CMOS Fiber Optic Transceivers
from Broadcom Inc.
The ABCU-57xxxxZ family of electrical transceivers from Avago Technologies offer full-duplex throughput of 1000 Mbps by transporting data over shielded and unshielded twisted pair category 5 cable with 5-level PAM (Pulse Amplitude Modulation) signals. The Avago Technologies 1000BASE-T module takes... [See More]
- Signal Output:: Transistor-Transistor Logic; Emitter-Coupled Logic; Complementary Metal Oxide Semiconductor
- Rise Time: 0.1000 to 0.2500
- Data Rate: 1.25
- Operating Temperature: -40 to 185
from Broadcom Inc.
Features. Fully RoHS Compliant. Diagnostic features per SFF-8472 "Diagnostic Monitoring Interface for Optical Transceivers". Wide temperature and supply voltage operation (-10C to 85C) (3.3V /- 10%). Transceiver specifications per SFP (SFF-8074i) Multi-Source Agreement and SFF-8472 (revision 9.3). -... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Connector Type: LC
- Cable Type: Multimode
- Operating Voltage: 3.3
from Broadcom Inc.
The Avago AFBR-709DMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago ’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant with the 10GBASE-SR, 10GBASE-SW, and 1GBASE-SX standards. The AFBR-709DMZ transceiver is designed... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Connector Type: LC
- Cable Type: Multimode
- Wavelength: 840 to 860
from Broadcom Inc.
The Avago AFBR-83EDZ is a 10-channel CXP pluggable optical transceiver module for 100 Gigabit Ethernet applications. The transceiver is optimized for high-speed, short-range data communications. It has 10 data lanes in each direction with greater than 100 Gbps of aggregate bandwidth. Each lane can... [See More]
- Signal Output:: Complementary Metal Oxide Semiconductor
- Connector Type: MTP
- Cable Type: Multimode
- Wavelength: 850
from Broadcom Inc.
The Avago AFCT-739ASMZ is a 10GE, 1310nm SFP+ transceiver module enabling 10Gbps data links up to 10 km using single mode fiber (SMF). The module is part of a family of AFCT-739x SFP+ products, utilizing Avago ’s 1310nm DFB and PIN detector technology. The module is compliant with the IEEE... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Connector Type: LC
- Cable Type: Multimode
- Wavelength: 1310
from Broadcom Inc.
The Avago AFCT-739ISMZ is a 10GE, 1310nm SFP+ transceiver module enabling 10Gbps data links up to 10 km using single mode fiber (SMF). The module is part of a family of AFCT-739x SFP+ products, utilizing Avago ’s 1310nm DFB and PIN detector technology. The module is compliant with the IEEE... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Connector Type: LC
- Cable Type: Single Mode / Multimode
- Wavelength: 1310
from Broadcom Inc.
The Avago AFCT-739SMZ is a 10GE, 1310nm SFP+ transceiver module enabling 10Gbps data links up to 10 km using single mode fiber (SMF). The module is part of a family of AFCT-739x SFP+ products, utilizing Avago ’s 1310nm DFB and PIN detector technology. The module is compliant with the IEEE... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Connector Type: LC
- Cable Type: Multimode
- Wavelength: 1310
from Broadcom Inc.
The Avago AFBR-709ASMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago ’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant with the 10GBASE-SR and 10GBASE-SW standards. The AFBR-709ASMZ transceiver is designed to enable... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Connector Type: LC
- Cable Type: Multimode
- Wavelength: 850
from Broadcom Inc.
The Avago AFBR-709ISMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago ’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant with the 10GBASE-SR and 10GBASE-SW standards. The AFBR-709ISMZ transceiver is designed to enable... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Connector Type: LC
- Cable Type: Multimode
- Wavelength: 838 to 860
from Broadcom Inc.
The Avago AFBR-708SMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago ’s 850nm VCSEL and PIN Detector technology to provide a transceiver to support 100m reach on OM3 MMF versus the 300m 10GBASE-SR standard. The AFBR-708SMZ transceiver is designed to enable... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Connector Type: LC
- Cable Type: Multimode
- Wavelength: 850
from Broadcom Inc.
The Avago AFBR-709HDZ transceiver is part of a family of Avago SFP+ products. This transceiver utilizes Avago ’s 850nm VCSEL and PIN Detector technology to provide a design that is optimized for 10G HDBaseT applications. The AFBR-709HDZ transceiver is designed to enable 10G HDBaseT equipment... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Connector Type: LC
- Cable Type: Multimode
- Wavelength: 850
from Broadcom Inc.
Avago Technologies ’ AFBR-57F5PZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 14.025 GBd. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers,... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Connector Type: LC
- Cable Type: Multimode
- Wavelength: 850
from Broadcom Inc.
The Avago AFCT-57D3ATMZ is a 2G/4G/8G Fibre Channel (FC), 1310nm SFP+ optical transceiver module designed to support high-speed serial links up to 10 km over single-mode fiber (SMF) at signaling rates up to 8.5 GBd. The module is compliant with SFP and SFP+ mechanical and electrical specifications... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Wavelength: 1310
- Connector Type: LC
- Data Rate: 2 to 8
from Broadcom Inc.
The Avago AFCT-57D3ANMZ is a 2G/4G/8G Fibre Channel (FC), 1310nm SFP+ optical transceiver module designed to support high-speed serial links up to 25 km over single-mode fiber (SMF) at signaling rates up to 8.5 GBd. The module is compliant with SFP and SFP+ mechanical and electrical specifications... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Wavelength: 1310
- Connector Type: LC
- Data Rate: 2 to 8
from Broadcom Inc.
The Avago AFBR-57J9AMZ optical transceiver supports high speed serial links over multimode optical fiber at signaling rates up to 7.4 Gb/s for wireless base station applications involving the OBSAI or CPRI protocols, as well as related applications. The transceiver is compliant with Small Form... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Connector Type: LC
- Cable Type: Multimode
- Operating Voltage: 2.97 to 3.63
from Broadcom Inc.
Avago ’s AFBR-57R5APZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 4.25 Gb/s. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, ANSI Fibre... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Connector Type: LC
- Cable Type: Multimode
- Operating Voltage: 3.3
from Broadcom Inc.
The Avago Technologies AFBR-79EQDZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Transceiver for 40 Gigabit Ethernet (40GbE) application. This transceiver is a high performance module for short-range multi-lane data communication and interconnect applications. It integrates four data... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Connector Type: MTP
- Cable Type: Multimode
- Wavelength: 850
from Broadcom Inc.
The Avago AFBR-57F5xMZ is an optical transceiver module that supports high speed serial links over multi-mode optical fiber at signaling rates up to 14.025 Gb/s (the serial line rate of 16GFC). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and low... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Connector Type: LC
- Cable Type: Multimode
- Wavelength: 850
from Broadcom Inc.
The Avago AFBR-709JAMZ is an 850nm SFP+ optical transceiver module that is compatible with the 9.83G CPRI standards. The AFBR-709JAMZ is designed to enable 9.83G CPRI wireless base station equipment designs based on the well known SFP specifications developed by the SFF Committee. These... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Connector Type: LC
- Cable Type: Multimode
- Wavelength: 850
from Broadcom Inc.
The Avago AFCT-739SMZ is a 9.83G CPRI, 1310nm SFP+ transceiver module enabling 9.83Gbps data links up to 10 km using single mode fiber (SMF) for wireless base station applications. The module is part of a family of AFCT-739x SFP+ products, utilizing Avago's 1310nm DFB and PIN detector technology. [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 1310
from Broadcom Inc.
Increase system port density 30% beyond standard SFP+ with existing cabling. Re-use SFP+ PCB electrical connector. Maintain equivalent high electro-optical, low speed sense/control, and EMI performance. Leverage manufacturing experience and quality of Avago SFP+ solutions. Avago Technologies ’... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Operating Voltage: 3.3
- Cable Type: Multimode
- Wavelength: 850
from Broadcom Inc.
The Avago AFCT-739DMZ is a dual-rate 10GE/1GE, 1310nm SFP+ transceiver module enabling 10Gbps or 1.25GBd data links for high-speed Ethernet applications. The module is part of a family of AFCT-739x SFP+ products, utilizing Avago's 1310nm DFB and PIN detector technology. The module is compliant with... [See More]
- Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
- Wavelength: 1310
- Connector Type: LC
- Sensitivity: -12.6 to -10.3