Stand Alone Fiber Optic Transceivers
from Versitron, Inc.
Select from a variety of options for your high-speed networking needs. Here you can find devices with LC connectors for 1000base-sx. Choose between Multimode SX, Multimode LX or Singlemode LX. VERSITRON OFFERS: Quick Plug & Play Installation. Multimode or Singlemode Fiber. Distances from 200m to... [See More]
- Cable Type: Multimode
- Pigtail: Stand Alone
- Data Rate: 1
- Signal Output:: Transistor-Transistor Logic
from Microwave Photonic Systems, Inc.
The MP-2350TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3500 MHz. The MP 2350TX has an internal low noise, variable gain Pre-Amp that facilitates the... [See More]
- Connector Type: FC; SC
- Bandwidth: 1 to 3500
- Wavelength: 1310 to 1550
- Maximum Optical Output Power: 3
from MACOM
MACOM ’s photoreceiver products offers industry leading performance from proprietary photodiodes coupled with high performance amplifiers and address the entire range of communications applications from 2.5G to 100G and beyond. [See More]
- Wavelength: 1200 to 1650
- Sensitivity: -35 to -16.5
- Bandwidth: 1700 to 12500
- Responsivity: 0.0700 to 0.8000
from IntegraOptics
BiDi SFP's [See More]
- Cable Type: Single mode (optional feature); Multimode (optional feature)
- Operating Voltage: 3.3
- Connector Type: LC (optional feature); SC (optional feature)
- Wavelength: 850 to 1550
from Broadcom Inc.
Features. Compliant with ANSI X3.297-1996 Fibre Channel Physical Interface FC-PH-2 Revision 7.4 proposed specifications for 100-M5-SN-I and 100-M6-SN-I signal interfaces. Fully RoHS compliant. Industry Standard Mezzanine Height 1x9 package style with integral duplex SC connector. Performance: 300m... [See More]
- Cable Type: Single Mode / Multimode
- Operating Voltage: 5
- Connector Type: SC
- Wavelength: 830 to 860
from Microwave Photonic Systems, Inc.
The MP-4235TRX is a compact fiber optic transceiver operating in the 1310/1550 WDM wavelength band. The MP-4235TRX is configurable with your choice of data protocol formats. The options include either RS-232, RS-422 or RS-485 digital interfaces. The MP-4325TRX is specified as a pair of complimentary... [See More]
- Cable Type: Single mode
- Wavelength: 1310 to 1550
- Connector Type: FC
- Data Rate: 0.0 to 1.28E-4
from Broadcom Inc.
The HFBR-53A3VEMZ/VFMZ transceivers from Avago Technologies allow the system. designer to implement a range of solutions for multimode Fibre Channel applications. The overall Avago transceiver product consists of three sections: the transmitter and receiver optical subassemblies, an electrical... [See More]
- Cable Type: Multimode
- Operating Voltage: 3.3
- Connector Type: SC
- Wavelength: 850
from Microwave Photonic Systems, Inc.
The OFW-3427 L-Band Fiber Optic IFL System is the principle hardware for long-haul transmission of RF signals in the frequency range of 800 MHz to 2250 MHz over singlemode fiber optic cable. The standard transmitter and receiver configuration provides transmission distances up to 50 km. An optional... [See More]
- Cable Type: Single mode
- Bandwidth: 800 to 2250
- Wavelength: 1310 to 1550
- Pigtail: Stand Alone
from Broadcom Inc.
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]
- Cable Type: Single mode
- Wavelength: 850
- Connector Type: LC
- Data Rate: 10
from Microwave Photonic Systems, Inc.
The OFW 7300 / IFL; L Band Fiber Optic Transceiver Subsystem provides “Best of Breed ” optical long-haul transmission of RF signals in the frequency range of 950 MHz to 2250 MHz. The Subsystem can support the transmission of High Density L Band SATCOM traffi c over distances of up to 50... [See More]
- Cable Type: Single mode
- Pigtail: Stand Alone
- Bandwidth: 950 to 2250
- Signal Output:: Radio Frequency
from Broadcom Inc.
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]
- Cable Type: Single mode
- Wavelength: 850
- Connector Type: SC
- Data Rate: 2.13
from Microwave Photonic Systems, Inc.
The OFW-2320TRX RF Fiber Optic Transceiver is the principle hardware for long-haul transmission of RF signals in the frequency range of 100 MHz to 2500 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission between an antenna head-end and radio... [See More]
- Cable Type: Single mode
- Bandwidth: 2500
- Wavelength: 1310 to 1550
- Light Source: Laser Diode
from Broadcom Inc.
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]
- Cable Type: Single mode
- Wavelength: 850
- Connector Type: LC
- Data Rate: 10
from Microwave Photonic Systems, Inc.
The OFW-2320TRX UHF Fiber Optic Interfacility Link (IFL) System is the principle hardware for long-haul transmission of UHF signals in the frequency range of 225 MHz to 400 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission between a UHF... [See More]
- Cable Type: Single mode
- Bandwidth: 100 to 2500
- Wavelength: 1310 to 1550
- Pigtail: Stand Alone
from Broadcom Inc.
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]
- Cable Type: Single mode
- Wavelength: 850
- Connector Type: LC
- Data Rate: 10
from Microwave Photonic Systems, Inc.
The OFW-1217L Inter Facility Link (IFL) is an analog fiber optic modem designed to simultaneously transport up to four separate X-Band SATCOM uplink and downlink signals between an earth station facility and a remotely located antenna site via a multi strand optical cable. The IFL is packaged in... [See More]
- Cable Type: Single mode
- Bandwidth: 100 to 18000
- Wavelength: ? to 1550
- Pigtail: Stand Alone
from Broadcom Inc.
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]
- Cable Type: Single mode
- Wavelength: 850
- Connector Type: LC
- Data Rate: 10
from Broadcom Inc.
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]
- Cable Type: Single mode
- Wavelength: 850
- Connector Type: LC
- Data Rate: 10
from Broadcom Inc.
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]
- Cable Type: Single mode
- Wavelength: 850
- Connector Type: LC
- Data Rate: 10
from Broadcom Inc.
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]
- Cable Type: Single mode
- Wavelength: 850
- Connector Type: LC
- Data Rate: 10
from Broadcom Inc.
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]
- Cable Type: Single mode
- Data Rate: 10
- Connector Type: LC
- Light Source: Laser Diode
from Broadcom Inc.
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]
- Cable Type: Single mode
- Wavelength: 1310
- Connector Type: LC
- Data Rate: 10
from Broadcom Inc.
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]
- Cable Type: Single mode
- Data Rate: 10
- Connector Type: LC
- Light Source: Laser Diode
from Broadcom Inc.
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]
- Cable Type: Single mode
- Wavelength: 1310
- Connector Type: LC
- Data Rate: 10
from Broadcom Inc.
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]
- Cable Type: Single mode
- Wavelength: 1310
- Connector Type: LC
- Data Rate: 10
from Broadcom Inc.
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]
- Cable Type: Single mode
- Wavelength: 1310
- Connector Type: LC
- Data Rate: 10
from Broadcom Inc.
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]
- Cable Type: Single mode
- Wavelength: 1310
- Connector Type: LC
- Data Rate: 10
from Broadcom Inc.
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]
- Cable Type: Single mode
- Wavelength: 1310
- Connector Type: LC
- Data Rate: 10
from Broadcom Inc.
The HFBR-53A5VEMZ optical transceivers from Avago Technologies allow the system designer to implement a range of solutions for multimode Gigabit Ethernet applications. The overall Avago transceiver product consists of three sections: the transmitter and receiver optical subassemblies, an electrical... [See More]
- Cable Type: Multimode
- Operating Voltage: 3.3
- Connector Type: SC
- Wavelength: 850
from Broadcom Inc.
The Avago AFBR-5710APZ / AFBR-571xZ family of SFP optical transceivers offers a wide range of design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI... [See More]
- Cable Type: Single mode
- Wavelength: 850
- Connector Type: LC
- Data Rate: 10
from Broadcom Inc.
Full compliance with the optical performance requirements of the FDDI PMD standard. Full compliance with the FDDI LCF-PMD standard. Full compliance with the optical performance requirements of the ATM 100Mb/s physical layer. Full compliance with the optical performance requirements of 100Base-FX... [See More]
- Cable Type: Multimode
- Operating Voltage: 5
- Connector Type: ST
- Wavelength: 1270 to 1380
from Broadcom Inc.
Avago Technologies ’ AFBR-57F5PZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 14.025 GBd. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers,... [See More]
- Cable Type: Multimode
- Wavelength: 850
- Connector Type: LC
- Data Rate: 4.25 to 14.03
from Broadcom Inc.
The Avago AFCT-5765NLZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. The AFCT-5765Z family targets applications requiring DMI features, and... [See More]
- Connector Type: LC
- Data Rate: 0.1250 to 0.1550
- Wavelength: 1310
- Pigtail: Stand Alone
from Broadcom Inc.
Avago ’s AFBR-57R5APZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 4.25 Gb/s. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, ANSI Fibre... [See More]
- Cable Type: Multimode
- Operating Voltage: 3.3
- Connector Type: LC
- Wavelength: 830 to 860
from Broadcom Inc.
Increase system port density 30% beyond standard SFP+ with existing cabling. Re-use SFP+ PCB electrical connector. Maintain equivalent high electro-optical, low speed sense/control, and EMI performance. Leverage manufacturing experience and quality of Avago SFP+ solutions. Avago Technologies ’... [See More]
- Cable Type: Multimode
- Wavelength: 850
- Operating Voltage: 3.3
- Data Rate: 8.5