FDDI Fiber Optic Transceivers
2 Results
125 MBd MMF Transceiver for Fast Ethernet (100Base-FX)/ATM/FDDI, 1x9, Ext Temp (-40C to 100C), RoHS -- AFBR-5803AQZ
from Broadcom Inc.
from Broadcom Inc.
Full compliance with the optical performance requirements of the FDDI PMD standard. Full compliance with the FDDI LCF-PMD standard. Full compliance with the optical performance requirements of the ATM 100Mb/s physical layer. Full compliance with the optical performance requirements of 100Base-FX... [See More]
- Connector Type: FDDI
- Wavelength: 850
- Cable Type: Single mode
- Data Rate: 1
125MBd SFP Transceiver for Fast Ethernet and FDDI Application with DMI Feature, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant -- HFBR-57E5APZ
from Broadcom Inc.
from Broadcom Inc.
The HFBR-57E5APZ Small Form-Factor Pluggable LC transceiver gives the system designer a product to implement FDDI/Fast Ethernet network with DMI and SONET OC-3 (SDH STM-1) physical layers for ATM and other services. As an enhancement to the conventional SFP interface defined in SFF-8074i, the... [See More]
- Connector Type: FDDI; LC
- Wavelength: 1300
- Cable Type: Single mode
- Data Rate: 1.24