Laser Diode Fiber Optic Transceivers
from Microwave Photonic Systems, Inc.
The OFW-2320TRX RF Fiber Optic Transceiver is the principle hardware for long-haul transmission of RF signals in the frequency range of 100 MHz to 2500 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission between an antenna head-end and radio... [See More]
- Light Source: Laser Diode
- Wavelength: 1310 to 1550
- Cable Type: Single mode
- Bandwidth: 2500
from IntegraOptics
BiDi SFP's [See More]
- Light Source: Laser Diode
- Connector Type: LC (optional feature); SC (optional feature)
- Cable Type: Single mode (optional feature); Multimode (optional feature)
- Operating Voltage: 3.3
from Broadcom Inc.
Features. Compliant with ANSI X3.297-1996 Fibre Channel Physical Interface FC-PH-2 Revision 7.4 proposed specifications for 100-M5-SN-I and 100-M6-SN-I signal interfaces. Fully RoHS compliant. Industry Standard Mezzanine Height 1x9 package style with integral duplex SC connector. Performance: 300m... [See More]
- Light Source: Laser Diode
- Connector Type: SC
- Cable Type: Single Mode / Multimode
- Operating Voltage: 5
from Broadcom Inc.
The HFBR-53A3VEMZ/VFMZ transceivers from Avago Technologies allow the system. designer to implement a range of solutions for multimode Fibre Channel applications. The overall Avago transceiver product consists of three sections: the transmitter and receiver optical subassemblies, an electrical... [See More]
- Light Source: Laser Diode
- Connector Type: SC
- Cable Type: Multimode
- Operating Voltage: 3.3
from Broadcom Inc.
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 850
from Broadcom Inc.
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]
- Light Source: Laser Diode
- Connector Type: SC
- Cable Type: Single mode
- Wavelength: 850
from Broadcom Inc.
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 850
from Broadcom Inc.
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 850
from Broadcom Inc.
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 850
from Broadcom Inc.
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 850
from Broadcom Inc.
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 850
from Broadcom Inc.
The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 850
from Broadcom Inc.
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Data Rate: 10
from Broadcom Inc.
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 1310
from Broadcom Inc.
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Data Rate: 10
from Broadcom Inc.
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 1310
from Broadcom Inc.
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 1310
from Broadcom Inc.
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 1310
from Broadcom Inc.
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 1310
from Broadcom Inc.
The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 1310
from Broadcom Inc.
The HFBR-53A5VEMZ optical transceivers from Avago Technologies allow the system designer to implement a range of solutions for multimode Gigabit Ethernet applications. The overall Avago transceiver product consists of three sections: the transmitter and receiver optical subassemblies, an electrical... [See More]
- Light Source: Laser Diode
- Connector Type: SC
- Cable Type: Multimode
- Operating Voltage: 3.3
from Broadcom Inc.
The Avago AFBR-5710APZ / AFBR-571xZ family of SFP optical transceivers offers a wide range of design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 850
from Broadcom Inc.
The Avago AFBR-5710PZ / AFBR-571xZ family of SFP optical transceivers offers the customer a wide range of gigabit ethernet design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 850
from Broadcom Inc.
The Avago AFBR-5710ALZ / AFBR-571xZ family of SFP optical transceivers offers the a wide range of design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 850
from Broadcom Inc.
The Avago AFBR-5710LZ / AFBR-571xZ family of gigabit ethernet SFP optical transceivers offers the customer a wide range of design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Single mode
- Wavelength: 850
from Broadcom Inc.
Avago Technologies ’ AFBR-57F5PZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 14.025 GBd. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers,... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Multimode
- Wavelength: 850
from Broadcom Inc.
Avago ’s AFBR-57R5APZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 4.25 Gb/s. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, ANSI Fibre... [See More]
- Light Source: Laser Diode
- Connector Type: LC
- Cable Type: Multimode
- Operating Voltage: 3.3