FC Fiber Optic Transceivers

Last Updated: April 1, 2025

Description

FC Fiber Optic Transceivers are devices that facilitate the conversion of electrical signals into optical signals and vice versa. They are integral components in fiber optic communication systems, enabling the transmission and reception of data over fiber optic cables. These transceivers are designed to meet high-performance requirements for data transmission, ensuring efficient and reliable communication in various network systems.

Working Principle

FC Fiber Optic Transceivers operate by converting incoming light waves into electrical signals and outgoing electrical signals back into light. This conversion process is achieved using solid-state laser diode technology. The transceiver module typically includes a printed circuit board (PCB) and a semiconductor chip, such as a light-emitting diode (LED) or a laser diode. The receiving port connects to incoming optical fibers, where a photodetector diode converts the light into electrical signals. These signals are then amplified, de-multiplexed, and sent out for electrical interface. The laser driver in the transmitter module sends the signal as electrical current to the laser diode, which converts the electrical energy into light for transmission.

Applications

FC Fiber Optic Transceivers are used in a variety of applications, including Synchronous Optical Network (SONET), Synchronous Digital Hierarchy (SDH), Asynchronous Transfer Mode (ATM), Fiber Distributed Data Interface (FDDI), Fiber Channel, Fast Ethernet (FCFI), and Gigabit Ethernet (GE) systems. They are particularly useful in high-speed fiber-channel applications, where they must meet stringent performance requirements for transmission and protocol standards.

Advantages over other Fiber Optic Transceivers

One of the key advantages of FC Fiber Optic Transceivers is their ability to operate under severe environmental conditions while maintaining exceptional system performance. They are designed to handle high data rates and long-distance transmissions, making them ideal for demanding network environments. Additionally, their use of solid-state laser diode technology allows for ultra-wide bandwidth modulation, which is beneficial for high-speed data communication.

Limitations

While FC Fiber Optic Transceivers offer numerous advantages, they also have limitations. The complexity of their design and the need for precise alignment of optical components can lead to higher initial costs and maintenance requirements. Additionally, the performance of these transceivers can be affected by factors such as temperature fluctuations and physical stress on the fiber optic cables.

Considerations

When considering the use of FC Fiber Optic Transceivers, it is important to evaluate factors such as initial costs, operating expenses, durability, accuracy, and replacement and maintenance costs. The initial investment may be higher due to the advanced technology and precision required in their design. However, their durability and high performance can lead to cost savings in the long run by reducing the need for frequent replacements and maintenance. It is also crucial to ensure that the transceivers are compatible with the specific network requirements and environmental conditions in which they will be used.

3 Results
1 PPS Fiber Optic Transmitter and Receiver Module -- MP-2325 1PPS
from Microwave Photonic Systems, Inc.

The MP-2325 1PPS module is part of MPS ’s comprehensive family of RF Photonic Transmitters and Receivers that are designed to transport critical network timing and broadband RF signals over single mode fiber. The Plug-In module is Form Fit and Function compatible with both the MPS 1910 and... [See More]

  • Connector Type: FC; LC (optional feature); SC (optional feature); ST (optional feature)
  • Rise Time: 20
  • Wavelength: 1310
  • Maximum Optical Output Power: 0.0
3.5 GHz Linear Photonics Transmitter -- MP-2350TX
from Microwave Photonic Systems, Inc.

The MP-2350TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3500 MHz. The MP 2350TX has an internal low noise, variable gain Pre-Amp that facilitates the... [See More]

  • Connector Type: FC; SC
  • Bandwidth: 1 to 3500
  • Wavelength: 1310 to 1550
  • Maximum Optical Output Power: 3
Bidirectional Fiber Optic Modem -- MP-4235TRX
from Microwave Photonic Systems, Inc.

The MP-4235TRX is a compact fiber optic transceiver operating in the 1310/1550 WDM wavelength band. The MP-4235TRX is configurable with your choice of data protocol formats. The options include either RS-232, RS-422 or RS-485 digital interfaces. The MP-4325TRX is specified as a pair of complimentary... [See More]

  • Connector Type: FC
  • Wavelength: 1310 to 1550
  • Cable Type: Single mode
  • Data Rate: 0.0 to 1.28E-4