Single Mode Fiber Optic Transceivers

37 Results
Ingiant Customized Gigabit Ethernet Optical Transceiver
from JiuJiang Ingiant Technology Co., Ltd.

Product Description. The optical transceiver can be used on radar monitoring system, field weapon system, marine battleship system, and so on. Application Description. Generally, a star-shaped network is adopted, and the data signals such as TTL, analog voltage, Ethernet, telephone, RS-485 and other... [See More]

  • Cable Type: Single mode
Fiber Optics -- 1001-TVASFPSM-1 [TVASFPSM-1 from Adam Technologies, Inc.]
from New Yorker Electronics Co., Inc.

SFP 1.25G Transceiver, 10km, 1310nm, SM [See More]

  • Cable Type: Single mode
  • Data Rate: 1.25
  • Wavelength: 1310
Ingiant Single Channel Gigabit Ethernet Optical Transceiver
from JiuJiang Ingiant Technology Co., Ltd.

Ingiant Single Channel Gigabit Ethernet Optical Transceiver,. Electric Swivel Slip Ring 、Hd-Sdi Slip Ring 、Industrial Cable Drum Slip Ring 、Slip Ring 、Slip Ring Assembly 、Slip Ring Collectors 、Slip Ring For Crane 、Slipring For Robot,. Specification. [See More]

  • Cable Type: Single mode
Bidirectional Fiber Optic Modem -- MP-4235TRX
from Microwave Photonic Systems, Inc.

The MP-4235TRX is a compact fiber optic transceiver operating in the 1310/1550 WDM wavelength band. The MP-4235TRX is configurable with your choice of data protocol formats. The options include either RS-232, RS-422 or RS-485 digital interfaces. The MP-4325TRX is specified as a pair of complimentary... [See More]

  • Cable Type: Single mode
  • Wavelength: 1310 to 1550
  • Connector Type: FC
  • Data Rate: 0.0 to 1.28E-4
SFP13-100M15K
from Ultra Energy

Fiber Optic Module: SFP13-100M15K, MX Multiplexers [See More]

  • Cable Type: Single mode
  • Data Rate: 8.00E-4 to 0.8000
  • Wavelength: 1310
1.063/1.25 GBd MMF Transceiver for FC and GbE, SFP, Bail de-latch, RoHS Compliant -- AFBR-5701PZ
from Broadcom Inc.

The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]

  • Cable Type: Single mode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 10
L-Band Fiber Optic Interfacility Link (IFL) System -- OFW-3427
from Microwave Photonic Systems, Inc.

The OFW-3427 L-Band Fiber Optic IFL System is the principle hardware for long-haul transmission of RF signals in the frequency range of 800 MHz to 2250 MHz over singlemode fiber optic cable. The standard transmitter and receiver configuration provides transmission distances up to 50 km. An optional... [See More]

  • Cable Type: Single mode
  • Bandwidth: 800 to 2250
  • Wavelength: 1310 to 1550
  • Pigtail: Stand Alone
SFP13-100M40K
from Ultra Energy

Fiber Optic Module: SFP13-100M40K, MX Multiplexers [See More]

  • Cable Type: Single mode
  • Data Rate: 8.00E-4 to 0.8000
  • Wavelength: 1310
1.063/1.25 GBd MMF Transceiver for FC and GbE, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant -- AFBR-5701ALZ
from Broadcom Inc.

The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]

  • Cable Type: Single mode
  • Wavelength: 850
  • Connector Type: SC
  • Data Rate: 2.13
MIL SATCOM RF PHOTONIC L-Band Interfacility Link Transceiver Subsystem -- OFW 7300
from Microwave Photonic Systems, Inc.

The OFW 7300 / IFL; L Band Fiber Optic Transceiver Subsystem provides “Best of Breed ” optical long-haul transmission of RF signals in the frequency range of 950 MHz to 2250 MHz. The Subsystem can support the transmission of High Density L Band SATCOM traffi c over distances of up to 50... [See More]

  • Cable Type: Single mode
  • Pigtail: Stand Alone
  • Bandwidth: 950 to 2250
  • Signal Output:: Radio Frequency
SFP13-100M80K
from Ultra Energy

Fiber Optic Module: SFP13-100M80K, MX Multiplexers [See More]

  • Cable Type: Single mode
  • Data Rate: 8.00E-4 to 0.8000
  • Wavelength: 1310
1.063/1.25 GBd MMF Transceiver for FC and GbE, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant -- AFBR-5701APZ
from Broadcom Inc.

The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]

  • Cable Type: Single mode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 10
RF Fiber Optic Transceiver -- MP-2320TRX
from Microwave Photonic Systems, Inc.

The OFW-2320TRX RF Fiber Optic Transceiver is the principle hardware for long-haul transmission of RF signals in the frequency range of 100 MHz to 2500 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission between an antenna head-end and radio... [See More]

  • Cable Type: Single mode
  • Bandwidth: 2500
  • Wavelength: 1310 to 1550
  • Light Source: Laser Diode
1.063/1.25 GBd MMF Transceiver for FC and GbE, SFP, Std de-latch, RoHS Compliant -- AFBR-5701LZ
from Broadcom Inc.

The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]

  • Cable Type: Single mode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 10
UHF Fiber Optic Interfacility Link (IFL) System -- OFW-2320TRX UHF
from Microwave Photonic Systems, Inc.

The OFW-2320TRX UHF Fiber Optic Interfacility Link (IFL) System is the principle hardware for long-haul transmission of UHF signals in the frequency range of 225 MHz to 400 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission between a UHF... [See More]

  • Cable Type: Single mode
  • Bandwidth: 100 to 2500
  • Wavelength: 1310 to 1550
  • Pigtail: Stand Alone
1.063/1.25 GBd MMF Transceiver with DMI for FC and GbE, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant -- AFBR-5705APZ
from Broadcom Inc.

The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]

  • Cable Type: Single mode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 10
X Band Interfacility Link -- OFW-1217L
from Microwave Photonic Systems, Inc.

The OFW-1217L Inter Facility Link (IFL) is an analog fiber optic modem designed to simultaneously transport up to four separate X-Band SATCOM uplink and downlink signals between an earth station facility and a remotely located antenna site via a multi strand optical cable. The IFL is packaged in... [See More]

  • Cable Type: Single mode
  • Bandwidth: 100 to 18000
  • Wavelength: ? to 1550
  • Pigtail: Stand Alone
1.063/1.25 GBd MMF Transceiver with DMI for FC and GbE, SFP, Bail de-latch, Temp (-10 to 85C), RoHS Compliant -- AFBR-5705PZ
from Broadcom Inc.

The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]

  • Cable Type: Single mode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 10
1.063/1.25 GBd MMF Transceiver with DMI for FC and GbE, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant -- AFBR-5705ALZ
from Broadcom Inc.

The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]

  • Cable Type: Single mode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 10
1.063/1.25 GBd MMF Transceiver with DMI for FC and GbE, SFP, Std de-latch, Temp (-10 to 85C), RoHS Compliant -- AFBR-5705LZ
from Broadcom Inc.

The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5705Z family targets those applications... [See More]

  • Cable Type: Single mode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 10
1.063/1.25 GBd SMF Transceiver for FC and GbE, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant -- AFCT-5701APZ
from Broadcom Inc.

The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]

  • Cable Type: Single mode
  • Data Rate: 10
  • Connector Type: LC
  • Light Source: Laser Diode
1.063/1.25 GBd SMF Transceiver for FC and GbE, SFP, Bail de-latch, Temp (-10 to 85C), RoHS Compliant -- AFCT-5701PZ
from Broadcom Inc.

The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]

  • Cable Type: Single mode
  • Wavelength: 1310
  • Connector Type: LC
  • Data Rate: 10
1.063/1.25 GBd SMF Transceiver for FC and GbE, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant -- AFCT-5701ALZ
from Broadcom Inc.

The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]

  • Cable Type: Single mode
  • Data Rate: 10
  • Connector Type: LC
  • Light Source: Laser Diode
1.063/1.25 GBd SMF Transceiver for FC and GbE, SFP, Std de-latch, Temp (-10 to 85C), RoHS Compliant -- AFCT-5701LZ
from Broadcom Inc.

The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]

  • Cable Type: Single mode
  • Wavelength: 1310
  • Connector Type: LC
  • Data Rate: 10
1.063/1.25 GBd SMF Transceiver with DMI for FC and GbE, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant -- AFCT-5705APZ
from Broadcom Inc.

The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]

  • Cable Type: Single mode
  • Wavelength: 1310
  • Connector Type: LC
  • Data Rate: 10
1.063/1.25 GBd SMF Transceiver with DMI for FC and GbE, SFP, Bail de-latch, Temp (-10 to 85C), RoHS Compliant -- AFCT-5705PZ
from Broadcom Inc.

The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]

  • Cable Type: Single mode
  • Wavelength: 1310
  • Connector Type: LC
  • Data Rate: 10
1.063/1.25 GBd SMF Transceiver with DMI for FC and GbE, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant -- AFCT-5705ALZ
from Broadcom Inc.

The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]

  • Cable Type: Single mode
  • Wavelength: 1310
  • Connector Type: LC
  • Data Rate: 10
1.063/1.25 GBd SMF Transceiver with DMI for FC and GbE, SFP, Std de-latch, Temp (-10 to 85C), RoHS Compliant -- AFCT-5705LZ
from Broadcom Inc.

The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFCT-5705Z family targets... [See More]

  • Cable Type: Single mode
  • Wavelength: 1310
  • Connector Type: LC
  • Data Rate: 10
1.25 GBd MMF Transceiver for Gigabit Ethernet, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant -- AFBR-5710APZ
from Broadcom Inc.

The Avago AFBR-5710APZ / AFBR-571xZ family of SFP optical transceivers offers a wide range of design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI... [See More]

  • Cable Type: Single mode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 10
1.25 GBd MMF Transceiver for Gigabit Ethernet, SFP, Bail de-latch, RoHS Compliant -- AFBR-5710PZ
from Broadcom Inc.

The Avago AFBR-5710PZ / AFBR-571xZ family of SFP optical transceivers offers the customer a wide range of gigabit ethernet design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and choice of standard or bail delatch. The... [See More]

  • Cable Type: Single mode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 10
1.25 GBd MMF Transceiver for Gigabit Ethernet, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant -- AFBR-5710ALZ
from Broadcom Inc.

The Avago AFBR-5710ALZ / AFBR-571xZ family of SFP optical transceivers offers the a wide range of design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI... [See More]

  • Cable Type: Single mode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 10
1.25 GBd MMF Transceiver for Gigabit Ethernet, SFP, Std de-latch, RoHS Compliant -- AFBR-5710LZ
from Broadcom Inc.

The Avago AFBR-5710LZ / AFBR-571xZ family of gigabit ethernet SFP optical transceivers offers the customer a wide range of design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those... [See More]

  • Cable Type: Single mode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 10
1.25 GBd MMF Transceiver with DMI for Gigabit Ethernet, SFP, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant -- AFBR-5715APZ
from Broadcom Inc.

The Avago AFBR-5715APZ / AFBR-571xZ family of SFP optical transceivers offers the customer a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those... [See More]

  • Cable Type: Single mode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 10
1.25 GBd MMF Transceiver with DMI for Gigabit Ethernet, SFP, Bail de-latch, Temp (-10 to 85C), RoHS Compliant -- AFBR-5715PZ
from Broadcom Inc.

The Avago AFBR-5715PZ / AFBR-571xZ family of SFP optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those applications... [See More]

  • Cable Type: Single mode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 10
1.25 GBd MMF Transceiver with DMI for Gigabit Ethernet, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant -- AFBR-5715ALZ
from Broadcom Inc.

The Avago AFBR-5715ALZ / AFBR-571xZ family of SFP optical transceivers offers the customer a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those... [See More]

  • Cable Type: Single mode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 10
1.25 GBd MMF Transceiver with DMI for Gigabit Ethernet, SFP, Std de-latch, Temp (-10 to 85C), RoHS Compliant -- AFBR-5715LZ
from Broadcom Inc.

The Avago AFBR-5715LZ / AFBR-571xZ family of SFP optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those applications... [See More]

  • Cable Type: Single mode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 10
125 MBd SMF Transceiver for Fast Ethernet (100-BASE-LX10), 2x5, Ext Temp (-40C to 85C), RoHS Compli -- AFCT-5971ALZ
from Broadcom Inc.

Features. Multisourced 2x5 package style with LC receptacle. Single 3.3 V power supply. Temperature range: AFCT-5971LZ: 0 °C to 70 °C. AFCT-5971ALZ: -40 °C to 85 °C. Wave solder and aqueous wash process compatible. Manufactured in an ISO9002 certified facility. Fully Class 1 CDRH/IEC... [See More]

  • Cable Type: Single mode
  • Operating Voltage: 3.3
  • Connector Type: LC
  • Wavelength: 1261 to 1360