Pigtail Fiber Optic Transceivers
2 Results
3.5 GHz Linear Photonics Transmitter -- MP-2350TX
from Microwave Photonic Systems, Inc.
from Microwave Photonic Systems, Inc.
The MP-2350TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3500 MHz. The MP 2350TX has an internal low noise, variable gain Pre-Amp that facilitates the... [See More]
- Connector Type: FC; SC
- Bandwidth: 1 to 3500
- Wavelength: 1310 to 1550
- Maximum Optical Output Power: 3
RF Fiber Optic Transceiver -- MP-2320TRX
from Microwave Photonic Systems, Inc.
from Microwave Photonic Systems, Inc.
The OFW-2320TRX RF Fiber Optic Transceiver is the principle hardware for long-haul transmission of RF signals in the frequency range of 100 MHz to 2500 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission between an antenna head-end and radio... [See More]
- Cable Type: Single mode
- Bandwidth: 2500
- Wavelength: 1310 to 1550
- Light Source: Laser Diode