Multimode Fiber Optic Transceivers

25 Results
LightABLE 10G LL Series 12TRX: Rugged Transceivers
from Smiths Interconnect, a Molex company

The low profile LightABLE ™ 10G LL Series screw-in module (4.5 mm) mounts to the board via a 1 mm LGA connector (interposer). It is offered as (12+12)-lane transceiver. These modules operate at 10.3125 Gbps per channel over a recommended operating temperature range of −40   °C... [See More]

  • Cable Type: Multimode
  • Data Rate: 10.31
  • Wavelength: 850
  • Operating Temperature: -40 to 185
LightABLE 10G LL Series 4TRX, 12TX, and 12RX: Rugged Transceivers
from Smiths Interconnect, a Molex company

The low profile LightABLE ™ 10G LL Series screw-in module (4.5 mm) mounts to the board via a 1 mm LGA connector (interposer). It is offered as a (4+4)-lane transceiver, a 12-channel transmitter, and a 12-channel receiver. All modules operate at 10.3125 Gbps per channel over a recommended... [See More]

  • Cable Type: Multimode
  • Data Rate: 10.31
  • Wavelength: 850
  • Operating Temperature: -40 to 185
LightABLE 10G LM Series 4TRX, 12TX, and 12RX: Embedded transceiver with microcontroller
from Smiths Interconnect, a Molex company

The low profile LightABLE ™ 10G LM Series module (5 mm) is offered as a (4+4)-lane transceiver, a 12-channel transmitter, or a 12-channel receiver. The modules can be mounted directly upon a high-speed printed circuit board via a MEG-array connector. All modules operate at 10.3125 Gbps per... [See More]

  • Cable Type: Multimode
  • Data Rate: 10.31
  • Wavelength: 850
  • Operating Temperature: -40 to 185
LightABLE 28G LL Series 4TRX, 12TX, and 12RX: Embedded transceiver
from Smiths Interconnect, a Molex company

The LightABLE ™ 28G LL Series low profile screw-in module mounts to the board via an LGA connector (interposer). It is offered as a either a (4+4)-lane transceiver (100G full-duplex) or as separate 12-channel transmitter and 12-channel receiver modules (300G half-duplex as a pair) that operate... [See More]

  • Cable Type: Multimode
  • Data Rate: 28
  • Wavelength: 850
  • Operating Temperature: -40 to 185
SpaceABLE 10G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers
from Smiths Interconnect, a Molex company

The SpaceABLE ® 10G SM Series radiation resistant transceivers are engineered to withstand radiation doses >100 krad (Si). The low profile SpaceABLE 10G SL Series screw-in module mounts to the board via an LGA connector (interposer). It is offered as a (4+4)-lane transceiver, a 12-channel... [See More]

  • Cable Type: Multimode
  • Data Rate: 10.31
  • Wavelength: 850
  • Operating Temperature: -40 to 185
SpaceABLE 28G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers
from Smiths Interconnect, a Molex company

The SpaceABLE ® 28G SL Series radiation resistant transceivers are engineered to withstand radiation doses >100 krad (Si). The SpaceABLE 28G SL Series low profile screw-in module mounts to the board via an LGA connector (interposer). It is offered as a either a (4+4)-lane transceiver (100G... [See More]

  • Cable Type: Multimode
  • Data Rate: 28
  • Wavelength: 850
  • Operating Temperature: -40 to 185
Small Form-Factor Pluggable Fiber Optic Tranceivers - GBIC Fiber Optic Module -- TSRJ45
from Versitron, Inc.

Select from a variety of options for your high-speed networking needs. Here you can find devices with LC connectors for 1000base-sx. Choose between Multimode SX, Multimode LX or Singlemode LX. VERSITRON OFFERS: Quick Plug & Play Installation. Multimode or Singlemode Fiber. Distances from 200m to... [See More]

  • Cable Type: Multimode
  • Pigtail: Stand Alone
  • Data Rate: 1
  • Signal Output:: Transistor-Transistor Logic
1.063 GBd MMF Transceiver for Fibre Channel/Storage, 1x9, Flush Shield, Mezz Height, RoHS Compliant -- HFBR-53A3VFMZ
from Broadcom Inc.

The HFBR-53A3VEMZ/VFMZ transceivers from Avago Technologies allow the system. designer to implement a range of solutions for multimode Fibre Channel applications. The overall Avago transceiver product consists of three sections: the transmitter and receiver optical subassemblies, an electrical... [See More]

  • Cable Type: Multimode
  • Operating Voltage: 3.3
  • Connector Type: SC
  • Wavelength: 850
Amphenol SF-10GSFPPLCL-000 SFP+ Optical Module - 10GBASE-SR (up to 300m/984') SFP+ Multimode Optical Transceiver Module (Duplex LC Connectors) - Cisco & HP Compatible [SF-10GSFPPLCL-000 from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 10GBASE-SR SFP+ Optical Transceiver Modules provide a high-density, high-performance interface for 10-Gigabit Ethernet and Fibre Channel applications. Our multi-rate enabled SFP+ optical modules support speeds of up to 11.3Gbps, while maintaining backwards compatibility with 1x, 2x,... [See More]

  • Cable Type: Multimode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 11.3
SFP13-100M2K
from Ultra Energy

Fiber Optic Module: SFP13-100M2K, MX Multiplexers [See More]

  • Cable Type: Multimode
  • Data Rate: 8.00E-4 to 0.8000
  • Wavelength: 1310
1.25 GBd MMF Transceiver for Gigabit Ethernet, 1x9, Ext Shield, Metal Housing, RoHS Compliant -- HFBR-53A5VEMZ
from Broadcom Inc.

The HFBR-53A5VEMZ optical transceivers from Avago Technologies allow the system designer to implement a range of solutions for multimode Gigabit Ethernet applications. The overall Avago transceiver product consists of three sections: the transmitter and receiver optical subassemblies, an electrical... [See More]

  • Cable Type: Multimode
  • Operating Voltage: 3.3
  • Connector Type: SC
  • Wavelength: 850
Amphenol SF-QXP85B402D-000 QSFP28 100GBASE-SR Short-Range 850nm Multi-Mode Optical Transceiver Module (MTP/MPO Connector) by Amphenol XGIGA [QXP85B402D] [SF-QXP85B402D-000 from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol XGIGA 100GBASE-SR QSFP28 Optical Transceiver Modules provide a high-density, high-performance interface for 100-Gigabit Ethernet and 16x Multi-lane Fibre Channel applications. Our multi-rate enabled QSFP28 optical modules support speeds of up to 112.0 Gbps, while maintaining... [See More]

  • Cable Type: Multimode
  • Wavelength: 850
  • Connector Type: MTP
  • Data Rate: 112
1.25 GBd Small Form Pluggable Low Voltage (3.3 V) Electrical Transceiver over Category 5 Cable -- ABCU-5731ARZ
from Broadcom Inc.

The ABCU-57xxxxZ family of electrical transceivers from Avago Technologies offer full-duplex throughput of 1000 Mbps by transporting data over shielded and unshielded twisted pair category 5 cable with 5-level PAM (Pulse Amplitude Modulation) signals. The Avago Technologies 1000BASE-T module takes... [See More]

  • Cable Type: Multimode
  • Data Rate: 1.25
  • Operating Voltage: 3.3
  • Rise Time: 0.1000 to 0.2500
Amphenol SF-XP85B102DX-000 SFP28 25GBASE-SR Short-Range 850nm Multi-Mode Optical Transceiver Module (Duplex LC Connector) by Amphenol XGIGA [XP85B102DX] [SF-XP85B102DX-000 from Amphenol Corporation]
from Amphenol Cables on Demand

Genuine Amphenol 25GBASE-SR SFP28 Optical Transceiver Modules provide a high-density, high-performance interface for 25-Gigabit Ethernet and 16x Fibre Channel applications. Our multi-rate enabled SFP28 optical modules support speeds of up to 28.0Gbps, while maintaining backwards compatibility with... [See More]

  • Cable Type: Multimode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 28
1/1 GBd SFP Transceiver for Fibre Channel and GbE, Digital Diagnostic, Ext Temp (-10C to 85C), RoHS -- AFBR-57L5APZ
from Broadcom Inc.

Features. Fully RoHS Compliant. Diagnostic features per SFF-8472 "Diagnostic Monitoring Interface for Optical Transceivers". Wide temperature and supply voltage operation (-10C to 85C) (3.3V /- 10%). Transceiver specifications per SFP (SFF-8074i) Multi-Source Agreement and SFF-8472 (revision 9.3). -... [See More]

  • Cable Type: Multimode
  • Operating Voltage: 3.3
  • Connector Type: LC
  • Wavelength: 830 to 860
10/1Gb Dual Rate Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver -- AFBR-709DMZ
from Broadcom Inc.

The Avago AFBR-709DMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago ’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant with the 10GBASE-SR, 10GBASE-SW, and 1GBASE-SX standards. The AFBR-709DMZ transceiver is designed... [See More]

  • Cable Type: Multimode
  • Wavelength: 840 to 860
  • Connector Type: LC
  • Data Rate: 1.25
100-Gbps 10-channel CXP Pluggable Optical Transceiver Module (100GBASE-SR10) -- AFBR-83EDZ
from Broadcom Inc.

The Avago AFBR-83EDZ is a 10-channel CXP pluggable optical transceiver module for 100 Gigabit Ethernet applications. The transceiver is optimized for high-speed, short-range data communications. It has 10 data lanes in each direction with greater than 100 Gbps of aggregate bandwidth. Each lane can... [See More]

  • Cable Type: Multimode
  • Wavelength: 850
  • Connector Type: MTP
  • Data Rate: 1 to 10.5
100G CFP2 SR10 Optical Transceiver -- AFBR-8420Z
from Broadcom Inc.

The Avago AFBR-8420Z is a 10-channel pluggable, multi-mode parallel optic transceiver module designed for high-density 100G Ethernet and Optical Transport Network (OTN). The device is designed to maximize the delivery of 10G data channels for 100G networks supporting 100Gbps SR10 and 10x10Gbps... [See More]

  • Cable Type: Multimode
  • Wavelength: 850
  • Connector Type: MTP
  • Data Rate: 10.31 to 103
100GbE QSFP28 Pluggable, Parallel Fiber-Optics Transceiver Module Extended Reach 300m -- AFBR-89CEDZ
from Broadcom Inc.

The Avago Technologies AFBR-89CEDZ is a Four-Channel, Pluggable, Multi-mode, Fiber-Optic QSFP28 transceiver for 100 Gigabit Ethernet Applications. This transceiver is a high performance module for short-range multi-lane data communication and interconnect applications. It integrates four data lanes... [See More]

  • Cable Type: Multimode
  • Data Rate: 100
  • Wavelength: 850
  • Light Source: Laser Diode
100GbE QSFP28 SR4 Pluggable Fiber Optic Transceiver Module -- AFBR-89CDDZ
from Broadcom Inc.

The Avago AFBR-89CDDZ is a 4-channel, pluggable fiber optic QSFP28 transceiver module device designed for 100GbE short-range data center interconnects, compliant with IEEE 802.3 100GBASE-SR4 and 100m multi-mode fiber media. The device integrates four data lanes in each direction with each lane... [See More]

  • Cable Type: Multimode
  • Data Rate: 10.31 to 25.78
  • Wavelength: 850
  • Operating Temperature: 32 to 158
10G Ethernet, 1310nm, -10~85 °C, 10GBASE-LR, SFP+ Transceiver for 10km SMF Links -- AFCT-739ASMZ
from Broadcom Inc.

The Avago AFCT-739ASMZ is a 10GE, 1310nm SFP+ transceiver module enabling 10Gbps data links up to 10 km using single mode fiber (SMF). The module is part of a family of AFCT-739x SFP+ products, utilizing Avago ’s 1310nm DFB and PIN detector technology. The module is compliant with the IEEE... [See More]

  • Cable Type: Multimode
  • Wavelength: 1310
  • Connector Type: LC
  • Data Rate: 10
125 MBd MMF Transceiver for Fast Ethernet (100Base-FX)/ATM/FDDI, 1x9, Ext Temp (-10C to 85C), RoHS -- AFBR-5803ATZ
from Broadcom Inc.

Full compliance with the optical performance requirements of the FDDI PMD standard. Full compliance with the FDDI LCF-PMD standard. Full compliance with the optical performance requirements of the ATM 100Mb/s physical layer. Full compliance with the optical performance requirements of 100Base-FX... [See More]

  • Cable Type: Multimode
  • Operating Voltage: 5
  • Connector Type: ST
  • Wavelength: 1270 to 1380
14.025/8.5/4.25 GBd MMF Transceiver with Digital Diagnostic for Fibre Channel, SFP, RoHS Compliant -- AFBR-57F5PZ
from Broadcom Inc.

Avago Technologies ’ AFBR-57F5PZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 14.025 GBd. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers,... [See More]

  • Cable Type: Multimode
  • Wavelength: 850
  • Connector Type: LC
  • Data Rate: 4.25 to 14.03
4/2/1 GBd MMF Transceiver for Fibre Channel, Digital Diagnostic, SFP, Ext Temp (-10C to 85C), RoHS -- AFBR-57R5APZ
from Broadcom Inc.

Avago ’s AFBR-57R5APZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 4.25 Gb/s. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical and electrical specifications for LC Duplex transceivers, ANSI Fibre... [See More]

  • Cable Type: Multimode
  • Operating Voltage: 3.3
  • Connector Type: LC
  • Wavelength: 830 to 860
Digital Diagnostic mini-SFP+ (mSFP), 850 nm, 8.5/4.25/2.125 GBd Low Voltage (3.3 V) Fibre Channel RoHS Compliant Optical Transceiver -- AFBR-54D7APZ
from Broadcom Inc.

Increase system port density 30% beyond standard SFP+ with existing cabling. Re-use SFP+ PCB electrical connector. Maintain equivalent high electro-optical, low speed sense/control, and EMI performance. Leverage manufacturing experience and quality of Avago SFP+ solutions. Avago Technologies ’... [See More]

  • Cable Type: Multimode
  • Wavelength: 850
  • Operating Voltage: 3.3
  • Data Rate: 8.5