RF Fiber Optic Transceivers

7 Results
1 PPS Fiber Optic Transmitter and Receiver Module -- MP-2325 1PPS
from Microwave Photonic Systems, Inc.

The MP-2325 1PPS module is part of MPS ’s comprehensive family of RF Photonic Transmitters and Receivers that are designed to transport critical network timing and broadband RF signals over single mode fiber. The Plug-In module is Form Fit and Function compatible with both the MPS 1910 and... [See More]

  • Signal Output:: Radio Frequency
  • Wavelength: 1310
  • Connector Type: FC; LC (optional feature); SC (optional feature); ST (optional feature)
  • Rise Time: 20
3.5 GHz Linear Photonics Transmitter -- MP-2350TX
from Microwave Photonic Systems, Inc.

The MP-2350TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3500 MHz. The MP 2350TX has an internal low noise, variable gain Pre-Amp that facilitates the... [See More]

  • Signal Output:: Radio Frequency
  • Wavelength: 1310 to 1550
  • Connector Type: FC; SC
  • Bandwidth: 1 to 3500
L-Band Fiber Optic Interfacility Link (IFL) System -- OFW-3427
from Microwave Photonic Systems, Inc.

The OFW-3427 L-Band Fiber Optic IFL System is the principle hardware for long-haul transmission of RF signals in the frequency range of 800 MHz to 2250 MHz over singlemode fiber optic cable. The standard transmitter and receiver configuration provides transmission distances up to 50 km. An optional... [See More]

  • Signal Output:: Radio Frequency
  • Wavelength: 1310 to 1550
  • Cable Type: Single mode
  • Bandwidth: 800 to 2250
MIL SATCOM RF PHOTONIC L-Band Interfacility Link Transceiver Subsystem -- OFW 7300
from Microwave Photonic Systems, Inc.

The OFW 7300 / IFL; L Band Fiber Optic Transceiver Subsystem provides “Best of Breed ” optical long-haul transmission of RF signals in the frequency range of 950 MHz to 2250 MHz. The Subsystem can support the transmission of High Density L Band SATCOM traffi c over distances of up to 50... [See More]

  • Signal Output:: Radio Frequency
  • Bandwidth: 950 to 2250
  • Cable Type: Single mode
  • Pigtail: Stand Alone
RF Fiber Optic Transceiver -- MP-2320TRX
from Microwave Photonic Systems, Inc.

The OFW-2320TRX RF Fiber Optic Transceiver is the principle hardware for long-haul transmission of RF signals in the frequency range of 100 MHz to 2500 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission between an antenna head-end and radio... [See More]

  • Signal Output:: Radio Frequency
  • Wavelength: 1310 to 1550
  • Cable Type: Single mode
  • Bandwidth: 2500
UHF Fiber Optic Interfacility Link (IFL) System -- OFW-2320TRX UHF
from Microwave Photonic Systems, Inc.

The OFW-2320TRX UHF Fiber Optic Interfacility Link (IFL) System is the principle hardware for long-haul transmission of UHF signals in the frequency range of 225 MHz to 400 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission between a UHF... [See More]

  • Signal Output:: Radio Frequency
  • Wavelength: 1310 to 1550
  • Cable Type: Single mode
  • Bandwidth: 100 to 2500
X Band Interfacility Link -- OFW-1217L
from Microwave Photonic Systems, Inc.

The OFW-1217L Inter Facility Link (IFL) is an analog fiber optic modem designed to simultaneously transport up to four separate X-Band SATCOM uplink and downlink signals between an earth station facility and a remotely located antenna site via a multi strand optical cable. The IFL is packaged in... [See More]

  • Signal Output:: Radio Frequency
  • Wavelength: ? to 1550
  • Cable Type: Single mode
  • Bandwidth: 100 to 18000