APD Fiber Optic Receivers

3 Results
10G EPON OLT TRISA, with 10G 1577nm EML and 1.25G 1490nm DFB Transmitters and 1310nm 1G Burst Mode APD Receiver -- BT-2442
from Broadcom Inc.

Avago ’s BT-2442 is a 10G E-PON OLT Tridirectional OSA module with SC receptacle. This module contains a 1577nm EML laser, a 1490nm DFB LD, and a burst mode APD-TIA divided by WDM filters with single mode fiber. It is suitable for high performance 10G E-PON OLT applications. [See More]

  • Receiver Type: Avalanche Photodiode
  • Connector Type: LC; SC
  • Cable Type: Single mode
  • Data Rate: 10700
10G EPON ONU Asymmetrical BOSA, with 1.25G 1310nm DFB Transmitter and 1577nm 10G APD Receiver -- BT-1112
from Broadcom Inc.

Avago ’s BT-1112 is a XG-PON ONU Bi-direction OSA module with SC or LC receptacle. This module contains a 2.5G 1270nm DFB laser and a 10G continuous mode APD-TIA divided by WDM filters with single mode fiber. It is suitable for high performance XG-PON ONU applications. [See More]

  • Receiver Type: Avalanche Photodiode
  • Data Rate: 2500 to 10700
  • Connector Type: LC; SC
  • Operating Temperature: 23 to 185
10G EPON ONU Symmetrical BOSA, with 10G 1270nm DFB Transmitter and 1577nm 10G APD Receiver -- BT-1212
from Broadcom Inc.

Avago ’s BT-1212 is a 10G EPON Symmetrical ONU Bi-directiona OSA module with SC or LC receptacle. This module contains a 10G 1270nm DFB laser and a 10G continuous mode APD-TIA divided by WDM filters with single mode fiber. It is suitable for high performance 10G EPON Symmetrical ONU... [See More]

  • Receiver Type: Avalanche Photodiode
  • Data Rate: 10700
  • Connector Type: LC; SC
  • Operating Temperature: 23 to 185