Stand Alone Fiber Optic Receivers

Description

Stand Alone Fiber Optic Receivers are devices designed to interpret information contained in optical signals. They consist of a photodetector and various electronics that convert light signals into electrical signals. These receivers are crucial components in optical transmission links, ensuring that the data transmitted through fiber optics is accurately received and processed.

Working Principle

The working principle of Stand Alone Fiber Optic Receivers involves the use of a photodetector, which senses the incoming light signal and converts it into a varying electric current. This conversion is essential because the optical signal, often weakened and distorted by the time it reaches the receiver, needs to be accurately interpreted. The electronics within the receiver amplify and process these signals, ensuring that even weak or distorted signals can be correctly interpreted. This capability makes fiber optic receivers particularly useful in high-speed data transmission applications where signal integrity is paramount.

Applications

Stand Alone Fiber Optic Receivers are used in a variety of applications, including industrial control and factory automation, where they facilitate the extension of RS-232 and RS-485 communication protocols. They are also employed in systems requiring high voltage insulation and the elimination of ground loops, such as in the extension of communication links in harsh environments. Additionally, they are used in optical receivers for systems operating at data rates up to 5MBd, supporting distances up to 50 meters with specific fiber types.

Advantages over other Fiber Optic Receivers

One of the key advantages of Stand Alone Fiber Optic Receivers is their ability to operate without being affected by electromagnetic interference (EMI), which is a common issue in environments with high levels of electrical noise. This makes them ideal for use in industrial settings where EMI can be a significant problem. Furthermore, their design allows for compact installations, as components can be interlocked to minimize space while providing dual connections.

Limitations

A limitation of Stand Alone Fiber Optic Receivers is their dependency on the quality of the incoming optical signal. If the signal is too weak or excessively distorted, even the most sophisticated receivers may struggle to interpret it accurately. Additionally, the performance of these receivers can be affected by the specific characteristics of the photodetector and the associated electronics, which may not be suitable for all types of optical signals or data rates.

Considerations

When considering the use of Stand Alone Fiber Optic Receivers, it is important to evaluate initial costs, which can vary based on the complexity and performance requirements of the receiver. Operating expenses are generally low, as fiber optic systems are known for their durability and low maintenance needs. However, the accuracy and reliability of the receiver are crucial, especially in applications where data integrity is critical. Replacement and maintenance costs should also be considered, particularly in environments where the receivers are exposed to harsh conditions that may affect their longevity.

23 Results
1 MBd High Performance Link Receiver -- HFBR-2522ETZ
from Broadcom Inc.

Avago ’s 1 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-252xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile... [See More]

  • Data Rate: 5
  • Signal Output:: Transistor-Transistor Logic
  • Rise Time: 20
  • Stand Alone: Stand Alone
12 GHz RF/Fiber Optic Receiver -- MP-5000RX
from Microwave Photonic Systems, Inc.

The MP-5000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable. The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF conversion out to 12 GHz. The unit... [See More]

  • Receiver Type: PIN Photodiode
  • Connector Type: FC (optional feature); SC (optional feature)
  • Cable Type: Single mode
  • Responsivity: 0.7500
Receiver Optical Sub-Assembly (ROSA)
from MACOM

MACOM's receiver optical sub assemblies (ROSA) are focused on the high performance/high bit rate optical tranceivers operating at 100Gbps and beyond. Our current 100Gbps ROSA is a 4 x 25G/28G 1310nm LAN-WDM ROSA, consisting of an Optical Demultiplexer to separate 4 wavelength light signals,... [See More]

  • Photodiode Semiconductor: Indium Gallium Arsenic
  • Connector Type: LC
  • Amplifier Type: Transimpedance
  • Data Rate: 28000
Dual Channel Fiber Optic Isolators -- F2900 Series
from Versitron, Inc.

VERSITRON F2900 Group dual channel isolators are designed for passing telemetry, clock, data or any async or serial data stream in one direction. As such, these fiber optic modems enhance datacomm/telecomm system flexibility and help lower hardware costs. Two different versions are available... [See More]

  • Cable Type: Single Mode / Multimode
  • Data Rate: 5.00E-5 to 10
  • Connector Type: ST
  • Signal Output:: Transistor-Transistor Logic
1 MBd High Performance Link Receiver -- HFBR-2542ETZ
from Broadcom Inc.

Avago ’s 1 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-25xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile... [See More]

  • Data Rate: 1
  • Stand Alone: Stand Alone
  • Signal Output:: Transistor-Transistor Logic
  • Operating Temperature: -40 to 185
20 GHz RF/Fiber Optic Receiver -- MP-6000RX
from Microwave Photonic Systems, Inc.

The MP-6000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable.The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF conversion out to 18 GHz. The unit... [See More]

  • Receiver Type: PIN Photodiode
  • Connector Type: FC (optional feature); SC (optional feature)
  • Cable Type: Single mode
  • Responsivity: 0.7500
Test and Measurement Receivers
from MACOM

MACOM ’s line of products for test & measurement include both instrument-style and OEM module configurations. We offer a full suite of standard components and instrumentation and the ability to customize products for unique requirements. The instrument-style detectors and receivers provide... [See More]

  • Photodiode Semiconductor: Silicon (optional feature); Indium Gallium Arsenic (optional feature)
  • Responsivity: 0.2000 to 1
  • Sensitivity: -27 to -11
  • Bandwidth: 8500 to 70000
1 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant -- HFBR-2522Z
from Broadcom Inc.

The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage... [See More]

  • Photodiode Semiconductor: Silicon
  • Amplifier Type: Transimpedance
  • Receiver Type: PIN Photodiode
  • Cable Type: Multimode
3 GHz RF Analog Fiber Optic Receiver -- MP-2320RX
from Microwave Photonic Systems, Inc.

The MP-2320RX is a comprehensive family of RF/Fiber Optic Receivers that are designed to provide optical-to-electrical (O/E) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3.0 GHz. The receiver family is comprised of four model variants that operate over a unique frequency... [See More]

  • Receiver Type: PIN Photodiode
  • Bandwidth: 3000
  • Connector Type: FC (optional feature); SC (optional feature)
  • Signal Output:: Radio Frequency
10 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant -- HFBR-2528Z
from Broadcom Inc.

The HFBR-0508Z Series consists of a fiber-optic transmitter and receiver operating at a 650 nm wavelength (red). The HFBR-1528Z transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter HCS and 1 mm diameter POF. The HFBR-2528Z receiver... [See More]

  • Photodiode Semiconductor: Silicon
  • Amplifier Type: Transimpedance
  • Receiver Type: PIN Photodiode
  • Cable Type: Multimode
3.5 GHz Linear Photonics Receiver -- MP-2350RX
from Microwave Photonic Systems, Inc.

The MP-2350RX is a comprehensive family of RF/Fiber Optic Receivers that are designed to provide optical-to-electrical (O/E) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3.5 GHz. The receiver family is comprised of four model variants that operate over a unique frequency... [See More]

  • Receiver Type: PIN Photodiode
  • Connector Type: FC; SC
  • Cable Type: Single mode
  • Responsivity: 0.8500 to 0.9000
10 MBd Optical Receiver for PROFIBUS Applications, 1x4, RoHS Compliant -- HFBR-2515BZ
from Broadcom Inc.

All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector... [See More]

  • Photodiode Semiconductor: Silicon
  • Cable Type: Multimode
  • Receiver Type: PIN Photodiode
  • Connector Type: ST
10 MBd Optical Receiver for SERCOS Applications, 1x4, RoHS Compliant -- HFBR-2505AZ
from Broadcom Inc.

All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector... [See More]

  • Receiver Type: PIN Photodiode
  • Data Rate: 80
  • Cable Type: Single mode
  • Signal Output:: Transistor-Transistor Logic
10MBd Metal Housing Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant -- HFBR-2505AFZ
from Broadcom Inc.

HFBR-2505AFZ is metal housing optical receiver suitable for optical communication in industrial and harsh environment. It meets SERCOS application that allows data transmission from DC to 10MBd. The metal housing provides robust design that prevents optical port breakage in the harsh environment... [See More]

  • Receiver Type: PIN Photodiode
  • Connector Type: SMA
  • Cable Type: Single mode
  • Data Rate: 80
10MBd Metal Housing Optical Receiver for Industrial Applications with ST Port, RoHS Compliant -- HFBR-2515BFZ
from Broadcom Inc.

HFBR-2515BFZ is metal housing optical receiver suitable for opticalcommunication in industrial and harsh environment. It meets PROFIBUSapplication that allows data transmission from DC to 10MBd. The metalhousing provides robust design that prevents optical port breakage inthe harsh environment with... [See More]

  • Photodiode Semiconductor: Silicon
  • Cable Type: Multimode
  • Receiver Type: PIN Photodiode
  • Connector Type: ST
12 Megabaud Versatile Link Fiber Optic Receiver -- HFBR-2525EZ
from Broadcom Inc.

The HFBR-1525EZ/HFBR-2525EZ links operate from DC to 12 MBd at distances up to 50 meters with 1 mm POF and up to 500 meters with 200 μm HCS®. No minimum link distances are required when using recommended circuits, simplifying design. [See More]

  • Data Rate: 12
  • Stand Alone: Stand Alone
  • Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
  • Operating Temperature: -40 to 185
125 MBd Optical Receiver for Industrial Applications -- HFBR-2526ETZ
from Broadcom Inc.

Avago ’s 125 MBd Robust Versatile Link Receiver series offers a cost-effective fiber optic solution for transmission of 125 MBd data over 100 m. Our 125 MBd Robust Versatile Link Receiver consists of an LED transmitter, HFBR-2527ETZ, and a PIN/preamp receiver, HFBR-2526ETZ. These can be used... [See More]

  • Photodiode Semiconductor: Silicon
  • Amplifier Type: Transimpedance
  • Receiver Type: PIN Photodiode
  • Data Rate: 125
125 MBd Optical Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant -- HFBR-2526Z
from Broadcom Inc.

The 125 MBd Versatile Link (HFBR-0507Z Series) is the mostcost-effective fiber-optic solution for transmission of 125 MBd dataover 100 meters. The data link consists of a 650 nm LED transmitter,HFBR-15X7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be usedwith low-cost plastic or silica fiber. [See More]

  • Photodiode Semiconductor: Silicon
  • Cable Type: Multimode
  • Receiver Type: PIN Photodiode
  • Data Rate: 1000
155 MBd Optical Receiver for Industrial Applications, 2x4, Ext Temp (-40 to 85C), RoHS Compliant -- HFBR-2316TZ
from Broadcom Inc.

The HFBR-0300Z Series is designed to provide the most cost-effective 1300 nm fiber optic links for a wide variety of data communication applications from low-speed distance extenders up to SONET OC-3 signal rates. Pinouts identical to Avago HFBR-0400Z Series allow designers to easily upgrade their... [See More]

  • Photodiode Semiconductor: InGaAsP
  • Amplifier Type: Transimpedance
  • Receiver Type: PIN Photodiode
  • Cable Type: Single Mode / Multimode
16 MBd Optical Receiver for SERCOS Applications, 1x4, RoHS Compliant -- HFBR-2506AMZ
from Broadcom Inc.

The RoHS-compliant transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94V-O (UL file # E121562) flame retardant plastic. Both the transmitter and receiver are coated. with a layer of conductive alloy... [See More]

  • Photodiode Semiconductor: Silicon
  • Cable Type: Multimode
  • Receiver Type: PIN Photodiode
  • Connector Type: SMA
16MBd Metal Housing Optical Receiver for SERCOS Applications with SMA Port, RoHS Compliant -- HFBR-2506AFZ
from Broadcom Inc.

HFBR-2506AFZ is metal housing optical receiver for SERCOSapplication that allows data rates of 2,4,8 and 16 MBd. The metalhousing provides robust design that prevent optical port breakage inthe harsh environment with excellence ESD performance. The optical datais transferred between numerical... [See More]

  • Photodiode Semiconductor: Silicon
  • Cable Type: Multimode
  • Receiver Type: PIN Photodiode
  • Connector Type: SMA
2 MBd Optical Receiver for INTERBUS-S Applications, 1x4, RoHS Compliant -- HFBR-2505CZ
from Broadcom Inc.

All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector... [See More]

  • Photodiode Semiconductor: Silicon
  • Cable Type: Multimode
  • Receiver Type: PIN Photodiode
  • Connector Type: SMA
Twelve-Channel Receiver Pluggable, Parallel-Fiber-Optic Modules -- AFBR-820BxxxZ
from Broadcom Inc.

Avago ’s AFBR-820BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic Receiver is a high performance fiber optic receiver for short-range parallel multi-lane data communication and interconnect applications. These 12-channel devices are capable of 10.0 Gbps per channel, 120 Gbps raw aggregate... [See More]

  • Cable Type: Multimode
  • Data Rate: 10000
  • Connector Type: MTP
  • Rise Time: 2.5