SMA Fiber Optic Receivers
from RS Components, Ltd.
Low Cost 5MBd SMA FO Rx,Pb-Free [See More]
- Connector Type: SMA
- Rise Time: 4
- Data Rate: 5.24
from RS Components, Ltd.
Low Cost 5MBd SMA FO Rx,Pb-Free [See More]
- Connector Type: SMA
- Rise Time: 4
- Data Rate: 5.24
from Broadcom Inc.
HFBR-2505AFZ is metal housing optical receiver suitable for optical communication in industrial and harsh environment. It meets SERCOS application that allows data transmission from DC to 10MBd. The metal housing provides robust design that prevents optical port breakage in the harsh environment... [See More]
- Connector Type: SMA
- Cable Type: Single mode
- Receiver Type: PIN Photodiode
- Data Rate: 80
from Ultra Energy
Fiber Optic Module: 2R06 – FOR, ANALOG DATA LINK, SMA, 850NM, MM, 0-10VDC, Fiber Optic Analog Data Links [See More]
- Connector Type: SMA
- Cable Type: Multimode
from Broadcom Inc.
The RoHS-compliant transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94V-O (UL file # E121562) flame retardant plastic. Both the transmitter and receiver are coated. with a layer of conductive alloy... [See More]
- Connector Type: SMA
- Receiver Type: PIN Photodiode
- Photodiode Semiconductor: Silicon
- Cable Type: Multimode
from Ultra Energy
Fiber Optic Module: 2R12 – FOR, ANALOG DATA LINK, SMA, 850NM, MM, 4-20MA, Fiber Optic Analog Data Links [See More]
- Connector Type: SMA
- Cable Type: Multimode
from Broadcom Inc.
HFBR-2506AFZ is metal housing optical receiver for SERCOSapplication that allows data rates of 2,4,8 and 16 MBd. The metalhousing provides robust design that prevent optical port breakage inthe harsh environment with excellence ESD performance. The optical datais transferred between numerical... [See More]
- Connector Type: SMA
- Receiver Type: PIN Photodiode
- Photodiode Semiconductor: Silicon
- Cable Type: Multimode
from Broadcom Inc.
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector... [See More]
- Connector Type: SMA
- Receiver Type: PIN Photodiode
- Photodiode Semiconductor: Silicon
- Cable Type: Multimode
from Broadcom Inc.
The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain a 655-nm AlGaAs emitter capable of efficiently launching optical power into 1000 mm plastic optical fiber. The optical... [See More]
- Connector Type: SMA
- Receiver Type: PIN Photodiode
- Photodiode Semiconductor: Silicon
- Cable Type: Multimode
from Broadcom Inc.
HFBR-2505CFZ is metal housing optical receiver suitable for opticalcommunication in industrial and harsh environment. It meets INTERBUS-Sapplication that allows data transmission from DC to 2MBd. The metalhousing provides robust design that prevents optical port breakage inthe harsh environment with... [See More]
- Connector Type: SMA
- Receiver Type: PIN Photodiode
- Photodiode Semiconductor: Silicon
- Cable Type: Multimode
from Broadcom Inc.
The AFBR-2409Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ/-1712TZ fiber optic transmitters and multimode glass fiber cable. Consistent coupling into the receiver is assured by the optical system with lens. The receiver output is a digital CMOS/TTL signal. The... [See More]
- Connector Type: SMA
- Cable Type: Multimode
- Receiver Type: PIN Photodiode
- Data Rate: 100 to 50000
from Broadcom Inc.
The AFBR-2408Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ fiber optic transmitters and multimode glass fiber cable. The receiver output is a digital CMOS/TTL signal. The AFBR-2408Z receiver contains an IC with integrated photodiode to convert the incoming... [See More]
- Connector Type: SMA
- Cable Type: Multimode
- Receiver Type: PIN Photodiode
- Rise Time: 5