Silicon (400nm to 1100nm) Fiber Optic Receivers
from Broadcom Inc.
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage... [See More]
- Photodiode Semiconductor: Silicon
- Amplifier Type: Transimpedance
- Receiver Type: PIN Photodiode
- Cable Type: Multimode
from Broadcom Inc.
The HFBR-0508Z Series consists of a fiber-optic transmitter and receiver operating at a 650 nm wavelength (red). The HFBR-1528Z transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter HCS and 1 mm diameter POF. The HFBR-2528Z receiver... [See More]
- Photodiode Semiconductor: Silicon
- Amplifier Type: Transimpedance
- Receiver Type: PIN Photodiode
- Cable Type: Multimode
from Broadcom Inc.
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector... [See More]
- Photodiode Semiconductor: Silicon
- Cable Type: Multimode
- Receiver Type: PIN Photodiode
- Connector Type: ST
from Broadcom Inc.
HFBR-2515BFZ is metal housing optical receiver suitable for opticalcommunication in industrial and harsh environment. It meets PROFIBUSapplication that allows data transmission from DC to 10MBd. The metalhousing provides robust design that prevents optical port breakage inthe harsh environment with... [See More]
- Photodiode Semiconductor: Silicon
- Cable Type: Multimode
- Receiver Type: PIN Photodiode
- Connector Type: ST
from Broadcom Inc.
Avago ’s 125 MBd Robust Versatile Link Receiver series offers a cost-effective fiber optic solution for transmission of 125 MBd data over 100 m. Our 125 MBd Robust Versatile Link Receiver consists of an LED transmitter, HFBR-2527ETZ, and a PIN/preamp receiver, HFBR-2526ETZ. These can be used... [See More]
- Photodiode Semiconductor: Silicon
- Amplifier Type: Transimpedance
- Receiver Type: PIN Photodiode
- Data Rate: 125
from Broadcom Inc.
The 125 MBd Versatile Link (HFBR-0507Z Series) is the mostcost-effective fiber-optic solution for transmission of 125 MBd dataover 100 meters. The data link consists of a 650 nm LED transmitter,HFBR-15X7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be usedwith low-cost plastic or silica fiber. [See More]
- Photodiode Semiconductor: Silicon
- Cable Type: Multimode
- Receiver Type: PIN Photodiode
- Data Rate: 1000
from Broadcom Inc.
The RoHS-compliant transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94V-O (UL file # E121562) flame retardant plastic. Both the transmitter and receiver are coated. with a layer of conductive alloy... [See More]
- Photodiode Semiconductor: Silicon
- Cable Type: Multimode
- Receiver Type: PIN Photodiode
- Connector Type: SMA
from Broadcom Inc.
HFBR-2506AFZ is metal housing optical receiver for SERCOSapplication that allows data rates of 2,4,8 and 16 MBd. The metalhousing provides robust design that prevent optical port breakage inthe harsh environment with excellence ESD performance. The optical datais transferred between numerical... [See More]
- Photodiode Semiconductor: Silicon
- Cable Type: Multimode
- Receiver Type: PIN Photodiode
- Connector Type: SMA
from Broadcom Inc.
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector... [See More]
- Photodiode Semiconductor: Silicon
- Cable Type: Multimode
- Receiver Type: PIN Photodiode
- Connector Type: SMA
from Broadcom Inc.
HFBR-2505CFZ is metal housing optical receiver suitable for opticalcommunication in industrial and harsh environment. It meets INTERBUS-Sapplication that allows data transmission from DC to 2MBd. The metalhousing provides robust design that prevents optical port breakage inthe harsh environment with... [See More]
- Photodiode Semiconductor: Silicon
- Cable Type: Multimode
- Receiver Type: PIN Photodiode
- Connector Type: SMA
from Broadcom Inc.
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage... [See More]
- Photodiode Semiconductor: Silicon
- Amplifier Type: Transimpedance
- Receiver Type: PIN Photodiode
- Cable Type: Multimode
from Broadcom Inc.
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago... [See More]
- Photodiode Semiconductor: Silicon
- Amplifier Type: Transimpedance
- Receiver Type: PIN Photodiode
- Cable Type: Multimode
from Broadcom Inc.
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24E6Z fiber optic receiver is designed to operate with the Avago... [See More]
- Photodiode Semiconductor: Silicon
- Amplifier Type: Transimpedance
- Receiver Type: PIN Photodiode
- Cable Type: Multimode
from Broadcom Inc.
The SFH250 is a low-cost 650nm receiver diode for simple optical data transmission with polymer optical fiber. It incorporates an analog photodiode and can be used for speeds up to 100MBd. The transparent plastic package has an aperture where the the 2.2mm fiber end can be inserted and fixed with... [See More]
- Photodiode Semiconductor: Silicon
- Packaging Type: Transparent Plastic Package
- Data Rate: 100
- Operating Temperature: -40 to 185
from Broadcom Inc.
The SFH250V is a low-cost 650nm receiver diode for simple optical data transmission with polymer optical fiber. It incorporates an analog photodiode and can be used for speeds up to 100MBd. The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical fiber by means of an axial locking... [See More]
- Photodiode Semiconductor: Silicon
- Packaging Type: V-Housing
- Data Rate: 100
- Operating Temperature: -40 to 185
from Broadcom Inc.
The SFH551/1-1 is a low-cost 650nm digital receiver diode for simple optical data transmission with polymer optical fiber. It incorporates a photodetector with integrated IC and provides a TTL output signal. Maximum speed is 5MBd. The transparent plastic package has an aperture where the the 2.2mm... [See More]
- Photodiode Semiconductor: Silicon
- Signal Output:: Transistor-Transistor Logic
- Data Rate: 5
- Packaging Type: Transparent Plastic Package
from Broadcom Inc.
The SFH551/1-1V is a low-cost 650nm digital receiver diode for simple optical data transmission with polymer optical fiber. It incorporates a photodetector with integrated IC and provides a TTL output signal. Maximum speed is 5MBd. The V-housing allows easy coupling of unconnectorized 2.2mm plastic... [See More]
- Photodiode Semiconductor: Silicon
- Signal Output:: Transistor-Transistor Logic
- Data Rate: 5
- Packaging Type: V-Housing