ST Fiber Optic Receivers

15 Results
Fibre Optic Receivers -- 8019245P [HFBR-2316TZ from Broadcom Inc.]
from RS Components, Ltd.

Broadcom HFBR-2316TZ [See More]

  • Connector Type: ST
  • Rise Time: 5.3
  • Data Rate: 155
10 MBd Optical Receiver for PROFIBUS Applications, 1x4, RoHS Compliant -- HFBR-2515BZ
from Broadcom Inc.

All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector... [See More]

  • Connector Type: ST
  • Receiver Type: PIN Photodiode
  • Photodiode Semiconductor: Silicon
  • Cable Type: Multimode
Dual Channel Fiber Optic Isolators -- F2900 Series
from Versitron, Inc.

VERSITRON F2900 Group dual channel isolators are designed for passing telemetry, clock, data or any async or serial data stream in one direction. As such, these fiber optic modems enhance datacomm/telecomm system flexibility and help lower hardware costs. Two different versions are available... [See More]

  • Connector Type: ST
  • Data Rate: 5.00E-5 to 10
  • Cable Type: Single Mode / Multimode
  • Signal Output:: Transistor-Transistor Logic
2R07 – FOR, ANALOG DATA LINK, ST, 850NM, MM, 0-10VDC
from Ultra Energy

Fiber Optic Module: 2R07 – FOR, ANALOG DATA LINK, ST, 850NM, MM, 0-10VDC, Fiber Optic Analog Data Links [See More]

  • Connector Type: ST
  • Cable Type: Multimode
10MBd Metal Housing Optical Receiver for Industrial Applications with ST Port, RoHS Compliant -- HFBR-2515BFZ
from Broadcom Inc.

HFBR-2515BFZ is metal housing optical receiver suitable for opticalcommunication in industrial and harsh environment. It meets PROFIBUSapplication that allows data transmission from DC to 10MBd. The metalhousing provides robust design that prevents optical port breakage inthe harsh environment with... [See More]

  • Connector Type: ST
  • Receiver Type: PIN Photodiode
  • Photodiode Semiconductor: Silicon
  • Cable Type: Multimode
2R09 – FOR, ANALOG DATA LINK, ST, 1300NM, MM/SM, 0-10VDC
from Ultra Energy

Fiber Optic Module: 2R09 – FOR, ANALOG DATA LINK, ST, 1300NM, MM/SM, 0-10VDC, Fiber Optic Analog Data Links [See More]

  • Connector Type: ST
  • Cable Type: Single mode (optional feature); Multimode
155 MBd Optical Receiver for Industrial Applications, 2x4, Ext Temp (-40 to 85C), RoHS Compliant -- HFBR-2316TZ
from Broadcom Inc.

The HFBR-0300Z Series is designed to provide the most cost-effective 1300 nm fiber optic links for a wide variety of data communication applications from low-speed distance extenders up to SONET OC-3 signal rates. Pinouts identical to Avago HFBR-0400Z Series allow designers to easily upgrade their... [See More]

  • Connector Type: FDDI (optional feature); ST
  • Receiver Type: PIN Photodiode
  • Photodiode Semiconductor: InGaAsP
  • Amplifier Type: Transimpedance
2R14 – FOR, ANALOG DATA LINK, ST, 850NM, MM, 4-20MA
from Ultra Energy

Fiber Optic Module: 2R14 – FOR, ANALOG DATA LINK, ST, 850NM, MM, 4-20MA, Fiber Optic Analog Data Links [See More]

  • Connector Type: ST
  • Cable Type: Multimode
266 MBd Optical Receiver for Fibre Channel/Storage, 2x8, RoHS Compliant -- HFBR-2119TZ
from Broadcom Inc.

The HFBR-1119TZ/-2119TZ series of data links are high-performance, cost-efficient, transmitter and receiver modules for serial optical data communication applications specified at 266 MBd for Fibre Channel applications or for general-purpose fiber optic data link transmission. These modules are... [See More]

  • Connector Type: FDDI (optional feature); ST
  • Receiver Type: PIN Photodiode
  • Photodiode Semiconductor: InGaAs
  • Amplifier Type: Transimpedance
2R18 – FOR, ANALOG DATA LINK, 1300NM, MM/SM, 4-20MA
from Ultra Energy

Fiber Optic Module: 2R18 – FOR, ANALOG DATA LINK, 1300NM, MM/SM, 4-20MA, Fiber Optic Analog Data Links [See More]

  • Connector Type: ST
  • Cable Type: Single mode (optional feature); Multimode
50MBd Miniature Link Fiber Optic Receiver with metal ST port -- AFBR-2419MZ
from Broadcom Inc.

The AFBR-2419MZ fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ/-1712TZ fiber optic transmitters and multimode glass fiber cable. Consistent coupling into the receiver is assured by the optical system with lens. The receiver output is a digital CMOS/TTL signal. The... [See More]

  • Connector Type: ST
  • Cable Type: Multimode
  • Receiver Type: PIN Photodiode
  • Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
FOR-CC-1300-MM/SM Fiber Optic Receiver, Contact Closure, 1300 nm, Multi-mode or Single Mode
from Ultra Energy

Digital Data Links. Point-to-Point Contact Closure. The FOT-CC and FOR-CC Fiber Optic Transmitter/Receiver can be used to transmit contact closure data over long distances. DIN Rail mount housings enable easy mounting on industry standard hardware. The FOT-CC Transmitter provides a closed contact... [See More]

  • Connector Type: ST
  • Operating Temperature: -40 to 185
  • Cable Type: Single mode; Multimode
50MBd Miniature Link Fiber Optic Receiver with ST port -- AFBR-2419Z
from Broadcom Inc.

The AFBR-2419Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ/-1712TZ fiber optic transmitters and multimode glass fiber cable. Consistent coupling into the receiver is assured by the optical system with lens. The receiver output is a digital CMOS/TTL signal. The... [See More]

  • Connector Type: ST
  • Cable Type: Multimode
  • Receiver Type: PIN Photodiode
  • Signal Output:: Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
FOR-CC-850-MM Fiber Optic Receiver – Contact Closure, 850 nm, Multi-mode
from Ultra Energy

Digital Data Links. Point-to-Point Contact Closure. The FOT-CC and FOR-CC Fiber Optic Transmitter/Receiver can be used to transmit contact closure data over long distances. DIN Rail mount housings enable easy mounting on industry standard hardware. The FOT-CC Transmitter provides a closed contact... [See More]

  • Connector Type: ST
  • Operating Temperature: -40 to 185
  • Cable Type: Multimode
DC-50MBd Miniature Link Fiber Optic Receiver with Metal ST Port -- AFBR-2418MZ
from Broadcom Inc.

The AFBR-2418Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ fiber optic transmitters and multimode glass fiber cable. The receiver output is a digital CMOS/TTL signal. The AFBR-2418Z receiver contains an IC with integrated photodiode to convert the incoming... [See More]

  • Connector Type: ST
  • Cable Type: Multimode
  • Receiver Type: PIN Photodiode
  • Rise Time: 5