Array Lasers
from Lambda Photometrics
Lambda Photometrics are pleased to announce that we can now supply replacement red lasers for the Durst Lambda & Linotype Hell high-resolution digital photographic printers. The Durst Lambda series photographic printers are one of the best known digital photo imagers, providing outstanding... [See More]
- Features: Array
- Laser Wavelength: Blue; Green; Red
- Laser Type: Helium Neon Lasers; Ion Lasers
from LASOS Lasertechnik GmbH
Multi-wavelength modules and beam combiners. Different designs for compact and flexible solutions. Benchtop devices and fully installable sub-systems. Free beam or fiber output. Different options for beam collimation and combining [See More]
- Features: Array; Fiber Optic Pigtail
from Ushio America, Inc.
The Necsel 577nm Yellow Laser produces 1W of power from a package of less than one cubic inch. This laser uses Prism Award winning patented technology to create new wavelengths in reliable, industry proven free-space or fiber-coupled configurations. Features. 1 W of Power. Patented Technology. Small... [See More]
- Features: Array
- Wavelength Range: 577
- Laser Wavelength: Yellow
- Laser Power: 1000