Tunable Laser Lasers

6 Results
Stellar-TUN AR/150
from Modu-Laser, LLC.

Littrow prism tunable system [See More]

  • Laser Type: Ion Lasers
  • Laser Wavelength: Violet; Blue; Green
  • Laser Output: Continuous; Tunable Laser
  • Features: Internal Power Supply; Polarized Output
Diode Laser Systems
from AMS Technologies Ltd.

Our Laser Systems are based on hermetically sealed and burn-in tested single emitters. The main advantages of our Diode Laser Systems are low operating current since single emitter diodes are operated in series, more precised optical output power control, simpler Diode Laser driver design (low... [See More]

  • Laser Type: Laser Diode Modules
  • Laser Wavelength: Red; Infrared
  • Laser Output: Tunable Laser
  • Wavelength Range: 671 to 980
Tunable Narrowband ASE Source -- TNBS-1064-1-0
from Multiwave Photonics

Multiwave Photonics' Tunable Narrowband ASE Source is a unique type of optical source specifically designed to meet the stringent demands associated with electronic component and device testing. This low coherence source is the ideal laser replacement in applications where laser coherence effects... [See More]

  • Laser Type: Fiber Lasers
  • Laser Wavelength: Infrared
  • Laser Output: Tunable Laser
  • Features: Fiber Optic Pigtail; Internal Power Supply; Polarized Output
Continuous Wave Single Frequency IR Laser
from Lumentum Operations, LLC

The Lumentum NPRO 125/126 diode-pumped lasers produce continuous-wave (CW), single-frequency output at either 1064 nm or 1319 nm. Key features include fiber-optic or free-space output, narrow linewidth, low noise, frequency tunability, and adjustable power. The NPRO 125/126 lasers are used for a... [See More]

  • Laser Type: Solid State Lasers
  • Laser Wavelength: Infrared
  • Laser Output: Continuous; Tunable Laser
  • Wavelength Range: 1064 to 1319
Quantum Cascade Lasers
from Soliton Laser und Messtechnik GmbH

The tunable  LaserTune  Quantum Cascade Lasers (QCL) from  Block Engineering  are now available in several versions with tuning ranges 250, 500, 750 and 1000 cm-1 to be choosen in the overall wavelength range 5.3 - 13 µm. In this wavelength region a variety of molecular... [See More]

  • Laser Type: Quantum Cascade Lasers
  • Wavelength Range: 6250 to 7300
  • Laser Output: Pulsed; Tunable Laser
  • Laser Power: 1 to 20
Tunable CO-/CO2 Lasers
from Laser 2000 GmbH

PL2-M / PL2-SThe PL2-M is a new, compact version of the previous model PL2. It has been significantly reduced in size without sacrificing any of the performance specifications. The PL2-M has a maximum rated power of 10W and the PL2-S has a maximum rated power of 1W on the strongest lines and more... [See More]

  • Laser Type: Carbon Dioxide Lasers
  • Laser Wavelength: Infrared
  • Laser Output: Pulsed; Tunable Laser
  • Wavelength Range: 5.2 to 11