Laser Diodes Lasers

139 Results
Laser Diode & Light Fiber for LTT -- LASER DIODE SPL-PL90 A
from Infineon Technologies AG

Laser Diode suitable for light triggered Thyristors (LTT). These ceramic discs offer an easy way of triggering by using Laser Diodes and optical fibers to avoid insulation problems between load and trigger unit. The Laser Diode is usable for Thyristor type T533N in combination with the LIGHT FIBER... [See More]

  • Laser Type: Laser Diodes
Eye Safe 1535nm Microchip Laser
from Electro Optical Components, Inc.

The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Q-Switched; Pulsed
  • Wavelength Range: 1535
Laser Diode -- ADN2830ACPZ32
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Laser Type: Laser Diodes
Benchtop Laser Systems
from World Star Tech

World Star Tech Benchtop Lasers are ultra-compact and easy-to-use thanks to the intuitive touch screen interface and high resolution display. Laser output is low-noise and optical power is stable within 1%. The integrated TEC controller maintains 0.01 ° of temperature precision. The Benchtop... [See More]

  • Laser Type: Laser Diodes
CW laser diodes (CWLD) -- L8763-42
from Hamamatsu Photonics Europe

High-power CW laser diode. These diodes generate higher output power, operating in multiple lateral modes. The most suitable LD can be selected from an assortment of wavelengths, size of emitting areas, output power, etc. [See More]

  • Laser Type: Laser Diodes
  • Operating Voltage: 2
  • Wavelength Range: 798 to 810
  • Operating Current: 1200
Fiber Optic Laser Diodes & Receivers
from Electro Optical Components, Inc.

IMM Photonics develops and produces fiber optic components including receptacles, multiplex modules and fiber collimators in Germany. Nearly all of these components are customer-specific. Their fiber optic components are used in electrical measurement, communication technology, medical engineering,... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 375 to 2000
  • Laser Wavelength: UV; Violet; Blue; Green; Yellow; Orange; Red; Infrared
Blue Lasers Systems : COMPACT Series -Blue Lasers -- COMPACT-405
from World Star Tech

COMPACT computer controlled laser system is an integrated laser head and control electronics in a single compact box. USB/RS-232 interface allows the user to set the laser power, temperature and variable laser modulation sequences. COMPACT is specifically designed for applications needing complete... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 405
  • Laser Wavelength: Blue
  • Laser Power: 1 to 300
Fiber output laser diodes -- L13181-01
from Hamamatsu Photonics Europe

This LD was achieved excellent characteristics both high power and high electric-to-optical power conversion efficiency with our unique device structures. In addition, we developed long tern reliable fiber output packages. This LDs could be used as for high brightness light sources in wide range of... [See More]

  • Laser Type: Laser Diodes
  • Operating Voltage: 2
  • Wavelength Range: 915
  • Operating Current: 11000
High Speed VCSEL Diode
from Electro Optical Components, Inc.

IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges from 635 nm up to... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 850
  • Laser Wavelength: Infrared
  • Operating Current: 9 to 12
Blue Violet Laser Module : HP-Series Blue Violet Laser Module -- HP Series Blue
from World Star Tech

HP series blue/violet modules are direct diode based blue laser modules packaged in a compact body with integrated optics and electronics. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. These are available at powers up to 50mW. TTL... [See More]

  • Laser Type: Laser Diodes; Laser Diode Modules
  • Wavelength Range: 450
  • Laser Wavelength: Violet; Blue
  • Laser Power: 5 to 50
High-power laser diode bar modules -- L13459-01
from Hamamatsu Photonics Europe

This is a laser diode (LD) bar module with a peak radiant power of 300 W. By stacking the LD bars at a narrow pitch, high-density laser beam can be realized. In addition, the compact package provides a higher design flexibility when assembling equipment. It can be used in a variety of applications... [See More]

  • Laser Type: Laser Diodes
Laser Diode Collimator
from Electro Optical Components, Inc.

Applications: Construction laser applications, Positioning, Light barriers, Leveling. Dimensions: Length from 8 mm up to 22 mm, Diameter from 4.2 mm up to 7 mm [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 635 to 850
  • Laser Wavelength: Red; Infrared
  • Laser Power: 1.5 to 26
Collimated Laser Diode -- COL-70G-780A
from World Star Tech

Overview of COL-70G-780A Laser Diode. COL-70G-780A laser diode has Compact Body. COL-70G-780A is ideal for applications demanding reliable operations with a long lifetime and stable output power. [See More]

  • Laser Type: Laser Diodes
  • Laser Power: 70
  • Wavelength Range: 780
High-power laser diode bar modules -- L14001-01
from Hamamatsu Photonics Europe

This is a compact laser diode (LD) bar module with a peak radiant power of 650 W. By using a passive cooling with thermal conductivity and eliminating the need for chillers, it provides for greater design flexibility when assembling a equipment. It can be used for a variety of applications, such as... [See More]

  • Laser Type: Laser Diodes
Laser Diode Modules Collimated
from Electro Optical Components, Inc.

Applications: Positioning, Construction laser applications. Features: Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz. Dimensions: Length 40 mm, Diameter 10 mm [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 635 to 788
  • Laser Wavelength: Red; Infrared
  • Laser Power: 0.5000 to 3
Cross Laser Diode Modules: UCL Series -- UCL5-0.4G-635-25
from World Star Tech

UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean... [See More]

  • Laser Type: Laser Diodes; Laser Diode Modules
  • Laser Power: 0.4000
  • Wavelength Range: 635
  • CDRH Classification: Class I; Class 1 (IEC)
Laser diode heads -- M10306 series
from Hamamatsu Photonics Europe

The PLP-10 is an ultrashort pulsed light source that utilizes a laser diode (LD). It consists of a LD head and a controller. 11 types of LD head are available to accommodate various wavelengths, enabling optical output over a broad wavelength range of 375 nm to 1550 nm. PLP-10 is ideal light source... [See More]

  • Laser Type: Laser Diodes
  • Laser Output: Pulsed
Laser Diode Modules Collimated (Small size)
from Electro Optical Components, Inc.

Applications: Positioning, Light barriers, Construction laser applications. Features: Small dimension. Dimensions: Length 20 mm, Diameter 10 mm [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 635 to 650
  • Laser Wavelength: Red
  • Laser Power: 1 to 5
Cylindrical TEC Lasers -- TECBL-450
from World Star Tech

World Star Technologies offers thermoelectrically cooled laser modules from 375 to 980 nm wavelengths (other wavelengths may also be available on request). TEC Laser Modules are fully self-contained with integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical... [See More]

  • Laser Type: Laser Diodes
  • Laser Power: 10 to 60
  • Wavelength Range: 450
Pulsed laser diodes (PLD) -- L11348-307-05
from Hamamatsu Photonics Europe

High-power pulsed laser diode, Peak emission wavelength: 870 nm. The L11348-307-05 is a pulse-driven multimode laser diode that achieves a high peak output. It is suitable for applications such as laser rangefinders, security, management and monitoring. Features. - Emitter: 3 stack. - Peak emission... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 860 to 880
  • Laser Output: Pulsed
  • Operating Voltage: 13
Laser Diode Modules Gaussian Laser Line
from Electro Optical Components, Inc.

Applications: Alignment, Positioning, Construction laser applications, Leveling. Features: Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz. Dimensions: Length 55 mm, Diameter 12 mm [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 635
  • Laser Wavelength: Red
  • Laser Power: 1 to 7
Fiber Coupled Laser Systems
from World Star Tech

World Star Tech offers laser systems combining single-mode laser diodes with Polarization Maintaining (PM), Non-PM, or Multi-Mode fibers. These COMPACT Series fiber coupled lasers have applications in the fields of biomedical instrumentation, flow cytometry, cell sorting, laser microscopy and Raman... [See More]

  • Laser Type: Laser Diodes
Laser Diode Modules Gaussian Laser Line (Small size)
from Electro Optical Components, Inc.

Applications: Alignment, Positioning, Construction laser applications, Leveling. Features: Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz. Dimensions: Length 18 mm, Diameter 16 mm [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 635 to 788
  • Laser Wavelength: Red; Infrared
  • Laser Power: 6 to 18
Green Laser Diode Modules: HP Series-Laser Modules -- HP-Series
from World Star Tech

HP series green laser modules are direct diode based green laser modules packaged in a compact body with integrated optics and electronics. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. These lasers operate at 520nm +/-5nm and are... [See More]

  • Laser Type: Laser Diodes; Laser Diode Modules
  • Wavelength Range: 520
  • Laser Wavelength: Green
  • Laser Power: 1 to 60
Multimode Fabry-Perot Laser Diode
from Electro Optical Components, Inc.

Wavelengths range – 905-1800nm. CW optical output power – up to 5W. Pulse output power – up to 200W. Types of packages available: HHL w/window, HHL w/fiber, C/U-Mount, TO-3 and other packages on request [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous; Pulsed
  • Wavelength Range: 905 to 1800
Green Laser Module : DPGL Series -- DPGL-0.4S
from World Star Tech

DPGL series green lasers are diode pumped green lasers operating at 532nm. The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability. Modulation and beam shaping optics can be added to the DPGL series lasers. Features. [See More]

  • Laser Type: Laser Diodes; Laser Diode Modules
  • Wavelength Range: 532
  • Laser Wavelength: Green
  • Laser Power: 0.4000
Singlemode Fabry-Perot Laser Diode
from Electro Optical Components, Inc.

Wavelengths range – 1060-1750nm. CW optical output power – up to 50mW. Types of packages: To-Can (9mm), C/U-Mount and other packages on request [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Wavelength Range: 1060 to 1750
II-VI Laser Diodes -- BMU30-9XX-01-R
from World Star Tech

Overview of BMU30-9XX-01-R Laser Diode. BMU30-9XX-01-R laser diode has . BMU30-9XX-01-R is ideal for applications demanding reliable operations with a long lifetime and stable output power. [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 905 to 980
  • Features: Polarized Output
  • Laser Power: 30000
Temperature Stable Singlemode Fiber Coupled Laser Diode
from Electro Optical Components, Inc.

The unique feature of this laser diode module with single mode coupling is its highly stable performance across a wide range of temperatures. The module is cooled solely using a passive system – no TEC (thermoelectric cooler) is required. Wavelengths include: 450 nm, 515 nm, 635 nm, 640 nm,... [See More]

  • Laser Type: Laser Diodes
  • Features: Fiber Optic Pigtail
  • Laser Wavelength: Violet; Green; Red; Infrared
  • Wavelength Range: 450 to 850
Infrared Laser Diode Module : UH-Series Infrared Laser Diode -- UH5-100G-808
from World Star Tech

UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial... [See More]

  • Laser Type: Laser Diodes; Laser Diode Modules
  • Wavelength Range: 808
  • Laser Wavelength: Infrared
  • Laser Power: 100
Laser Diodes- Measured and Characterized -- HL63163DG
from World Star Tech

Overview of HL63163DG Laser Diode. HL63163DG laser diode has . HL63163DG is ideal for applications demanding reliable operations with a long lifetime and stable output power. [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 633
  • Features: Polarized Output
  • Laser Power: 100
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR -- UHL5-10G-635-**
from World Star Tech

UHL-Series Line Laser modules are fully self-contained with an integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties are compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and... [See More]

  • Laser Type: Laser Diodes
  • Laser Power: 10
  • Wavelength Range: 635
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE -- ULL5-0.4G-635-**
from World Star Tech

ULL-Series Line Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, and laser diode. Unique properties include a compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and... [See More]

  • Laser Type: Laser Diodes; Laser Diode Modules
  • Laser Power: 0.4000
  • Wavelength Range: 635
  • CDRH Classification: Class I; Class 1 (IEC)
Laser Line Generators : FLL Series -- FLL5-0.4P-635
from World Star Tech

FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications. Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles. [See More]

  • Laser Type: Laser Diodes
  • Laser Power: 0.4000
  • Wavelength Range: 635
  • CDRH Classification: Class I
Osram Laser Diodes -- PL 520_B1
from World Star Tech

Overview of PL 520_B1 Laser Diode. PL 520_B1 is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 50 mW at a case temperature of 25... [See More]

  • Laser Type: Laser Diodes
  • Features: Polarized Output
  • Laser Wavelength: Green
  • Wavelength Range: 520
Pigtailed Laser Diodes- Single mode fiber coupled lasers -- WLD-15-785-PM-FC-APC
from World Star Tech

Overview of WLD-15-785-PM-FC-APC Laser Diode. Single-mode polarization-maintaining (PM) fiber-pigtailed laser diodes are offered by World Star Tech. Single-mode PM fiber-pigtailed laser diode is ideal for sensing, imaging, and industrial applications where excellent beam quality and robust laser... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 785
  • Features: Fiber Optic Pigtail; Polarized Output
  • Laser Power: 15
10G Distributed Feedback Lasers
from MACOM

MACOM ’s Distributed Feedback (DFB) laser diodes are designed for direct modulation uncooled operation up to10G. These products utilize patented Etched Facet Technology (EFT) for exceptional reliability with the below benefits: EFT Technology enabling high performance and product uniformity. [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1270 to 1330
  • Laser Wavelength: Infrared
  • Operating Temperature: -40 to 85
Ondax Laser Diodes -- TO-405-PLR15
from ProPhotonix, Ltd.

ONDAX wavelength-stabilized diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package. The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker ™ which ensures stable, single longitudinal... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Wavelength Range: 402 to 408
Single Mode, Pigtailed Diode Laser, 375 nm, 30 mW -- IBEAM-SMART-PT-375
from Toptica Photonics, Inc.

The iBeam smart PT with permanent fiber attachment is - like its successful “brother ” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA ’s ingenious COOLDC... [See More]

  • Laser Type: Laser Diodes
  • Features: Fiber Optic Pigtail; Polarized Output
  • Laser Output: Continuous; Pulsed (optional feature)
  • Wavelength Range: 375
Laser Diodes -- 1060nm 100mw
from Daheng New Epoch Technology, Inc.

SM TO18 [See More]

  • Laser Type: Laser Diodes
  • Laser Power: 100
  • Wavelength Range: 1060
IR Laser Diode -- 517802
from First Sensor AG

We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers. [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 770 to 795
  • Laser Wavelength: Infrared
  • Laser Power: 3
AlGainP Red Laser Diode -- HL63283HD
from Ushio America, Inc.

With over 30 years of considerable experience in photonics industry, our UOS line up provides varies product selection in a wide wavelength range from violet to infrared for a broad range of applications such as display, medical, industrial tools (i.e. sensor and leveler), printer and more. [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Red
  • Laser Output: Continuous; Pulsed (optional feature)
  • Wavelength Range: 637
A Package Laser Diode -- ARR189P1600
from Northrop Grumman - Cutting Edge Optronics

The A package is a compact, conductively-cooled laser diode array. The A package is available in pulsed configurations with up to 2.4 kW of peak power or in CW configurations with up to 40 W of continuous power. The A package mounts easily into a laser system or direct-diode application. It is... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 790 to 1550
  • Laser Output: Pulsed
  • Laser Power: 1.60E6
1550 nm High Brightness Pulsed Laser Diodes
from OSI Optoelectronics

OSI Laser Diode, Inc. provides an extremely high brightness CVLL 1550 nm pulsed laser diode capable of up to 75 Watts output power. The CVLL devices are well suited to most range finding applications requiring “eye safe ” operation. Product Features. Low Divergence / High Brightness. [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Pulsed
  • Features: Fiber Optic Pigtail
635nm 7mW Red Single Mode Laser Diode -- RLD63PZCA
from ROHM Semiconductor GmbH

RLD63NPC5 is 635nm single mode Laser Diode for Sensor, Bar-code scanner, Leveling, Ranging. [See More]

  • Laser Type: Laser Diodes
  • Operating Voltage: 2.2
  • Wavelength Range: 630 to 645
  • Operating Current: 33
Blue CW laser -- F-520-HS-Ultra compact
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

High stability CW, 520nm green diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment,... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Green
  • Laser Output: Continuous
  • Wavelength Range: 520
Fiber-Coupled Blue Direct Diode Laser BLUE IMPACT series HK-5649
from Shimadzu Corporation

Thanks to single emitter laser diode multiplexing technology and high accuracy fiber coupling technology, this high brightness fiber-coupled blue direct diode laser provides both high output and high light-harvesting characteristics. Output in excess of 10 W is obtained from a core diameter of 100... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 445
  • Laser Wavelength: Blue
  • Laser Power: 10000 to 20000
1310nm 14-PIN Butterfly SOA & DFB Fiber Packages -- 14BF-450 (DFB)
from SemiNex Corporation

The 14-pin butterfly high-power DFB and high gain SOA offer superior performance in data centers and free space communications. Besides PM fibers the butterfly package has an isolator built in. [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1310
  • Laser Output: Continuous
  • Laser Power: 60
630nm Low Power Laser Diode -- RLD63NPC5
from ROHM Semiconductor USA, LLC

RLD63NPC5 is 630nm Low power single mode Laser Diode for Sensors and Barcode scanner, Leveling machine. [See More]

  • Laser Type: Laser Diodes
  • Operating Voltage: 2.2
  • Wavelength Range: 630 to 645
  • Operating Current: 33
Laser Diode Single Emitters (<10W) -- TO 220 Package with Fiber Connector
from OSRAM Opto Semiconductors

Closed housing. Product Features. Efficient radiation source for cw and pulsed operation. Reliable InGa(Al)As strained layer quantum-well structure. Small TO-220 package with efficient thermal coupling. Included thermistor allows wavelegth control by temperature. FC-type connector for efficient... [See More]

  • Laser Type: Laser Diodes
  • Laser Output: Continuous (optional feature); Pulsed (optional feature)
Coherent® High Performance OBIS® Laser Systems - OBIS 375nm LX 16mW Laser -- 87-453
from Edmund Optics Inc.

Same Compact Design for All Wavelength Options. Integrated Control Electronics with Analog and Digital Modulation. Circular Beam with Superior Beam Quality. Coherent ® High Performance OBIS ® Laser Systems are compact, plug-and-play lasers that offer a wide range of wavelengths from the... [See More]

  • Laser Type: Laser Diodes
  • Laser Power: 16
  • Wavelength Range: 375
  • Operating Temperature: 10 to 50
1060nm IR Collimated Diode Laser System
from Laserglow Technologies

The LRD-1060 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1060 nm and a wide range of output power levels from 100 mW to 800 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Features: Internal Power Supply
Laser Diodes -- GH04850B2G [GH04850B2G from Sharp Microelectronics of the Americas]
from VAST STOCK CO., LIMITED

Laser Diodes Laser Diode [See More]

  • Laser Type: Laser Diodes
  • Laser Power: 55
  • Wavelength Range: 487
  • Operating Temperature: -10 to 60
10G Fabry-Perot Lasers
from MACOM

MACOM ’s Fabry-Perot (FP) laser diodes are designed for operation up to 10G. These products utilize patented Etched Facet Technology (EFT) for exceptional reliability with the below benefits: EFT Technology enabling high performance and product uniformity. Non-hermetic packaging ideal for... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1310
  • Laser Wavelength: Infrared
  • Operating Temperature: -40 to 85
Opnext Laser Diode -- HL40023MG
from ProPhotonix, Ltd.

These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography. [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Violet
  • Laser Output: Continuous
  • Wavelength Range: 405
Single Mode, Ultra Compact Diode Lasers, 375 nm, 70 mW -- IBEAM-SMART-375-S
from Toptica Photonics, Inc.

The iBeam smart is the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. Record values at output power, combined with excellent power and beam pointing stability are setting the standard in the class of compact diode lasers. Its flexible,... [See More]

  • Laser Type: Laser Diodes
  • Features: Polarized Output
  • Laser Output: Continuous; Pulsed (optional feature)
  • Wavelength Range: 375
AA Package Laser Diode -- ARR186P3200
from Northrop Grumman - Cutting Edge Optronics

The AA package is a compact, conductively-cooled laser diode array. The AA package is available in pulsed configurations with up to 4.8 kW of peak power or in CW configurations with up to 80 W of continuous power. The AA package mounts easily into a laser system or direct-diode application. It is... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 790 to 1550
  • Laser Output: Pulsed
  • Laser Power: 3.20E6
1550nm Pulsed Laser Diode with Integrated Micro Lens
from OSI Optoelectronics

The 1550nm pulsed laser offers a far field beam pattern with equivalent divergence values for both the Fast (Perpendicular) and the Slow (Parallel) Axes of emission. The adjusted Far Field pattern offers higher coupling efficiency into standard spherical lens systems. The laser/lens is hermetically... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Pulsed
  • Wavelength Range: 1530 to 1580
940nm, 200mW Infrared VCSEL -- RLD94SAQ6
from ROHM Semiconductor GmbH

VCSEL (Vertical Cavity Surface Emitting Laser) has a lot of flexibility of mounting than FPLD, and is a product that has advantages in wavelength spectrum width and wavelength temperature dependence. RLD94SAQ6 is characterized by having a monomodal beam shape with excellent coupling with fibers and... [See More]

  • Laser Type: Laser Diodes
Blue CW laser -- MDL-D-488-Economic
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

High power and high stability CW, 488nm green lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum analysis. [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Blue
  • Laser Output: Continuous
  • Wavelength Range: 488
Frequency Doubled Diode Laser LUMICUBE Series -- HK-5550/5551
from Shimadzu Corporation

A frequency doubled diode laser for in-product applications. This product is the best alternative device to argon ion laser. It incorporates Shimadzu's QPM component to offer high optical conversion efficiency and high reliability. Its compact size, single power-supply operation (12 V DC), low power... [See More]

  • Laser Type: Laser Diodes
  • Laser Power: 10 to 20
  • Wavelength Range: 488 to 505
  • Beam Area: 1.2
1310nm 4-PIN laser diode -- 4PN-116
from SemiNex Corporation

The 4 pin package provides improved heat dissipation compared to traditional TO-can packages. This allows for higher power handling capabilities, making it suitable for applications that require high output power. [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1320
  • Laser Output: Continuous
  • Laser Power: 4500
Pulsed Laser Diodes -- Hybrid Pulsed Laser Diodes
from OSRAM Opto Semiconductors

Laser diodes with integrated driver circuit for automotive applications. Product Features. High-Speed operation ( < 30 ns pulse width). Strained InAlGaAs/GaAs QW-structures. Low cost, small size plastic package. Integrated FET and capacitor for pulse control. High power large-optical-cavity laser... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Pulsed
  • Wavelength Range: 905
1450nm IR Collimated Diode Laser System
from Laserglow Technologies

The LRD-1450 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1450 nm and a wide range of output power levels from 100 mW to 500 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Features: Internal Power Supply
Laser Diodes -- LNCT22PK01WW [LNCT22PK01WW from Panasonic]
from VAST STOCK CO., LIMITED

Laser Diodes Red/IR Laser Diode 661/785nm 280/380mW [See More]

  • Laser Type: Laser Diodes
  • Laser Power: 280 to 380
  • Wavelength Range: 661 to 785
  • Operating Temperature: -10 to 85
QSI Laser Diodes -- QL63D4S-A/-B/-C
from ProPhotonix, Ltd.

QSI Company, Ltd., specializes in photonics semiconductor technology and its core component, the laser diode. With its rich, experienced engineering abilities and its high-tech production system that can process its designs to EPI, FAB and PKG, it can respond quickly to customers' needs. [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Wavelength Range: 630 to 640
Single-Frequency Diode Laser Head, 405 nm, 100 mW -- TOPMODE-405-HP
from Toptica Photonics, Inc.

TOPTICA ’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the... [See More]

  • Laser Type: Laser Diodes
  • Features: Polarized Output
  • Laser Output: Continuous
  • Wavelength Range: 405
AAA Package Laser Diode -- ARR190P4800
from Northrop Grumman - Cutting Edge Optronics

The AAA package is a compact, conductively-cooled laser diode array. The AAA package is available in pulsed configurations with up to 7.2 kW of peak power or in CW configurations with up to 120 W of continuous power. The AAA package mounts easily into a laser system or direct-diode application. It... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 790 to 1550
  • Laser Output: Pulsed
  • Laser Power: 4.80E6
High Power CW Laser Diodes
from OSI Optoelectronics

OSI Laser Diode, Inc. ‘s (LDI) series of High Power CW products is offered with an output range from 0.5 Watts to 7.0 Watts. These devices have a standard wavelength of 805 nm with a spectral width of 2.5 nm FWHM. Product Features. 0.5 - 5 Watts. High Efficiency Devices. Multiple Package... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Features: Fiber Optic Pigtail (optional feature); Thermoelectric Cooling (optional feature)
Blue CW laser -- MDL-III-488
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

High stability CW, 488nm diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment, optical... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Blue
  • Laser Output: Continuous
  • Wavelength Range: 488
Laser Diode Pumped Solid State Laser LUMICUBE Series -- HK-5601/5606
from Shimadzu Corporation

This is a single mode, low-noise laser, for in-product use, with optical noise reduced through single longitudinal mode control. It incorporates Shimadzu's QPM component to ensure high optical conversion efficiency and high reliability. With its compact size, low power consumption, and low heat... [See More]

  • Laser Type: Laser Diodes; Solid State Lasers
  • Laser Power: 0.5000 to 1
  • Wavelength Range: 473 to 532
  • Beam Area: 1.2
1310nm B-Mount laser diode -- B-103
from SemiNex Corporation

Our B-mount packaged 1310nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications. [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1310
  • Laser Output: Continuous
  • Laser Power: 5700
Pulsed Laser Diodes -- Pulsed Laser Dies
from OSRAM Opto Semiconductors

Single Emitters, Nanostack [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Pulsed
  • Wavelength Range: 903 to 905
1450nm IR Enhanced Profile Diode Laser System
from Laserglow Technologies

The LID-1450 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the IR range and a good beam profile typically unavailable in a diode laser. This series is available in a range of output power levels of 50 mW to 150 mW with a... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Features: Internal Power Supply
Laser Diodes -- PL 450B [PL 450B from OSRAM Opto Semiconductors]
from VAST STOCK CO., LIMITED

Laser Diodes LASER DIODE [See More]

  • Laser Type: Laser Diodes
  • Laser Power: 80
  • Wavelength Range: 450
  • Operating Temperature: -40 to 70
Sony Laser Diodes -- SLD1332V
from ProPhotonix, Ltd.

These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and measurement... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Wavelength Range: 660 to 680
Wavelength Stabilized Diode Laser, 633 nm, 70 mW -- IBEAM-SMART-633-WSE1
from Toptica Photonics, Inc.

The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart ’s flexible, microprocessor based electronics... [See More]

  • Laser Type: Laser Diodes
  • Features: Polarized Output
  • Laser Output: Continuous
  • Wavelength Range: 633
AAAA Package Laser Diode -- ARR191P6400
from Northrop Grumman - Cutting Edge Optronics

The AAAA package is a compact, conductively-cooled laser diode array. The AAAA package is available in pulsed configurations with up to 9.6 kW of peak power or in CW configurations with up to 160 W of continuous power. The AAAA package mounts easily into a laser system or direct-diode application. [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 790 to 1550
  • Laser Output: Pulsed
  • Laser Power: 6.40E6
High Power Monolithic Stack Pulsed Laser Diodes
from OSI Optoelectronics

High Reliability / High Efficiency. Stable Output from -40 °C to +85 °C. Single & Stacked Devices up to 375 W. Fiber Coupled Devices up to 188 W. Custom Packaging Available. Product Applications. Range Finding. Ceilometers. Weapons Simulation. Surveying Equipment. Homeland Security. [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Pulsed
  • Features: Fiber Optic Pigtail
Blue CW laser -- MDL-III-520
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

High stability CW, 520nm green diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment,... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Green
  • Laser Output: Continuous
  • Wavelength Range: 520
Laser Diode Pumped Solid State Laser LUMICUBE Series -- HK-5620/5624
from Shimadzu Corporation

This is a single mode, low-noise laser, for in-product use, with optical noise reduced through single longitudinal mode control. This laser represents further miniaturization of the HK-5601 solid-state blue laser/HK-5606 solid-state green laser. In addition to its small size, this is the optimum... [See More]

  • Laser Type: Laser Diodes; Solid State Lasers
  • Laser Power: 0.5000 to 1
  • Wavelength Range: 473 to 532
  • Beam Area: 1.2
1310nm C-Mount laser diode -- C-130
from SemiNex Corporation

C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings. [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1320
  • Laser Output: Continuous
  • Laser Power: 5700
Pulsed Laser Diodes -- Standard Pulsed Laser Diodes
from OSRAM Opto Semiconductors

5mm radial plastic package. Product Features. Standard wavelength: 905 nm. Low cost plastic package for large volumes. Peak power: 25 ... 75 W (2 ... 100 ns duration, 0.1% duty cycle). Single emitting aperture: 200 µm. Temperature range: -40 °C ... +85 °C [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Pulsed
  • Wavelength Range: 905
1450nm IRLow Noise Collimated Diode Laser System
from Laserglow Technologies

The LLD-1450 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 500 mW. These 1450 nm IR lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively competitive... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Features: Internal Power Supply
Cs Package Laser Diode -- ARR187P1600
from Northrop Grumman - Cutting Edge Optronics

The Cs package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. CEO offers a unique version of the Cs package based upon its Golden Bullet technology that enables the use of multiple bars per package. [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 790 to 1550
  • Laser Output: Pulsed
  • Laser Power: 1.60E6
Hybrid Laser Diodes for Pulsed Operations
from OSI Optoelectronics

The LHCVN series incorporates a pulsed laser firing circuit into the same package as the laser diode. The hybridization of the driver permits much narrower pulse widths and faster rise times at lower voltage requirements than discrete laser drivers. The LHCVN series is compatible with all OSI Laser... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Pulsed
  • Features: Fiber Optic Pigtail
Blue CW laser -- MDL-XD-405
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

High power and high stability CW, 405nm lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum analysis. [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Violet
  • Laser Output: Continuous
  • Wavelength Range: 405
1310nm TO56 laser diode -- TO56-114
from SemiNex Corporation

This particular wavelength is engineered for targeted applications where precise tissue interaction is paramount, such as in selective photo thermolysis used in dermatological procedures. TO56 package offers superior performance in cost effective and small form-factor packaging options. [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1310
  • Laser Output: Pulsed
  • Laser Power: 19000
Visible Laser Diodes -- Blue Laser
from OSRAM Opto Semiconductors

Blue single and multi mode lasers in TO package [See More]

  • Laser Type: Laser Diodes
  • Laser Power: 80 to 1600
  • Laser Wavelength: Blue
1470nm IR Collimated Diode Laser System
from Laserglow Technologies

The LRD-1470 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1470 nm and a wide range of output power levels from 100 mW to 800 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Features: Internal Power Supply
Laser Diodes -- PLT5 520_B1-3 [PLT5 520_B1-3 from OSRAM Opto Semiconductors]
from VAST STOCK CO., LIMITED

Laser Diodes Green Laser Diode 520nm, 50mW [See More]

  • Laser Type: Laser Diodes
  • Laser Power: 50
  • Wavelength Range: 520
  • Operating Temperature: -20 to 60
Cs Package Laser Diode -- ARR97C040
from Northrop Grumman - Cutting Edge Optronics

The Cs package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. CEO offers a unique version of the Cs package based upon its Golden Bullet technology that enables the use of multiple bars per package. [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 790 to 1550
  • Laser Output: Pulsed
  • Laser Power: 40000
Blue CW laser -- MDL-XD-520
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

High power and high stability CW, 520nm green lasers, are made features with ultra compact design, long lifetime, cost-effectiveness and easy operation. They are widely used in measurement, communication, spectrum analysis. [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Green
  • Laser Output: Continuous
  • Wavelength Range: 520
1310nm TO9 laser diode -- TO9-184
from SemiNex Corporation

This particular wavelength is engineered for targeted applications where precise tissue interaction is paramount, such as in selective photo thermolysis used in dermatological procedures. TO9 package offers superior performance in cost effective and small form-factor packaging options. [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1310
  • Laser Output: Pulsed
  • Laser Power: 20000
Visible Laser Diodes -- Green Laser
from OSRAM Opto Semiconductors

Green single mode lasers in TO package [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 520
  • Laser Wavelength: Green
  • Laser Power: 10 to 80
1470nm IR Enhanced Profile Diode Laser System
from Laserglow Technologies

The LID-1470 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the IR range and a good beam profile typically unavailable in a diode laser. This series is available in a range of output power levels of 100 mW to 200 mW with a... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Features: Internal Power Supply
Laser Diodes -- SPL LL90_3 [SPL LL90_3 from OSRAM Opto Semiconductors]
from VAST STOCK CO., LIMITED

Laser Diodes HYBRID NANOSTACK 70 W, 905 nm [See More]

  • Laser Type: Laser Diodes
  • Operating Temperature: -40 to 85
  • Wavelength Range: 915
G Package Laser Diode -- ARR179P1600
from Northrop Grumman - Cutting Edge Optronics

The G Package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. It is available with up to eight bars and a maximum QCW output power of 2.4 kW. CEO offers these arrays with many values of bar-to-bar... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 790 to 1550
  • Laser Output: Pulsed
  • Laser Power: 1.60E6
High power 808nm laser -- FC-W-808H
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

High power and high stability CW, 808nm lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as power adjustment, temperature control, LED display etc, make it very... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Wavelength Range: 808
1310nm TO9F laser diode -- TO9F-111
from SemiNex Corporation

SemiNex's high pulsed power single mode 1310nm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options. [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1310
  • Laser Output: Continuous
  • Laser Power: 200
1470nm IRLow Noise Collimated Diode Laser System
from Laserglow Technologies

The LLD-1470 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 800 mW. These 1470 nm IR lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively competitive... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Features: Internal Power Supply
Laser Diodes -- SPL PL90_3 [SPL PL90_3 from OSRAM Opto Semiconductors]
from VAST STOCK CO., LIMITED

Laser Diodes NANOSTACK 75 W 905 nm [See More]

  • Laser Type: Laser Diodes
  • Laser Power: 75000
  • Wavelength Range: 905
  • Operating Temperature: -40 to 85
G Package Laser Diode -- ARR179P200
from Northrop Grumman - Cutting Edge Optronics

The G Package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. It is available with up to eight bars and a maximum QCW output power of 2.4 kW. CEO offers these arrays with many values of bar-to-bar... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 790 to 1550
  • Laser Output: Pulsed
  • Laser Power: 200000
High power 980nm laser -- FC-W-980H
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

High power and high stability CW, 980nm lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as power adjustment, temperature control, LED display etc, make it very... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Wavelength Range: 980
1450nm Laser Engine -- LEQ-122
from SemiNex Corporation

Our advanced laser engine packaged laser diodes revolutionize at-home healthcare by integrating superior performance with user-friendly design. These diodes cater to a multitude of home-based medical applications, allowing individuals to administer safe, effective treatments with devices that embody... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1450
  • Laser Output: Continuous
  • Laser Power: 1600
1550nm IR Collimated Diode Laser System
from Laserglow Technologies

The LRD-1550 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1550 nm and a wide range of output power levels from 100 mW to 600 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Features: Internal Power Supply
Laser Diodes -- SPL TR85 [SPL TR85 from OSRAM Opto Semiconductors]
from VAST STOCK CO., LIMITED

Laser Diodes Infrared Laser TO56 [See More]

  • Laser Type: Laser Diodes
  • Laser Power: 200
  • Wavelength Range: 850
  • Operating Temperature: -20 to 60
G Package Laser Diode -- ARR179P400
from Northrop Grumman - Cutting Edge Optronics

The G Package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. It is available with up to eight bars and a maximum QCW output power of 2.4 kW. CEO offers these arrays with many values of bar-to-bar... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 790 to 1550
  • Laser Output: Pulsed
  • Laser Power: 400000
High power blue laser -- FC-W-450H
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

High power and high stability CW, 450nm blue lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as power adjustment, temperature control, LED display etc, make it very... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 450
  • Laser Output: Continuous
  • Operating Temperature: 10 to 40
1470nm Multi Chip Module -- 2CM-201
from SemiNex Corporation

Medical - Professional / 1470nm Multi Chip Module [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1480
  • Laser Output: Continuous
  • Laser Power: 7500
1550nm IR Enhanced Profile Diode Laser System
from Laserglow Technologies

The LID-1550 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the IR range and a good beam profile typically unavailable in a diode laser. This series is available in a range of output power levels of 50 mW to 200 mW with a... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Features: Internal Power Supply
Hermetically Sealed Laser Diode -- ARR94C032
from Northrop Grumman - Cutting Edge Optronics

The CEO hermetically-sealed package is designed to withstand a variety of environmental conditions. It is impervious to dust and moisture, both of which can cause degradation or failure to unprotected laser diode arrays. Available with output powers of up to 2.4 kW (QCW) or 40W (CW), the package is... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 790 to 1550
  • Laser Output: Continuous
  • Laser Power: 1.60E6
High power blue laser -- FC-W-520H
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

High power and high stability CW, 520nm green lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as power adjustment, temperature control, LED display etc, make it... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Green
  • Laser Output: Continuous
  • Wavelength Range: 520
1470nm XCM Module laser diode -- XCMDF-101
from SemiNex Corporation

The XCM module structure can offer superior output power. Using detachable fiber and Thermistor and PD in the package. [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1470
  • Laser Output: Continuous
  • Laser Power: 50000
1550nm IRLow Noise Collimated Diode Laser System
from Laserglow Technologies

The LLD-1550 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 600 mW. These 1550 nm IR lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively competitive... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Features: Internal Power Supply
Hermetically Sealed Laser Diode -- ARR94P1600
from Northrop Grumman - Cutting Edge Optronics

The CEO hermetically-sealed package is designed to withstand a variety of environmental conditions. It is impervious to dust and moisture, both of which can cause degradation or failure to unprotected laser diode arrays. Available with output powers of up to 2.4 kW (QCW) or 40W (CW), the package is... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 790 to 1550
  • Laser Output: Pulsed
  • Laser Power: 1.60E6
IR CW laser -- MDL-III-785
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

High stability CW, 785nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment,... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Wavelength Range: 785
1550nm 14-PIN Butterfly laser diode -- 14BF-105
from SemiNex Corporation

The 14 pin butterfly package provides improved heat dissipation compared to traditional TO-can packages. This allows for higher power handling capabilities, making it suitable for applications that require high output power. In addition, the butterfly package also offers better protection against... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1550
  • Laser Output: Continuous
  • Laser Power: 200
1870nm IR Collimated Diode Laser System
from Laserglow Technologies

The LRD-1870 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1870 nm and a wide range of output power levels from 100 mW to 1000 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Features: Internal Power Supply
High Density Stack Laser Diode -- ARR179P6000HDS (20 bar)
from Northrop Grumman - Cutting Edge Optronics

CEO has combined its novel packaging capabilities with its high power QCW laser diode bars to create conductively-cooled laser diode arrays with power densities approaching 25 kW/cm2. These High Density Stack (HDS) arrays are excellent candidates for small, lightweight applications which require... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 808 to 940
  • Laser Output: Pulsed
  • Laser Power: 6.00E6
IR CW laser -- MDL-III-808
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

High stability CW, 808nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment,... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Wavelength Range: 808
1550nm Chip on Carrier laser diode -- COC-101
from SemiNex Corporation

Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode. [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1550
  • Laser Output: Pulsed
  • Laser Power: 30000
1908nm IR Collimated Diode Laser System
from Laserglow Technologies

The LRD-1908 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1908 nm and a wide range of output power levels from 100 mW to 1000 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Features: Internal Power Supply
IR CW laser -- MDL-III-980
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

High stability CW, 980nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment,... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Wavelength Range: 980
1550nm Chip on Carrier laser diode -- COC-264
from SemiNex Corporation

Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode. [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1550
  • Laser Output: Pulsed
  • Laser Power: 20000
1940nm IR Collimated Diode Laser System
from Laserglow Technologies

The LRD-1940 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1940 nm and a wide range of output power levels from 100 mW to 1000 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Features: Internal Power Supply
IR CW laser -- MDL-SN-808
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

High stability CW, 808nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment,... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Wavelength Range: 808
1550nm TO56m laser diode -- TO56m-300
from SemiNex Corporation

Defense - Laser Rangefinder & Target Illumination / 1550nm TO56m laser diode [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1550
  • Laser Output: Pulsed
  • Laser Power: 20000
2200nm IR Collimated Diode Laser System
from Laserglow Technologies

The LRD-2200 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 2200 nm and a wide range of output power levels from 50 mW to 300 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Features: Internal Power Supply
IR CW laser -- MDL-SN-980
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

High stability CW, 980nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation, scientific experiment,... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Wavelength Range: 980
1550nm Triple Junction TO56 laser diode -- TO56x-264
from SemiNex Corporation

TO56 laser diodes offer significant advantages for Time-of-Flight (ToF) applications in the automotive industry, including high precision, compactness, energy efficiency, and robustness. These benefits align with the critical requirements of advanced driver-assistance systems (ADAS), autonomous... [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1550
  • Laser Output: Pulsed
  • Laser Power: 21000
2200nm IRLow Noise Collimated Diode Laser System
from Laserglow Technologies

The LLD-2200 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 300 mW. These 2200 nm IR lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively competitive... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Infrared
  • Laser Output: Continuous
  • Features: Internal Power Supply
Laser module -- MDL-Z-635
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

MDL-Z Series Laser Module with its stable performance, high reliability and industrial-suited design works professionally in various 2D/ 3D visual field applications, inspection systems and medical treatment, etc. FEATURES. Output power up to 180mW. TTL modulation up to 100kHz. Analog modulation up... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Laser Power: 1 to 180
19-Emitter Laser Diode Bar -- BAR-105
from SemiNex Corporation

19-Emitter Laser Diode Bar [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1470
  • Laser Output: Continuous
  • Laser Power: 30000
375 nm UV Collimated Diode Laser System
from Laserglow Technologies

The LRD-0375 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 375 nm and output power levels of 10 mW to 150 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: UV
  • Laser Output: Continuous
  • Wavelength Range: 375
Line lasers -- PGL-L-450~660
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

The laser module is optional internal or external power supply and made features of uniform power density, high straightness and good stability line beam. The user can choose from red, green, or blue wavelengths depending on the application and material to be inspected. PGL-L Series Diode Lasers... [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Blue; Green; Yellow; Orange; Red
  • Laser Output: Continuous
  • Wavelength Range: 405
High Power Triple Junction Laser Diode Chip -- CHP-264
from SemiNex Corporation

High Power Triple Junction Laser Diode Chip [See More]

  • Laser Type: Laser Diodes
  • Wavelength Range: 1550
  • Laser Output: Pulsed
  • Laser Power: 17000
470 nm Cyanea™ Series of Collimated Diode Lasers
from Laserglow Technologies

The LRD-0470 Cyanea ™ Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 470 nm and output power levels of 100 mW to 1000 mW with a high level of long-term output power stability and long operating lifetime at a very competitive cost. [See More]

  • Laser Type: Laser Diodes
  • Laser Wavelength: Blue
  • Laser Output: Continuous
  • Wavelength Range: 470