Alignment Lasers Lasers

43 Results
Osram Laser Diodes -- PLT5 520DB_P
from World Star Tech

Overview of PLT5 520DB_P Laser Diode. PLT5 520DB_P is a high-performance green laser diode manufactured by OSRAM, designed for precision applications across various industries. Housed in a TO-56 metal can package, this device offers reliable performance and versatility. Key Features: Wavelength: 515... [See More]

  • Laser Type: Alignment Lasers; Laser Diodes; Laser Diode Modules
  • Features: Polarized Output
  • Laser Wavelength: Green
  • Wavelength Range: 515
105013
from RS Components, Ltd.

The Global Laser Acculase range of red laser diode modules offers a variety of output powers and lens options to provide a high level of optical and electrical performance. The lasers are precision set during manufacture to ensure accurate beam alignment with the outer casing of the modules making... [See More]

  • Laser Type: Alignment Lasers
  • Wavelength Range: 650
  • Laser Wavelength: Red; Modulating
  • Laser Power: 1
Ushio Laser Diodes -- HL63101MG
from World Star Tech

Overview of HL63101MG Laser Diode. HL63101MG is a high-performance visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring high optical output and compact form factors. [See More]

  • Laser Type: Alignment Lasers; Laser Diodes
  • Features: Polarized Output
  • Laser Wavelength: Red
  • Wavelength Range: 635
105029
from RS Components, Ltd.

The Global Laser Acculase range of red laser diode modules offers a variety of output powers and lens options to provide a high level of optical and electrical performance. The lasers are precision set during manufacture to ensure accurate beam alignment with the outer casing of the modules making... [See More]

  • Laser Type: Alignment Lasers
  • Wavelength Range: 650
  • Laser Wavelength: Red; Modulating
  • Laser Power: 1
World Star Tech Diodes -- WLD-10-650N Red Laser Diode 650 nm, 10 mW
from World Star Tech

Overview of WLD-10-650N Laser Diode. WLD-10-650N laser diode has Single Mode. WLD-10-650N is ideal for pointing/alignment applications demanding reliable operations with a long lifetime and stable output power. [See More]

  • Laser Type: Alignment Lasers; Laser Diodes
  • Features: Polarized Output
  • Laser Wavelength: Red
  • Wavelength Range: 650
105079
from RS Components, Ltd.

A radically new design providing TE stabilised performance without TE cost and power consumption. Stable power without thermoelectric (TE) cooling. Fast warm up time. Power stability better than 5% over full operating temperature range. Power stability better than 1% at constant temperature. Low... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Green
  • Laser Output: Continuous
  • Wavelength Range: 532
105164
from RS Components, Ltd.

The Global Laser Acculase range of red laser diode modules offers a variety of output powers and lens options to provide a high level of optical and electrical performance. The lasers are precision set during manufacture to ensure accurate beam alignment with the outer casing of the modules making... [See More]

  • Laser Type: Alignment Lasers
  • Wavelength Range: 650
  • Laser Wavelength: Red; Modulating
  • Laser Power: 5
105170
from RS Components, Ltd.

The Global Laser Acculase range of red laser diode modules offers a variety of output powers and lens options to provide a high level of optical and electrical performance. The lasers are precision set during manufacture to ensure accurate beam alignment with the outer casing of the modules making... [See More]

  • Laser Type: Alignment Lasers
  • Wavelength Range: 635
  • Laser Wavelength: Red; Modulating
  • Laser Power: 5
1248488 [TKSA51 from SKF Group (The)]
from RS Components, Ltd.

The TKSA 51 shaft alignment tool from SKF provides high measurement flexibility and performance suitability. The TKSA 51 app has been designed to work on a tablet or smartphone and requires no special training. The mobile app includes tutorial videos clearly showing how the TKSA 51 can be operated... [See More]

  • Laser Type: Alignment Lasers
  • Wavelength Range: 635
  • Laser Wavelength: Red
  • Laser Power: 1
2133562
from RS Components, Ltd.

Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave. Laser Colour = Red. Emission Pattern = Ellipse. Laser Wavelength = 635nm. Optical Output Power = 0.8mW. Laser Class = 2. Dimensions = 24 (Dia.) x 14mm. Application = Alignment. Diameter = 24mm. Length = 14mm [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Wavelength Range: 635
2133584
from RS Components, Ltd.

Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave. Laser Colour = Red. Emission Pattern = Ellipse. Laser Wavelength = 635nm. Optical Output Power = 3mW. Laser Class = 3R. Dimensions = 24 (Dia.) x 14mm. Application = Alignment. Diameter = 24mm. Length = 14mm [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Wavelength Range: 635
2133590
from RS Components, Ltd.

Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave. Laser Colour = Red. Emission Pattern = Ellipse. Laser Wavelength = 670nm. Optical Output Power = 0.8mW. Laser Class = 2. Dimensions = 24 (Dia.) x 14mm. Application = Alignment. Diameter = 24mm. Length = 14mm [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Wavelength Range: 670
2133607
from RS Components, Ltd.

Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave. Laser Colour = Red. Emission Pattern = Ellipse. Laser Wavelength = 670nm. Optical Output Power = 3mW. Laser Class = 3R. Dimensions = 24 (Dia.) x 14mm. Application = Alignment. Diameter = 24mm. Length = 14mm [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Wavelength Range: 670
4423261
from RS Components, Ltd.

Size: 30 x 10 x 15mm. Ideal for portable systems. Easy to mount, rugged design. Zero directional pointing error. User-adjustable focus. Rugged vibration resistant construction. Laser Type = Continuous Wave. Laser Colour = Red. Emission Pattern = Ellipse. Laser Wavelength = 635nm. Optical Output... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Wavelength Range: 635
4423277
from RS Components, Ltd.

Size: 30 x 10 x 15mm. Ideal for portable systems. Easy to mount, rugged design. Zero directional pointing error. User-adjustable focus. Rugged vibration resistant construction. Laser Type = Continuous Wave. Laser Colour = Red. Emission Pattern = Ellipse. Laser Wavelength = 650nm. Optical Output... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Wavelength Range: 650
4423283
from RS Components, Ltd.

User focusable . Ideal for experimental & educational use. Isolated brass body. Size:10.4mm dia x 16.5mm. Potted for better heat dissipation. Laser Type = Continuous Wave. Laser Colour = Red. Emission Pattern = Ellipse. Laser Wavelength = 635nm. Optical Output Power = 1mW. Laser Class = 2. [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Wavelength Range: 635
4423299
from RS Components, Ltd.

Simple thread-mounted industrial laser modules. Laser Type = Modulating. Laser Colour = Red. Emission Pattern = Dot. Laser Wavelength = 635nm. Optical Output Power = 3mW. Control Type = TTL. Laser Class = 3R. Dimensions = 24 (Dia.) x 14mm. Application = Alignment. Diameter = 24mm [See More]

  • Laser Type: Alignment Lasers
  • Wavelength Range: 635
  • Laser Wavelength: Red; Modulating
  • Laser Power: 3
4423306
from RS Components, Ltd.

Simple thread-mounted industrial laser modules. Laser Type = Modulating. Laser Colour = Red. Emission Pattern = Dot. Laser Wavelength = 650nm. Optical Output Power = 1mW. Control Type = TTL. Laser Class = 2. Dimensions = 24 (Dia.) x 14mm. Application = Alignment. Diameter = 24mm [See More]

  • Laser Type: Alignment Lasers
  • Wavelength Range: 650
  • Laser Wavelength: Red; Modulating
  • Laser Power: 1
4423328
from RS Components, Ltd.

Simple thread-mounted industrial laser modules. Laser Type = Modulating. Laser Colour = Red. Emission Pattern = Ellipse. Laser Wavelength = 650nm. Optical Output Power = 3mW. Laser Class = 3R. Control Type = TTL. Dimensions = 24 (Dia.) x 14mm. Application = Alignment. Diameter = 24mm [See More]

  • Laser Type: Alignment Lasers
  • Wavelength Range: 650
  • Laser Wavelength: Red; Modulating
  • Laser Power: 3
4423334
from RS Components, Ltd.

Plug & Play laser alignment system: simple to use. Wide range of projections: dot, variable-length line, 90 ° cross, line + dot. Adjustable focus range: 6mm to infinity. Connector: DC power jack. Reverse polarity protection. Laser Colour = Red. Emission Pattern = Dot. Laser Wavelength = 650nm. [See More]

  • Laser Type: Alignment Lasers
  • Wavelength Range: 650
  • Laser Wavelength: Red
  • Laser Power: 5
4423340
from RS Components, Ltd.

Plug & Play laser alignment system: simple to use. Wide range of projections: dot, variable-length line, 90 ° cross, line + dot. Adjustable focus range: 6mm to infinity. Connector: DC power jack. Reverse polarity protection. Laser Type = Continuous Wave. Laser Colour = Red. Emission Pattern =... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Wavelength Range: 635
Brightline Economy Series Red Cross
from Laserglow Technologies

When you need to align in two dimensions at once, Laserglow's cross-generating laser modules enable you to use a set of two perpendicular lines to project a cross on to the work surface. The Brightline Series Red Cross generating laser modules are an economical solution for tasks requiring a... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Features: Internal Power Supply
Alignment Laser Diode Modules
from ProPhotonix, Ltd.

The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88 ° cross, 58 ° line, 58 ° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is user adjustable... [See More]

  • Laser Type: Alignment Lasers; Laser Diode Modules
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Wavelength Range: 658
Brightline Economy Series Red Dot
from Laserglow Technologies

Laserglow's dot-generating laser modules will provide you with a quick reference point for any alignment application. The Brightline Series Red Dot generating laser modules are an economical solution for tasks requiring a moderate level of precision. Key Features: Output Power: <5 mW to >40... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Features: Internal Power Supply
Compact Laser Diode Module
from ProPhotonix, Ltd.

An economical range of compact, 8mm diameter, laser diode modules for integration into systems and handheld instrumentation where space is at a premium. Typical applications are targeting, industrial alignment such as pre-press plate alignment, laser alignment for label and wrapper cutting machinery... [See More]

  • Laser Type: Alignment Lasers; Laser Diodes (optional feature)
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Wavelength Range: 635 to 650
Brightline Economy Series Red Line
from Laserglow Technologies

Laserglow's line-generating laser modules are ideal for any application where a highly visible line projected on to a surface is needed. Laser modules are available in 10, 30 or 100 degree fan angles, determining the projected line length at a given distance. The Brightline Series Red Line... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Features: Internal Power Supply
Green 532nm Laser Diode Modules
from ProPhotonix, Ltd.

The DPSS green laser module is a compact, self-contained laser module designed for use in industrial alignment, medical and scientific applications where a highly visible beam is required. It produces a very visible circular output beam of <2.0mm diameter and output powers of 0.9mW and 4mW with a... [See More]

  • Laser Type: Alignment Lasers; Laser Diodes (optional feature); Laser Diode Modules
  • Laser Wavelength: Green
  • Laser Output: Continuous
  • Wavelength Range: 532
Brightline Pro Green Complex-Pattern-Generating Alignment Laser
from Laserglow Technologies

Laserglow's Brightline DOE (Diffractive Optical Element) laser modules are ideal for any application where you require a highly visible pattern projected onto a surface. These green laser modules are available in a variety of circular, grid and parallel line patterns. (See Specifications tab for... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Green
  • Laser Output: Continuous
  • Features: Internal Power Supply
Industrial Laser Diode Modules
from ProPhotonix, Ltd.

Industrial laser diode modules are designed to be a complete OEM laser solution for heavy duty industrial manufacturing processes such as micro-machining, marking, cutting, drilling, welding, forming, soldering and many other industrial laser uses where superior quality, durability and performance... [See More]

  • Laser Type: Alignment Lasers; Laser Diodes (optional feature); Laser Diode Modules
  • Laser Wavelength: Red; Infrared
  • Laser Output: Continuous
  • Wavelength Range: 635 to 830
Brightline Pro Red Complex-Pattern-Generating Alignment Laser
from Laserglow Technologies

Laserglow's Brightline DOE (Diffractive Optical Element) laser modules are ideal for any application where you require a highly visible pattern projected onto a surface. These red laser modules are available in a variety of circular, grid and parallel line patterns. (See Specifications tab for... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Features: Internal Power Supply
Inviso™ Laser Diode Modules
from ProPhotonix, Ltd.

InViso ™ is an innovative range of diode based laser modules designed to meet the demanding requirements of high thermal performance machine vision applications at wavelengths ranging from the UV to the infrared and power levels up to 100mW. Focused on customer needs rather than... [See More]

  • Laser Type: Alignment Lasers; Laser Diodes (optional feature); Laser Diode Modules
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Wavelength Range: 635 to 850
Brightline Pro Series Green Cross
from Laserglow Technologies

Laserglow's cross-generating laser modules are ideal for any application where a highly visible cross projected on to a surface is needed. Laser modules are available with a 100 degree fan angle that determines the projected length of the two lines at a given distance. The Brightline Pro Green Cross... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Green
  • Laser Output: Continuous
  • Features: Internal Power Supply
Receptacle Packaged Laser Diodes
from ProPhotonix, Ltd.

Receptacle Packaged laser diodes are suitable for OEM applications ranging from scientific equipment and optical instruments requiring a laser diode light source to visual fibre optic fault locators for communications networks, telecomms systems and instrumentation and free space optical... [See More]

  • Laser Type: Alignment Lasers; Laser Diodes (optional feature)
  • Laser Wavelength: Red
  • Laser Output: Continuous
Brightline Pro Series Green Dot
from Laserglow Technologies

Laserglow's dot-generating laser modules will provide you with a quick reference point for any alignment application. The Brightline Pro Green Dot generating modules incorporate focus-adjustable optics, greatly increasing the precision for tasks requiring the highest level of accuracy or greater... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Green
  • Laser Output: Continuous
  • Features: Internal Power Supply
Sanyo Laser Diode -- DL-4146-101S
from ProPhotonix, Ltd.

SANYO offers a range of 405nm blue-violet laser diodes, with output powers from 7mW to 85mW, tiny 5.6mm package, with a stable, low-noise beam structure produced using ion implantation. SANYO's tiny blue-violet laser diodes are available in industrial strength up to a massive 85mW optical output... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Violet; Blue
  • Laser Output: Continuous
  • Wavelength Range: 405
Brightline Pro Series Green Line
from Laserglow Technologies

Laserglow's line-generating laser modules are ideal for any application where a highly visible line projected on to a surface is needed. Laser modules are available in 10, 30 or 90 degree fan angles, determining the projected line length at a given distance. The Brightline Pro Green Line generating... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Green
  • Laser Output: Continuous
  • Features: Internal Power Supply
Sanyo Laser Diode -- DLX-9356-13
from ProPhotonix, Ltd.

SANYO has launched a ‘Low-Noise ’ laser module in their popular DLX range of 532nm DPSS TEC laser modules. With an output power of 10mW and RMS noise level of 0.5%, the DLX-9756-11 green laser module is designed specifically for the most critically demanding bio-medical and... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Green
  • Laser Output: Continuous
  • Wavelength Range: 532
Brightline Pro Series Red Cross
from Laserglow Technologies

Laserglow's cross-generating laser modules are ideal for any application where a highly visible cross projected on to a surface is needed. Laser modules are available with a 100 degree fan angle that determines the projected length of the two lines at a given distance. The Brightline Pro Red Cross... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Features: Internal Power Supply
Sanyo Laser Diode -- DLX-9456-02
from ProPhotonix, Ltd.

SANYO has launched a ‘Low-Noise ’ laser module in their popular DLX range of 532nm DPSS TEC laser modules. With an output power of 10mW and RMS noise level of 0.5%, the DLX-9756-11 green laser module is designed specifically for the most critically demanding bio-medical and... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Green
  • Laser Output: Continuous
  • Wavelength Range: 532
Brightline Pro Series Red Dot
from Laserglow Technologies

Laserglow's dot-generating laser modules will provide you with a quick reference point for any alignment application. The Brightline Pro Red Dot generating laser modules incorporate focus-adjustable optics, greatly increasing the precision for tasks requiring a higher level of accuracy or greater... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Features: Internal Power Supply
TE Cooled Laser Module
from ProPhotonix, Ltd.

The 300-0600-00 series of thermo-electrically cooled, (TEC), blue-violet, red and infrared wavelength laser diode modules offers exceptional wavelength and power stability, (better than 1%), good pointing accuracy and significantly increased laser diode lifetime. Designed for applications demanding... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Violet; Blue; Red; Infrared
  • Laser Output: Continuous
  • Wavelength Range: 635 to 830
Brightline Pro Series Red Line
from Laserglow Technologies

Laserglow's line-generating laser modules are ideal for any application where a highly visible line projected on to a surface is needed. Laser modules are available in 10, 30 or 90 degree fan angles, determining the projected line length at a given distance. The Brightline Pro Red Line generating... [See More]

  • Laser Type: Alignment Lasers
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Features: Internal Power Supply
Thread Mount Laser Diode Modules
from ProPhotonix, Ltd.

An economically priced range of circular beam, threadmount laser diode modules for OEM use in applications where precision and reliability are important, such as industrial alignment and positioning. Wavelengths range from 635nm to 670nm. The laser module consists of an aluminum housing, laser... [See More]

  • Laser Type: Alignment Lasers; Laser Diodes (optional feature); Laser Diode Modules
  • Laser Wavelength: Red
  • Laser Output: Continuous
  • Wavelength Range: 635 to 670