Class IIIb Lasers
from World Star Tech
UCH Series Cross Laser Modules are fully self contained with integrated laser driver, laser diode and optics. Unique properties include a perfectly straight and fine adjustable cross line. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross... [See More]
- CDRH Classification: Class IIIb; Class IIIB
- Laser Wavelength: Red
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 658
from Electro Optical Components, Inc.
The ilumVISION laser diode module is designed for illumination in machine vision applications. With its homogeneous line it serves applications which needs a homogeneous illumination. The options “thin line ” or “high depth of focus ” offer the possibility for either a high... [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: Yellow; Orange; Red
- Laser Type: Laser Diode Modules
- Wavelength Range: 520 to 660
from RS Components, Ltd.
The Lyte-MV-Excel range of laser modules provides reliable high power, industrial laser light sources with well-defined line,illuminations. Unique user adjustable focus without removing line optics. Uniform non-Gaussian line. Laser classification maintained during focus adjustment. Excellent focus &... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 660
- Laser Wavelength: Red; Modulating
- Laser Power: 50
from World Star Tech
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial... [See More]
- CDRH Classification: Class IIIb; Class IIIB
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 808
from Electro Optical Components, Inc.
The unique feature of this laser diode module with single mode coupling is its highly stable performance across a wide range of temperatures. The module is cooled solely using a passive system – no TEC (thermoelectric cooler) is required. Wavelengths include: 450 nm, 515 nm, 635 nm, 640 nm,... [See More]
- CDRH Classification: Class I; Class II; Class IIa; Class IIIa; Class IIIb
- Laser Wavelength: Violet; Green; Red; Infrared
- Laser Type: Laser Diodes
- Features: Fiber Optic Pigtail
from RS Components, Ltd.
The Lyte-MV-Excel range of laser modules provides reliable high power, industrial laser light sources with well-defined line,illuminations. Unique user adjustable focus without removing line optics. Uniform non-Gaussian line. Laser classification maintained during focus adjustment. Excellent focus &... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 660
- Laser Wavelength: Red; Modulating
- Laser Power: 50
from World Star Tech
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial... [See More]
- CDRH Classification: Class IIIb; Class IIIB
- Laser Wavelength: Red
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 640
from RS Components, Ltd.
The Global Laser Acculase range of red laser diode modules offers a variety of output powers and lens options to provide a high level of optical and electrical performance. The lasers are precision set during manufacture to ensure accurate beam alignment with the outer casing of the modules making... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 660
- Laser Wavelength: Red; Modulating
- Laser Power: 20
from World Star Tech
UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial... [See More]
- CDRH Classification: Class IIIb; ClassIIIB
- Laser Wavelength: Red
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 635
from RS Components, Ltd.
The Global Laser Acculase range of Direct Drive PWM green LED laser diode modules provides a high level of optical and electrical performance at an economical price. These lasers offer high beam quality, efficiency, stability and a long operating lifetime making them suitable for a wide range of... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 520
- Laser Wavelength: Green; Modulating
- Laser Power: 35
from RS Components, Ltd.
The Global Laser Survelase Maxi targeting laser utilises a custom designed achromatic lens arrangement which allows the laser to produce a small spot size over a wide range of working distances. The laser features TTL modulation and a high level of bore sighting accuracy, and allows user adjustable... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 635
- Laser Wavelength: Red; Modulating
- Laser Power: 13
from RS Components, Ltd.
The GuideLine 2 series from Global Laser provides reliable and robust industrial laser modules suitable for a wide range of alignment applications. They feature IP67 protection, a threaded barrel for easy mounting and the ability to operate from typical industrial power sources such as 24Vdc. The... [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: Red
- Laser Output: Continuous
- Wavelength Range: 635
from RS Components, Ltd.
The GuideLine 2 series from Global Laser provides reliable and robust industrial laser modules suitable for a wide range of alignment applications. They feature IP67 protection, a threaded barrel for easy mounting and the ability to operate from typical industrial power sources such as 24Vdc. The... [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: Red
- Laser Output: Continuous
- Wavelength Range: 635
from RS Components, Ltd.
The GuideLine 2 series from Global Laser provides reliable and robust industrial laser modules suitable for a wide range of alignment applications. They feature IP67 protection, a threaded barrel for easy mounting and the ability to operate from typical industrial power sources such as 24Vdc. The... [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: Green
- Laser Output: Continuous
- Wavelength Range: 520
from RS Components, Ltd.
A development kit from Global Laser which allows users to evaluate the digitally controlled Lyte-MV 660nm Red LED laser module. The laser module incorporates user adjustable focus and the kit includes six interchangeable optics which allow projection of a wide range of patterns including line,... [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: Red
- Laser Output: Continuous
- Wavelength Range: 660
from RS Components, Ltd.
This is a unique, interchangeable, laser system. The system has a range of interchangeable projections which convert the base dot laser into a line / cross / line with dot (available separately). If bought with the power supply (697-3591) the LaserLyte Flex is a full plug-and-play end user alignment... [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: Red
- Laser Output: Continuous
- Wavelength Range: 635
from RS Components, Ltd.
The Global Laser Acculase range of red laser diode modules offers a variety of output powers and lens options to provide a high level of optical and electrical performance. The lasers are precision set during manufacture to ensure accurate beam alignment with the outer casing of the modules making... [See More]
- CDRH Classification: Class IIIb
- Laser Output: Continuous
- Laser Type: Alignment Lasers
- Laser Wavelength: Red
from RS Components, Ltd.
Size: 15 x 47 mm. With isolated body. Focus Adjustment. Modulation speeds in excess of 500 kHz. Lead Length: 300 mm. Connector Type: 4 pin. Reverse polarity protection. Laser Type = Modulating. Laser Colour = Blue. Emission Pattern = Dot. Laser Wavelength = 405nm. Optical Output Power = 15mW. Laser... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 405
- Laser Wavelength: Blue; Modulating
- Laser Power: 15
from RS Components, Ltd.
The Machine Vision Development Kit provides a reliable, high power, industrial laser light source with a well-defined line illumination. Used primarily with industrial cameras, they are suitable for a wide range of inspection, measurement and control systems.The Development kit is qualified to... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 650
- Laser Wavelength: Red
- Laser Power: 35
from Edmund Optics Inc.
Same Compact Design for All Wavelength Options. Integrated Control Electronics with Analog and Digital Modulation. Circular Beam with Superior Beam Quality. Coherent ® High Performance OBIS ® Laser Systems are compact, plug-and-play lasers that offer a wide range of wavelengths from the... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 375
- Laser Type: Laser Diodes
- Laser Power: 16
from Multiwave Photonics
Multiwave Photonics' Broadband ASE Source at 1 µm is a high performance, compact and reliable optical source based on Amplified Spontaneous Emission (ASE) from a diode-pumped Yb-doped fiber. This source delivers high spectral density and stable output in the wavelength range 1025 nm 1075 nm. [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: Infrared
- Laser Type: Fiber Lasers
- Features: Fiber Optic Pigtail; Polarized Output (optional feature)
from KLASTECH GmbH
The 488nm laser wavelength is the principle laser for bio-fluorescence applications including flow cytometry, confocal microscopy and high throughput screening. However, many of these applications require diffraction limited TEM00 optical performance combined with extremely low optical noise and... [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: Blue
- Laser Type: Helium Cadmium Lasers; Solid State Lasers
- Features: Internal Power Supply; Polarized Output
from Laserglow Technologies
The LRS-1030 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 10 mW to >100 mW of 1030 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for... [See More]
- CDRH Classification: Class IIIb
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from ProPhotonix, Ltd.
The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88 ° cross, 58 ° line, 58 ° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is user adjustable... [See More]
- CDRH Classification: Class II; Class IIIb; Class IIIR
- Laser Output: Continuous
- Laser Type: Alignment Lasers; Laser Diode Modules
- Laser Wavelength: Red
from Toptica Photonics, Inc.
The iBeam smart PT with permanent fiber attachment is - like its successful “brother ” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA ’s ingenious COOLDC... [See More]
- CDRH Classification: Class IIIb
- Laser Output: Continuous; Pulsed (optional feature)
- Laser Type: Laser Diodes
- Features: Fiber Optic Pigtail; Polarized Output
from Lumentum Operations, LLC
Lumentum air-cooled argon-ion lasers are designed for complex, high-resolution OEM applications such as flow cytometry, DNA sequencing, graphic arts, and semiconductor inspection. Cylindrical Package. Symmetric design and axial airflow in the cylindrical argon-ion laser heads provide the best... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 458 to 515
- Laser Type: Ion Lasers
- Laser Power: 10 to 30
from OSI Optoelectronics
OSI Laser Diode, Inc. provides an extremely high brightness CVLL 1550 nm pulsed laser diode capable of up to 75 Watts output power. The CVLL devices are well suited to most range finding applications requiring “eye safe ” operation. Product Features. Low Divergence / High Brightness. [See More]
- CDRH Classification: Class IIIb
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Laser Wavelength: Infrared
from Qioptiq
The compact and powerful NANO 250 RAMAN laser modules have been developed specially for scattered light activation in RAMAN spectroscopy. Distinguishing features include narrow band, stability and excellent beam quality. Excellent beam quality. Wavelength locked. Stable output power. High precision... [See More]
- CDRH Classification: Class IIIb
- Features: Internal Power Supply
- Laser Wavelength: Infrared
- Wavelength Range: 785
from KLASTECH GmbH
Up until recently 442nm laser generation was exclusively provided by large, costly and cumbersome He-Cd gas lasers. These lasers provide good quality, low noise, single frequency laser light but are difficult to maintain and present considerable challenges in their design to maintain beam pointing... [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: Blue
- Laser Type: Helium Cadmium Lasers; Solid State Lasers
- Features: Internal Power Supply; Polarized Output
from Laserglow Technologies
The LRS-1047 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 50 mW to >1000 mW of 1047 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from ProPhotonix, Ltd.
An economical range of compact, 8mm diameter, laser diode modules for integration into systems and handheld instrumentation where space is at a premium. Typical applications are targeting, industrial alignment such as pre-press plate alignment, laser alignment for label and wrapper cutting machinery... [See More]
- CDRH Classification: Class II; Class IIIb; Class IIIR
- Laser Output: Continuous
- Laser Type: Alignment Lasers; Laser Diodes (optional feature)
- Laser Wavelength: Red
from Toptica Photonics, Inc.
The iBeam smart is the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. Record values at output power, combined with excellent power and beam pointing stability are setting the standard in the class of compact diode lasers. Its flexible,... [See More]
- CDRH Classification: Class IIIb
- Laser Output: Continuous; Pulsed (optional feature)
- Laser Type: Laser Diodes
- Features: Polarized Output
from Lumentum Operations, LLC
Lumentum's air-cooled argon lasers are designed for complex, high-resolution OEM applications such as flow cytometry, DNA sequencing, graphic arts, and semiconductor inspection. Symmetric design and axial airflow in the cylindrical argon ion laser heads provide the best mechanical package to ensure... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 458 to 488
- Laser Type: Ion Lasers
- Laser Power: 15 to 75
from OSI Optoelectronics
OSI Laser Diode, Inc. ‘s (LDI) CVD series lasers are strained layer quantum well devices fabricated by the MOCVD process. These pulsed lasers are available with up to 140 W of peak power at 905 nm. They offer a stable output power between -40 °C and +80 °C. Product Features. High... [See More]
- CDRH Classification: Class IIIb
- Laser Output: Pulsed
- Laser Type: Laser Diode Modules
- Laser Wavelength: Infrared
from KLASTECH GmbH
The Ruby laser heralded the advent of the photonics industry when the first 694.3nm laser light was emitted in pulses back in the 1960s. For many years thereafter physicists and engineers have tried to produce a commercially viable CW version but to no avail. Now, thanks to the ultra high efficiency... [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: Red
- Laser Type: Solid State Lasers
- Features: Internal Power Supply; Polarized Output
from Laserglow Technologies
The LLS-1047 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 500 mW. These 1047 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from ProPhotonix, Ltd.
The DPSS green laser module is a compact, self-contained laser module designed for use in industrial alignment, medical and scientific applications where a highly visible beam is required. It produces a very visible circular output beam of <2.0mm diameter and output powers of 0.9mW and 4mW with a... [See More]
- CDRH Classification: Class II; Class IIIb; Class IIIR
- Laser Output: Continuous
- Laser Type: Alignment Lasers; Laser Diodes (optional feature); Laser Diode Modules
- Laser Wavelength: Green
from Toptica Photonics, Inc.
The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart ’s flexible, microprocessor based electronics... [See More]
- CDRH Classification: Class IIIb
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Features: Polarized Output
from Lumentum Operations, LLC
Lumentum ™s air-cooled argon lasers are designed for complex, high-resolution OEM applications such as flow cytometry, DNA sequencing, graphic arts, and semiconductor inspection. They are available in two packages: Cylindrical Package. Symmetric design and axial airflow in the cylindrical... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 458 to 515
- Laser Type: Ion Lasers
- Laser Power: 10 to 30
from OSI Optoelectronics
This laser package contains a 905 pulsed laser diode (CVD 46) and a 650nm laser diode mounted side by side (distance between the centers of emission = 720um) on a common platform (+, case, positive). The emission pattern of the two laser die will be centered on the package axis to within +/- 0.010... [See More]
- CDRH Classification: Class IIIb
- Laser Output: Pulsed
- Laser Type: Laser Diode Modules
- Laser Wavelength: Red; Infrared
from KLASTECH GmbH
KLASTECH has developed a range of CW DPSS lasers that bring the very highest quality to this competitive market but at highly affordable prices. Thanks to our patented intra-cavity impedance matching technology we are able to reduce our cost of manufacture significantly so we don ’t need to... [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: Green
- Laser Type: Solid State Lasers
- Features: Internal Power Supply; Polarized Output
from Laserglow Technologies
The LQS-1047 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1047 nm. At over 80 µJ single pulse energy or 400 mW average output this series can maintain better than 1% long-term... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Q-Switched
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from ProPhotonix, Ltd.
Industrial laser diode modules are designed to be a complete OEM laser solution for heavy duty industrial manufacturing processes such as micro-machining, marking, cutting, drilling, welding, forming, soldering and many other industrial laser uses where superior quality, durability and performance... [See More]
- CDRH Classification: Class II; Class IIIb; Class IIIR
- Laser Output: Continuous
- Laser Type: Alignment Lasers; Laser Diodes (optional feature); Laser Diode Modules
- Laser Wavelength: Red; Infrared
from Lumentum Operations, LLC
The Lumentum NPRO 125/126 diode-pumped lasers produce continuous-wave (CW), single-frequency output at either 1064 nm or 1319 nm. Key features include fiber-optic or free-space output, narrow linewidth, low noise, frequency tunability, and adjustable power. The NPRO 125/126 lasers are used for a... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous; Tunable Laser
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from OSI Optoelectronics
High Reliability / High Efficiency. Stable Output from -40 °C to +85 °C. Single & Stacked Devices up to 375 W. Fiber Coupled Devices up to 188 W. Custom Packaging Available. Product Applications. Range Finding. Ceilometers. Weapons Simulation. Surveying Equipment. Homeland Security. [See More]
- CDRH Classification: Class IIIb
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Laser Wavelength: Infrared
from KLASTECH GmbH
KLASTECH has developed a range of CW DPSS lasers that bring the very highest quality to this competitive market but at highly affordable prices. Thanks to our patented intra-cavity impedance matching technology we are able to reduce our cost of manufacture significantly so we don ’t need to... [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: Green
- Laser Type: Solid State Lasers
- Features: Internal Power Supply; Polarized Output
from Laserglow Technologies
The LRS-1053 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 100 mW to >1500 mW of 1053 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from ProPhotonix, Ltd.
InViso ™ is an innovative range of diode based laser modules designed to meet the demanding requirements of high thermal performance machine vision applications at wavelengths ranging from the UV to the infrared and power levels up to 100mW. Focused on customer needs rather than... [See More]
- CDRH Classification: Class II; Class IIIb; Class IIIR
- Laser Output: Continuous
- Laser Type: Alignment Lasers; Laser Diodes (optional feature); Laser Diode Modules
- Laser Wavelength: Red
from Lumentum Operations, LLC
The Lumentum 1100 Series red helium-neon laser products offer low noise, high power stability, and long life for the most demanding applications.With more than 1.5 million units sold, Lumentum lasers are the industry standard for many advanced system designs. Lumentum manufactures helium-neon lasers... [See More]
- CDRH Classification: Class IIIa; Class IIIb
- Laser Wavelength: Red
- Laser Type: Helium Neon Lasers
- Wavelength Range: 633
from OSI Optoelectronics
The LHCVN series incorporates a pulsed laser firing circuit into the same package as the laser diode. The hybridization of the driver permits much narrower pulse widths and faster rise times at lower voltage requirements than discrete laser drivers. The LHCVN series is compatible with all OSI Laser... [See More]
- CDRH Classification: Class IIIb
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Laser Wavelength: Infrared
from KLASTECH GmbH
The efficient generation of IR light underpins all KLASTECH DPSS lasers. The 1064nm Senza, available at 500mW and 1W, offers users an ultra quiet, single frequency source for applications as diverse as NDT, Raman spectroscopy and fiber laser pumping. All bear the hallmark of quality consistent with... [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: Infrared
- Laser Type: Solid State Lasers
- Features: Internal Power Supply; Polarized Output
from Laserglow Technologies
The LLS-1053 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 500 mW. These 1053 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from ProPhotonix, Ltd.
The Photon laser module is a self-contained laser diode module designed as a complete OEM laser solution for industrial, medical and biomedical applications. Lasing wavelengths range from 635nm, 705nm to 850nm, with an elliptical output beam and optical output powers from 0.9mW to 85mW. The laser... [See More]
- CDRH Classification: Class II; Class IIIb; Class IIIR
- Laser Output: Continuous
- Laser Type: Laser Diodes (optional feature); Laser Diode Modules
- Laser Wavelength: Red; Infrared
from Lumentum Operations, LLC
The Lumentum Xcyte series lasers offer the advantages of diode-pumped solid-state lasers in quasi-CW 355nm air-cooled format. The Xcyte series lasers provide near diffraction-limited beam profile, excellent stability, long lifetime and low amplitude noise in a compact, low cost of ownership (COO)... [See More]
- CDRH Classification: Class IIIb
- Laser Output: Continuous; Pulsed
- Laser Type: Solid State Lasers
- Laser Wavelength: UV
from OSI Optoelectronics
OSI Laser Diode, Inc ’s (LDI) MCW Combiner Series fiber couples lasers are designed to meet the performance demands of the optical test equipment marketplace. These high peak optical power lasers serve 850 nm through 1650 nm wavelengths and are available in a compact duplex package. Product... [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: Infrared
- Laser Type: Laser Diode Modules
- Features: Fiber Optic Pigtail
from KLASTECH GmbH
For applications where single frequency 1064nm power is at a premium, KLASTECH has introduced the Senza HP, offering powers at 2W, 3W and beyond. All are single longitudinal mode by design ( <1MHz line width) producing Pitch Perfect, 1064nm laser light. There is no water cooling, no extraneous... [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: Infrared
- Laser Type: Solid State Lasers
- Features: Internal Power Supply; Polarized Output
from Laserglow Technologies
The LQS-1053 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1053 nm. At 50 µJ single pulse energy this series can maintain better than 1% long-term output power stability and a long... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Q-Switched
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from ProPhotonix, Ltd.
The 300-0600-00 series of thermo-electrically cooled, (TEC), blue-violet, red and infrared wavelength laser diode modules offers exceptional wavelength and power stability, (better than 1%), good pointing accuracy and significantly increased laser diode lifetime. Designed for applications demanding... [See More]
- CDRH Classification: Class II; Class IIIb; Class IIIR
- Laser Output: Continuous
- Laser Type: Alignment Lasers
- Laser Wavelength: Violet; Blue; Red; Infrared
from OSI Optoelectronics
OSI Laser Diode, Inc. ’s High Power SMF coupled laser modules are designed to meet the performance demands of the optical test equipment marketplace. The high peak optical power SCW Series lasers serve 1310nm through 1650nm wavelengths and are available in fully hermetic laser welded packages. [See More]
- CDRH Classification: Class IIIb
- Laser Output: Pulsed
- Laser Type: Laser Diode Modules
- Laser Wavelength: Infrared
from KLASTECH GmbH
In order to generate high power CW 532nm laser light it is normally necessary to first develop very high levels of 1064nm in the laser cavity. This normally in turn requires that the laser gain medium be pumped with extremely high power 808nm diodes. Naturally these diodes generate heat, the higher... [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: Green
- Laser Type: Solid State Lasers
- Features: Internal Power Supply; Polarized Output
from Laserglow Technologies
The LRD-1060 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1060 nm and a wide range of output power levels from 100 mW to 800 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Laser Wavelength: Infrared
from ProPhotonix, Ltd.
An economically priced range of circular beam, threadmount laser diode modules for OEM use in applications where precision and reliability are important, such as industrial alignment and positioning. Wavelengths range from 635nm to 670nm. The laser module consists of an aluminum housing, laser... [See More]
- CDRH Classification: Class II; Class IIIb
- Laser Output: Continuous
- Laser Type: Alignment Lasers; Laser Diodes (optional feature); Laser Diode Modules
- Laser Wavelength: Red
from OSI Optoelectronics
OSI Laser Diode, Inc ’s (LDI) TCW Tribiner Series fiber coupled lasers are designed to meet the performance demands of the optical test marketplace. These high peak optical power lasers serve 850 nm through 1550 nm wavelengths and are available in a compact triplex package. The TriBiner... [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: Red; Infrared
- Laser Type: Laser Diode Modules
- Features: Fiber Optic Pigtail
from KLASTECH GmbH
The revolutionary new Verve ® laser from KLASTECH is the world ’s most compact 266nm CW DPSS laser. Powered by KLASTECH ’s patented impedance matching technology this laser delivers up to 100mW Pitch Perfect locked single frequency output in a rock solid thermally stable design. The... [See More]
- CDRH Classification: Class IIIb
- Laser Wavelength: UV
- Laser Type: Solid State Lasers
- Features: Internal Power Supply; Polarized Output
from Laserglow Technologies
The LRS-1064 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 100 mW to 20 W of 1064 nm laser light with the highest level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LLS-1064 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 20 W. These 1064 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LQS-1064 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1064 nm. At ~200 µJ single pulse energy this series can maintain better than 1% long-term output power stability and a... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Q-Switched
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The Scorpius Series, a portable DPSS laser emitting at 1064 nm, produces a completely invisible laser beam. Extreme caution must be used when operating any infrared laser as the human eye will not detect it. Laser safety goggles are included with each Scorpius Series laser. The Scorpius Series is... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Laser Pointers
- Laser Wavelength: Infrared
from Laserglow Technologies
The Scorpius Pro, a portable DPSS laser emitting at 1064 nm, produces a completely invisible laser beam. Extreme caution must be used when operating any infrared laser as the human eye will not detect it. Laser safety goggles are included with each Scorpius Series laser. The Scorpius Series is... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Laser Pointers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LSS-1064 Series of Single-Frequency, Single Longitudinal Mode Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring extremely long temporal coherence and an extremely narrow spectral linewidth. This series of 1064 nm SLM lasers are available from 50 mW to 1000 mW and... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LRS-1085 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 50 mW to 500 mW of 1085 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for various... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LRS-1112 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 20 mW to 100 mW of 1112 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for various... [See More]
- CDRH Classification: Class IIIb
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LLS-1112 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 20 mW to 100 mW. These 1112 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LLS-1122 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 300 mW. These 1122 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LRS-1122 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 50 mW to 300 mW of 1122 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for various... [See More]
- CDRH Classification: Class IIIb
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LRS-1313 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >100 mW to >1000 mW of 1313 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LLS-1313 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 1000 mW. These 1313 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LQS-1313 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1313 nm. At ~5 µJ single pulse energy this series can maintain better than 1% long-term output power stability and a long... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Q-Switched
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LRS-1319 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >50 mW to >500 mW of 1319 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LLS-1319 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 500 mW. These 1319 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LQS-1319 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1319 nm. At ~5 µJ single pulse energy this series can maintain better than 1% long-term output power stability and a long... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Q-Switched
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared