Class IIIa Lasers
from World Star Tech
UCH Series Cross Laser Modules are fully self contained with integrated laser driver, laser diode and optics. Unique properties include a perfectly straight and fine adjustable cross line. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross... [See More]
- CDRH Classification: Class IIIa; Class IIIA
- Laser Wavelength: Red
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 635
from Newport MKS
The N-LGP-393 Green HeNe Laser generates a 500:1 linearly polarized output of 1.5 mW (minimum) at 543 nm. Longitudinal mode spacing is approximately 320 MHz with the spectral bandwidth being approximately 1630 MHz (FWHM). Utilizing enhanced designs and superior optical components these HeNe lasers... [See More]
- CDRH Classification: Class IIIa
- Laser Power: 1.5
- Wavelength Range: 544
- Operating Voltage: 120 to 240
from Electro Optical Components, Inc.
The unique feature of this laser diode module with single mode coupling is its highly stable performance across a wide range of temperatures. The module is cooled solely using a passive system – no TEC (thermoelectric cooler) is required. Wavelengths include: 450 nm, 515 nm, 635 nm, 640 nm,... [See More]
- CDRH Classification: Class I; Class II; Class IIa; Class IIIa; Class IIIb
- Laser Wavelength: Violet; Green; Red; Infrared
- Laser Type: Laser Diodes
- Features: Fiber Optic Pigtail
from World Star Tech
DPGL series green lasers are diode pumped green lasers operating at 532nm. The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability. Modulation and beam shaping optics can be added to the DPGL series lasers. Features. [See More]
- CDRH Classification: Class IIIa; Class IIIA
- Laser Wavelength: Green
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 532
from World Star Tech
ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength. TTL modulation upto... [See More]
- CDRH Classification: Class IIIa; Class IIIA
- Laser Wavelength: Red
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 635
from World Star Tech
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. [See More]
- CDRH Classification: Class IIIa; Class IIIA
- Laser Wavelength: Red
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 635
from World Star Tech
UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial... [See More]
- CDRH Classification: Class IIIa; Class IIIA
- Laser Wavelength: Red
- Laser Type: Laser Diodes; Laser Diode Modules
- Wavelength Range: 635
from Laserglow Technologies
The LRD-0375 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 375 nm and output power levels of 10 mW to 150 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These... [See More]
- CDRH Classification: Class IIIa; Class IIIb
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Laser Wavelength: UV
from Edmund Optics Inc.
Modulatable up to 10kHz. Compact Size with Integrated Single Unit Design. High Brightness with up to 15mW of Output Power. These diode-pumped solid state Fixed Focus Green Laser Modules are available with output powers ranging from 0.9 - 15mW. The turn-key design with integrated optics and... [See More]
- CDRH Classification: Class IIIa
- Laser Wavelength: Green
- Laser Type: Laser Diode Modules
- Wavelength Range: 532
from Traceable® Products
Laser is perfect for slide presentations, wall charts, and lectures. Provides a brilliant red light at the highly visible 650 nm wavelength with a beam diameter of 3.5 mm. Power Class III laser has an output power of 4 mW and a range of 300 feet. Three silver-oxide batteries provide months of... [See More]
- CDRH Classification: Class IIIa
- Laser Output: Continuous
- Laser Type: Laser Pointers
- Laser Wavelength: Red
from Zygo Corporation
ZMI ™ lasers provide frequency stabilized, two-frequency output to drive multiple measurement axes. The small ZMI ™ 7705 is used with the ZMI ™ 501A measurement enclosure to provide two axes of measurement. The larger lasers include features such as more power (7702), water cooling... [See More]
- CDRH Classification: Class IIIa
- Laser Wavelength: Red
- Laser Type: Helium Neon Lasers
- Wavelength Range: 633
from Lumentum Operations, LLC
The Lumentum 1100 Series red helium-neon laser products offer low noise, high power stability, and long life for the most demanding applications.With more than 1.5 million units sold, Lumentum lasers are the industry standard for many advanced system designs. Lumentum manufactures helium-neon lasers... [See More]
- CDRH Classification: Class IIIa; Class IIIb
- Laser Wavelength: Red
- Laser Type: Helium Neon Lasers
- Wavelength Range: 633
from Laserglow Technologies
The LLD-0375 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 10 mW to 150 mW. These 375 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively competitive... [See More]
- CDRH Classification: Class IIIa; Class IIIb
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Laser Wavelength: UV
from Traceable® Products
Perfect pocket laser pointer for slide presentations, detailed scientific discussions, microscope projections, field studies, wall charts, and lectures. Provides a brilliant red light at the highly visible 630-680 nm wavelength with a beam diameter of 3.5 mm. Laser Class IIIA has an output power of... [See More]
- CDRH Classification: Class IIIa
- Laser Output: Continuous
- Laser Type: Laser Pointers
- Laser Wavelength: Red
from Lumentum Operations, LLC
The Model 1507 and 1508 Novette „ ¢ helium-neon laser systems incorporate hard-sealed internal-mirror 1007 and 1008 plasma tubes and power modules into convenient, compact, self-contained packages. These low-cost units demonstrate superior power stability and meet CDRH requirements. The... [See More]
- CDRH Classification: Class II; Class IIIa
- Laser Wavelength: Red
- Laser Type: Helium Neon Lasers
- Wavelength Range: 633
from Laserglow Technologies
The shortest wavelength available in a laser pointer, the Electra produces laser light very close to the ultraviolet part of the visible spectrum at 405 nm. The unique properties of this laser include the ability to excite fluorescent and phosphorescent materials. The Electra can be a useful... [See More]
- CDRH Classification: Class IIIa
- Laser Output: Continuous
- Laser Type: Laser Pointers
- Laser Wavelength: Violet
from Laserglow Technologies
The LRS-0435 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 5 mW of 435 nm laser light with two levels of long-term output power stability and a long operating lifetime at an aggressively competitive cost. These lasers are commonly used for fluorescence... [See More]
- CDRH Classification: Class IIIa; Class IIIb
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Blue
from Laserglow Technologies
The LLD-0447 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 5 mW to 1000 mW. These 447 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively competitive... [See More]
- CDRH Classification: Class IIIa; Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Laser Wavelength: Blue
from Laserglow Technologies
Cutting-edge 447 nm laser diode technology is what makes this blue laser pointer both unique and affordable. Keep everyone's attention with the Hydra's deep blue light. This <5 mW Class IIIa laser pointer is non-hazardous for momentary accidental exposure making it ideal in general business,... [See More]
- CDRH Classification: Class IIIa
- Laser Output: Continuous
- Laser Type: Laser Pointers
- Laser Wavelength: Blue
from Laserglow Technologies
The LRD-0450 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 450 nm and output power levels of 5 mW to 1 W with a high level of long-term output power stability and long operating lifetime at a very competitive cost. These lasers are... [See More]
- CDRH Classification: Class IIIa; Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Laser Wavelength: Blue
from Laserglow Technologies
The LLD-0450 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 30 mW to 1000 mW. These 450 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively competitive... [See More]
- CDRH Classification: Class IIIa; Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Laser Wavelength: Blue
from Laserglow Technologies
The LRD-0454 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 454 nm and output power levels of 10 mW to 50 mW with a high level of long-term output power stability and long operating lifetime at a very competitive cost. These lasers are... [See More]
- CDRH Classification: Class IIIa; Class IIIb
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Laser Wavelength: Blue
from Laserglow Technologies
The LSS-0457 Series of Single-Frequency, Single Longitudinal Mode Diode-Pumped Solid-State (DPSS) lasers are ideal for applications requiring extremely long temporal coherence and a narrow spectral linewidth. This series of 457 nm SLM lasers are available with up to 100 mW output power, and maintain... [See More]
- CDRH Classification: Class IIIa; Class IIIb
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Blue
from Laserglow Technologies
The LRD-0470 Cyanea ™ Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 470 nm and output power levels of 100 mW to 1000 mW with a high level of long-term output power stability and long operating lifetime at a very competitive cost. [See More]
- CDRH Classification: Class IIIa; Class IV
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Laser Wavelength: Blue