Fiber Pigtailed Lasers
from World Star Tech
Overview of WLD-15-785-PM-FC-APC Laser Diode. Single-mode polarization-maintaining (PM) fiber-pigtailed laser diodes are offered by World Star Tech. Single-mode PM fiber-pigtailed laser diode is ideal for sensing, imaging, and industrial applications where excellent beam quality and robust laser... [See More]
- Features: Fiber Optic Pigtail; Polarized Output
- Wavelength Range: 785
- Laser Type: Laser Diodes
- Laser Power: 15
from Electro Optical Components, Inc.
The unique feature of this laser diode module with single mode coupling is its highly stable performance across a wide range of temperatures. The module is cooled solely using a passive system – no TEC (thermoelectric cooler) is required. Wavelengths include: 450 nm, 515 nm, 635 nm, 640 nm,... [See More]
- Features: Fiber Optic Pigtail
- Laser Wavelength: Violet; Green; Red; Infrared
- Laser Type: Laser Diodes
- Wavelength Range: 450 to 850
from LASOS Lasertechnik GmbH
Multi-wavelength modules and beam combiners. Different designs for compact and flexible solutions. Benchtop devices and fully installable sub-systems. Free beam or fiber output. Different options for beam collimation and combining [See More]
- Features: Array; Fiber Optic Pigtail
from Toptica Photonics, Inc.
The iBeam smart PT with permanent fiber attachment is - like its successful “brother ” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA ’s ingenious COOLDC... [See More]
- Features: Fiber Optic Pigtail; Polarized Output
- Laser Output: Continuous; Pulsed (optional feature)
- Laser Type: Laser Diodes
- Wavelength Range: 375
from Multiwave Photonics
Multiwave Photonics' Broadband ASE Source at 1 µm is a high performance, compact and reliable optical source based on Amplified Spontaneous Emission (ASE) from a diode-pumped Yb-doped fiber. This source delivers high spectral density and stable output in the wavelength range 1025 nm 1075 nm. [See More]
- Features: Fiber Optic Pigtail; Polarized Output (optional feature)
- Laser Wavelength: Infrared
- Laser Type: Fiber Lasers
- Wavelength Range: 1015 to 1085
from ProPhotonix, Ltd.
Fibre pigtailed laser diodes are suitable for OEM applications ranging from scientific equipment and optical instruments requiring a laser diode light source to visual fibre optic fault locators for communications networks, telecomms systems and instrumentation and free space optical communications. [See More]
- Features: Fiber Optic Pigtail
- Laser Output: Continuous
- Laser Type: Laser Diodes (optional feature)
- Laser Wavelength: Red
from OSI Optoelectronics
OSI Laser Diode, Inc. provides an extremely high brightness CVLL 1550 nm pulsed laser diode capable of up to 75 Watts output power. The CVLL devices are well suited to most range finding applications requiring “eye safe ” operation. Product Features. Low Divergence / High Brightness. [See More]
- Features: Fiber Optic Pigtail
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Laser Wavelength: Infrared
from Jiangyin Deli Laser Solutions Co., Ltd.
Fiber Laser Cutting System,Mainly apply to micro cutting, grooving and drilling on all kinds of metals, ceramics and alloys -Specifications:Min scribing width: 20umMin hole-drilling dia.: 50umPositioning precision: 5umRepetition: 2um3-axis working table system: 500mm ×500mm ×90mm... [See More]
- Features: Fiber Optic Pigtail
- Laser Type: Fiber Lasers
from Multiwave Photonics
Multiwave Photonics' MOPA-L laser is an eye-safe Pulsed Fiber Laser designed and developed specifically to address LIDAR and remote sensing applications. Superbly engineered, it generates single frequency short nanosecond pulses at 1550 nm. The MOPA-L laser is based on a MOPA architecture (Master... [See More]
- Features: Fiber Optic Pigtail; Internal Power Supply; Polarized Output
- Laser Output: Pulsed
- Laser Type: Fiber Lasers
- Laser Wavelength: Infrared
from OSI Optoelectronics
OSI Laser Diode, Inc.(LDI) 850 nm laser modules are designed for use in fiber optic instruments where high optical power and low power consumption are required. All packages contain LDI ’s high reliability laser chips. The low profile style package is designed for use with narrow high current... [See More]
- Features: Fiber Optic Pigtail
- Laser Output: Pulsed
- Laser Type: Laser Diode Modules
- Laser Wavelength: Infrared
from Jiangyin Deli Laser Solutions Co., Ltd.
This machine is mostly used for marking on different kinds of material surface, diagram, characters, bar code, and QR code. Power:20W,50W100W200W. Pulse width6-250ns. Repetition frequency1-1000kHz. Wave length1064nm. Scanning speed2000mm/s. Repetition accuracy ±0.03mm. Application materials... [See More]
- Features: Fiber Optic Pigtail
- Laser Output: Pulsed
- Laser Type: Fiber Lasers
- Laser Wavelength: 1064nm
from Multiwave Photonics
Multiwave Photonics' MOPA-M Series is a family of diode-pumped all-fiber lasers which have been specifically designed to produce the highest possible pulse energies and peak powers over the largest repetition range. With pulse widths as short as 10 ns maintained from single shot to 500 kHz, very... [See More]
- Features: Fiber Optic Pigtail; Polarized Output
- Laser Output: Pulsed
- Laser Type: Fiber Lasers
- Laser Wavelength: Infrared
from OSI Optoelectronics
High Reliability / High Efficiency. Stable Output from -40 °C to +85 °C. Single & Stacked Devices up to 375 W. Fiber Coupled Devices up to 188 W. Custom Packaging Available. Product Applications. Range Finding. Ceilometers. Weapons Simulation. Surveying Equipment. Homeland Security. [See More]
- Features: Fiber Optic Pigtail
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Laser Wavelength: Infrared
from Jiangyin Deli Laser Solutions Co., Ltd.
Small laser spot size; narrow line width. Small heat-affected zone. Flexible non-contact processing, able to process any shape. Layer-by-layer processing; switchable gas source. Image target capturing for automatic processing. Positional accuracy: ±4 μm (JIS Standard). Repeatability:... [See More]
- Features: Fiber Optic Pigtail
- Laser Output: Pulsed
- Laser Type: Fiber Lasers
from Multiwave Photonics
Multiwave Photonics' Tunable Narrowband ASE Source is a unique type of optical source specifically designed to meet the stringent demands associated with electronic component and device testing. This low coherence source is the ideal laser replacement in applications where laser coherence effects... [See More]
- Features: Fiber Optic Pigtail; Internal Power Supply; Polarized Output
- Laser Output: Tunable Laser
- Laser Type: Fiber Lasers
- Laser Wavelength: Infrared
from OSI Optoelectronics
The LHCVN series incorporates a pulsed laser firing circuit into the same package as the laser diode. The hybridization of the driver permits much narrower pulse widths and faster rise times at lower voltage requirements than discrete laser drivers. The LHCVN series is compatible with all OSI Laser... [See More]
- Features: Fiber Optic Pigtail
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Laser Wavelength: Infrared
from OSI Optoelectronics
OSI Laser Diode, Inc ’s (LDI) MCW Combiner Series fiber couples lasers are designed to meet the performance demands of the optical test equipment marketplace. These high peak optical power lasers serve 850 nm through 1650 nm wavelengths and are available in a compact duplex package. Product... [See More]
- Features: Fiber Optic Pigtail
- Laser Wavelength: Infrared
- Laser Type: Laser Diode Modules
- Wavelength Range: 850 to 1625