Class IV Lasers
Description
Class IV lasers are the highest and most powerful class of lasers, capable of exceeding the Class 3B Accessible Emission Limit (AEL). These lasers are known for their ability to burn skin and cause severe eye damage through direct, diffuse, or indirect beam exposure. They are also capable of igniting combustible materials, posing a fire risk. Due to their high power, Class IV lasers are equipped with safety features such as a key switch and a safety interlock to prevent accidental exposure .
Working Principle
Class IV lasers operate by emitting a highly concentrated beam of light that can be focused to a small point, allowing for precise energy delivery. This high energy concentration is what makes them useful for a variety of applications, as it allows for cutting, welding, and other processes that require significant power. The ability to focus the beam also enables these lasers to perform tasks with high precision and accuracy, which is essential in many industrial and medical applications .
Applications
Class IV lasers are widely used across various industries due to their high power and precision. In the industrial sector, they are commonly used for cutting and welding materials, as well as marking products. In the medical field, they are utilized for surgeries, including eye and skin treatments, and in dentistry. The military employs Class IV lasers for target marking and missile guidance. Additionally, they are used in scientific research for spectroscopy and microscopy .
Advantages over other Lasers
Class IV lasers offer significant advantages over lower-class lasers due to their higher power output. This allows them to perform tasks that require more energy, such as cutting through thicker materials or performing more complex surgical procedures. Their ability to focus energy precisely also makes them more effective in applications where accuracy is critical, such as in medical surgeries and industrial manufacturing processes .
Limitations
Despite their advantages, Class IV lasers come with several limitations. They pose significant safety risks, including the potential for severe eye and skin injuries, and the risk of igniting fires. These hazards necessitate strict safety protocols and protective measures, which can increase operational complexity and costs. Additionally, the high power consumption of Class IV lasers can lead to increased operating expenses .
Considerations
When considering the use of Class IV lasers, it is important to account for several factors. The initial cost of these lasers can be high, and their operation requires adherence to stringent safety standards, which may involve additional training and equipment. Maintenance and replacement costs should also be considered, as the high power output can lead to wear and tear on components. Furthermore, ensuring accuracy and durability in applications may require regular calibration and servicing .
from Hamamatsu Photonics Europe
The EQ-400-RH-QZ-S is the highest output power model in our LDLS series. The lamphead and the controller requires forced water cooling to ensure stable operation. [See More]
- CDRH Classification: Class IV
from Lumentum Operations, LLC
IDL Series air-cooled, direct-diode laser systems combine our high-reliability L4 diode lasers with a unique fused-fiber individual-emitter architecture and novel health-monitoring system to yield an extremely reliable and scalable product that performs in the most demanding industrial manufacturing... [See More]
- CDRH Classification: Class IV
- Laser Wavelength: Infrared
- Laser Type: Laser Diode Modules
- Wavelength Range: 940
from Laserglow Technologies
The LRS-1047 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 50 mW to >1000 mW of 1047 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from ProPhotonix, Ltd.
These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and measurement... [See More]
- CDRH Classification: Class IV
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Laser Wavelength: Red
from Trotec Laser, Inc.
The SpeedMarker Series lasers are designed for continuous operation in industrial environments and are ideal for marking metals and plastics. The SpeedMarker 50 laser marking machine comes equipped with an open laser safety class 4 system for ultimate flexibility in part size. The maximum marking... [See More]
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Type: Fiber Lasers
- Wavelength Range: ? to 10600
from OSI Optoelectronics
OSI Laser Diode, Inc. ‘s (LDI) series of High Power CW products is offered with an output range from 0.5 Watts to 7.0 Watts. These devices have a standard wavelength of 805 nm with a spectral width of 2.5 nm FWHM. Product Features. 0.5 - 5 Watts. High Efficiency Devices. Multiple Package... [See More]
- CDRH Classification: Class IV
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Laser Wavelength: Infrared
from LaserStar Technologies Corporation
LaserStar ’s 1900 Series Industrial Laser Welding Systems are ideal for a wide range of metal joining, complex assembly, automation and repair applications for the industrial marketplace. A compact, portable design, coupled with LaserStar ’s well-known reputation for high quality,... [See More]
- CDRH Classification: Class IV
- Laser Wavelength: Infrared
- Laser Output: Pulsed
- Wavelength Range: 1064
from Multiwave Photonics
Multiwave Photonics' MOPA-L laser is an eye-safe Pulsed Fiber Laser designed and developed specifically to address LIDAR and remote sensing applications. Superbly engineered, it generates single frequency short nanosecond pulses at 1550 nm. The MOPA-L laser is based on a MOPA architecture (Master... [See More]
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Type: Fiber Lasers
- Laser Wavelength: Infrared
from Northrop Grumman - Cutting Edge Optronics
The A package is a compact, conductively-cooled laser diode array. The A package is available in pulsed configurations with up to 2.4 kW of peak power or in CW configurations with up to 40 W of continuous power. The A package mounts easily into a laser system or direct-diode application. It is... [See More]
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Wavelength Range: 790 to 1550
from Lumentum Operations, LLC
The PicoBlade ® laser system is a versatile tool for processing virtually any material with the highest precision and reliability. . The newly redesigned PicoBlade platform provides the same flexibility as the former generation in a much smaller package to facilitate the integration... [See More]
- CDRH Classification: Class IV
- Laser Wavelength: UV; Green; Infrared
- Laser Output: Pulsed
- Wavelength Range: 355 to 1064
from Laserglow Technologies
The LLS-1047 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 500 mW. These 1047 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from LaserStar Technologies Corporation
1900XL Series Industrial Laser Welding Workstations are ideal for a wide range of metal joining, complex assembly, automation and laser welding repair applications for the worldwide industrial marketplace. The XL body style provides an oversize laser welding workspace design coupled with high... [See More]
- CDRH Classification: Class IV
- Laser Wavelength: Infrared
- Laser Output: Pulsed
- Wavelength Range: 1064
from Multiwave Photonics
Multiwave Photonics' MOPA-M Series is a family of diode-pumped all-fiber lasers which have been specifically designed to produce the highest possible pulse energies and peak powers over the largest repetition range. With pulse widths as short as 10 ns maintained from single shot to 500 kHz, very... [See More]
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Type: Fiber Lasers
- Laser Wavelength: Infrared
from Northrop Grumman - Cutting Edge Optronics
The AA package is a compact, conductively-cooled laser diode array. The AA package is available in pulsed configurations with up to 4.8 kW of peak power or in CW configurations with up to 80 W of continuous power. The AA package mounts easily into a laser system or direct-diode application. It is... [See More]
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Wavelength Range: 790 to 1550
from Lumentum Operations, LLC
The Lumentum NPRO 125/126 diode-pumped lasers produce continuous-wave (CW), single-frequency output at either 1064 nm or 1319 nm. Key features include fiber-optic or free-space output, narrow linewidth, low noise, frequency tunability, and adjustable power. The NPRO 125/126 lasers are used for a... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous; Tunable Laser
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LQS-1047 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1047 nm. At over 80 µJ single pulse energy or 400 mW average output this series can maintain better than 1% long-term... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Q-Switched
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from LaserStar Technologies Corporation
FiberCube Open Laser Engraving Systems offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, engraving and cutting FiberCube systems are ideal for a wide range of industries... [See More]
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Type: Fiber Lasers
- Laser Wavelength: Infrared
from Northrop Grumman - Cutting Edge Optronics
The AAA package is a compact, conductively-cooled laser diode array. The AAA package is available in pulsed configurations with up to 7.2 kW of peak power or in CW configurations with up to 120 W of continuous power. The AAA package mounts easily into a laser system or direct-diode application. It... [See More]
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Wavelength Range: 790 to 1550
from Lumentum Operations, LLC
CORELIGHT ® Series fiber laser modules are compact ytterbium fiber lasers that offer straightforward integration into new and existing manufacturing tools and use a customer ™s existing power and control system for cost efficiency. Module control and monitoring are accomplished... [See More]
- CDRH Classification: Class IV
- Laser Wavelength: Infrared
- Laser Type: Fiber Lasers
- Wavelength Range: 1080
from Laserglow Technologies
The LRS-1053 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 100 mW to >1500 mW of 1053 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from LaserStar Technologies Corporation
Now Available in 60, 80 and 100 Watt Models!. The 7000 Series LaserStar Manual Laser Welding Workstation offers a significant competitive advantage for today ’s operators looking to unleash the power of hot light, benefit from a comfortable, ergonomic design and increase the range of assembly... [See More]
- CDRH Classification: Class IV
- Laser Wavelength: Infrared
- Laser Output: Pulsed
- Wavelength Range: 1064
from Northrop Grumman - Cutting Edge Optronics
The AAAA package is a compact, conductively-cooled laser diode array. The AAAA package is available in pulsed configurations with up to 9.6 kW of peak power or in CW configurations with up to 160 W of continuous power. The AAAA package mounts easily into a laser system or direct-diode application. [See More]
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Wavelength Range: 790 to 1550
from Lumentum Operations, LLC
CORELIGHT ® Series high-power fiber laser systems are based on Lumentum next-generation high-reliability engines. The laser systems offer straightforward integration with new and existing machine tools and are optimized for performance, space savings, and cost efficiency. Laser control... [See More]
- CDRH Classification: Class IV
- Laser Wavelength: Infrared
- Laser Type: Fiber Lasers
- Wavelength Range: 1080
from Laserglow Technologies
The LLS-1053 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 500 mW. These 1053 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from LaserStar Technologies Corporation
FiberStar laser systems offer state-of-the-art laser resonator technology which provides high peak power, optimal performance and throughput, higher up-time, enhanced electrical efficiency, and a space saving air cooled design. Solid state diodes provide instantaneous power with no “warm up... [See More]
- CDRH Classification: Class I; Class IV
- Laser Output: Continuous; Pulsed
- Laser Type: Fiber Lasers
- Laser Wavelength: Infrared
from Northrop Grumman - Cutting Edge Optronics
The Cs package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. CEO offers a unique version of the Cs package based upon its Golden Bullet technology that enables the use of multiple bars per package. [See More]
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Wavelength Range: 790 to 1550
from Laserglow Technologies
The LQS-1053 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1053 nm. At 50 µJ single pulse energy this series can maintain better than 1% long-term output power stability and a long... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Q-Switched
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from LaserStar Technologies Corporation
LaserStar ’s 7700 Series Dual Component Micro Welding Laser Systems are ideal for a wide range of unique and custom integration applications to meet the various demands of metal joining, complex assembly, and repair applications for the industrial marketplace. Solution providers can benefit... [See More]
- CDRH Classification: Class IV
- Laser Wavelength: Infrared
- Laser Output: Pulsed
- Wavelength Range: 1064
from Northrop Grumman - Cutting Edge Optronics
The Cs package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. CEO offers a unique version of the Cs package based upon its Golden Bullet technology that enables the use of multiple bars per package. [See More]
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Wavelength Range: 790 to 1550
from Laserglow Technologies
The LRD-1060 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1060 nm and a wide range of output power levels from 100 mW to 800 mW with a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Laser Wavelength: Infrared
from LaserStar Technologies Corporation
Today ’s mold repair micro-welding laser industry is characterized by rapidly changing, ever-evolving customer demands and intense competition. Innovative ideas, successful designs and a strong commitment to superior quality and performance are the fundamentals of LaserStar Technologies... [See More]
- CDRH Classification: Class IV
- Laser Wavelength: Infrared
- Laser Output: Pulsed
- Wavelength Range: 1064
from Northrop Grumman - Cutting Edge Optronics
The G Package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. It is available with up to eight bars and a maximum QCW output power of 2.4 kW. CEO offers these arrays with many values of bar-to-bar... [See More]
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Wavelength Range: 790 to 1550
from Laserglow Technologies
The LPS-1064 Series of Diode-Pumped Solid-State (DPSS) AOM Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1064 nm. The embedded AOM gives the user direct control over the output pulses, enabling a specified frequency or even a... [See More]
- CDRH Classification: Class IV
- Laser Output: Q-Switched
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from LaserStar Technologies Corporation
Today ’s precision welding marketplace specializing in laser spot welding or laser seam welding applications, have a wide range of new technologies available to enhance their ability to provide the highest level of quality, craftsmanship, and service to their clients. LaserStar ’s 7800... [See More]
- CDRH Classification: Class IV
- Laser Wavelength: Infrared
- Laser Output: Pulsed
- Wavelength Range: 1064
from Northrop Grumman - Cutting Edge Optronics
The G Package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. It is available with up to eight bars and a maximum QCW output power of 2.4 kW. CEO offers these arrays with many values of bar-to-bar... [See More]
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Wavelength Range: 790 to 1550
from Laserglow Technologies
The LRS-1064 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 100 mW to 20 W of 1064 nm laser light with the highest level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from LaserStar Technologies Corporation
FiberStar 8600 Series micro-welding laser systems are fast, efficient, portable, fiber laser engines with fiber optic attachment for high-speed welding and cutting applications. Ideal for non-contact laser welding processes which join two similar or certain dissimilar metals together. FiberStar... [See More]
- CDRH Classification: Class IV
- Laser Output: Continuous; Pulsed
- Laser Type: Fiber Lasers
- Laser Wavelength: Infrared
from Northrop Grumman - Cutting Edge Optronics
The G Package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. It is available with up to eight bars and a maximum QCW output power of 2.4 kW. CEO offers these arrays with many values of bar-to-bar... [See More]
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Wavelength Range: 790 to 1550
from Laserglow Technologies
The LLS-1064 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 20 W. These 1064 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from LaserStar Technologies Corporation
FiberStar Integrator Kit Systems offer state-of-the-art laser resonator technology which provides high peak power, optimal performance & throughput, higher up-time, enhanced electrical efficiency, and a space saving air cooled design. Solid state diodes provide instantaneous power with no... [See More]
- CDRH Classification: Class IV
- Laser Output: Continuous; Pulsed
- Laser Type: Fiber Lasers
- Laser Wavelength: Infrared
from Northrop Grumman - Cutting Edge Optronics
The CEO hermetically-sealed package is designed to withstand a variety of environmental conditions. It is impervious to dust and moisture, both of which can cause degradation or failure to unprotected laser diode arrays. Available with output powers of up to 2.4 kW (QCW) or 40W (CW), the package is... [See More]
- CDRH Classification: Class IV
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Wavelength Range: 790 to 1550
from Laserglow Technologies
The LQS-1064 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1064 nm. At ~200 µJ single pulse energy this series can maintain better than 1% long-term output power stability and a... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Q-Switched
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from LaserStar Technologies Corporation
Today ’s mold repair micro-welding laser industry is characterized by rapidly changing, ever-evolving customer demands and intense competition. Innovative ideas, successful designs and a strong commitment to superior quality and performance are the fundamentals of LaserStar Technologies... [See More]
- CDRH Classification: Class IV
- Laser Output: Continuous; Pulsed
- Laser Type: Fiber Lasers
- Laser Wavelength: Infrared
from Northrop Grumman - Cutting Edge Optronics
The CEO hermetically-sealed package is designed to withstand a variety of environmental conditions. It is impervious to dust and moisture, both of which can cause degradation or failure to unprotected laser diode arrays. Available with output powers of up to 2.4 kW (QCW) or 40W (CW), the package is... [See More]
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Wavelength Range: 790 to 1550
from Laserglow Technologies
The Scorpius Series, a portable DPSS laser emitting at 1064 nm, produces a completely invisible laser beam. Extreme caution must be used when operating any infrared laser as the human eye will not detect it. Laser safety goggles are included with each Scorpius Series laser. The Scorpius Series is... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Laser Pointers
- Laser Wavelength: Infrared
from LaserStar Technologies Corporation
Today ’s precision welding marketplace specializing in laser spot welding or laser seam welding applications, have a wide range of new technologies available to enhance their ability to provide the highest level of quality, craftsmanship, and service to their clients. The FiberStar 8800 Series... [See More]
- CDRH Classification: Class IV
- Laser Output: Continuous; Pulsed
- Laser Type: Fiber Lasers
- Laser Wavelength: Infrared
from Northrop Grumman - Cutting Edge Optronics
CEO has combined its novel packaging capabilities with its high power QCW laser diode bars to create conductively-cooled laser diode arrays with power densities approaching 25 kW/cm2. These High Density Stack (HDS) arrays are excellent candidates for small, lightweight applications which require... [See More]
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Type: Laser Diodes
- Wavelength Range: 808 to 940
from Laserglow Technologies
The Scorpius Pro, a portable DPSS laser emitting at 1064 nm, produces a completely invisible laser beam. Extreme caution must be used when operating any infrared laser as the human eye will not detect it. Laser safety goggles are included with each Scorpius Series laser. The Scorpius Series is... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Laser Pointers
- Laser Wavelength: Infrared
from LaserStar Technologies Corporation
The iWeld Professional is also available with a removable welding chamber option for easily welding parts that will not fit within the standard welding chamber. Easily remove the welding chamber for access to larger parts. Six Models Available: • 60 Joule, 9.0 kW, 60 Watt, 30 Hz • 80... [See More]
- CDRH Classification: Class IV
- Laser Wavelength: Infrared
- Laser Output: Pulsed
- Wavelength Range: 1064
from Northrop Grumman - Cutting Edge Optronics
The high power versions of the Patara lasers feature our modular and scalable DPSS technology for superior beam pointing, pulse to pulse stability, and high conversion efficiency. With Q-Switched rated output powers up to 100 Watts at 532nm, the beam shape and parameters are ideally suited for... [See More]
- CDRH Classification: Class IV
- Laser Output: Q-Switched
- Laser Type: Laser Diode Modules; Solid State Lasers
- Wavelength Range: 532
from Laserglow Technologies
The LSS-1064 Series of Single-Frequency, Single Longitudinal Mode Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring extremely long temporal coherence and an extremely narrow spectral linewidth. This series of 1064 nm SLM lasers are available from 50 mW to 1000 mW and... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from LaserStar Technologies Corporation
The iWeld Benchtop is also available with a removable welding chamber option for easily welding parts that will not fit within the standard welding chamber. The chamber is easily removed to allow users to weld larger or odd shaped parts. Six Models Available: • 40 Joule, 5.5 kW, 35 Watt, 30 Hz... [See More]
- CDRH Classification: Class IV
- Laser Wavelength: Infrared
- Laser Output: Pulsed
- Wavelength Range: 1064
from Northrop Grumman - Cutting Edge Optronics
The TEMoo Patara lasers feature SilentLight DPSS technology for superior beam pointing and pulse to pulse stability. With Q-Switched rated output powers up to 20 Watts at 532nm and 1064nm, the beam shape at focus is > 90% round - making it ideally suited for use in precision micromachining... [See More]
- CDRH Classification: Class IV
- Laser Output: Q-Switched
- Laser Type: Laser Diode Modules; Solid State Lasers
- Wavelength Range: 532
from Laserglow Technologies
The LRS-1085 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 50 mW to 500 mW of 1085 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for various... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from LaserStar Technologies Corporation
At LaserStar Technologies, we offer an extensive range of laser marking and laser engraving products with the ability to custom design any of our standard systems to fit your needs. Whatever your challenge, we will work directly with you to help you find the ideal solution to your laser marking... [See More]
- CDRH Classification: Class I; Class IV
from Northrop Grumman - Cutting Edge Optronics
CEO ’s QCW pumped REA laser module is the ideal building block for any DPSS Laser system. Design flexibility allows for a variety rod lengths, diameters, and gain media (Nd:YAG and Nd:YLF) to be used in both resonator and amplifier designs. QCW output energies range from 400mJ to >4J per... [See More]
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Type: Laser Diode Modules; Solid State Lasers
- Laser Power: 3.60E7
from Laserglow Technologies
The LLS-1112 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 20 mW to 100 mW. These 1112 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LRS-1313 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >100 mW to >1000 mW of 1313 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LLS-1313 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 1000 mW. These 1313 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LQS-1313 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1313 nm. At ~5 µJ single pulse energy this series can maintain better than 1% long-term output power stability and a long... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Q-Switched
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LRS-1319 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >50 mW to >500 mW of 1319 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LLS-1319 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 500 mW. These 1319 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LQS-1319 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1319 nm. At ~5 µJ single pulse energy this series can maintain better than 1% long-term output power stability and a long... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Q-Switched
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LRS-1342 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 100 mW to 6 W of 1342 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for various... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LLS-1342 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 6 W. These 1342 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an aggressively... [See More]
- CDRH Classification: Class IIIb; Class IV
- Laser Output: Continuous
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared
from Laserglow Technologies
The LRD-0470 Cyanea ™ Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 470 nm and output power levels of 100 mW to 1000 mW with a high level of long-term output power stability and long operating lifetime at a very competitive cost. [See More]
- CDRH Classification: Class IIIa; Class IV
- Laser Output: Continuous
- Laser Type: Laser Diodes
- Laser Wavelength: Blue