Plate / Disc Torque Limiters and Slip Clutches
from KTR Corporation
The solid safety system KTR-SI is available in different types (standard and compact) and operating principles (ratchet, synchronous, fail-safe, disengaging), providing for overload protection up to 3,100 Nm. Product features. Backlash-free overload systems with declining spring characteristic. [See More]
- Engagement: Plate / Disc
- Torque: 2.2 to 2286.1
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 4000
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Engagement: Friction; Plate / Disc
- Torque: 2.2
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 600
from ATLANTA Drive Systems, Inc.
Slip hubs serve as overload protection and as safety devices of machinery driven by sprocket wheels, gears or pulleys. In the case of overloading, the driving element in the hub will slip thus limiting the torque. Atlanta off-the shelf standard drive elements can be used for this purpose without... [See More]
- Engagement: Plate / Disc
- Torque: 885.0 to 1769.9
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1900
from Hilliard Corporation (The)
Friction Torque Limiters and Couplings are designed to slip during a torque overload, while still transmitting the adjusted torque. They provide dependable solutions to the problems of torque control and overload protection in power transmission equipment. [See More]
- Engagement: Plate / Disc
- Torque: 1.0 to 84.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1800
from Mach III Clutch, Inc.
Used With Variable Pilot Mounted Couplings. Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip can be specified and set at factory and is field adjustable through the tightening or loosening of a nut. [See More]
- Engagement: Friction; Plate / Disc
- Torque: 120.0 to 2796.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1750
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Engagement: Friction (optional feature); Plate / Disc
- Torque: 4.4 to 295.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1500
from Huco Dynatork
Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Engagement: Friction; Plate / Disc
- Torque: 2.2
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 600
from Mach III Clutch, Inc.
Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment nut is locked in place by set screws when desired torque setting is... [See More]
- Engagement: Friction; Plate / Disc
- Torque: 8.4 to 169.1
- Device: Slip clutch / Disengagement Torque Limiter
- Shaft: In-line
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Engagement: Friction (optional feature); Plate / Disc
- Torque: 4.4 to 295.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1500
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Engagement: Friction; Plate / Disc
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from Mach III Clutch, Inc.
Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment nut is locked in place by set screws when desired torque setting is... [See More]
- Engagement: Friction; Plate / Disc
- Torque: 4.8 to 96.6
- Device: Slip clutch / Disengagement Torque Limiter
- Shaft: In-line
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Engagement: Friction (optional feature); Plate / Disc
- Torque: 4.4 to 295.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1500
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Engagement: Friction; Plate / Disc
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from Mach III Clutch, Inc.
Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment Nut is locked in place by set screws when desired torque setting is... [See More]
- Engagement: Friction; Plate / Disc
- Torque: 4.8 to 96.6
- Device: Slip clutch / Disengagement Torque Limiter
- Shaft: In-line
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Engagement: Friction (optional feature); Plate / Disc
- Torque: 4.4 to 295.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1500
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Engagement: Friction; Plate / Disc
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from Mach III Clutch, Inc.
Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment nut is locked in place by set screws when desired torque setting is... [See More]
- Engagement: Friction; Plate / Disc
- Torque: 4.8 to 8.0
- Device: Slip clutch / Disengagement Torque Limiter
- Shaft: In-line
from KTR Corporation
The core of the overload system is formed by the idle rotation elements. In case of overload they uncouple the driving and driven side while protecting the drive train from damages. After eliminating the overload, the rotation segments are manually re-engaged so that the drive is released again. [See More]
- Engagement: Plate / Disc
- Torque: 3.7 to 6047.2
- Device: Slip clutch / Disengagement Torque Limiter
- Shaft: In-line
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Engagement: Friction; Plate / Disc
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from Mach III Clutch, Inc.
Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment nut is locked in place by set screws when desired torque setting is... [See More]
- Engagement: Friction; Plate / Disc
- Torque: 4.8 to 96.6
- Device: Slip clutch / Disengagement Torque Limiter
- Shaft: Parallel
from KTR Corporation
The core of the overload system is formed by the idle rotation elements. In case of overload they uncouple the driving and driven side while protecting the drive train from damages. After eliminating the overload, the rotation segments are manually re-engaged so that the drive is released again. [See More]
- Engagement: Plate / Disc
- Torque: 3.7 to 6047.2
- Device: Slip clutch / Disengagement Torque Limiter
- Shaft: In-line
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Engagement: Friction; Plate / Disc
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from KTR Corporation
For exact dimensioning torque limiters latest simulation and calculation programmes are available. Therefore let us know many data of your drive. The more precise these data are, the more precise are the results of calculation. Make use of this possibility and discuss with us the application in... [See More]
- Engagement: Plate / Disc
- Torque: 1.5 to 6047.2
- Device: Slip clutch / Disengagement Torque Limiter
- Shaft: In-line
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Engagement: Friction; Plate / Disc
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from KTR Corporation
For exact dimensioning torque limiters latest simulation and calculation programmes are available. Therefore let us know many data of your drive. The more precise these data are, the more precise are the results of calculation. Make use of this possibility and discuss with us the application in... [See More]
- Engagement: Plate / Disc
- Torque: 1.5 to 6047.2
- Device: Slip clutch / Disengagement Torque Limiter
- Shaft: In-line
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Engagement: Friction; Plate / Disc
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from KTR Corporation
The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]
- Engagement: Plate / Disc
- Torque: 3.7 to 1179.9
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 6600
from KTR Corporation
The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]
- Engagement: Plate / Disc
- Torque: 0.0 to 5014.7
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 10000
from KTR Corporation
The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]
- Engagement: Plate / Disc
- Torque: 0.0 to 295.0
- Device: Slip clutch / Disengagement Torque Limiter
- Shaft: In-line
from KTR Corporation
The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]
- Engagement: Plate / Disc
- Torque: 0.0 to 5014.7
- Device: Slip clutch / Disengagement Torque Limiter
- Shaft: In-line
from KTR Corporation
The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]
- Engagement: Plate / Disc
- Torque: 3.7 to 590.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 6600