Zero Backlash Torque Limiters and Slip Clutches
from WITTENSTEIN, Inc. (formerly alpha gear drives)
Compact and maintenance-free couplings from Wittenstein offer you long lifespan in your application, whether used for drive applications or for mounting on our servo gearheads. With multiple mounting possibilities, easy installation and low-backlash, our selection provides a perfect fit for whatever... [See More]
- Features: Adjustable Torque; Zero-Backlash; Automatic Re-engagement
- Engagement: Ball Detent
- Device: Slip clutch / Disengagement Torque Limiter; Freewheeling (optional feature)
- Shaft: In-line
from KTR Corporation
The solid safety system KTR-SI is available in different types (standard and compact) and operating principles (ratchet, synchronous, fail-safe, disengaging), providing for overload protection up to 3,100 Nm. Product features. Backlash-free overload systems with declining spring characteristic. [See More]
- Features: Adjustable Torque; Zero-Backlash; Automatic Re-engagement
- Torque: 2.2 to 2286.1
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 4000
from R+W Coupling Technology
Design: Our zero backlash elastomer coupling corporated with our torque limiter. Temperature range: The temperature range is dependent on the chosen Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: R+W Torque limiters are... [See More]
- Features: Zero-Backlash
- Torque: 3.7 to 1106.2
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Tiny-Clutch | Helander Products, Inc.
A-Series Tiny-Clutches are miniature roller and cam type single revolution clutches. They also function as a general purpose, rapid action clutch for selectively coupling a continuously rotating input and a driven shaft. The clutch features fast response, high torque capacity for a given size and... [See More]
- Features: Adjustable Torque; Zero-Backlash; Bidirectional
- Torque: 0.3 to 1.2
- Device: Overrunning
- Rotary Speed: 7000
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Features: Adjustable Torque; Zero-Backlash; Automatic Re-engagement
- Torque: 4.4 to 295.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1500
from R+W Coupling Technology
Design: Our zero backlash elastomer coupling incorporated with our torque limter. Available disengagement mode/Function system for all series: multi-position. Temperature range: The temperature range is dependent on the chosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. [See More]
- Features: Zero-Backlash
- Torque: 6.6 to 147.5
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1915 Back Stopping Clutch is based off of our D75MR Roller Clutch. This clutch features a 1/4" bore & mounts to the shaft with a crosshole. This clutch is available in Right hand drive & replaces Milford Rivet Part # SH194. [See More]
- Features: Adjustable Torque; Zero-Backlash; Bidirectional
- Torque: 0.8
- Device: Backstop
- Rotary Speed: 6000
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Features: Adjustable Torque; Zero-Backlash; Automatic Re-engagement
- Torque: 4.4 to 295.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1500
from R+W Coupling Technology
Design: Model SK1 from 1.5-10 Nm with clamping hub. Model SK1 from 15-2,800 Nm with conical clamp. Optional clamping hub available upon request. Model SKP with pure keyway connection. Temperature range: -30 to +120 ° C (3.6 F to 270 F). Service life: These Torque Limiters are maintenance-free... [See More]
- Features: Zero-Backlash
- Torque: 1.1 to 1843.7
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1808 Backstopping Clutch is based off of our D125MR Roller Clutch. This clutch features a 1/2" bore & mounts to the shaft with two setscrews at 180 ° instead of the usual 90 °. This clutch is available in either Right or Left hand drive & replaces Milford Rivet Part #... [See More]
- Features: Adjustable Torque; Zero-Backlash; Bidirectional
- Torque: 4.2
- Device: Overrunning
- Rotary Speed: 2000
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Features: Adjustable Torque; Zero-Backlash; Automatic Re-engagement
- Torque: 4.4 to 295.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1500
from R+W Coupling Technology
Design: With a single radial clamping screw per hub. Temperature range: -30 to +120 ° C (3.6 F to 270 F). Backlash: Zero backlash connection with R+W's reliable preload design. Service life: R+W Torque Limiters and safety couplings are. maintenance-free and have long service life if the... [See More]
- Features: Zero-Backlash
- Torque: 0.1 to 1327.4
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Tiny-Clutch | Helander Products, Inc.
CR-Series Tiny-Clutches are captured roller and cam assemblies that work the same as our D-Series, but which are installed in your housing. The clutch has near zero backlash & allows high overrunning speeds, making them ideal for machines requiring overrunning, backstopping, freewheeling or... [See More]
- Features: Adjustable Torque; Zero-Backlash; Bidirectional
- Torque: 0.3
- Device: Overrunning; Freewheeling; Backstop
- Rotary Speed: 7000
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Features: Adjustable Torque; Zero-Backlash; Automatic Re-engagement
- Torque: 4.4 to 295.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1500
from R+W Coupling Technology
Design: With tapered conical sleeves and jack screws for easy disassembly. Temperature range: -30 to +120 ° C (3.6 F to 270 F). Backlash: Zero backlash connection with R+W's reliable preload design. Service life: R+W Torque Limiters and safety couplings are maintenance-free. Material: Bellows... [See More]
- Features: Zero-Backlash
- Torque: 3.7 to 2064.9
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Tiny-Clutch | Helander Products, Inc.
The D-Series TINY-CLUTCH is a miniature roller and cam type one-way clutch. It is designed to be built into the customer's equipment and has no loose parts. The D-Series is most frequently used to allow a driven member to overrun the input, or for backstopping a load, it can also function to convert... [See More]
- Features: Adjustable Torque; Zero-Backlash; Bidirectional
- Torque: 0.4
- Device: Overrunning
- Rotary Speed: 7000
from R+W Coupling Technology
Design: With a single radial clamping screw per hub. Temperature range: -30 to +120 ° C (3.6 F to 270 F). Backlash: Zero backlash connection trough the R+W reliable preload design. Service life: R+W Torque Limiters are maintenance-free. Material: Bellows made of highly elastic stainless steel. [See More]
- Features: Zero-Backlash
- Torque: 0.7 to 626.8
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 2536 One Way Roller Clutch is based off of our D125 Roller Clutch. This clutch features a cam with no bore & an 10mm external square for mounting, it has a special housing with an arm & is Right hand drive. This clutch is used to convert an oscillating drive into rotary... [See More]
- Features: Adjustable Torque; Zero-Backlash; Bidirectional
- Torque: 4.2
- Device: Overrunning
- Rotary Speed: 2000
from R+W Coupling Technology
Design: With clamping hub and 1 radial screw ISO 4762. Absolutely backlash free through frictional. clamping connection. Temperature range: -30 to +120 ° C (3.6 F to 270 F). Service life: Maintenance free when operated within the. technical specifications. Material: Torque limiting portion:... [See More]
- Features: Zero-Backlash
- Torque: 3.7 to 2064.9
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1692 One-Way Clutch is based off of our D75PM Roller Clutch. This clutch features heavy duty springs, a 1/4" bore & mounts to the shaft with a set screw. This clutch is available in Left hand drive & replaces Pellerin Milnor part # 54M105. [See More]
- Features: Adjustable Torque; Zero-Backlash; Bidirectional
- Torque: 0.8
- Device: Overrunning
- Rotary Speed: 6000
from R+W Coupling Technology
Design: Model SK1 from 1.5-10 Nm with clamping hub. Model SK1 from 15-2,800 Nm with conical clamp. Optional clamping hub available upon request. Model SKP with pure keyway connection. Temperature range: -30 to +120 ° C (3.6 F to 270 F). Service life: These Torque Limiters are maintenance-free... [See More]
- Features: Zero-Backlash
- Torque: 3.7 to 2064.9
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction