Coupling / Set Screw Torque Limiters and Slip Clutches
from Mach III Clutch, Inc.
Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment nut is locked in place by set screws when desired torque setting is... [See More]
- Attachment: Set Screw; Keyway
- Torque: 4.8 to 96.6
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: Friction; Plate / Disc
from Tiny-Clutch | Helander Products, Inc.
A-Series Tiny-Clutches are miniature roller and cam type single revolution clutches. They also function as a general purpose, rapid action clutch for selectively coupling a continuously rotating input and a driven shaft. The clutch features fast response, high torque capacity for a given size and... [See More]
- Attachment: Set Screw
- Torque: 0.3 to 1.2
- Device: Overrunning
- Rotary Speed: 7000
from ATLANTA Drive Systems, Inc.
Slip hubs serve as overload protection and as safety devices of machinery driven by sprocket wheels, gears or pulleys. In the case of overloading, the driving element in the hub will slip thus limiting the torque. Atlanta off-the shelf standard drive elements can be used for this purpose without... [See More]
- Attachment: Set Screw
- Torque: 885.0 to 1769.9
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1900
from Zero-Max
H-TLC operates on the same basic principle as Torq-Tender, except the torque setting Is adjustable and it uses polymer materials in its major components to resist corrosion. If operating conditions require periodic changes in torque settings, the H-TLC gives you that ability. Simply adjust the... [See More]
- Attachment: Set Screw; Keyway
- Torque: 40.0 to 150.0
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: Pawl Detent
from KTR Corporation
The solid safety system KTR-SI is available in different types (standard and compact) and operating principles (ratchet, synchronous, fail-safe, disengaging), providing for overload protection up to 3,100 Nm. Product features. Backlash-free overload systems with declining spring characteristic. [See More]
- Attachment: Set Screw; Clamp (optional feature); Keyway
- Torque: 2.2 to 2286.1
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 4000
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Attachment: Set Screw
- Torque: 2.2
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 600
from Mach III Clutch, Inc.
Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment Nut is locked in place by set screws when desired torque setting is... [See More]
- Attachment: Set Screw; Keyway
- Torque: 4.8 to 96.6
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: Friction; Plate / Disc
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1915 Back Stopping Clutch is based off of our D75MR Roller Clutch. This clutch features a 1/4" bore & mounts to the shaft with a crosshole. This clutch is available in Right hand drive & replaces Milford Rivet Part # SH194. [See More]
- Attachment: Set Screw
- Torque: 0.8
- Device: Backstop
- Rotary Speed: 6000
from Zero-Max
Torq-Tenders are positive drive couplings which provide accurate overload protection in many mechanical power transmission systems. When a jam-up or excess overload occurs, Torq-Tenders disengage motor drives. Their effective, versatile design, proven through 25 years of use, protect your drive... [See More]
- Attachment: Set Screw
- Torque: 20.0 to 83.3
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1800
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Attachment: Set Screw; Keyway
- Torque: 4.4 to 295.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1500
from Huco Dynatork
Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Attachment: Set Screw
- Torque: 2.2
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 600
from Mach III Clutch, Inc.
Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment nut is locked in place by set screws when desired torque setting is... [See More]
- Attachment: Set Screw; Keyway
- Torque: 4.8 to 8.0
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: Friction; Plate / Disc
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1808 Backstopping Clutch is based off of our D125MR Roller Clutch. This clutch features a 1/2" bore & mounts to the shaft with two setscrews at 180 ° instead of the usual 90 °. This clutch is available in either Right or Left hand drive & replaces Milford Rivet Part #... [See More]
- Attachment: Set Screw
- Torque: 4.2
- Device: Overrunning
- Rotary Speed: 2000
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Attachment: Set Screw; Keyway
- Torque: 4.4 to 295.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1500
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Attachment: Set Screw
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from Mach III Clutch, Inc.
Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment nut is locked in place by set screws when desired torque setting is... [See More]
- Attachment: Set Screw; Keyway
- Torque: 4.8 to 96.6
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: Friction; Plate / Disc
from Tiny-Clutch | Helander Products, Inc.
CR-Series Tiny-Clutches are captured roller and cam assemblies that work the same as our D-Series, but which are installed in your housing. The clutch has near zero backlash & allows high overrunning speeds, making them ideal for machines requiring overrunning, backstopping, freewheeling or... [See More]
- Attachment: Set Screw
- Torque: 0.3
- Device: Overrunning; Freewheeling; Backstop
- Rotary Speed: 7000
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Attachment: Set Screw; Keyway
- Torque: 4.4 to 295.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1500
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Attachment: Set Screw
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from Tiny-Clutch | Helander Products, Inc.
The D-Series TINY-CLUTCH is a miniature roller and cam type one-way clutch. It is designed to be built into the customer's equipment and has no loose parts. The D-Series is most frequently used to allow a driven member to overrun the input, or for backstopping a load, it can also function to convert... [See More]
- Attachment: Set Screw
- Torque: 0.4
- Device: Overrunning
- Rotary Speed: 7000
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Attachment: Set Screw; Keyway
- Torque: 4.4 to 295.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1500
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Attachment: Set Screw
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1869 Fractional Revolution Pulley Clutch is based off of our SP75B Wrap Spring Clutch. This clutch features a 48 tooth, XL pitch pulley & a 3 lug (Third Revolution) collar. It has a 1/2" bore, mounts with a set screw & crosshole, & replaces Federal APD Part # 30-4325. [See More]
- Attachment: Set Screw
- Torque: 4.2
- Device: Overrunning
- Shaft: In-line
from KTR Corporation
The core of the overload system is formed by the idle rotation elements. In case of overload they uncouple the driving and driven side while protecting the drive train from damages. After eliminating the overload, the rotation segments are manually re-engaged so that the drive is released again. [See More]
- Attachment: Set Screw; Keyway
- Torque: 3.7 to 6047.2
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: Plate / Disc
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Attachment: Set Screw
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1479 Fractional Revolution Sprocket Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a 60 tooth, 25 pitch Sprocket, a 2 lug (Half Revolution) collar & an over-travel stop. It has a 3/8" bore, mounts with a crosshole & replaces R. Funk # A8524. [See More]
- Attachment: Set Screw
- Torque: 4.2
- Device: Overrunning
- Shaft: In-line
from KTR Corporation
The core of the overload system is formed by the idle rotation elements. In case of overload they uncouple the driving and driven side while protecting the drive train from damages. After eliminating the overload, the rotation segments are manually re-engaged so that the drive is released again. [See More]
- Attachment: Set Screw; Keyway
- Torque: 3.7 to 6047.2
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: Plate / Disc
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Attachment: Set Screw
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 2580 Half Revolution Spring Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a plain drum, a 2 lug (Half Revolution) collar & an over-travel stop. It has a 3/8" bore & mounts with a crosshole. [See More]
- Attachment: Set Screw
- Torque: 4.2
- Device: Overrunning
- Shaft: In-line
from KTR Corporation
For exact dimensioning torque limiters latest simulation and calculation programmes are available. Therefore let us know many data of your drive. The more precise these data are, the more precise are the results of calculation. Make use of this possibility and discuss with us the application in... [See More]
- Attachment: Set Screw; Keyway
- Torque: 1.5 to 6047.2
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: Plate / Disc
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Attachment: Set Screw
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1868 Indexing Pulley Clutch is based off of our SP75B Wrap Spring Clutch. This clutch features a 48 tooth, XL pitch pulley & a 2 lug (Half Revolution) collar. It has a 1/2" bore, mounts with a set screw & crosshole, & replaces Federal APD Part # 30-4117. [See More]
- Attachment: Set Screw
- Torque: 4.2
- Device: Overrunning
- Shaft: In-line
from KTR Corporation
For exact dimensioning torque limiters latest simulation and calculation programmes are available. Therefore let us know many data of your drive. The more precise these data are, the more precise are the results of calculation. Make use of this possibility and discuss with us the application in... [See More]
- Attachment: Set Screw; Keyway
- Torque: 1.5 to 6047.2
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: Plate / Disc
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Attachment: Set Screw
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1930 Indexing Spring Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a 19 tooth, 25 pitch Sprocket, a 1 lug (Single Revolution) collar & an over-travel stop. It has a 3/8" bore, mounts with a crosshole & replaces R. Funk # A18676. [See More]
- Attachment: Set Screw
- Torque: 4.2
- Device: Overrunning
- Shaft: In-line
from KTR Corporation
The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]
- Attachment: Set Screw; Keyway
- Torque: 3.7 to 1179.9
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 6600
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1478 Indexing Sprocket Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a 48 tooth, 25 pitch Sprocket, a 1 lug (Single Revolution) collar & an over-travel stop. It has a 3/8" bore, mounts with a crosshole & replaces R. Funk # A8523. [See More]
- Attachment: Set Screw
- Torque: 4.2
- Device: Overrunning
- Shaft: In-line
from KTR Corporation
The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]
- Attachment: Set Screw; Keyway
- Torque: 0.0 to 5014.7
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 10000
from Tiny-Clutch | Helander Products, Inc.
The M-Series Tiny-Clutches combine the high torque capacity of a spring clutch with the convenience and control of a conventional electric clutch. Based on a standard wrap spring clutch, with the added feature of an electromagnetic coil that actuates it, these clutches consumes a mere 2.5 Watts of... [See More]
- Attachment: Set Screw
- Rotary Speed: 3000
- Torque: 2.1
- Engagement: Wrap Spring
from KTR Corporation
The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]
- Attachment: Set Screw; Keyway
- Torque: 0.0 to 295.0
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: Plate / Disc
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 2417 Magnetic On-Off Clutch is based off of our M50 Magnetic Spring Clutch. This clutch features a hub adapter with an 1/8" pin that allows slip fitting on a slotted shaft & a custom pigtail on the wiring. It has an 8mm bore & is available in either 12VDC or 24VDC... [See More]
- Attachment: Set Screw
- Rotary Speed: 3000
- Torque: 2.1
- Engagement: Wrap Spring
from KTR Corporation
The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]
- Attachment: Set Screw; Keyway
- Torque: 0.0 to 5014.7
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: Plate / Disc
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 2393 Magnetic Pulley Clutch is based off of our M50 Magnetic Spring Clutch. This clutch features a 16 tooth, 1/5 pitch pulley, a 5/16" bore & set screw mounting. It is Left hand drive & operates on 90VDC. [See More]
- Attachment: Set Screw
- Rotary Speed: 3000
- Torque: 2.1
- Engagement: Wrap Spring
from KTR Corporation
The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]
- Attachment: Set Screw; Keyway
- Torque: 3.7 to 590.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 6600
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 2536 One Way Roller Clutch is based off of our D125 Roller Clutch. This clutch features a cam with no bore & an 10mm external square for mounting, it has a special housing with an arm & is Right hand drive. This clutch is used to convert an oscillating drive into rotary... [See More]
- Attachment: Set Screw
- Torque: 4.2
- Device: Overrunning
- Rotary Speed: 2000
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1692 One-Way Clutch is based off of our D75PM Roller Clutch. This clutch features heavy duty springs, a 1/4" bore & mounts to the shaft with a set screw. This clutch is available in Left hand drive & replaces Pellerin Milnor part # 54M105. [See More]
- Attachment: Set Screw
- Torque: 0.8
- Device: Overrunning
- Rotary Speed: 6000
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 2448 Overrunning Spring Clutch is based off of our SP75E Wrap Spring Clutch. This clutch features a 3-Hole drum & a zero lug collar. It has a 1/2" bore & mounts with two set screws at 90 °. [See More]
- Attachment: Set Screw
- Torque: 4.2
- Device: Overrunning
- Shaft: In-line
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 2579 Single Revolution Spring Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a plain drum, a 1 lug (Single Revolution) collar & an over-travel stop. It has a 3/8" bore & mounts with a crosshole. [See More]
- Attachment: Set Screw
- Torque: 4.2
- Device: Overrunning
- Shaft: In-line
from Tiny-Clutch | Helander Products, Inc.
SP-Series Tiny-Clutches are versatile line of wrap spring clutches available in the following configurations: Overrunning, On-Off, Indexing, Adjustable Indexing & Positive Stop Indexing. The various configurations allow great flexibility in application. The basic spring clutch consists of three... [See More]
- Attachment: Set Screw
- Torque: 0.4
- Device: Overrunning
- Shaft: In-line