Parallel Torque Limiters and Slip Clutches

4 Results
AD-Series Autodisconnect Clutch -- AD50
from Tiny-Clutch | Helander Products, Inc.

The AD-Series Tiny-Clutches combine the high torque capacity of a spring clutch with a bidirectional free wheeling output. These clutches are suited for use in applications such as, coil winding, spool winding, film drives or any similar application requiring an automatically free wheeling clutch. [See More]

  • Shaft: Parallel
  • Torque: 1.2
  • Device: Slip clutch / Disengagement Torque Limiter
  • Mounting: Shaft - VPulley
Torque Limiter, Pilot Mount -- T3A2H-STL
from Mach III Clutch, Inc.

Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment nut is locked in place by set screws when desired torque setting is... [See More]

  • Shaft: Parallel
  • Torque: 4.8 to 96.6
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: Friction; Plate / Disc
GERWAH™ Magnetic Hysteresis Couplings -- HSV
from Ringfeder Power Transmission USA Corporation

The compact design and the flexible mounting possibilities of GERWAH's magnetic hysteresis coupling 'HSV' open up a wide field of possible applications. Its innovative concept qualifies this element for use in bottle capping machines as well as in roll-up and unroll systems, and in test engineering. [See More]

  • Shaft: Parallel
  • Torque: 0.3 to 2.9
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: NonContact
Winding Clutch -- 2425
from Tiny-Clutch | Helander Products, Inc.

The Tiny-Clutch 2425 Winding Clutch is based off of our AD50 Autodisconnect Clutch. This clutch features a larger 5/8" plain drum with two flats for the output hub, allowing quick, easy slip fitting of the driven load. This clutch also has the drag arm reversed, to allow different mounting... [See More]

  • Shaft: Parallel
  • Torque: 1.2
  • Device: Overrunning
  • Mounting: Shaft - VPulley