In-line Shafts Torque Limiters and Slip Clutches
from Ogura Industrial Corp.
ACCURATE TORQUE. The drag torque is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break away torque that occurs with typical friction devices. LONG OPERATIONAL LIFE. Permanent magnets and magnetic particles transmit toque,... [See More]
- Mounting: Shaft
- Torque: 0.0
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: Friction
from Mach III Clutch, Inc.
Used With Variable Pilot Mounted Couplings. Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip can be specified and set at factory and is field adjustable through the tightening or loosening of a nut. [See More]
- Mounting: Shaft
- Torque: 120.0 to 2796.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1750
from Ringfeder Power Transmission USA Corporation
GERWAH's couplings from the 'MKS' series are a special modification of the permanent magnetic synchronous coupling MKD with an extended air slot. Especially in pumps, the system displays all its advantages. It allows torque transmission into a hermetically sealed container, for example, so that the... [See More]
- Mounting: Shaft
- Torque: 8.8 to 132.7
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: NonContact
from Mountz, Inc.
Designed to be used in-line to limit torque for hand (static) applications. Can also be used as an overload protection device on most applications where measuring a static overload is needed. Provides accurate process control as the unit prevents a fastener or bolt from being under and over... [See More]
- Mounting: Shaft
- Torque: 0.5 to 3.8
- Device: Slip clutch / Disengagement Torque Limiter
- Shaft: In-line
from Andantex USA, Inc.
Overview. Magnetic Particle Torque Limiter. The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping torque, independent of the slipping speed. [See More]
- Mounting: Shaft
- Shaft: In-line
- Device: Slip clutch / Disengagement Torque Limiter
- Diameter: 2.44
from Hilliard Corporation (The)
The Auto-Lok Differential is used on the primary drive axle and replaces the limited slip or open differential. It is easily incorporated into existing designs and is being offered as an off-the-shelf item for walk-behind equipment [See More]
- Mounting: Shaft
- Shaft: In-line
- Device: Slip clutch / Disengagement Torque Limiter
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Mounting: Shaft
- Torque: 2.2
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 600
from R+W Coupling Technology
Design: Our zero backlash elastomer coupling corporated with our torque limiter. Temperature range: The temperature range is dependent on the chosen Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: R+W Torque limiters are... [See More]
- Mounting: Shaft
- Torque: 3.7 to 1106.2
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Renold Canada
The Renold REGF Series Trapped Roller Freewheels are self-centering: sizes 8 to 20 use plain bearings and sizes 25 to 130 use a pair of 160 series ball bearings. This allows improved speed capacity for the larger freewheels. Torque is transmitted to the inner race via a key and the outer race by... [See More]
- Mounting: Shaft
- Shaft: In-line
- Device: Freewheeling
- Diameter: 1.46 to 11.81
from Tiny-Clutch | Helander Products, Inc.
A-Series Tiny-Clutches are miniature roller and cam type single revolution clutches. They also function as a general purpose, rapid action clutch for selectively coupling a continuously rotating input and a driven shaft. The clutch features fast response, high torque capacity for a given size and... [See More]
- Mounting: Shaft
- Torque: 0.3 to 1.2
- Device: Overrunning
- Rotary Speed: 7000
from Zero-Max
H-TLC operates on the same basic principle as Torq-Tender, except the torque setting Is adjustable and it uses polymer materials in its major components to resist corrosion. If operating conditions require periodic changes in torque settings, the H-TLC gives you that ability. Simply adjust the... [See More]
- Mounting: Shaft; Through; Shaft - VPulley
- Torque: 40.0 to 150.0
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: Pawl Detent
from Dynatect Manufacturing, Inc.
The most compact mechanical slip clutch with large torque capacity relative to overall size. Torque capacity up to 10 lb-in. Available in fixed torque or adjustable torque configuration. Can accommodates shaft sizes up to 0.375 inch [See More]
- Mounting: Shaft
- Torque: 0.2 to 0.8
- Device: Slip clutch / Disengagement Torque Limiter
- Power: 0.0013 to 0.0080
from Power Train Savers
Flange units easily installed into any flanged connection system [See More]
- Mounting: Shaft; Flange
- Torque: 2000.0 to 8500.0
- Device: Shear Torque Limiter
- Shaft: In-line
from Mach III Clutch, Inc.
Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment nut is locked in place by set screws when desired torque setting is... [See More]
- Mounting: Shaft
- Torque: 4.8 to 96.6
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: Friction; Plate / Disc
from Ringfeder Power Transmission USA Corporation
GERWAH's permanent magnetic hysteresis coupling from the 'HKD' series consists of two separate unsupported halves. The coupling is connected with the shaft by means of clamping hubs. Thanks to its pioneering concept, HKD transmits torque smoothly in a 'sliding' manner which is completely wear-free. [See More]
- Mounting: Shaft
- Torque: 0.1 to 3.7
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: NonContact
from Mountz, Inc.
Designed to be used in-line to limit torque for hand (static) applications. Can also be used as an overload protection device on most applications where measuring a static overload is needed. Provides accurate process control as the unit prevents a fastener or bolt from being under and over... [See More]
- Mounting: Shaft
- Torque: 0.5 to 3.8
- Device: Slip clutch / Disengagement Torque Limiter
- Shaft: In-line
from Hilliard Corporation (The)
The Hilliard High-Speed Overrunning Clutch provides positive engagement and high torque on demand. Featuring a unique roller-ramp design, the clutch when engaged transmits power via the precision-machined cam and roller assembly connected to the input shaft. A ball bearing at each end of the roll... [See More]
- Mounting: Shaft
- Torque: 275.0 to 925.0
- Device: Overrunning
- Rotary Speed: 10000 to 16000
from Huco Dynatork
Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Mounting: Shaft
- Torque: 2.2
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 600
from R+W Coupling Technology
Design: Our zero backlash elastomer coupling incorporated with our torque limter. Available disengagement mode/Function system for all series: multi-position. Temperature range: The temperature range is dependent on the chosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. [See More]
- Mounting: Shaft
- Torque: 6.6 to 147.5
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Renold Canada
Renold REGL Series Trapped Roller Freewheels are self-centering by means of a pair of 160 series ball bearings. Torque is transmitted to the inner race via a key and the outer race by means of bolts. Components mounted onto the outside diameter of the outer race should be bored to an H7 tolerance. [See More]
- Mounting: Shaft
- Shaft: In-line
- Device: Freewheeling
- Diameter: 2.44 to 15.75
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1915 Back Stopping Clutch is based off of our D75MR Roller Clutch. This clutch features a 1/4" bore & mounts to the shaft with a crosshole. This clutch is available in Right hand drive & replaces Milford Rivet Part # SH194. [See More]
- Mounting: Shaft
- Torque: 0.8
- Device: Backstop
- Rotary Speed: 6000
from Zero-Max
Torq-Tenders are positive drive couplings which provide accurate overload protection in many mechanical power transmission systems. When a jam-up or excess overload occurs, Torq-Tenders disengage motor drives. Their effective, versatile design, proven through 25 years of use, protect your drive... [See More]
- Mounting: Shaft; Through; Shaft - VPulley
- Torque: 20.0 to 83.3
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1800
from Dynatect Manufacturing, Inc.
The Polyclutch Slip Ease is a mechanical slip clutch with an axial loaded multi-plate design. For applications where space is at a premium and low backlash is required. Torque capacities of up to 500 lb-in. Cab accommodate shaft sizes to 1.25". Available in fixed torque (EFS, EFO models) or... [See More]
- Mounting: Shaft
- Torque: 0.7 to 12.5
- Device: Slip clutch / Disengagement Torque Limiter
- Power: 0.0060 to 0.1139
from Mach III Clutch, Inc.
Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment Nut is locked in place by set screws when desired torque setting is... [See More]
- Mounting: Shaft
- Torque: 620.0 to 6140.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1750
from Ringfeder Power Transmission USA Corporation
A slim design and flexible mounting possibilities: the magnetic hysteresis couplings from the 'HLV' series can be used for many purposes. Their rated torque level can be adapted individually thanks to a user-friendly scale. On request, HLV is available in stainless steel, too. Especially in the... [See More]
- Mounting: Shaft
- Torque: 0.3 to 2.9
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: NonContact
from Mountz, Inc.
Designed to be used in-line to limit torque for hand (static) applications. Can also be used as an overload protection device on most applications where measuring a static overload is needed. Provides accurate process control as the unit prevents a fastener or bolt from being under and over... [See More]
- Mounting: Shaft
- Torque: 3.8 to 7.1
- Device: Slip clutch / Disengagement Torque Limiter
- Shaft: In-line
from Hilliard Corporation (The)
Variable and fixed displacement types. SAE mounting, spline shafts. Typical operating pressures up to 5000 psig (350 bar). High-speed operation. High starting torque efficiency. Different sizes for different applications. Suitable for open and closed loop circuits. Supply includes overrunning... [See More]
- Mounting: Shaft
- Shaft: In-line
- Device: Overrunning
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Mounting: Shaft
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from R+W Coupling Technology
Design: Model SK1 from 1.5-10 Nm with clamping hub. Model SK1 from 15-2,800 Nm with conical clamp. Optional clamping hub available upon request. Model SKP with pure keyway connection. Temperature range: -30 to +120 ° C (3.6 F to 270 F). Service life: These Torque Limiters are maintenance-free... [See More]
- Mounting: Shaft
- Torque: 1.1 to 1843.7
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Renold Canada
The REGLP F7-D7 series comprises an REGL base unit freewheel, combined with an F7 Fixing Flange and a D7 Cover Flange. Torque is transmitted to the inner race via a key from the shaft and the outer race by means of an external key. Shaft tolerance must be h6/j6. The unit is supplied with two paper... [See More]
- Mounting: Shaft
- Shaft: In-line
- Device: Freewheeling
- Diameter: 2.44 to 15.75
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1808 Backstopping Clutch is based off of our D125MR Roller Clutch. This clutch features a 1/2" bore & mounts to the shaft with two setscrews at 180 ° instead of the usual 90 °. This clutch is available in either Right or Left hand drive & replaces Milford Rivet Part #... [See More]
- Mounting: Shaft
- Torque: 4.2
- Device: Overrunning
- Rotary Speed: 2000
from Dynatect Manufacturing, Inc.
Standard-duty mechanical slip clutch for intermittent, continuous or overload torque control. Available in a variety of sizes to meet torque needs up to 100 lb.in. dependent upon heat generation. Can accommodate shaft sizes up to 1 inch. How it works: the Slipper contains brass plates interfaced... [See More]
- Mounting: Shaft
- Torque: 0.2 to 6.2
- Device: Slip clutch / Disengagement Torque Limiter
- Power: 0.0013 to 0.0737
from Mach III Clutch, Inc.
Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment nut is locked in place by set screws when desired torque setting is... [See More]
- Mounting: Shaft
- Torque: 620.0 to 6140.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1750
from Ringfeder Power Transmission USA Corporation
The compact design and the flexible mounting possibilities of GERWAH's magnetic hysteresis coupling 'HSV' open up a wide field of possible applications. Its innovative concept qualifies this element for use in bottle capping machines as well as in roll-up and unroll systems, and in test engineering. [See More]
- Mounting: Shaft
- Torque: 0.3 to 2.9
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: NonContact
from Hilliard Corporation (The)
Friction Torque Limiters and Couplings are designed to slip during a torque overload, while still transmitting the adjusted torque. They provide dependable solutions to the problems of torque control and overload protection in power transmission equipment. [See More]
- Mounting: Shaft
- Torque: 1.0 to 84.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1800
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Mounting: Shaft
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from R+W Coupling Technology
Design: With a single radial clamping screw per hub. Temperature range: -30 to +120 ° C (3.6 F to 270 F). Backlash: Zero backlash connection with R+W's reliable preload design. Service life: R+W Torque Limiters and safety couplings are. maintenance-free and have long service life if the... [See More]
- Mounting: Shaft
- Torque: 0.1 to 1327.4
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Renold Canada
The Renold REGV Series Trapped Roller Freewheels are self-centering by means of plain bearings. Torque is transmitted to the inner race via a key and the outer race via the torque arm. Shaft tolerance must be h6. The primary use for the REGV freewheels is as a backstop. The freewheel should be fixed... [See More]
- Mounting: Shaft
- Shaft: In-line
- Device: Freewheeling
- Diameter: 3.27 to 11.81
from Tiny-Clutch | Helander Products, Inc.
CR-Series Tiny-Clutches are captured roller and cam assemblies that work the same as our D-Series, but which are installed in your housing. The clutch has near zero backlash & allows high overrunning speeds, making them ideal for machines requiring overrunning, backstopping, freewheeling or... [See More]
- Mounting: Shaft
- Torque: 0.3
- Device: Overrunning; Freewheeling; Backstop
- Rotary Speed: 7000
from Dynatect Manufacturing, Inc.
The V-Series Slipper is a mechanical slip clutch that provides torque control for capping and driving applications where a thrust load is applied. Its integrated ball bearing allows thrust loads up to 650 pounds without any effect on torque. Self-supporting hub design allows for easy installation... [See More]
- Mounting: Shaft
- Torque: 1.0 to 8.3
- Device: Slip clutch / Disengagement Torque Limiter
- Power: 0.0080 to 0.0737
from Mach III Clutch, Inc.
Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment nut is locked in place by set screws when desired torque setting is... [See More]
- Mounting: Shaft
- Torque: 620.0
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 1750
from Ringfeder Power Transmission USA Corporation
The permanent magnetic synchronous coupling 'MKD' consists of two separate halves which have to be supported by the customer and are then telescoped. The special feature of MKD: the maximum transmittable torque can be changed by modifying the hub submergence. At overload status, the coupling will... [See More]
- Mounting: Shaft
- Torque: 0.9 to 110.6
- Device: Slip clutch / Disengagement Torque Limiter
- Engagement: NonContact
from Hilliard Corporation (The)
Hilliard Sprag Clutches are designed for overrunning, backstopping and indexing applications. This clutch is a freewheeling device with an inner race and an outer race, either of which can be the input or output member. The input can drive the output in a chosen direction and permit the output to... [See More]
- Mounting: Shaft
- Torque: 275.0 to 36600.0
- Device: Overrunning; Freewheeling; Backstop
- Rotary Speed: 375 to 3600
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Mounting: Shaft
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from R+W Coupling Technology
Design: With tapered conical sleeves and jack screws for easy disassembly. Temperature range: -30 to +120 ° C (3.6 F to 270 F). Backlash: Zero backlash connection with R+W's reliable preload design. Service life: R+W Torque Limiters and safety couplings are maintenance-free. Material: Bellows... [See More]
- Mounting: Shaft
- Torque: 3.7 to 2064.9
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Renold Canada
Renold REUF Series Trapped Roller Freewheels are non self-centering. Bearings must be placed adjacent to the freewheel to ensure concentricity between inner and outer races. Torque is transmitted to the inner race via a key and the outer race by means of either face keys or interference fit. If the... [See More]
- Mounting: Shaft
- Shaft: In-line
- Device: Freewheeling
- Diameter: 1.46 to 12.60
from Tiny-Clutch | Helander Products, Inc.
The D-Series TINY-CLUTCH is a miniature roller and cam type one-way clutch. It is designed to be built into the customer's equipment and has no loose parts. The D-Series is most frequently used to allow a driven member to overrun the input, or for backstopping a load, it can also function to convert... [See More]
- Mounting: Shaft
- Torque: 0.4
- Device: Overrunning
- Rotary Speed: 7000
from Dynatect Manufacturing, Inc.
The Polyclutch Slip-Aire is an air pressure-actuated version of the mechanical Slipper clutch. It has the same long-life friction plates, ensuring constant torque or tension. With air actuation it can be used to engage/disengage, to vary the torque during operation, or to adjust the torque remotely... [See More]
- Mounting: Shaft
- Torque: 1.7 to 25.0
- Device: Slip clutch / Disengagement Torque Limiter
- Power: 0.0080 to 0.0576
from Hilliard Corporation (The)
The Hilliard High-Speed Starter Overrunning Clutch Drive provides positive engagement and high torque on demand. Featuring a unique roller-ramp design, the clutch when engaged transmits power via the precision-machined cam and roller assembly connected to the input shaft. A ball bearing at each end... [See More]
- Mounting: Shaft
- Torque: 275.0 to 925.0
- Device: Overrunning
- Rotary Speed: 16000
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Mounting: Shaft
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from R+W Coupling Technology
Design: With a single radial clamping screw per hub. Temperature range: -30 to +120 ° C (3.6 F to 270 F). Backlash: Zero backlash connection trough the R+W reliable preload design. Service life: R+W Torque Limiters are maintenance-free. Material: Bellows made of highly elastic stainless steel. [See More]
- Mounting: Shaft
- Torque: 0.7 to 626.8
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Renold Canada
Renold REUS Series Trapped Roller Freewheels are non self-centering. Bearings must be placed adjacent to the freewheel to ensure concentricity between inner and outer races. The REUS Series freewheels have the same outside dimensions as standard 62 series bearings. Torque is transmitted to the inner... [See More]
- Mounting: Shaft
- Shaft: In-line
- Device: Freewheeling
- Diameter: 0.94 to 4.33
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1869 Fractional Revolution Pulley Clutch is based off of our SP75B Wrap Spring Clutch. This clutch features a 48 tooth, XL pitch pulley & a 3 lug (Third Revolution) collar. It has a 1/2" bore, mounts with a set screw & crosshole, & replaces Federal APD Part # 30-4325. [See More]
- Mounting: Shaft
- Torque: 4.2
- Device: Overrunning
- Shaft: In-line
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Mounting: Shaft
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from R+W Coupling Technology
Design: With clamping hub and 1 radial screw ISO 4762. Absolutely backlash free through frictional. clamping connection. Temperature range: -30 to +120 ° C (3.6 F to 270 F). Service life: Maintenance free when operated within the. technical specifications. Material: Torque limiting portion:... [See More]
- Mounting: Shaft
- Torque: 3.7 to 2064.9
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Renold Canada
Renold REUSNU Series Trapped Roller Freewheels are non self-centering. Bearings must be placed adjacent to the freewheel to ensure concentricity between inner and outer races. The REUSNU Series freewheels have the same outside dimensions as standard 63 series bearings. Torque is transmitted to the... [See More]
- Mounting: Shaft
- Shaft: In-line
- Device: Freewheeling
- Diameter: 1.38 to 6.69
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1479 Fractional Revolution Sprocket Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a 60 tooth, 25 pitch Sprocket, a 2 lug (Half Revolution) collar & an over-travel stop. It has a 3/8" bore, mounts with a crosshole & replaces R. Funk # A8524. [See More]
- Mounting: Shaft
- Torque: 4.2
- Device: Overrunning
- Shaft: In-line
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Mounting: Shaft
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from R+W Coupling Technology
Design: Model SK1 from 1.5-10 Nm with clamping hub. Model SK1 from 15-2,800 Nm with conical clamp. Optional clamping hub available upon request. Model SKP with pure keyway connection. Temperature range: -30 to +120 ° C (3.6 F to 270 F). Service life: These Torque Limiters are maintenance-free... [See More]
- Mounting: Shaft
- Torque: 3.7 to 2064.9
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 2580 Half Revolution Spring Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a plain drum, a 2 lug (Half Revolution) collar & an over-travel stop. It has a 3/8" bore & mounts with a crosshole. [See More]
- Mounting: Shaft
- Torque: 4.2
- Device: Overrunning
- Shaft: In-line
from Huco Dynatork
Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]
- Mounting: Shaft
- Torque: 0.4
- Device: Slip clutch / Disengagement Torque Limiter
- Rotary Speed: 100
from R+W Coupling Technology
Design: Clamping hub with one ISO 4762 screw per hub. Components of compact and rigid design with backlash free interface. Misalignment compensation via torsionally rigid bellows. Temperature range: -30 to +100 ° C. Service life: These couplings are maintenance free and stable over their entire... [See More]
- Mounting: Shaft
- Torque: 2.9 to 516.2
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1868 Indexing Pulley Clutch is based off of our SP75B Wrap Spring Clutch. This clutch features a 48 tooth, XL pitch pulley & a 2 lug (Half Revolution) collar. It has a 1/2" bore, mounts with a set screw & crosshole, & replaces Federal APD Part # 30-4117. [See More]
- Mounting: Shaft
- Torque: 4.2
- Device: Overrunning
- Shaft: In-line
from R+W Coupling Technology
Design: Clamping hub with one ISO 4762 screw per hub. Components of compact and rigid design with backlash free interface. Misalignment compensation via elastomer insert. Temperature range: -30 to +100 ° C. Service life: These couplings are maintenance free and stable over their entire service... [See More]
- Mounting: Shaft
- Torque: 3.7 to 516.2
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1930 Indexing Spring Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a 19 tooth, 25 pitch Sprocket, a 1 lug (Single Revolution) collar & an over-travel stop. It has a 3/8" bore, mounts with a crosshole & replaces R. Funk # A18676. [See More]
- Mounting: Shaft
- Torque: 4.2
- Device: Overrunning
- Shaft: In-line
from R+W Coupling Technology
Design: With clamp collar and screw per ISO 4762 Components of compact and rigid design with backlash free interface. Temperature range: -30 to +120 ° C (3.6 F to 270 F). Service life: These couplings are maintenance free and stable over their entire service life if technical limits are not... [See More]
- Mounting: Shaft
- Torque: 3.7 to 516.2
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1478 Indexing Sprocket Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a 48 tooth, 25 pitch Sprocket, a 1 lug (Single Revolution) collar & an over-travel stop. It has a 3/8" bore, mounts with a crosshole & replaces R. Funk # A8523. [See More]
- Mounting: Shaft
- Torque: 4.2
- Device: Overrunning
- Shaft: In-line
from R+W Coupling Technology
Design: Keyway per DIN 6885 or ANSI standard dimensions Components of compact and rigid design with backlash free interface. Temperature range: -30 to +120 ° C (3.6 F to 270 F). Service life: These couplings are maintenance free and stable. over their entire service life if technical limits are. [See More]
- Mounting: Shaft
- Torque: 3.7 to 516.2
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Tiny-Clutch | Helander Products, Inc.
The M-Series Tiny-Clutches combine the high torque capacity of a spring clutch with the convenience and control of a conventional electric clutch. Based on a standard wrap spring clutch, with the added feature of an electromagnetic coil that actuates it, these clutches consumes a mere 2.5 Watts of... [See More]
- Mounting: Shaft
- Rotary Speed: 3000
- Torque: 2.1
- Engagement: Wrap Spring
from R+W Coupling Technology
Design: Two part assembly for installation into prefabricated coupling components. Part 1: Engagement receptacle. Part 2: Module with self-contained, spring loaded plunger. The spring tension is adjustable in the field. The set force is visible on the adjustment scale. [See More]
- Mounting: Shaft
- Torque: 737.5 to 117994.1
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 2417 Magnetic On-Off Clutch is based off of our M50 Magnetic Spring Clutch. This clutch features a hub adapter with an 1/8" pin that allows slip fitting on a slotted shaft & a custom pigtail on the wiring. It has an 8mm bore & is available in either 12VDC or 24VDC... [See More]
- Mounting: Shaft
- Rotary Speed: 3000
- Torque: 2.1
- Engagement: Wrap Spring
from R+W Coupling Technology
Design: Drive side: Coupling hub with keyway connection or spline profile. Output side: Adapter fl ange with 12x fastening threads. The bearing is Integrated. Modules: Evenly spread on the circumference. Adjustable within the adjustment range. Temperature range: -30 to +120 ° C. Service life:... [See More]
- Mounting: Shaft
- Torque: 737.5 to 117994.1
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 2393 Magnetic Pulley Clutch is based off of our M50 Magnetic Spring Clutch. This clutch features a 16 tooth, 1/5 pitch pulley, a 5/16" bore & set screw mounting. It is Left hand drive & operates on 90VDC. [See More]
- Mounting: Shaft
- Rotary Speed: 3000
- Torque: 2.1
- Engagement: Wrap Spring
from R+W Coupling Technology
Design: with keyway or spline connection. Elastomer segments for misalignment compensation. Torque modules evenly spaced around the circumference. Field adjustable within the selected range.p. Service life: Infinite life and maintenance free when operated within the technical specifications. [See More]
- Mounting: Shaft
- Torque: 737.5 to 117994.1
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 2536 One Way Roller Clutch is based off of our D125 Roller Clutch. This clutch features a cam with no bore & an 10mm external square for mounting, it has a special housing with an arm & is Right hand drive. This clutch is used to convert an oscillating drive into rotary... [See More]
- Mounting: Shaft
- Torque: 4.2
- Device: Overrunning
- Rotary Speed: 2000
from R+W Coupling Technology
Design: with keyway or spline connection. Gear coupling for misalignment compensation. Torque modules evenly spaced around the circumference. Field adjustable within the selected range. Temperature range: -30 to +120 ° C. Balancing: Standard balancing G16 (higher speeds upon request). Service... [See More]
- Mounting: Shaft
- Torque: 737.5 to 117994.1
- Device: Slip clutch / Disengagement Torque Limiter (optional feature)
- Engagement: Friction
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1692 One-Way Clutch is based off of our D75PM Roller Clutch. This clutch features heavy duty springs, a 1/4" bore & mounts to the shaft with a set screw. This clutch is available in Left hand drive & replaces Pellerin Milnor part # 54M105. [See More]
- Mounting: Shaft
- Torque: 0.8
- Device: Overrunning
- Rotary Speed: 6000