Roller Detent Torque Limiters and Slip Clutches
from Lowell Corporation
Lowell Corporation Overrunning Clutch for original equipment manufacturers and plant operation. One Way Roller Clutches, Overrunning Clutch. Featuring a simple construction, and built to offer an easy to produce one-way clutch device that saves users money. [See More]
- Engagement: Roller Detent
- Torque: 5.0 to 500.0
- Device: Overrunning
- Rotary Speed: 600 to 1800
from Tiny-Clutch | Helander Products, Inc.
A-Series Tiny-Clutches are miniature roller and cam type single revolution clutches. They also function as a general purpose, rapid action clutch for selectively coupling a continuously rotating input and a driven shaft. The clutch features fast response, high torque capacity for a given size and... [See More]
- Engagement: Roller Detent
- Torque: 0.3 to 1.2
- Device: Overrunning
- Rotary Speed: 7000
from Hilliard Corporation (The)
The Hilliard High-Speed Overrunning Clutch provides positive engagement and high torque on demand. Featuring a unique roller-ramp design, the clutch when engaged transmits power via the precision-machined cam and roller assembly connected to the input shaft. A ball bearing at each end of the roll... [See More]
- Engagement: Roller Detent
- Torque: 275.0 to 925.0
- Device: Overrunning
- Rotary Speed: 10000 to 16000
from GMN Bearing, USA Ltd.
Free-wheel clutch, roller ramp technology, accessory options available [See More]
- Engagement: Roller Detent; Roller Ramp
- Torque: 27.0
- Device: Freewheeling
- Shaft: In-line
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1915 Back Stopping Clutch is based off of our D75MR Roller Clutch. This clutch features a 1/4" bore & mounts to the shaft with a crosshole. This clutch is available in Right hand drive & replaces Milford Rivet Part # SH194. [See More]
- Engagement: Roller Detent
- Torque: 0.8
- Device: Backstop
- Rotary Speed: 6000
from Hilliard Corporation (The)
Hilliard Sprag Clutches are designed for overrunning, backstopping and indexing applications. This clutch is a freewheeling device with an inner race and an outer race, either of which can be the input or output member. The input can drive the output in a chosen direction and permit the output to... [See More]
- Engagement: Roller Detent; Sprag
- Torque: 275.0 to 36600.0
- Device: Overrunning; Freewheeling; Backstop
- Rotary Speed: 375 to 3600
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1808 Backstopping Clutch is based off of our D125MR Roller Clutch. This clutch features a 1/2" bore & mounts to the shaft with two setscrews at 180 ° instead of the usual 90 °. This clutch is available in either Right or Left hand drive & replaces Milford Rivet Part #... [See More]
- Engagement: Roller Detent
- Torque: 4.2
- Device: Overrunning
- Rotary Speed: 2000
from Tiny-Clutch | Helander Products, Inc.
CR-Series Tiny-Clutches are captured roller and cam assemblies that work the same as our D-Series, but which are installed in your housing. The clutch has near zero backlash & allows high overrunning speeds, making them ideal for machines requiring overrunning, backstopping, freewheeling or... [See More]
- Engagement: Roller Detent
- Torque: 0.3
- Device: Overrunning; Freewheeling; Backstop
- Rotary Speed: 7000
from Tiny-Clutch | Helander Products, Inc.
The D-Series TINY-CLUTCH is a miniature roller and cam type one-way clutch. It is designed to be built into the customer's equipment and has no loose parts. The D-Series is most frequently used to allow a driven member to overrun the input, or for backstopping a load, it can also function to convert... [See More]
- Engagement: Roller Detent
- Torque: 0.4
- Device: Overrunning
- Rotary Speed: 7000
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 2536 One Way Roller Clutch is based off of our D125 Roller Clutch. This clutch features a cam with no bore & an 10mm external square for mounting, it has a special housing with an arm & is Right hand drive. This clutch is used to convert an oscillating drive into rotary... [See More]
- Engagement: Roller Detent
- Torque: 4.2
- Device: Overrunning
- Rotary Speed: 2000
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 1692 One-Way Clutch is based off of our D75PM Roller Clutch. This clutch features heavy duty springs, a 1/4" bore & mounts to the shaft with a set screw. This clutch is available in Left hand drive & replaces Pellerin Milnor part # 54M105. [See More]
- Engagement: Roller Detent
- Torque: 0.8
- Device: Overrunning
- Rotary Speed: 6000