Adjustable Torque Torque Limiters and Slip Clutches

46 Results
Slip Clutch Friction Torque Limiter
from Hilliard Corporation (The)

Friction Torque Limiters and Couplings are designed to slip during a torque overload, while still transmitting the adjusted torque. They provide dependable solutions to the problems of torque control and overload protection in power transmission equipment. [See More]

  • Features: Adjustable Torque; Automatic Re-engagement
  • Torque: 1.0 to 84.0
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 1800
Vari- Tork -- 269.25xU
from Huco Dynatork

Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]

  • Features: Adjustable Torque
  • Torque: 2.2
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 600
GERWAH™ Hysteresis & Synchronous Couplings -- MKS
from Ringfeder Power Transmission USA Corporation

GERWAH's couplings from the 'MKS' series are a special modification of the permanent magnetic synchronous coupling MKD with an extended air slot. Especially in pumps, the system displays all its advantages. It allows torque transmission into a hermetically sealed container, for example, so that the... [See More]

  • Features: Adjustable Torque
  • Torque: 8.8 to 132.7
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: NonContact
A-Series Roller Clutch -- A62
from Tiny-Clutch | Helander Products, Inc.

A-Series Tiny-Clutches are miniature roller and cam type single revolution clutches. They also function as a general purpose, rapid action clutch for selectively coupling a continuously rotating input and a driven shaft. The clutch features fast response, high torque capacity for a given size and... [See More]

  • Features: Adjustable Torque; Zero-Backlash; Bidirectional
  • Torque: 0.3 to 1.2
  • Device: Overrunning
  • Rotary Speed: 7000
6 Inch Industrial Flange Unit -- DIN100LT-11
from Power Train Savers

Flange units easily installed into any flanged connection system [See More]

  • Features: Adjustable Torque; Bidirectional
  • Torque: 2000.0 to 8500.0
  • Device: Shear Torque Limiter
  • Shaft: In-line
Magnetic Particle Torque Limiter -- LC 10
from Andantex USA, Inc.

Overview. Magnetic Particle Torque Limiter. The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping torque, independent of the slipping speed. [See More]

  • Features: Adjustable Torque
  • Shaft: In-line
  • Device: Slip clutch / Disengagement Torque Limiter
  • Mounting: Shaft
Torque Limiter Coupling -- TL2 Series
from WITTENSTEIN, Inc. (formerly alpha gear drives)

Compact and maintenance-free couplings from Wittenstein offer you long lifespan in your application, whether used for drive applications or for mounting on our servo gearheads. With multiple mounting possibilities, easy installation and low-backlash, our selection provides a perfect fit for whatever... [See More]

  • Features: Adjustable Torque; Zero-Backlash; Automatic Re-engagement
  • Engagement: Ball Detent
  • Device: Slip clutch / Disengagement Torque Limiter; Freewheeling (optional feature)
  • Shaft: In-line
Backlash-free Overload System Torque Limiter -- KTR-SI Compact
from KTR Corporation

The solid safety system KTR-SI is available in different types (standard and compact) and operating principles (ratchet, synchronous, fail-safe, disengaging), providing for overload protection up to 3,100 Nm. Product features. Backlash-free overload systems with declining spring characteristic. [See More]

  • Features: Adjustable Torque; Zero-Backlash; Automatic Re-engagement
  • Torque: 2.2 to 2286.1
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 4000
H-TLC Torque Limiter -- H-TLC 1000 Blue
from Zero-Max

H-TLC operates on the same basic principle as Torq-Tender, except the torque setting Is adjustable and it uses polymer materials in its major components to resist corrosion. If operating conditions require periodic changes in torque settings, the H-TLC gives you that ability. Simply adjust the... [See More]

  • Features: Adjustable Torque; Bidirectional; Automatic Re-engagement; Slip Indication
  • Torque: 40.0 to 150.0
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: Pawl Detent
Morse Taper Input Torque Limiter -- T4X2R-STH
from Mach III Clutch, Inc.

Used With Variable Pilot Mounted Couplings. Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip can be specified and set at factory and is field adjustable through the tightening or loosening of a nut. [See More]

  • Features: Adjustable Torque; Bidirectional
  • Torque: 120.0 to 2796.0
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 1750
Vari- Tork -- 279.25xU
from Huco Dynatork

Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]

  • Features: Adjustable Torque
  • Torque: 2.2
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 600
GERWAH™ Magnetic Hysteresis Couplings -- HKD
from Ringfeder Power Transmission USA Corporation

GERWAH's permanent magnetic hysteresis coupling from the 'HKD' series consists of two separate unsupported halves. The coupling is connected with the shaft by means of clamping hubs. Thanks to its pioneering concept, HKD transmits torque smoothly in a 'sliding' manner which is completely wear-free. [See More]

  • Features: Adjustable Torque; Automatic Re-engagement
  • Torque: 0.1 to 3.7
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: NonContact
Back Stopping Clutch -- 1915
from Tiny-Clutch | Helander Products, Inc.

The Tiny-Clutch 1915 Back Stopping Clutch is based off of our D75MR Roller Clutch. This clutch features a 1/4" bore & mounts to the shaft with a crosshole. This clutch is available in Right hand drive & replaces Milford Rivet Part # SH194. [See More]

  • Features: Adjustable Torque; Zero-Backlash; Bidirectional
  • Torque: 0.8
  • Device: Backstop
  • Rotary Speed: 6000
Backlash-free Overload System Torque Limiter -- SYNTEX® Standard
from KTR Corporation

SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]

  • Features: Adjustable Torque; Zero-Backlash; Automatic Re-engagement
  • Torque: 4.4 to 295.0
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 1500
NEMA Frame Torque Limiter -- T3C2H-56L
from Mach III Clutch, Inc.

Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment nut is locked in place by set screws when desired torque setting is... [See More]

  • Features: Adjustable Torque; Washdown capable (optional feature); Bidirectional
  • Torque: 8.4 to 169.1
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: Friction; Plate / Disc
Vari-Tork -- 267.25xU
from Huco Dynatork

Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]

  • Features: Adjustable Torque
  • Torque: 0.4
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 100
GERWAH™ Magnetic Hysteresis Couplings -- HLV
from Ringfeder Power Transmission USA Corporation

A slim design and flexible mounting possibilities: the magnetic hysteresis couplings from the 'HLV' series can be used for many purposes. Their rated torque level can be adapted individually thanks to a user-friendly scale. On request, HLV is available in stainless steel, too. Especially in the... [See More]

  • Features: Adjustable Torque; Automatic Re-engagement
  • Torque: 0.3 to 2.9
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: NonContact
Backstopping Clutch -- 1808
from Tiny-Clutch | Helander Products, Inc.

The Tiny-Clutch 1808 Backstopping Clutch is based off of our D125MR Roller Clutch. This clutch features a 1/2" bore & mounts to the shaft with two setscrews at 180 ° instead of the usual 90 °. This clutch is available in either Right or Left hand drive & replaces Milford Rivet Part #... [See More]

  • Features: Adjustable Torque; Zero-Backlash; Bidirectional
  • Torque: 4.2
  • Device: Overrunning
  • Rotary Speed: 2000
Backlash-free Overload System Torque Limiter -- SYNTEX® with Integrated Sprocket
from KTR Corporation

SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]

  • Features: Adjustable Torque; Zero-Backlash; Automatic Re-engagement
  • Torque: 4.4 to 295.0
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 1500
Torque Limiter Flexible Coupling -- T3H2H-STL
from Mach III Clutch, Inc.

Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment nut is locked in place by set screws when desired torque setting is... [See More]

  • Features: Adjustable Torque; Bidirectional
  • Torque: 4.8 to 96.6
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: Friction; Plate / Disc
Vari-Tork -- 271.25xU
from Huco Dynatork

Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]

  • Features: Adjustable Torque
  • Torque: 0.4
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 100
GERWAH™ Magnetic Hysteresis Couplings -- HSV
from Ringfeder Power Transmission USA Corporation

The compact design and the flexible mounting possibilities of GERWAH's magnetic hysteresis coupling 'HSV' open up a wide field of possible applications. Its innovative concept qualifies this element for use in bottle capping machines as well as in roll-up and unroll systems, and in test engineering. [See More]

  • Features: Adjustable Torque; Automatic Re-engagement
  • Torque: 0.3 to 2.9
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: NonContact
CR-Series Roller Clutch -- CR462
from Tiny-Clutch | Helander Products, Inc.

CR-Series Tiny-Clutches are captured roller and cam assemblies that work the same as our D-Series, but which are installed in your housing. The clutch has near zero backlash & allows high overrunning speeds, making them ideal for machines requiring overrunning, backstopping, freewheeling or... [See More]

  • Features: Adjustable Torque; Zero-Backlash; Bidirectional
  • Torque: 0.3
  • Device: Overrunning; Freewheeling; Backstop
  • Rotary Speed: 7000
Backlash-free Overload System Torque Limiter -- SYNTEX® with Pulley
from KTR Corporation

SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]

  • Features: Adjustable Torque; Zero-Backlash; Automatic Re-engagement
  • Torque: 4.4 to 295.0
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 1500
Torque Limiter Mechanism with Adapters -- V3R2H-STL
from Mach III Clutch, Inc.

Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment Nut is locked in place by set screws when desired torque setting is... [See More]

  • Features: Adjustable Torque; Bidirectional
  • Torque: 4.8 to 96.6
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: Friction; Plate / Disc
Vari-Tork -- 273.25xU
from Huco Dynatork

Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]

  • Features: Adjustable Torque
  • Torque: 0.4
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 100
GERWAH™ Magnetic Synchronous Couplings -- MKD
from Ringfeder Power Transmission USA Corporation

The permanent magnetic synchronous coupling 'MKD' consists of two separate halves which have to be supported by the customer and are then telescoped. The special feature of MKD: the maximum transmittable torque can be changed by modifying the hub submergence. At overload status, the coupling will... [See More]

  • Features: Adjustable Torque; Automatic Re-engagement
  • Torque: 0.9 to 110.6
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: NonContact
D-Series Roller Clutch -- D62
from Tiny-Clutch | Helander Products, Inc.

The D-Series TINY-CLUTCH is a miniature roller and cam type one-way clutch. It is designed to be built into the customer's equipment and has no loose parts. The D-Series is most frequently used to allow a driven member to overrun the input, or for backstopping a load, it can also function to convert... [See More]

  • Features: Adjustable Torque; Zero-Backlash; Bidirectional
  • Torque: 0.4
  • Device: Overrunning
  • Rotary Speed: 7000
Backlash-free Overload System Torque Limiter -- SYNTEX® with Shaft Coupling ROTEX® GS
from KTR Corporation

SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]

  • Features: Adjustable Torque; Zero-Backlash; Automatic Re-engagement
  • Torque: 4.4 to 295.0
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 1500
Torque Limiter Mechanism with Couplings -- V3G2H-STL
from Mach III Clutch, Inc.

Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment nut is locked in place by set screws when desired torque setting is... [See More]

  • Features: Adjustable Torque; Bidirectional
  • Torque: 4.8 to 8.0
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: Friction; Plate / Disc
Vari-Tork -- 277.25xU
from Huco Dynatork

Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]

  • Features: Adjustable Torque
  • Torque: 0.4
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 100
One Way Roller Clutch -- 2536
from Tiny-Clutch | Helander Products, Inc.

The Tiny-Clutch 2536 One Way Roller Clutch is based off of our D125 Roller Clutch. This clutch features a cam with no bore & an 10mm external square for mounting, it has a special housing with an arm & is Right hand drive. This clutch is used to convert an oscillating drive into rotary... [See More]

  • Features: Adjustable Torque; Zero-Backlash; Bidirectional
  • Torque: 4.2
  • Device: Overrunning
  • Rotary Speed: 2000
Torque Limiter -- KTR-SI FRE Flange Type
from KTR Corporation

The core of the overload system is formed by the idle rotation elements. In case of overload they uncouple the driving and driven side while protecting the drive train from damages. After eliminating the overload, the rotation segments are manually re-engaged so that the drive is released again. [See More]

  • Features: Adjustable Torque; Automatic Re-engagement
  • Torque: 3.7 to 6047.2
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: Plate / Disc
Torque Limiter, Pilot Mount -- T3A2H-STL
from Mach III Clutch, Inc.

Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment nut is locked in place by set screws when desired torque setting is... [See More]

  • Features: Adjustable Torque; Bidirectional
  • Torque: 4.8 to 96.6
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: Friction; Plate / Disc
Vari-Tork -- 279.25xU
from Huco Dynatork

Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]

  • Features: Adjustable Torque
  • Torque: 0.4
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 100
One-Way Clutch -- 1692
from Tiny-Clutch | Helander Products, Inc.

The Tiny-Clutch 1692 One-Way Clutch is based off of our D75PM Roller Clutch. This clutch features heavy duty springs, a 1/4" bore & mounts to the shaft with a set screw. This clutch is available in Left hand drive & replaces Pellerin Milnor part # 54M105. [See More]

  • Features: Adjustable Torque; Zero-Backlash; Bidirectional
  • Torque: 0.8
  • Device: Overrunning
  • Rotary Speed: 6000
Torque Limiter -- KTR-SI FRE with ROTEX®
from KTR Corporation

The core of the overload system is formed by the idle rotation elements. In case of overload they uncouple the driving and driven side while protecting the drive train from damages. After eliminating the overload, the rotation segments are manually re-engaged so that the drive is released again. [See More]

  • Features: Adjustable Torque; Automatic Re-engagement
  • Torque: 3.7 to 6047.2
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: Plate / Disc
Vari-Tork -- 281.25xU
from Huco Dynatork

Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]

  • Features: Adjustable Torque
  • Torque: 0.4
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 100
Torque Limiter -- KTR-SI Type FT
from KTR Corporation

For exact dimensioning torque limiters latest simulation and calculation programmes are available. Therefore let us know many data of your drive. The more precise these data are, the more precise are the results of calculation. Make use of this possibility and discuss with us the application in... [See More]

  • Features: Adjustable Torque; Automatic Re-engagement
  • Torque: 1.5 to 6047.2
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: Plate / Disc
Vari-Tork -- 285.25xU
from Huco Dynatork

Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]

  • Features: Adjustable Torque
  • Torque: 0.4
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 100
Torque Limiter -- KTR-SI with ROTEX ®
from KTR Corporation

For exact dimensioning torque limiters latest simulation and calculation programmes are available. Therefore let us know many data of your drive. The more precise these data are, the more precise are the results of calculation. Make use of this possibility and discuss with us the application in... [See More]

  • Features: Adjustable Torque; Automatic Re-engagement
  • Torque: 1.5 to 6047.2
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: Plate / Disc
Torque Limiter -- RUFLEX® Max.
from KTR Corporation

The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]

  • Features: Adjustable Torque
  • Torque: 3.7 to 1179.9
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 6600
Torque Limiter -- RUFLEX® Standard
from KTR Corporation

The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]

  • Features: Adjustable Torque
  • Torque: 0.0 to 5014.7
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 10000
Torque Limiter -- RUFLEX® with BoWex
from KTR Corporation

The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]

  • Features: Adjustable Torque
  • Torque: 0.0 to 295.0
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: Plate / Disc
Torque Limiter -- RUFLEX® with ROTEX
from KTR Corporation

The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]

  • Features: Adjustable Torque
  • Torque: 0.0 to 5014.7
  • Device: Slip clutch / Disengagement Torque Limiter
  • Engagement: Plate / Disc
Torque Limiter -- RUFLEX® with Sprocket
from KTR Corporation

The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]

  • Features: Adjustable Torque
  • Torque: 3.7 to 590.0
  • Device: Slip clutch / Disengagement Torque Limiter
  • Rotary Speed: 6600