CANbus Industrial Joysticks

Description

CANbus industrial joysticks are control devices that facilitate communication between controllers and host computers using the CANbus protocol. These joysticks are designed to provide precise control and feedback in various industrial settings, offering multiple axes of movement and a range of handle options to suit different operational needs.

Working Principle

CANbus industrial joysticks operate by utilizing the CANbus protocol, which allows for efficient communication between the joystick and other control systems. The protocol supports operational data rates of up to 1 Mbps and offers robust error detection and confinement capabilities, making it suitable for harsh industrial environments. The joysticks can feature non-contact sensors, such as Hall-effect sensors, which provide accurate and reliable input without the wear and tear associated with mechanical components. This technology ensures high protection levels, such as IP67, for the electronics, safeguarding them against dust and water ingress.

Applications

CANbus industrial joysticks are commonly used in environments that require precise control and feedback. Specific applications include heavy machinery operation, where the joystick's robust design and multiple control options are essential for managing complex tasks. They are also employed in automotive systems, particularly in vehicles that operate under harsh conditions, due to their reliable communication capabilities and error detection features.

Advantages over other Industrial Joysticks

One of the primary advantages of CANbus industrial joysticks is their direct CAN output, which is particularly suitable for complex tasks requiring precise control. The non-contact sensors used in these joysticks, such as Hall-effect sensors, offer high accuracy and durability compared to traditional mechanical switches. Additionally, the ability to withstand harsh environmental conditions and provide high protection levels, such as IP67, makes them more reliable in demanding applications.

Limitations

While CANbus industrial joysticks offer numerous advantages, they may have limitations in terms of initial cost and complexity of integration into existing systems. The need for specialized knowledge to configure and maintain the CANbus protocol can also be a barrier for some users.

Considerations

When considering CANbus industrial joysticks, it is important to evaluate the initial costs, which may be higher due to the advanced technology and robust design. Operating expenses can be lower in the long term due to the durability and reduced maintenance needs of non-contact sensors. However, accuracy and reliability are key benefits, making them a worthwhile investment for applications requiring precise control. Replacement and maintenance costs are generally lower compared to joysticks with mechanical components, as the non-contact sensors experience less wear and tear.

10 Results
Cost-Effective, Medium, Hall Effect Joystick -- JHL
from OTTO Controls

Contactless Hall effect technology. Electronics sealed to IP68S. Up to 225 lbs. static load strength. Top mount is standard. Excellent EFI/RFI immunity. Up to 6 million cycle mechanical life; up to 1 million with detent. Multiple output configurations, including PLd for functional safety... [See More]

  • Connector: CANbus
  • Joystick Application: Heavy Duty Joystick Controller
  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Grip Style: Ball; None
HJMG3-B JHM Joystick with G3-B Grip -- HJMG3-B
from OTTO Controls

HJMG3-B JHM Joystick with G3-B Grip [See More]

  • Connector: USB; CANbus; PWM
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
HJMG3-C JHM Joystick with G3-C Grip -- HJMG3-C
from OTTO Controls

HJMG3-C JHM Joystick with G3-C Grip [See More]

  • Connector: USB; CANbus; PWM
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
HJMG3-CK JHM Joystick with G3-CK Grip -- HJMG3-CK
from OTTO Controls

HJMG3-CK JHM Joystick with G3-CK Grip [See More]

  • Connector: USB; CANbus; PWM
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
HJMG3-D JHM Joystick with G3-D Grip -- HJMG3-D
from OTTO Controls

HJMG3-D JHM Joystick with G3-D Grip [See More]

  • Connector: USB; CANbus; PWM
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
HJMG3-M JHM Joystick with G3-M Grip -- HJMG3-M
from OTTO Controls

HJMG3-M JHM Joystick with G3-M Grip [See More]

  • Connector: USB; CANbus; PWM
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
JHL Joystick with G3-A Grip -- HJLG3-A
from OTTO Controls

HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-A incorporates the small, industrial G3-A grip. Other grips in the HJLG3 series are the G3-B, G3-C, G3-CK and G3-M Universal Grip... [See More]

  • Connector: CANbus; PWM
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
JHL Joystick with G3-B Grip -- HJLG3-B
from OTTO Controls

HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-B incorporates the larger, industrial G3-B grip. Other grips in the HJLG3 series are the G3-A, G3-C, G3-CK and G3-M Universal Grip... [See More]

  • Connector: CANbus; PWM
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
JHL Joystick with G3-C Grip -- HJLG3-C
from OTTO Controls

HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-C incorporates the G3-C grip with Z-axis rotation and side keypad options. Other grips in the HJLG3 series are the G3-A, G3-B,... [See More]

  • Connector: CANbus; PWM
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
Can-Bus J1939, Backlit, Rugged And Sealed Construction Joystick -- 3J
from Grayhill, Inc.

Grayhill ’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three... [See More]

  • Connector: CANbus
  • Joystick Application: Heavy Duty Joystick Controller
  • Number of Axes: 5-Axis Control
  • Grip Style: Custom