Panel Industrial Joysticks
Description
Panel industrial joysticks are control devices used to manage and direct machinery or systems. They are designed to be mounted on a panel and provide a user-friendly interface for controlling various functions through a handle or grip. These joysticks can move in multiple directions and are equipped with various control switches, allowing operators to execute precise commands with ease.
Working Principle
Panel industrial joysticks operate by translating the physical movement of the joystick handle into electronic signals that control machinery or systems. They can utilize different technologies such as resistive, inductive, or optical sensors to detect movement. For example, resistive joysticks use potentiometers to measure changes in voltage or resistance as the handle is moved, while inductive joysticks use magnetic coils to detect deflection. These joysticks are useful because they provide an intuitive and ergonomic way for operators to control complex machinery, enhancing precision and efficiency in industrial settings.
Applications
Panel industrial joysticks are used in a variety of specific applications. They are commonly found in heavy machinery such as forklifts, cranes, and excavators, where they allow operators to control movement and positioning with precision. Additionally, they are used in flight simulators for steering and positioning, as well as in medical equipment, microscopes, and cameras for fine control.
Advantages over other Industrial Joysticks
Panel industrial joysticks offer several advantages over other types of industrial joysticks. They often come with multifunction handles that provide additional control options, such as rocker switches, push-buttons, and thumbwheels, enhancing their versatility. Some models, like the J6 joystick, offer high protection classes such as IP67, ensuring durability and reliability in harsh environments. These features make panel industrial joysticks particularly suitable for demanding applications where precision and robustness are critical.
Limitations
One limitation of panel industrial joysticks is that they may require more space for installation compared to smaller, handheld joysticks. Additionally, the complexity of their multifunction handles and additional control options can lead to higher initial costs and maintenance requirements. In environments with high electromagnetic interference, additional shielding may be necessary to ensure accurate performance.
Considerations
When selecting panel industrial joysticks, several considerations should be taken into account. Initial costs can vary depending on the complexity and features of the joystick, such as the number of axes and control options. Operating expenses may include the need for regular maintenance and calibration to ensure accuracy and reliability. Durability is a key factor, especially in harsh environments, where features like IP67 protection can be beneficial. Replacement and maintenance costs should also be considered, as more complex joysticks may require specialized parts and expertise for repairs.
from Win Source Electronics
Win Source Part Number: 1349996-CW-B1GY1A00A0. Category: Switches - Navigation Switches, Joystick. Series: CW. Type: Thumbwheel, 1 - Axis. Termination Style: Connector. Features: Gray Actuator. Package: Bulk. Standard Package: 1. Output: Analog (Hall Effect). Panel Cutout Dimensions: Rectangular -... [See More]
- Mounting: Panel
- Electrical Output: Other; Analog (Hall Effect)
- Number of Axes: 1-Axis Control
- Operating Temperature: -40 to 185
from OTTO Controls
JHT miniature, Hall effect joysticks feature compact design and robust construction, making them ideal where space is limited and precision control is required. Ideal applications include robotics, construction equipment, hydraulic controls, medical and surgery equipment, and security and... [See More]
- Mounting: Panel
- Switches: Friction Hold; Spring Return (Centering)
- Number of Axes: 1-Axis Control; 2-Axis Control
- Joystick Application: Precision Joystick Controller
from OTTO Controls
The z-axis mechanism of the miniature Hall effect joystick knob means that it can rotate horizontally up to 60 °. Z-Axis options include detent, friction hold or spring return to center. Its compact design is the ideal solution where space is limited and precision control is required, while its... [See More]
- Mounting: Panel
- Switches: Friction Hold; Spring Return (Centering)
- Number of Axes: 1-Axis Control; 2-Axis Control; Z-Axis
- Joystick Application: Precision Joystick Controller
from Cablecraft Motion Controls
Custom hand controls are available to meet a variety of needs. These levers and joysticks can be used with push-pull controls for many applications including truck mixer, vibrator control, remote valve actuation, drive engagement and automatic pick-up hitch systems. [See More]
- Mounting: Panel
- Switching Elements: Normally Closed
- Number of Axes: 2-Axis Control
- Joystick Application: Heavy Duty Joystick Controller
from RAFI GmbH & Co. KG
FINGER JOYSTICK. You ’ll love this joystick ’s extremely compact design, especially when installation space is tight. It tilts freely in the x-y plane. For work requiring “fingertip feel ”. As a system supplier, RAFI has been using joysticks for years. That ’s because... [See More]
- Mounting: Panel
- Number of Actuating Directions: 4
- Number of Axes: 2-Axis Control
- Switches: Spring Return (Centering)
from CTI Electronics Corporation
3 Axes with 5k potentiometer, Spring return to center, Neoprene or conductive silicon boot, Rotational life for 5k potentiometer is 20m [See More]
- Mounting: Panel
- Number of Actuating Directions: 4
- Number of Axes: 3-Axis Control
- Switches: Spring Return (Centering)
from Grayhill, Inc.
Grayhill ’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three... [See More]
- Mounting: Panel
- Number of Actuations: 500,000 Operations
- Number of Axes: 2-Axis Control
- Number of Actuating Directions: 4
from Progressive Automations
Our RC-15 Joystick gives you a complete retraction and extension control option for two actuators separately. Retract and extend one actuator with the horizontal direction of the joystick and a second with the vertical direction. It ’s easy to use, easy to install and can be wired up in just a... [See More]
- Mounting: Panel
- Joystick Application: Actuator control
- Number of Actuating Directions: 4
- Grip Style: Straight or Conical Tube
from Euchner-U.S.A., Inc.
EUCHNER Industrial Joysticks are manually actuated motion control switches. They are used on equipment that requires operator control of one or more axis. Features such as multiple switches per direction, interlocks, pushbuttons, mounting plates and bellows offer our customers a wide variety of... [See More]
- Mounting: Panel; Rear Mount
- Number of Actuating Directions: 1 to 8
- Number of Actuations: 1x106 Operating Cycles
- Switches: Friction Hold; Spring Return (Centering)
from Ultra Electronics Measurement Systems Inc
Models 475 and 485 have a designator and two axis control with switch. Models 475 and 485 are for use in control grips such as Model 1505. They include a joystick with spring loaded axial motion to operate an SPDT switch. The Model 475 is for less severe environments. Model 485 is sealed for severe... [See More]
- Mounting: Panel; Variety of Mounting Options
- Number of Actuations: 1000000 Cycles
- Number of Axes: 2-Axis Control
- Number of Actuating Directions: 4
from elobau U.S., Inc.
The angular operating range is ±25 ° ( ±20 °). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: reed technique. Short circuit-proof with analogue version (short circuit duration: unlimited). The J6... [See More]
- Mounting: Panel
- Number of Actuations: 2000000 Operations
- Number of Axes: 2-Axis Control
- Number of Actuating Directions: 4
from Daco Hand Controllers
When it comes to unusual requirements we ’ve seen almost everything. Whatever you need we have the expertise to create a solution, whether it ’s a particularly resistant finish or the ability to integrate with a unique interface protocol. We have a particular expertise in developing the... [See More]
- Mounting: Panel
- Joystick Application: Heavy Duty Joystick Controller; Precision Joystick Controller; Game Joystick Controller
- Number of Axes: 2-Axis Control; 3-Axis Control; Additional Axis Control Available if Multi-function Grip is Attached)
- Grip Style: Ball (optional feature); Contoured (optional feature); Straight or Conical Tube (optional feature); Custom (optional feature)
from RAFI GmbH & Co. KG
GENERAL PURPOSE JOYSTICK. As its name suggests, the RAFI general purpose joystick is extremely versatile. It enables multifunctional handles with a variety of options such as thumb joystick, rocker switch, or push function. As a system supplier, RAFI has been using joysticks for years. That ’s... [See More]
- Mounting: Panel
- Switches: Spring Return (Centering)
- Number of Axes: 4-Axis Control
- Joystick Application: Precision Joystick Controller
from CTI Electronics Corporation
Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot. [See More]
- Mounting: Panel
- Number of Actuating Directions: 4
- Number of Axes: 1-Axis Control; 2-Axis Control
- Switches: Friction Hold; Spring Return (Centering)
from Grayhill, Inc.
Grayhill ’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three... [See More]
- Mounting: Panel
- Number of Actuations: 1 Million Rotational Cycles Of Operation
- Number of Axes: 5-Axis Control
- Number of Actuating Directions: 6
from Progressive Automations
Our RC-09 Joystick gives complete extension and retraction control for our linear actuators. Simply push it one way to extend and push it the other to retract. Easy to install and can be wired in a matter of minutes, this joystick is ideal for whatever project you have in mind. Please be aware that... [See More]
- Mounting: Panel
- Joystick Application: Actuator control
- Number of Actuating Directions: 2
- Grip Style: Ball
from Ultra Electronics Measurement Systems Inc
This basic two axis control utilizes a ball and socket joystick pivot with precision metal bails to provide smooth, low friction motion of the X and Y axis. Removable return-to-center detent springs, trim controls for fine adjustment, a round bright chrome bezel with mounting screws are standard. [See More]
- Mounting: Panel
- Number of Actuating Directions: 4
- Number of Axes: 2-Axis Control; 3-Axis Control (optional feature)
- Switches: Friction Hold (optional feature); Spring Return (Centering)
from elobau U.S., Inc.
Due to its compact design, the fingertip joystick is ideal for use in control panels and armrests. The area of application ranges from industrial trucks, agricultural and construction machinery to countless industry applications. Simple "on top" installation in control panels. Parallel arrangement... [See More]
- Mounting: Panel
- Number of Actuations: 5 million Cycles
- Number of Axes: 1-Axis Control
- Number of Actuating Directions: 2
from Daco Hand Controllers
Joysticks are the most suitable hand controllers for dynamic applications such as remote vehicle operation and camera tracking systems, and displacement joysticks are the most common type. Daco's modular displacement joystick range has been developed specifically for applications that require... [See More]
- Mounting: Panel
- Joystick Application: Heavy Duty Joystick Controller; Precision Joystick Controller; Game Joystick Controller (optional feature)
- Number of Axes: 2-Axis Control; 3-Axis Control; Additional Axis Control Available if Multi-function Grip is Attached)
- Grip Style: Contoured; Straight or Conical Tube; Custom (optional feature)
from RAFI GmbH & Co. KG
HEAVY DUTY JOYSTICK. Our heavy duty joystick is always the right choice when the going gets tough. It has a large installed size for high forces. This joystick can handle impacts of up to 75 Nm. As a system supplier, RAFI has been using joysticks for years. That ’s because they are ideal for... [See More]
- Mounting: Panel
- Switches: Spring Return (Centering)
- Number of Axes: 2-Axis Control
- Joystick Application: Heavy Duty Joystick Controller
from CTI Electronics Corporation
Standard 2 Axes Model, Single Axis, Spring return to center, Friction held single Axis, Neoprene or conductive silicon boot. [See More]
- Mounting: Panel
- Number of Actuating Directions: 4
- Number of Axes: 1-Axis Control; 2-Axis Control
- Switches: Friction Hold; Spring Return (Centering)
from Grayhill, Inc.
Grayhill ’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three... [See More]
- Mounting: Panel
- Joystick Application: Heavy Duty Joystick Controller
- Number of Axes: 5-Axis Control
- Grip Style: Custom
from Progressive Automations
Our RC-14 Joystick gives you complete extension and retraction control options for our linear actuators. Simply push it one way to extend the unit and push it the other way to retract. It is easy to install and can be wired in a matter of minutes, making this joystick ideal for whatever automation... [See More]
- Mounting: Panel
- Joystick Application: Actuator control
- Number of Actuating Directions: 2
- Grip Style: Straight or Conical Tube
from Ultra Electronics Measurement Systems Inc
This model has a boot for mounting surface sealing and a smaller boot at the switch to prevent moisture entry through the handle. The switch leads are brought through the handle and then out of the body, below the mounting surface. [See More]
- Mounting: Panel
- Number of Actuating Directions: 4
- Number of Axes: 2-Axis Control; 3-Axis Control (optional feature)
- Switches: Friction Hold (optional feature); Spring Return (Centering)
from elobau U.S., Inc.
The angular operating range is ± 25 °( ± 20 ° + ± 15 °). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration:... [See More]
- Mounting: Panel
- Number of Actuations: 2000000 Operations
- Number of Axes: 2-Axis Control
- Joystick Application: Heavy Duty Joystick Controller
from Daco Hand Controllers
Force-operated – also known as stiff stick – joysticks have no moving parts, and are therefore extremely reliable. They are an obvious choice for applications that require careful control of movement within a small control space, such as vehicle-mounted or airborne equipment. We are... [See More]
- Mounting: Panel
- Grip Style: Straight or Conical Tube; Custom (optional feature)
- Joystick Application: Precision Joystick Controller
- Material of Construction: Anodised Aluminum Alloy
from CTI Electronics Corporation
Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, Two momentary pushbuttons on top, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts. [See More]
- Mounting: Panel
- Number of Actuating Directions: 4
- Number of Axes: 1-Axis Control; 2-Axis Control
- Switches: Friction Hold; Spring Return (Centering)
from Grayhill, Inc.
Grayhill ’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three... [See More]
- Mounting: Panel
- Number of Actuations: 500K Rotational Cycles
- Number of Axes: 2-Axis Control
- Number of Actuating Directions: 6
from Progressive Automations
Our RC-08 Joystick gives you complete retraction and extension control over two actuators separately. Retract and extend one actuator with horizontal motion and a second with vertical motion. It ’s easy to use, easy to install and can be wired up in just a few minutes. Add this joystick to... [See More]
- Mounting: Panel
- Joystick Application: Actuator control
- Number of Actuating Directions: 4
- Grip Style: Ball
from Ultra Electronics Measurement Systems Inc
This control is a Model 521 with a single pole, single throw, momentary push button function switch mounted in the joystick handle. The switch is rated at 1 AMP, 115 VAC. [See More]
- Mounting: Panel
- Number of Actuating Directions: 4
- Number of Axes: 2-Axis Control; 3-Axis Control (optional feature)
- Switches: Friction Hold (optional feature); Spring Return (Centering)
from elobau U.S., Inc.
The angular operating range is ± 20 °( ± 15 °). The operating principle is noncontacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5... [See More]
- Mounting: Panel
- Number of Actuations: 2000000 Operations
- Number of Axes: 2-Axis Control
- Joystick Application: Heavy Duty Joystick Controller
from CTI Electronics Corporation
Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts. [See More]
- Mounting: Panel
- Number of Actuating Directions: 4
- Number of Axes: 1-Axis Control; 2-Axis Control
- Switches: Friction Hold; Spring Return (Centering)
from Grayhill, Inc.
Grayhill ’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three... [See More]
- Mounting: Panel
- Number of Actuations: 1 Million Rotational Cycles Of Operation
- Number of Axes: 4-Axis Control
- Number of Actuating Directions: 6
from Ultra Electronics Measurement Systems Inc
This control features a spring return-to-center twist knob on the joystick handle. A 5K ohm, 1/2 Watt potentiometer housed within the knob can be rotated ±45 degrees for the third axis. [See More]
- Mounting: Panel
- Number of Actuating Directions: 6
- Number of Axes: 3-Axis Control
- Switches: Friction Hold (optional feature); Spring Return (Centering)
from elobau U.S., Inc.
The angular operating range is ± 25 °(optional ± 20 °; ± 15 °; ± 10 °). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version... [See More]
- Mounting: Panel
- Joystick Application: Heavy Duty Joystick Controller
- Number of Axes: 1-Axis Control
- Grip Style: Ball
from CTI Electronics Corporation
Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, Two momentary pushbuttons on top, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts. [See More]
- Mounting: Panel
- Number of Actuating Directions: 4
- Number of Axes: 1-Axis Control; 2-Axis Control
- Switches: Friction Hold; Spring Return (Centering)
from Grayhill, Inc.
Grayhill ’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three... [See More]
- Mounting: Panel
- Number of Actuations: 1 Million Cycles Minimum
- Number of Axes: 2-Axis Control
- Number of Actuating Directions: 4
from Ultra Electronics Measurement Systems Inc
This model is a single axis proportional joystick with spring return-to-center using a 5K ohm center tapped potentiometer whose electrical angle matches the mechanical angle of the joystick. Stay in place versions with direction switches. [See More]
- Mounting: Panel
- Number of Actuating Directions: 2
- Number of Axes: 1-Axis Control; 3-Axis Control (optional feature)
- Switches: Friction Hold; Spring Return (Centering) (optional feature)
from elobau U.S., Inc.
The angular operating range is ±20 ° (25 °). The operating principle is noncontacting: – analogue: rotating magnetic field over hall-sensor. – discrete output: reed technique. Short circuit-proof with analogue version (short circuit duration: unlimited). J3 has a 4 PIN... [See More]
- Mounting: Panel
- Switching Elements: Normally Open
- Number of Axes: 1-Axis Control
- Joystick Application: Precision Joystick Controller
from CTI Electronics Corporation
Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, Fingertip operation. [See More]
- Mounting: Panel
- Number of Actuating Directions: 4
- Number of Axes: 1-Axis Control; 2-Axis Control
- Switches: Friction Hold; Spring Return (Centering)
from Grayhill, Inc.
Grayhill ’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three... [See More]
- Mounting: Panel
- Number of Actuations: 1 Million Cycles Minimum
- Number of Axes: 3-Axis Control
- Number of Actuating Directions: 6
from Ultra Electronics Measurement Systems Inc
Has a smooth action and infinite resolution 1 Watt potentiometer. Our smallest displacement type joystick, it will fit in a space only 1 1/2 inches wide. The handle remains in position where set within a 90 degree wide cone. [See More]
- Mounting: Panel
- Number of Actuating Directions: 4
- Number of Axes: 2-Axis Control; 3-Axis Control (optional feature)
- Switches: Friction Hold; Spring Return (Centering) (optional feature)
from elobau U.S., Inc.
The angular operating range is ±20 ° (25 °). The operating principle is noncontacting: – analogue: rotating magnetic field over hall-sensor. – discrete output: reed technique. Short circuit-proof with analogue version (short circuit duration: unlimited). J3 has a 4 PIN... [See More]
- Mounting: Panel
- Switching Elements: Normally Open
- Number of Axes: 1-Axis Control
- Joystick Application: Precision Joystick Controller
from CTI Electronics Corporation
Standard 2 Axes Model, Single Axis, Thumb operated, Spring return to center, Neoprene or conductive silicon boot. [See More]
- Mounting: Panel
- Number of Actuating Directions: 4
- Number of Axes: 1-Axis Control; 2-Axis Control
- Switches: Friction Hold; Spring Return (Centering)
from Grayhill, Inc.
Grayhill ’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three... [See More]
- Mounting: Panel
- Number of Actuations: 100,000 cycles (min)
- Number of Axes: 2-Axis Control
- Number of Actuating Directions: 5
from Ultra Electronics Measurement Systems Inc
Has spring return-to-center in both axes and is supplied with a metal bezel, mounting plate and dust cover. [See More]
- Mounting: Panel
- Number of Actuating Directions: 4
- Number of Axes: 2-Axis Control; 3-Axis Control (optional feature)
- Switches: Friction Hold (optional feature); Spring Return (Centering)
from Grayhill, Inc.
Grayhill ’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three... [See More]
- Mounting: Panel
- Number of Actuations: 500k Actuations, Minimum In Each Direction
- Number of Axes: 4-Axis Control
- Number of Actuating Directions: 6
from Ultra Electronics Measurement Systems Inc
A two axis control with rugged all metal construction, environmental boot seal and high reliability conductive plastic, center tapped potentiometers. Options include direction or limit switches together with a finger operated switch in the joystick handle. [See More]
- Mounting: Panel
- Number of Actuating Directions: 4
- Number of Axes: 2-Axis Control; 3-Axis Control (optional feature)
- Switches: Friction Hold (optional feature); Spring Return (Centering) (optional feature)
from Ultra Electronics Measurement Systems Inc
This hand control offers the versatility of using a grip as the human interface. The added trigger and other switches allow the operator to perform multiple tasks while operating the primary transducer. The unit provides a ± 10 VDC output from a ± 15 VDC supply. Other outputs are... [See More]
- Mounting: Panel
- Number of Actuating Directions: 4
- Number of Axes: 2-Axis Control
- Switches: Spring Return (Centering)