Trigger or Pushbutton Handle Industrial Joysticks

Description

Trigger or pushbutton handle industrial joysticks are control devices equipped with built-in switches, such as push buttons or triggers, that allow for precise control and operation. These joysticks are designed to be operated with one hand, providing an ergonomically comfortable and easily controllable alternative to traditional control panels. They are often used in environments where quick and responsive control is necessary.

Working Principle

Trigger or pushbutton handle industrial joysticks function by translating the movement of the joystick handle into electrical signals that control machinery or equipment. These joysticks often incorporate technologies such as potentiometers, Hall-effect sensors, or photoelectric sensors to detect movement and position. The inclusion of pushbuttons or triggers allows operators to execute specific commands or actions quickly. The ergonomic design ensures that operators can maintain control with minimal effort, enhancing efficiency and reducing fatigue.

Applications

Trigger or pushbutton handle industrial joysticks are commonly used in heavy machinery operations, such as controlling forklifts, cranes, and excavators. They are also utilized in flight simulators for steering and positioning, as well as in medical equipment, microscopes, and cameras for precise control. The versatility of these joysticks makes them suitable for a wide range of industrial and technical applications where precise and responsive control is required.

Advantages over other Industrial Joysticks

One of the key advantages of trigger or pushbutton handle industrial joysticks is their ergonomic design, which allows for one-handed operation and quick response. This design is particularly beneficial in applications where operators need to maintain control over extended periods. Additionally, the integration of pushbuttons or triggers provides additional functionality, enabling operators to perform multiple actions without needing to switch controls. This can lead to increased productivity and efficiency in various industrial settings.

Limitations

Despite their advantages, trigger or pushbutton handle industrial joysticks may have limitations in terms of the complexity of control they can provide compared to more advanced joystick systems. They may not be suitable for applications requiring highly precise or multi-axis control. Additionally, the durability of the pushbuttons or triggers can be a concern in harsh environments, where exposure to dust, moisture, or extreme temperatures may affect their performance.

Considerations

When selecting trigger or pushbutton handle industrial joysticks, it is important to consider factors such as initial costs, operating expenses, and durability. The initial cost can vary depending on the complexity and features of the joystick. Operating expenses may include maintenance and replacement costs, particularly if the joystick is used in demanding environments. Durability is a critical factor, as joysticks used in industrial settings must withstand frequent use and potential exposure to harsh conditions. Ensuring that the joystick is designed for the specific application and environment can help minimize maintenance and replacement costs while maximizing accuracy and reliability.

24 Results
K100 Platform Control System
from Sensata Technologies

Direction control switches integrated in the joystick grip. LCD Display for an easy setting and control. Emergency Stop Pushbutton. Automotive grade MCU. Support CAN bus. Support Analog current & Analog voltage multiplex Input [See More]

  • Number of Axes: 2-Axis Control
  • Handle Options: Trigger or Pushbutton Handle
  • Grip Style: Straight or Conical Tube
  • Input Voltage: 10 to 30
HJMG3-B JHM Joystick with G3-B Grip -- HJMG3-B
from OTTO Controls

HJMG3-B JHM Joystick with G3-B Grip [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
K300 Platform Control System
from Sensata Technologies

Four push button switches with LED backlit indicators. Direction control switches integrated in the joystick grip. 7 segment displays on both PCU and CPU for diagnostic. Emergency Stop Pushbutton [See More]

  • Number of Axes: 2-Axis Control
  • Handle Options: Trigger or Pushbutton Handle
  • Grip Style: Straight or Conical Tube
  • Input Voltage: 10 to 30
HJMG3-C JHM Joystick with G3-C Grip -- HJMG3-C
from OTTO Controls

HJMG3-C JHM Joystick with G3-C Grip [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
K310 Platform Control System
from Sensata Technologies

Four push button switches with LED backlit indicators. Direction control switches integrated in the joystick grip. 7 segment displays on both PCU and CPU for diagnostic. Emergency Stop Pushbutton. Analog inputs 0-5V or 4-20mA configurable via software [See More]

  • Number of Axes: 2-Axis Control
  • Handle Options: Trigger or Pushbutton Handle
  • Grip Style: Straight or Conical Tube
  • Input Voltage: 10 to 30
HJMG3-CK JHM Joystick with G3-CK Grip -- HJMG3-CK
from OTTO Controls

HJMG3-CK JHM Joystick with G3-CK Grip [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
HJMG3-D JHM Joystick with G3-D Grip -- HJMG3-D
from OTTO Controls

HJMG3-D JHM Joystick with G3-D Grip [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
HJMG3-M JHM Joystick with G3-M Grip -- HJMG3-M
from OTTO Controls

HJMG3-M JHM Joystick with G3-M Grip [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
JHL Joystick with G3-A Grip -- HJLG3-A
from OTTO Controls

HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-A incorporates the small, industrial G3-A grip. Other grips in the HJLG3 series are the G3-B, G3-C, G3-CK and G3-M Universal Grip... [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
JHL Joystick with G3-B Grip -- HJLG3-B
from OTTO Controls

HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-B incorporates the larger, industrial G3-B grip. Other grips in the HJLG3 series are the G3-A, G3-C, G3-CK and G3-M Universal Grip... [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
JHL Joystick with G3-C Grip -- HJLG3-C
from OTTO Controls

HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-C incorporates the G3-C grip with Z-axis rotation and side keypad options. Other grips in the HJLG3 series are the G3-A, G3-B,... [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Displacement Type Finger Operated -- Model 521 BP
from Ultra Electronics Measurement Systems Inc

This model has a boot for mounting surface sealing and a smaller boot at the switch to prevent moisture entry through the handle. The switch leads are brought through the handle and then out of the body, below the mounting surface. [See More]

  • Number of Axes: 2-Axis Control; 3-Axis Control (optional feature)
  • Switches: Friction Hold (optional feature); Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
Joystick -- KC
from Euchner-U.S.A., Inc.

EUCHNER Industrial Joysticks are manually actuated motion control switches. They are used on equipment that requires operator control of one or more axis. Features such as multiple switches per direction, interlocks, pushbuttons, mounting plates and bellows offer our customers a wide variety of... [See More]

  • Number of Actuations: 1x106 Operating Cycles
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Actuating Directions: 1 to 8
  • Switching Elements: Normally Open; Normally Closed (optional feature); Changeover (optional feature)
NEMA 4 Industrial Joystick with Dual Pushbuttons -- Model F1000-N34 Series
from CTI Electronics Corporation

Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, Two momentary pushbuttons on top, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts. [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
Ergonomic Joystick -- CS152EF
from Prior Scientific, Inc.

Joystick control unit for 3 axes system with digipot and autofocus button [See More]

  • Number of Axes: 3-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 3
  • Joystick Application: Precision Joystick Controller
Displacement Type Finger Operated -- Model 521 P
from Ultra Electronics Measurement Systems Inc

This control is a Model 521 with a single pole, single throw, momentary push button function switch mounted in the joystick handle. The switch is rated at 1 AMP, 115 VAC. [See More]

  • Number of Axes: 2-Axis Control; 3-Axis Control (optional feature)
  • Switches: Friction Hold (optional feature); Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
NEMA 4 Industrial Joystick with Pushbutton -- Model F1000-N3 Series
from CTI Electronics Corporation

Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts. [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
Displacement Type Finger Operated -- Model 531
from Ultra Electronics Measurement Systems Inc

A two axis control with rugged all metal construction, environmental boot seal and high reliability conductive plastic, center tapped potentiometers. Options include direction or limit switches together with a finger operated switch in the joystick handle. [See More]

  • Number of Axes: 2-Axis Control; 3-Axis Control (optional feature)
  • Switches: Friction Hold (optional feature); Spring Return (Centering) (optional feature)
  • Number of Actuating Directions: 4
  • Joystick Application: Heavy Duty Joystick Controller
NEMA 4 Industrial Joystick with Pushbutton -- Model F1000-N63 Series
from CTI Electronics Corporation

Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, Two momentary pushbuttons on top, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts. [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
Force Type Hand Operated -- Model 446
from Ultra Electronics Measurement Systems Inc

This hand control offers the versatility of using a grip as the human interface. The added trigger and other switches allow the operator to perform multiple tasks while operating the primary transducer. The unit provides a ± 10 VDC output from a ± 15 VDC supply. Other outputs are... [See More]

  • Number of Axes: 2-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
Heavy Duty, Displacement, Hand Operated -- Model 541
from Ultra Electronics Measurement Systems Inc

These miniature Hall effect joystick controls are available either as stand alone devices for customer integration, installed in Ultra MSI Control Grips for a thumb-operated grip control or integrated into custom input systems and panels per customer requirements. Their small size and weight make... [See More]

  • Number of Axes: 2-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Heavy Duty Joystick Controller
Heavy Duty, Displacement, Hand Operated -- Model 546
from Ultra Electronics Measurement Systems Inc

Inherently rugged and work smoothly without loss of precision throughout operational life. The direct coupling of the handle and the shaft of the potentiometer without the use of gears or linkages means the backlash is reduced to a minimum. Also, the spring levers allow the user a choice of various... [See More]

  • Number of Axes: 2-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Heavy Duty Joystick Controller
Heavy Duty, Displacement, Hand Operated -- Model 547
from Ultra Electronics Measurement Systems Inc

This rugged, precision hand control provides a rotational axis in addition to the conventional displacement X and Y control simply by twisting the hand grip. The three push buttons and trigger switch on the grip allows the operator to perform multiple tasks. Other custom grip configurations are also... [See More]

  • Number of Axes: 3-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 6
  • Joystick Application: Heavy Duty Joystick Controller
Manual, Multi-Functional Joysticks -- Model 404
from Ultra Electronics Measurement Systems Inc

A ± 10 VDC output signal proportional to force applied to the grip is provided in four axes. Three mutually perpendicular axes are X, Y and Z. The twist axis is rotation about the vertical Z axis. The grip is stiff; it has no perceptible motion. Operating force range for X and Y axes is 5... [See More]

  • Number of Axes: 4-Axis Control
  • Switches: Friction Hold
  • Number of Actuating Directions: 8
  • Joystick Application: Precision Joystick Controller