Multifunction Grip Industrial Joysticks

Description

Multifunction grip industrial joysticks are control devices designed to provide an ergonomically comfortable and easily controllable interface for operating machinery. These joysticks feature a handle with built-in control switches that can be operated with one hand. They often include additional control options such as rocker switches, push-buttons, thumbwheels, or triggers, allowing for a wide range of functionalities beyond simple directional control.

Working Principle

Multifunction grip industrial joysticks operate by translating the movement of the joystick handle into electrical signals that control machinery or equipment. They can utilize various sensing technologies, such as Hall-effect sensors, potentiometers, or inductive sensors, to detect the position and movement of the joystick. These sensors convert physical movement into electrical signals, which are then processed to control the connected device. The multifunctionality of these joysticks makes them useful for complex operations, as they allow operators to perform multiple tasks simultaneously with a single control interface.

Applications

Multifunction grip industrial joysticks are used in a variety of applications, particularly in heavy machinery and equipment. Specific examples include:

  • Cranes and Excavators: Used for precise control of movement and operation.
  • Forklifts: Allow operators to manage lifting and steering functions efficiently.
  • Flight Simulators: Provide realistic control interfaces for training purposes.
  • Medical Equipment: Used for controlling devices like microscopes and cameras.

Advantages over other Industrial Joysticks

Multifunction grip industrial joysticks offer several advantages over traditional joysticks:

  • Enhanced Control Options: With up to eight buttons and additional control features, they provide more functionality than standard joysticks.
  • Ergonomic Design: Designed for comfort and ease of use, reducing operator fatigue during extended use.
  • High Protection Class: Some models, like those with Hall-effect sensors, offer high protection ratings (e.g., IP67), ensuring durability in harsh environments.

Limitations

While multifunction grip industrial joysticks offer numerous benefits, they also have limitations:

  • Complexity: The additional features and controls can make them more complex to operate, requiring training for effective use.
  • Cost: The advanced technology and features can lead to higher initial costs compared to simpler joystick models.

Considerations

When selecting multifunction grip industrial joysticks, several factors should be considered:

  • Initial Costs: These joysticks can be more expensive upfront due to their advanced features and technology.
  • Operating Expense: Consider the potential need for training operators to use the multifunctional capabilities effectively.
  • Durability: Look for models with high protection ratings to ensure longevity in demanding environments.
  • Accuracy: Ensure the joystick's sensors and controls meet the precision requirements of the intended application.
  • Replacement and Maintenance Costs: Evaluate the availability of replacement parts and the ease of maintenance to minimize downtime and costs.
20 Results
HJMG3-B JHM Joystick with G3-B Grip -- HJMG3-B
from OTTO Controls

HJMG3-B JHM Joystick with G3-B Grip [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
HJMG3-C JHM Joystick with G3-C Grip -- HJMG3-C
from OTTO Controls

HJMG3-C JHM Joystick with G3-C Grip [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
HJMG3-CK JHM Joystick with G3-CK Grip -- HJMG3-CK
from OTTO Controls

HJMG3-CK JHM Joystick with G3-CK Grip [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
HJMG3-D JHM Joystick with G3-D Grip -- HJMG3-D
from OTTO Controls

HJMG3-D JHM Joystick with G3-D Grip [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
HJMG3-M JHM Joystick with G3-M Grip -- HJMG3-M
from OTTO Controls

HJMG3-M JHM Joystick with G3-M Grip [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
JHL Joystick with G3-A Grip -- HJLG3-A
from OTTO Controls

HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-A incorporates the small, industrial G3-A grip. Other grips in the HJLG3 series are the G3-B, G3-C, G3-CK and G3-M Universal Grip... [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
JHL Joystick with G3-B Grip -- HJLG3-B
from OTTO Controls

HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-B incorporates the larger, industrial G3-B grip. Other grips in the HJLG3 series are the G3-A, G3-C, G3-CK and G3-M Universal Grip... [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
JHL Joystick with G3-C Grip -- HJLG3-C
from OTTO Controls

HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-C incorporates the G3-C grip with Z-axis rotation and side keypad options. Other grips in the HJLG3 series are the G3-A, G3-B,... [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
JHL Joystick with G3-CK Grip -- HJLG3-CK
from OTTO Controls

HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-CK incorporates the G3-CK grip with Z-axis rotation and side keypad options. Other grips in the HJLG3 series are the G3-A, G3-B,... [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Force Type Hand Operated -- Model 446
from Ultra Electronics Measurement Systems Inc

This hand control offers the versatility of using a grip as the human interface. The added trigger and other switches allow the operator to perform multiple tasks while operating the primary transducer. The unit provides a ± 10 VDC output from a ± 15 VDC supply. Other outputs are... [See More]

  • Number of Axes: 2-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
Small Version Joystick Base Biaxial -- J2
from elobau U.S., Inc.

The angular operating range is ±20 °. The operating principle is non-contacting: - analogue: rotating magnetic field over hall-sensor - digital: reed technique. Short circuit-proof with analogue version (short circuit duration: unlimited). J2 has a 6/8/10 or 12 PIN Molex 5557 connector,... [See More]

  • Number of Axes: 2-Axis Control
  • Joystick Application: Precision Joystick Controller
  • Switching Elements: Normally Open
  • Grip Style: Straight or Conical Tube
Displacement Joysticks -- MP1
from Daco Hand Controllers

Joysticks are the most suitable hand controllers for dynamic applications such as remote vehicle operation and camera tracking systems, and displacement joysticks are the most common type. Daco's modular displacement joystick range has been developed specifically for applications that require... [See More]

  • Number of Axes: 2-Axis Control; 3-Axis Control; Additional Axis Control Available if Multi-function Grip is Attached)
  • Grip Style: Contoured; Straight or Conical Tube; Custom (optional feature)
  • Joystick Application: Heavy Duty Joystick Controller; Precision Joystick Controller; Game Joystick Controller (optional feature)
  • Material of Construction: Anodised Aluminum Alloy
Heavy Duty, Displacement, Hand Operated -- Model 541
from Ultra Electronics Measurement Systems Inc

These miniature Hall effect joystick controls are available either as stand alone devices for customer integration, installed in Ultra MSI Control Grips for a thumb-operated grip control or integrated into custom input systems and panels per customer requirements. Their small size and weight make... [See More]

  • Number of Axes: 2-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Heavy Duty Joystick Controller
Heavy Duty, Displacement, Hand Operated -- Model 546
from Ultra Electronics Measurement Systems Inc

Inherently rugged and work smoothly without loss of precision throughout operational life. The direct coupling of the handle and the shaft of the potentiometer without the use of gears or linkages means the backlash is reduced to a minimum. Also, the spring levers allow the user a choice of various... [See More]

  • Number of Axes: 2-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Heavy Duty Joystick Controller
Heavy Duty, Displacement, Hand Operated -- Model 547
from Ultra Electronics Measurement Systems Inc

This rugged, precision hand control provides a rotational axis in addition to the conventional displacement X and Y control simply by twisting the hand grip. The three push buttons and trigger switch on the grip allows the operator to perform multiple tasks. Other custom grip configurations are also... [See More]

  • Number of Axes: 3-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 6
  • Joystick Application: Heavy Duty Joystick Controller
Manual, Multi-Functional Joysticks -- Model 404
from Ultra Electronics Measurement Systems Inc

A ± 10 VDC output signal proportional to force applied to the grip is provided in four axes. Three mutually perpendicular axes are X, Y and Z. The twist axis is rotation about the vertical Z axis. The grip is stiff; it has no perceptible motion. Operating force range for X and Y axes is 5... [See More]

  • Number of Axes: 4-Axis Control
  • Switches: Friction Hold
  • Number of Actuating Directions: 8
  • Joystick Application: Precision Joystick Controller
Manual, Multi-Functional Joysticks -- Model 541-G3403
from Ultra Electronics Measurement Systems Inc

Included in this hi-fidelity simulated throttle control is the friction adjust handwheel, throttle grip pivot mechanism, 5K ohm potentiometer output, and grip control. This grip includes finger activated input devices to simulate one of a variety of F16 models. [See More]

  • Number of Axes: 1-Axis Control
  • Switches: Friction Hold
  • Number of Actuating Directions: 2
  • Joystick Application: Precision Joystick Controller
Manual, Multi-Functional Joysticks -- Model 541-G3580-1
from Ultra Electronics Measurement Systems Inc

This twin-lever hi-fidelity simulated throttle quadrant control includes finger lifts, a throttle detent mechanism, friction adjust lever, and split grip control. The grip configuration represents the F15 MSIP throttle control. A 5K ohm potentiometer provides the output for each lever. [See More]

  • Number of Axes: 1-Axis Control
  • Switches: Friction Hold
  • Number of Actuating Directions: 2
  • Joystick Application: Precision Joystick Controller
Manual, Multi-Functional Joysticks -- Model 541-G665
from Ultra Electronics Measurement Systems Inc

This single lever generic throttle control is suited for applications that don ’t require high fidelity simulated controls, but instead need a rugged precision control that can be tailored to fit particular requirements. A level guide plate is used to annunciate critical throttle positions. [See More]

  • Number of Axes: 1-Axis Control
  • Switches: Friction Hold
  • Number of Actuating Directions: 2
  • Joystick Application: Precision Joystick Controller
Manual, Multi-Functional Joysticks -- Model 544-G1159
from Ultra Electronics Measurement Systems Inc

This three-axis displacement joystick features a pivot point in the control grip for the Y axis, and a separate pivot point for the X and twist axis. There are different breakout and force gradients for all three axes. Deflection is ± 14" in the X and Y axes, and ± 10 ° in the... [See More]

  • Number of Axes: 3-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 6
  • Joystick Application: Precision Joystick Controller