Hall Effect Industrial Joysticks

Description

Hall Effect Industrial Joysticks are input devices that utilize Hall Effect sensors to detect the position of the joystick handle. These joysticks are designed to provide precise control and feedback in various industrial settings, offering a reliable and durable solution for controlling machinery and equipment.

Working Principle

Hall Effect Industrial Joysticks operate based on the Hall Effect principle, which involves the generation of a voltage difference across an electrical conductor when it is placed in a magnetic field. In these joysticks, a magnet is attached to the joystick handle, and as the handle is moved, the magnetic field changes. Hall Effect sensors detect these changes in the magnetic field and convert them into electrical signals that correspond to the joystick's position. This non-contact method of sensing ensures high reliability and longevity, as there are no mechanical parts that can wear out over time.

Applications

Hall Effect Industrial Joysticks are used in a variety of applications where precise control is essential. Specific examples include controlling robotic arms in manufacturing, operating heavy machinery in construction, and managing equipment in agricultural settings. They are also employed in the control systems of cranes and forklifts, where accurate and responsive input is crucial for safety and efficiency.

Advantages over other Industrial Joysticks

Hall Effect Joysticks offer several advantages over other types of industrial joysticks. They are immune to environmental disturbances such as vibration, moisture, and dirt, which can affect optical or mechanical devices . Additionally, the non-contact nature of Hall Effect sensors means they have no moving parts, leading to a longer operating life and reduced maintenance needs . This makes them particularly suitable for harsh industrial environments where durability and reliability are paramount.

Limitations

One limitation of Hall Effect Industrial Joysticks is their initial cost, which can be higher compared to other types of joysticks due to the advanced technology involved. Additionally, while they are highly durable, they may require specific calibration to ensure accuracy, which can add to the setup time and complexity.

Considerations

When considering Hall Effect Industrial Joysticks, it is important to evaluate the initial costs against the long-term benefits of reduced maintenance and increased durability. Operating expenses may be lower due to the reduced need for repairs and replacements, as these joysticks have no mechanical parts that wear out. However, ensuring accuracy may require periodic calibration, which should be factored into maintenance schedules. Overall, the investment in Hall Effect Joysticks can be justified by their reliability and performance in demanding industrial applications.

30 Results
Desktop Joysticks, Simulation Products -- 1040-1010-ND [100650 from APEM Components, Inc.]
from DigiKey

3 AXIS USB JOYSTICK [See More]

  • Joystick Technology: Hall Effect
  • Connector: USB
  • Number of Axes: 3-Axis Control
AJ3 Joystick
from Sensata Technologies

• Contactless sensing – Hall effect. • Life greater than 5 million cycles. • 2 sensors per axis. • Integrated temperature compensation. • Standard or customized multifunction grips [See More]

  • Joystick Technology: Hall Effect
  • Grip Style: Straight or Conical Tube
  • Number of Axes: 2-Axis Control; 3-Axis Control
  • Electrical Output: CANbus; Pulse Width Modulation
2-Way Finger Joystick with Pushbutton Option -- HTLT2
from OTTO Controls

OTTO's HTLT Series miniature Hall Effect joystick is a proportional linear output finger joystick with a pushbutton option. With a lower base price than the HTL, the HTLT features 6 different button styles, multiple output configurations and 3 mounting options including top mount with threaded... [See More]

  • Joystick Technology: Hall Effect
  • Number of Actuating Directions: 2
  • Number of Axes: 1-Axis Control
  • Joystick Application: Precision Joystick Controller
Desktop Joysticks, Simulation Products -- 1040-1039-ND [100350 from APEM Components, Inc.]
from DigiKey

3 AXIS USB JOYSTICK [See More]

  • Joystick Technology: Hall Effect
  • Connector: USB
  • Number of Axes: 3-Axis Control
AJN Joystick
from Sensata Technologies

#8226; Contactless sensing Hall-effect technology. • Redundant Sensors. • Life greater than 10 million cycles (without detent option). • 2 sensors per axis. • Integrated temperature compensation. • Environmentally sealed electronics. • Potted electronics. •... [See More]

  • Joystick Technology: Hall Effect
  • Grip Style: Straight or Conical Tube
  • Number of Axes: 2-Axis Control; 3-Axis Control
  • Electrical Output: CANbus; Pulse Width Modulation
2-Way, Single Axis, Linear Hall Effect Finger Joystick -- HTL2
from OTTO Controls

The HTL2 is a 2-way, single axis finger joystick that provides all of the performance of a full-size joystick, yet fits in tight spaces within grips, armrests and panels. The Hall effect sensors are immune to electromagnetic and radio frequency interference up to 100V/M. Programmable sensors with... [See More]

  • Joystick Technology: Hall Effect
  • Number of Actuating Directions: 2
  • Number of Axes: 1-Axis Control
  • Joystick Application: Precision Joystick Controller
AR3 Analog Rocker
from Sensata Technologies

Contactless sensing – Hall effect. Life greater than 2 million cycles. One sensor – optional second sensor for redundancy. Integrated temperature compensation. Short circuit protection [See More]

  • Joystick Technology: Hall Effect
  • Grip Style: None
  • Number of Axes: 1-Axis Control
  • Input Voltage: 5 to 30
4-Way Finger Joystick with Pushbutton Option -- HTLT4
from OTTO Controls

OTTO's HTLT Series miniature Hall Effect joystick is a proportional linear output finger joystick with a pushbutton option. With a lower base price than the HTL, the HTLT features 6 different button styles, multiple output configurations and 3 mounting options including top mount with threaded... [See More]

  • Joystick Technology: Hall Effect
  • Number of Actuating Directions: 4
  • Number of Axes: 2-Axis Control
  • Joystick Application: Precision Joystick Controller
AR5 Analog Rocker
from Sensata Technologies

Contactless sensing – Hall effect. Single sensor – optional second sensor for redundancy. Integrated temperature compensation. Short circuit protection. Ideal solution for fingertip rocker designs. Potted electronics [See More]

  • Joystick Technology: Hall Effect
  • Grip Style: None
  • Number of Axes: 1-Axis Control
  • Input Voltage: 5 to 30
4-Way, Dual Axis, Linear Hall Effect Finger Joystick -- HTL4
from OTTO Controls

The HTL4 is a 4-way, dual axis finger joystick that can be mounted in grips, armrests and panels. The Hall effect sensors are immune to electromagnetic and radio frequency interference up to 100V/M. Programmable sensors with built-in temperature compensation ensure consistent and repeatable... [See More]

  • Joystick Technology: Hall Effect
  • Number of Actuating Directions: 4
  • Number of Axes: 2-Axis Control
  • Joystick Application: Precision Joystick Controller
SAL2 Joystick
from Sensata Technologies

#8226; Contactless sensing Hall-effect technology. • Redundant Sensors. • Life greater than 10 million cycles (without detent option). • 2 sensors on axis. • Integrated temperature compensation. • Environmentally sealed. • Potted electronics. • Standard or... [See More]

  • Joystick Technology: Hall Effect
  • Grip Style: Straight or Conical Tube
  • Number of Axes: 2-Axis Control; 3-Axis Control
  • Electrical Output: CANbus; Pulse Width Modulation
Cost-Effective, Medium, Hall Effect Joystick -- JHL
from OTTO Controls

Contactless Hall effect technology. Electronics sealed to IP68S. Up to 225 lbs. static load strength. Top mount is standard. Excellent EFI/RFI immunity. Up to 6 million cycle mechanical life; up to 1 million with detent. Multiple output configurations, including PLd for functional safety... [See More]

  • Joystick Technology: Hall Effect
  • Joystick Application: Heavy Duty Joystick Controller
  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Grip Style: Ball; None
Hall Effect Single Axis Paddle -- HPW
from OTTO Controls

The HPW series is available with eight output options. The HPW series offers a self-centering single axis actuator that provides linear change in voltage output in either direction from center. Options include increasing or decreasing voltage output in either direction from the center position to... [See More]

  • Joystick Technology: Hall Effect
  • Switches: Spring Return (Centering)
  • Number of Axes: 1-Axis Control
  • Grip Style: Contoured
HJMG3-B JHM Joystick with G3-B Grip -- HJMG3-B
from OTTO Controls

HJMG3-B JHM Joystick with G3-B Grip [See More]

  • Joystick Technology: Hall Effect
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
HJMG3-C JHM Joystick with G3-C Grip -- HJMG3-C
from OTTO Controls

HJMG3-C JHM Joystick with G3-C Grip [See More]

  • Joystick Technology: Hall Effect
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
Finger Joystick -- JOYSCAPE
from RAFI GmbH & Co. KG

FINGER JOYSTICK. You ’ll love this joystick ’s extremely compact design, especially when installation space is tight. It tilts freely in the x-y plane. For work requiring “fingertip feel ”. As a system supplier, RAFI has been using joysticks for years. That ’s because... [See More]

  • Joystick Technology: Hall Effect
  • Number of Actuating Directions: 4
  • Number of Axes: 2-Axis Control
  • Switches: Spring Return (Centering)
Hall Effect Joystick -- Model 501
from Ultra Electronics Measurement Systems Inc

A two axis non-contacting precision displacement fingertip operated control which has revolutionized the HMI (Human Machine Interface) Industry by providing high performance and high reliability at low cost. Standard Model 501C joysticks produce analog output voltages proportional to angle of... [See More]

  • Joystick Technology: Hall Effect
  • Number of Actuating Directions: 4
  • Number of Axes: 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller; Precision Joystick Controller
Hall Effect Proportional Output Joystick -- 67A
from Grayhill, Inc.

Grayhill ’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three... [See More]

  • Joystick Technology: Hall Effect
  • Number of Actuations: 1 Million Cycles Minimum
  • Number of Axes: 2-Axis Control
  • Number of Actuating Directions: 4
Fingertip Joystick -- JFT
from elobau U.S., Inc.

Due to its compact design, the fingertip joystick is ideal for use in control panels and armrests. The area of application ranges from industrial trucks, agricultural and construction machinery to countless industry applications. Simple "on top" installation in control panels. Parallel arrangement... [See More]

  • Joystick Technology: Hall Effect
  • Number of Actuations: 5 million Cycles
  • Number of Axes: 1-Axis Control
  • Number of Actuating Directions: 2
General Purpose Joystick -- JOYSCAPE
from RAFI GmbH & Co. KG

GENERAL PURPOSE JOYSTICK. As its name suggests, the RAFI general purpose joystick is extremely versatile. It enables multifunctional handles with a variety of options such as thumb joystick, rocker switch, or push function. As a system supplier, RAFI has been using joysticks for years. That ’s... [See More]

  • Joystick Technology: Hall Effect
  • Switches: Spring Return (Centering)
  • Number of Axes: 4-Axis Control
  • Joystick Application: Precision Joystick Controller
Hall Effect Joystick -- Model 502
from Ultra Electronics Measurement Systems Inc

A two axis non-contacting, displacement, precision, hand operated control with grip, the Model 502C utilizes Ultra MSI ’s patented Hall effect technology. Providing high performance and high reliability results at a low cost, this technology has revolutionized the HMI (Human Machine Interface)... [See More]

  • Joystick Technology: Hall Effect
  • Number of Actuating Directions: 4
  • Number of Axes: 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller; Precision Joystick Controller
Hall Effect Proportional Output Joystick -- 67B
from Grayhill, Inc.

Grayhill ’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three... [See More]

  • Joystick Technology: Hall Effect
  • Number of Actuations: 1 Million Cycles Minimum
  • Number of Axes: 3-Axis Control
  • Number of Actuating Directions: 6
Heavy Duty Joystick Base For Bottom Mount -- J5A1
from elobau U.S., Inc.

The angular operating range is ± 25 °( ± 20 ° + ± 15 °). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration:... [See More]

  • Joystick Technology: Hall Effect
  • Number of Actuations: 2000000 Operations
  • Number of Axes: 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
Heavy Duty Joystick -- JOYSCAPE
from RAFI GmbH & Co. KG

HEAVY DUTY JOYSTICK. Our heavy duty joystick is always the right choice when the going gets tough. It has a large installed size for high forces. This joystick can handle impacts of up to 75 Nm. As a system supplier, RAFI has been using joysticks for years. That ’s because they are ideal for... [See More]

  • Joystick Technology: Hall Effect
  • Switches: Spring Return (Centering)
  • Number of Axes: 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
Hall Effect Joystick -- Model 503
from Ultra Electronics Measurement Systems Inc

Excellent temperature stability, customizable, other protocol options [See More]

  • Joystick Technology: Hall Effect
  • Number of Actuating Directions: 6
  • Number of Axes: 3-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller; Precision Joystick Controller
Heavy Duty Joystick Base For Top Mount -- J4
from elobau U.S., Inc.

The angular operating range is ± 20 °( ± 15 °). The operating principle is noncontacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5... [See More]

  • Joystick Technology: Hall Effect
  • Joystick Application: Heavy Duty Joystick Controller
  • Number of Axes: 2-Axis Control
  • Grip Style: Straight or Conical Tube
Heavy Duty Joystick Base For Top Mount -- J4A1
from elobau U.S., Inc.

The angular operating range is ± 20 °( ± 15 °). The operating principle is noncontacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5... [See More]

  • Joystick Technology: Hall Effect
  • Number of Actuations: 2000000 Operations
  • Number of Axes: 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
Heavy Duty Joystick Base Uniaxial -- J7
from elobau U.S., Inc.

The angular operating range is ± 25 °(optional ± 20 °; ± 15 °; ± 10 °). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version... [See More]

  • Joystick Technology: Hall Effect
  • Joystick Application: Heavy Duty Joystick Controller
  • Number of Axes: 1-Axis Control
  • Grip Style: Ball
Joystick Base Uniaxial -- J3A1
from elobau U.S., Inc.

The angular operating range is ±20 ° (25 °). The operating principle is noncontacting: – analogue: rotating magnetic field over hall-sensor. – discrete output: reed technique. Short circuit-proof with analogue version (short circuit duration: unlimited). J3 has a 4 PIN... [See More]

  • Joystick Technology: Hall Effect
  • Switching Elements: Normally Open
  • Number of Axes: 1-Axis Control
  • Joystick Application: Precision Joystick Controller
Small Version Joystick Base Biaxial -- J1
from elobau U.S., Inc.

The angular operating range is ±15 °. The operating principle is noncontacting: – analogue: rotating magnetic field over hall-sensor. Short circuit-proof with analogue version (short circuit duration: unlimited) toward power supply. J1 has a 16 PIN Molex connector (Micro Fit 3.0... [See More]

  • Joystick Technology: Hall Effect
  • Number of Actuating Directions: 4
  • Number of Axes: 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller