EMI / RFI Protection Industrial Joysticks
Description
EMI/RFI Protection Industrial Joysticks are specialized devices designed to control machinery and equipment while providing shielding against electromagnetic interference (EMI) and radio frequency interference (RFI). These joysticks incorporate protective features to ensure that external electromagnetic signals do not disrupt their operation, maintaining reliable performance in environments with high levels of electromagnetic noise.
Working Principle
EMI/RFI Protection Industrial Joysticks work by integrating shielding materials and design techniques that block or mitigate the effects of electromagnetic interference. This is achieved through the use of conductive coatings or barriers that separate sensitive components from potential sources of interference. The shielding acts as a barrier, preventing unwanted signals from affecting the joystick's circuitry, thus ensuring accurate and consistent control inputs. This protection is crucial in maintaining the integrity of control signals in electromagnetically hostile environments, such as those found in industrial settings.
Applications
These joysticks are particularly useful in environments where electromagnetic interference is prevalent. Specific applications include use in factories implementing the Industrial Internet of Things (IIoT), where numerous wireless and digital devices operate simultaneously. They are also employed in sectors such as aerospace and military, where precision and reliability are critical, and in medical equipment where interference could compromise safety and functionality.
Advantages over other Industrial Joysticks
EMI/RFI Protection Industrial Joysticks offer significant advantages over standard joysticks by providing enhanced reliability and accuracy in environments with high electromagnetic noise. Their ability to maintain performance without being affected by external signals makes them superior in settings where precision control is essential. This feature is particularly beneficial in advanced manufacturing environments and critical applications where failure due to interference is not an option.
Limitations
One limitation of EMI/RFI Protection Industrial Joysticks is the potential increase in cost due to the additional materials and design considerations required for effective shielding. Additionally, the complexity of integrating these protective features may result in a more challenging maintenance process compared to standard joysticks.
Considerations
When selecting EMI/RFI Protection Industrial Joysticks, it is important to consider the initial costs associated with their advanced shielding features. Operating expenses may also be higher due to the need for specialized maintenance and potential replacement of shielding materials over time. Durability is generally enhanced due to the robust design required for effective EMI/RFI protection, but this can vary based on the specific materials and construction used. Accuracy is typically improved in environments with high electromagnetic interference, making these joysticks a valuable investment for applications where precision is paramount.
from OTTO Controls
Contactless Hall effect technology. Electronics sealed to IP68S. Up to 225 lbs. static load strength. Top mount is standard. Excellent EFI/RFI immunity. Up to 6 million cycle mechanical life; up to 1 million with detent. Multiple output configurations, including PLd for functional safety... [See More]
- Number of Axes: 1-Axis Control; 2-Axis Control
- Grip Style: Ball; None
- Joystick Application: Heavy Duty Joystick Controller
- Joystick Technology: Hall Effect
from OTTO Controls
HJMG3-B JHM Joystick with G3-B Grip [See More]
- Number of Axes: 1-Axis Control; 2-Axis Control
- Joystick Application: Heavy Duty Joystick Controller
- Switches: Friction Hold; Spring Return (Centering)
- Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
from OTTO Controls
HJMG3-C JHM Joystick with G3-C Grip [See More]
- Number of Axes: 1-Axis Control; 2-Axis Control
- Joystick Application: Heavy Duty Joystick Controller
- Switches: Friction Hold; Spring Return (Centering)
- Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
from OTTO Controls
HJMG3-CK JHM Joystick with G3-CK Grip [See More]
- Number of Axes: 1-Axis Control; 2-Axis Control
- Joystick Application: Heavy Duty Joystick Controller
- Switches: Friction Hold; Spring Return (Centering)
- Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
from OTTO Controls
HJMG3-D JHM Joystick with G3-D Grip [See More]
- Number of Axes: 1-Axis Control; 2-Axis Control
- Joystick Application: Heavy Duty Joystick Controller
- Switches: Friction Hold; Spring Return (Centering)
- Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
from Ultra Electronics Measurement Systems Inc
A two axis non-contacting precision displacement fingertip operated control which has revolutionized the HMI (Human Machine Interface) Industry by providing high performance and high reliability at low cost. Standard Model 501C joysticks produce analog output voltages proportional to angle of... [See More]
- Number of Axes: 2-Axis Control
- Joystick Application: Heavy Duty Joystick Controller; Precision Joystick Controller
- Number of Actuating Directions: 4
- Grip Style: Contoured (optional feature); Straight or Conical Tube (optional feature); Custom; Finger Operated
from Grayhill, Inc.
Grayhill ’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three... [See More]
- Number of Axes: 5-Axis Control
- Grip Style: Custom
- Joystick Application: Heavy Duty Joystick Controller
- Mounting: Panel
from Ultra Electronics Measurement Systems Inc
A two axis non-contacting, displacement, precision, hand operated control with grip, the Model 502C utilizes Ultra MSI ’s patented Hall effect technology. Providing high performance and high reliability results at a low cost, this technology has revolutionized the HMI (Human Machine Interface)... [See More]
- Number of Axes: 2-Axis Control
- Joystick Application: Heavy Duty Joystick Controller; Precision Joystick Controller
- Number of Actuating Directions: 4
- Grip Style: Contoured (optional feature); Straight or Conical Tube (optional feature); Custom
from Ultra Electronics Measurement Systems Inc
Excellent temperature stability, customizable, other protocol options [See More]
- Number of Axes: 3-Axis Control
- Joystick Application: Heavy Duty Joystick Controller; Precision Joystick Controller
- Number of Actuating Directions: 6
- Grip Style: Contoured (optional feature); Straight or Conical Tube (optional feature); Custom