Spring Return (Centering) Industrial Joysticks

Description

Spring Return (Centering) Industrial Joysticks are devices designed to return to a neutral or center position automatically when released. This feature is achieved through a mechanical or programmable spring force, ensuring that the joystick returns to its default position after being moved.

Working Principle

The working principle of Spring Return Industrial Joysticks involves a spring mechanism that exerts force to bring the joystick back to its center position once the user releases it. This centering action is crucial for applications requiring precise control and quick reset to a neutral state. The spring return feature is particularly useful because it provides a rapid response, ensuring that the joystick is always ready for the next input without manual repositioning.

Applications

Spring Return Industrial Joysticks are commonly used in applications where precise control and quick reset are essential. Specific examples include control systems in heavy machinery, where operators need to frequently adjust and release controls, and in gaming or simulation environments where rapid and accurate input is critical.

Advantages over other Industrial Joysticks

One of the primary advantages of Spring Return Industrial Joysticks over other types is their ability to automatically return to a neutral position, which enhances user efficiency and reduces the likelihood of errors. This feature is particularly beneficial in dynamic environments where operators need to make quick adjustments without manually repositioning the joystick.

Limitations

A limitation of Spring Return Industrial Joysticks is that the spring mechanism can wear out over time, potentially leading to reduced performance or failure. Additionally, the force required to move the joystick may be higher compared to non-spring return models, which could be a disadvantage in applications requiring minimal effort.

Considerations

When considering Spring Return Industrial Joysticks, it is important to evaluate factors such as initial costs, which can be moderate due to the simplicity of the spring mechanism. Operating expenses are generally low, but durability can be a concern if the spring mechanism is not robust. Accuracy is typically high, but regular maintenance may be required to ensure the spring mechanism functions correctly over time. Replacement and maintenance costs should also be considered, as the spring may need periodic replacement to maintain optimal performance.

51 Results
Archive - Automation technology - Spring-return joystick switches WKT MKT WKS MKS - Mounting hole Ø 22.3 mm - MKS - Maintained joystick switches - MKSE521
from Schmersal Inc.

with Locking sleeve. 8 Contacts. Mounting depth 112 mm. 4 switch position. Mounting hole 22.3 mm. Mounting Knurled nut. up to 6 mm front plate thickness [See More]

  • Number of Axes: 2-Axis Control
  • Switching Elements: Normally Open
  • Switches: Spring Return (Centering)
  • Connector: Screw terminals M20 x 1.5
Hall Effect Single Axis Paddle -- HPW
from OTTO Controls

The HPW series is available with eight output options. The HPW series offers a self-centering single axis actuator that provides linear change in voltage output in either direction from center. Options include increasing or decreasing voltage output in either direction from the center position to... [See More]

  • Number of Axes: 1-Axis Control
  • Grip Style: Contoured
  • Switches: Spring Return (Centering)
  • Joystick Technology: Hall Effect
Archive - Automation technology - Spring-return joystick switches WKT MKT WKS MKS - Mounting hole Ø 22.3 mm - MKT - Spring-return joystick switches - MKTB321
from Schmersal Inc.

with Locking sleeve. 4 Contacts. Mounting depth 104 mm. 2 switch position. Mounting hole 22.3 mm. Mounting Knurled nut. up to 6 mm front plate thickness [See More]

  • Number of Axes: 1-Axis Control
  • Switching Elements: Normally Open
  • Switches: Spring Return (Centering)
  • Connector: Screw terminals M20 x 1.5
HJMG3-B JHM Joystick with G3-B Grip -- HJMG3-B
from OTTO Controls

HJMG3-B JHM Joystick with G3-B Grip [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Archive - Automation technology - Spring-return joystick switches WKT MKT WKS MKS - Mounting hole Ø 30.5 mm - WKS maintained joystick switches - WKSE521
from Schmersal Inc.

with Locking sleeve. 4 Contacts. Mounting depth 91 mm. 4 switch position. Mounting hole 30.5 mm. Mounting mounting flange. up to 10 mm front plate thickness [See More]

  • Number of Axes: 2-Axis Control
  • Switching Elements: Normally Open
  • Switches: Spring Return (Centering)
  • Connector: Screw terminals M20 x 1.5
HJMG3-C JHM Joystick with G3-C Grip -- HJMG3-C
from OTTO Controls

HJMG3-C JHM Joystick with G3-C Grip [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Maintained joystick switches / spring-return RK / NK - NK - Joystick switches - NK - Maintained joystick switches / spring-return joystick switches - NK-S-21-1ST8-1
from Schmersal Inc.

Mounting hole 22.3 mm. Mounting Knurled nut. up to 6 mm front plate thickness. Suitable for food processing industry [See More]

  • Number of Axes: 1-Axis Control
  • Input Current: 0.3000
  • Switches: Spring Return (Centering)
  • Connector: Connector plug M12, 8-pole, (A-coding)
HJMG3-CK JHM Joystick with G3-CK Grip -- HJMG3-CK
from OTTO Controls

HJMG3-CK JHM Joystick with G3-CK Grip [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Maintained joystick switches / spring-return RK / NK - NK - Joystick switches - NK - Maintained joystick switches / spring-return joystick switches - NK-T-22-2ST8-2
from Schmersal Inc.

Spring-return joystick switches. Mounting hole 22.3 mm. Mounting Knurled nut. up to 6 mm front plate thickness. Suitable for food processing industry [See More]

  • Number of Axes: 1-Axis Control
  • Input Current: 0.3000
  • Switches: Spring Return (Centering)
  • Connector: 2 x Connector plug M12, 8-pole, A-coding
HJMG3-D JHM Joystick with G3-D Grip -- HJMG3-D
from OTTO Controls

HJMG3-D JHM Joystick with G3-D Grip [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Maintained joystick switches / spring-return RK / NK - RK - Maintained joystick switches / spring-return - RK - Maintained joystick switches / spring-return joystick switches - RK-S-41-1ST8-1
from Schmersal Inc.

Mounting hole 22.3 mm. Mounting Knurled nut. up to 6 mm front plate thickness. for rough ambient conditions [See More]

  • Number of Axes: 2-Axis Control
  • Input Current: 0.3000
  • Switches: Spring Return (Centering)
  • Connector: Connector plug M12, 8-pole, (A-coding)
HJMG3-M JHM Joystick with G3-M Grip -- HJMG3-M
from OTTO Controls

HJMG3-M JHM Joystick with G3-M Grip [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Maintained joystick switches / spring-return RK / NK - RK - Maintained joystick switches / spring-return - RK - Maintained joystick switches / spring-return joystick switches - RK-T-22-2ST8-2
from Schmersal Inc.

Spring-return joystick switches. Mounting hole 22.3 mm. Mounting Knurled nut. up to 6 mm front plate thickness. for rough ambient conditions [See More]

  • Number of Axes: 1-Axis Control
  • Input Current: 0.3000
  • Switches: Spring Return (Centering)
  • Connector: 2 x Connector plug M12, 8-pole, A-coding
JHL Joystick with G3-A Grip -- HJLG3-A
from OTTO Controls

HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-A incorporates the small, industrial G3-A grip. Other grips in the HJLG3 series are the G3-B, G3-C, G3-CK and G3-M Universal Grip... [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Spring-return joystick switches WKT MKT WKS MKS - Mounting hole Ø 30.5 mm - WKS maintained joystick switches - WKSC42/WKT-19.4
from Schmersal Inc.

Mounting hole 30.5 mm. Mounting mounting flange. up to 10 mm front plate thickness [See More]

  • Switches: Spring Return (Centering)
  • Agency Approvals: EN IEC 60947-1 EN IEC 60947-5-1
  • Connector: Screw terminals
JHL Joystick with G3-B Grip -- HJLG3-B
from OTTO Controls

HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-B incorporates the larger, industrial G3-B grip. Other grips in the HJLG3 series are the G3-A, G3-C, G3-CK and G3-M Universal Grip... [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
JHL Joystick with G3-C Grip -- HJLG3-C
from OTTO Controls

HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-C incorporates the G3-C grip with Z-axis rotation and side keypad options. Other grips in the HJLG3 series are the G3-A, G3-B,... [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
JHL Joystick with G3-CK Grip -- HJLG3-CK
from OTTO Controls

HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-CK incorporates the G3-CK grip with Z-axis rotation and side keypad options. Other grips in the HJLG3 series are the G3-A, G3-B,... [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
JHL Joystick with G3-D Grip -- HJLG3-D
from OTTO Controls

HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick with an OTTO G3 grip to create a complete controls solution. The HJLG3-D incorporates the G3-D Control Grip, which can be configured with a rocker switch or a pushbutton at the top of the grip and... [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
JHL Joystick with G3-M Grip -- HJLG3-M
from OTTO Controls

HJLG3 series joystick/grip assemblies combine a high-performance, sealed, cost-effective joystick base with a G3 grip to create a complete controls solution. The HJLG3-M incorporates the medium-sized, ergonomic G3-M grip. Other grips in the HJLG3 series are the G3-A, G3-B, G3-C and G3-CK Universal... [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
JHM Joystick with G3-A Grip -- HJMG3-A
from OTTO Controls

JHM Joystick with G3-A Grip [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Friction Hold; Spring Return (Centering)
  • Handle Options: Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Ergonomic Joystick -- CS152DP
from Prior Scientific, Inc.

Joystick control unit for 2 and 3 axis systems with digipot [See More]

  • Number of Axes: 3-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 2 to 3
  • Joystick Application: Precision Joystick Controller
3 Axes Industrial Joystick -- Model F1800 Series
from CTI Electronics Corporation

3 Axes with 5k potentiometer, Spring return to center, Neoprene or conductive silicon boot, Rotational life for 5k potentiometer is 20m [See More]

  • Number of Axes: 3-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
Joy Stick -- 10250T451-22
from Eaton Corporation

30.5 MM SIZE. 4NO CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING. UL, CSA, CE EN60947-5-1 APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. 3 POSITION(S). UP-CENTER-DOWN LEVER MOVEMENT. APPLICABLE STANDARD IEC. 10250T MODEL [See More]

  • Number of Axes: 1-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Switching Contacts: 4
  • Switching Elements: Normally Open
Joystick -- KB
from Euchner-U.S.A., Inc.

EUCHNER Industrial Joysticks are manually actuated motion control switches. They are used on equipment that requires operator control of one or more axis. Features such as multiple switches per direction, interlocks, pushbuttons, mounting plates and bellows offer our customers a wide variety of... [See More]

  • Number of Actuations: 1x106 Operating Cycles
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Actuating Directions: 1 to 8
  • Switching Elements: Normally Open; Normally Closed (optional feature); Changeover (optional feature)
Finger Joystick -- JOYSCAPE
from RAFI GmbH & Co. KG

FINGER JOYSTICK. You ’ll love this joystick ’s extremely compact design, especially when installation space is tight. It tilts freely in the x-y plane. For work requiring “fingertip feel ”. As a system supplier, RAFI has been using joysticks for years. That ’s because... [See More]

  • Number of Axes: 2-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
Designator Two Axis Control -- Model 475
from Ultra Electronics Measurement Systems Inc

Models 475 and 485 have a designator and two axis control with switch. Models 475 and 485 are for use in control grips such as Model 1505. They include a joystick with spring loaded axial motion to operate an SPDT switch. The Model 475 is for less severe environments. Model 485 is sealed for severe... [See More]

  • Number of Axes: 2-Axis Control
  • Number of Actuating Directions: 4
  • Number of Actuations: 1000000 Cycles
  • Switches: Spring Return (Centering)
Interactive Control Center Joystick
from Prior Scientific, Inc.

Key Features: Screen provides positional feedback for all axis. Buttons allow for fast up, fast down Z focus. Manual focus knob. The Interactive Control Center (ICC) is an ergonomically designed multi-functional manual controller for the ProScan ™ III microscope automation system. The ICC... [See More]

  • Number of Axes: 3-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 2
  • Joystick Application: Precision Joystick Controller
NEMA 4 Industrial Joystick -- Model F1000-N24 Series
from CTI Electronics Corporation

Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot. [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
Joy Stick -- 10250T452-2X
from Eaton Corporation

30.5 MM SIZE. 2NO CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING. UL, CSA, CE EN60947-5-1 APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. 3 POSITION(S). UP-CENTER-DOWN LEVER MOVEMENT. APPLICABLE STANDARD IEC. 10250T MODEL [See More]

  • Number of Axes: 1-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Switching Contacts: 2
  • Switching Elements: Normally Open
General Purpose Joystick -- JOYSCAPE
from RAFI GmbH & Co. KG

GENERAL PURPOSE JOYSTICK. As its name suggests, the RAFI general purpose joystick is extremely versatile. It enables multifunctional handles with a variety of options such as thumb joystick, rocker switch, or push function. As a system supplier, RAFI has been using joysticks for years. That ’s... [See More]

  • Number of Axes: 4-Axis Control
  • Joystick Application: Precision Joystick Controller
  • Switches: Spring Return (Centering)
  • Grip Style: Ball (optional feature); Contoured (optional feature); Straight or Conical Tube (optional feature); Custom
Displacement Type Finger Operated -- Model 521
from Ultra Electronics Measurement Systems Inc

This basic two axis control utilizes a ball and socket joystick pivot with precision metal bails to provide smooth, low friction motion of the X and Y axis. Removable return-to-center detent springs, trim controls for fine adjustment, a round bright chrome bezel with mounting screws are standard. [See More]

  • Number of Axes: 2-Axis Control; 3-Axis Control (optional feature)
  • Switches: Friction Hold (optional feature); Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
NEMA 4 Industrial Joystick -- Model F1000-N54 Series
from CTI Electronics Corporation

Standard 2 Axes Model, Single Axis, Spring return to center, Friction held single Axis, Neoprene or conductive silicon boot. [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
Joy Stick Operator -- 10250T461
from Eaton Corporation

ROUND, WITH CENTER INTERLOCK LATCH TYPE. 30.5 MM SIZE. MOMENTARY OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. 4 POSITION(S). APPROVAL UL 508, CSA C22.2, CE. CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT. OPERATING TEMPERATURE 140 DEG F. 10250T MODEL [See More]

  • Switches: Spring Return (Centering)
  • Electrical Output: Switched
Heavy Duty Joystick -- JOYSCAPE
from RAFI GmbH & Co. KG

HEAVY DUTY JOYSTICK. Our heavy duty joystick is always the right choice when the going gets tough. It has a large installed size for high forces. This joystick can handle impacts of up to 75 Nm. As a system supplier, RAFI has been using joysticks for years. That ’s because they are ideal for... [See More]

  • Number of Axes: 2-Axis Control
  • Joystick Application: Heavy Duty Joystick Controller
  • Switches: Spring Return (Centering)
  • Grip Style: Contoured; Custom
Displacement Type Finger Operated -- Model 521 BP
from Ultra Electronics Measurement Systems Inc

This model has a boot for mounting surface sealing and a smaller boot at the switch to prevent moisture entry through the handle. The switch leads are brought through the handle and then out of the body, below the mounting surface. [See More]

  • Number of Axes: 2-Axis Control; 3-Axis Control (optional feature)
  • Switches: Friction Hold (optional feature); Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
NEMA 4 Industrial Joystick with Dual Pushbuttons -- Model F1000-N34 Series
from CTI Electronics Corporation

Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, Two momentary pushbuttons on top, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts. [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
Displacement Type Finger Operated -- Model 521 P
from Ultra Electronics Measurement Systems Inc

This control is a Model 521 with a single pole, single throw, momentary push button function switch mounted in the joystick handle. The switch is rated at 1 AMP, 115 VAC. [See More]

  • Number of Axes: 2-Axis Control; 3-Axis Control (optional feature)
  • Switches: Friction Hold (optional feature); Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
NEMA 4 Industrial Joystick with Pushbutton -- Model F1000-N3 Series
from CTI Electronics Corporation

Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts. [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
Displacement Type Finger Operated -- Model 521 Z
from Ultra Electronics Measurement Systems Inc

This control features a spring return-to-center twist knob on the joystick handle. A 5K ohm, 1/2 Watt potentiometer housed within the knob can be rotated ±45 degrees for the third axis. [See More]

  • Number of Axes: 3-Axis Control
  • Switches: Friction Hold (optional feature); Spring Return (Centering)
  • Number of Actuating Directions: 6
  • Joystick Application: Precision Joystick Controller
NEMA 4 Industrial Joystick with Pushbutton -- Model F1000-N63 Series
from CTI Electronics Corporation

Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, Two momentary pushbuttons on top, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts. [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
Displacement Type Finger Operated -- Model 526
from Ultra Electronics Measurement Systems Inc

Has spring return-to-center in both axes and is supplied with a metal bezel, mounting plate and dust cover. [See More]

  • Number of Axes: 2-Axis Control; 3-Axis Control (optional feature)
  • Switches: Friction Hold (optional feature); Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
NEMA 4 Miniature Industrial Joystick -- Model F1000-N2 Series
from CTI Electronics Corporation

Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, Fingertip operation. [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
Force Type Hand Operated -- Model 446
from Ultra Electronics Measurement Systems Inc

This hand control offers the versatility of using a grip as the human interface. The added trigger and other switches allow the operator to perform multiple tasks while operating the primary transducer. The unit provides a ± 10 VDC output from a ± 15 VDC supply. Other outputs are... [See More]

  • Number of Axes: 2-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
NEMA 4 Miniature Industrial Joystick -- Model F1000-N5 Series
from CTI Electronics Corporation

Standard 2 Axes Model, Single Axis, Thumb operated, Spring return to center, Neoprene or conductive silicon boot. [See More]

  • Number of Axes: 1-Axis Control; 2-Axis Control
  • Switches: Friction Hold; Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller
Heavy Duty, Displacement, Hand Operated -- Model 541
from Ultra Electronics Measurement Systems Inc

These miniature Hall effect joystick controls are available either as stand alone devices for customer integration, installed in Ultra MSI Control Grips for a thumb-operated grip control or integrated into custom input systems and panels per customer requirements. Their small size and weight make... [See More]

  • Number of Axes: 2-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Heavy Duty Joystick Controller
Heavy Duty, Displacement, Hand Operated -- Model 546
from Ultra Electronics Measurement Systems Inc

Inherently rugged and work smoothly without loss of precision throughout operational life. The direct coupling of the handle and the shaft of the potentiometer without the use of gears or linkages means the backlash is reduced to a minimum. Also, the spring levers allow the user a choice of various... [See More]

  • Number of Axes: 2-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Heavy Duty Joystick Controller
Heavy Duty, Displacement, Hand Operated -- Model 547
from Ultra Electronics Measurement Systems Inc

This rugged, precision hand control provides a rotational axis in addition to the conventional displacement X and Y control simply by twisting the hand grip. The three push buttons and trigger switch on the grip allows the operator to perform multiple tasks. Other custom grip configurations are also... [See More]

  • Number of Axes: 3-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 6
  • Joystick Application: Heavy Duty Joystick Controller
Manual, Multi-Functional Joysticks -- Model 544-G1159
from Ultra Electronics Measurement Systems Inc

This three-axis displacement joystick features a pivot point in the control grip for the Y axis, and a separate pivot point for the X and twist axis. There are different breakout and force gradients for all three axes. Deflection is ± 14" in the X and Y axes, and ± 10 ° in the... [See More]

  • Number of Axes: 3-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 6
  • Joystick Application: Precision Joystick Controller
Manual, Multi-Functional Joysticks -- Model 544-G1810
from Ultra Electronics Measurement Systems Inc

This control is normally bulkhead mounted, incorporating a "rail" that provides a guard and stabilizes the operator ’s hand, thus achieving precise control. In addition to the X and Y axis outputs, inline motion to the handle provides output signals for the Z axis. Features include precision... [See More]

  • Number of Axes: 3-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 6
  • Joystick Application: Precision Joystick Controller
Manual, Multi-Functional Joysticks -- Model 551
from Ultra Electronics Measurement Systems Inc

Deflection of the grip on this control operates a miniature, force operated joystick (Model 465) and X/Y axes direction switches. The joystick provides a maximum deflection angle of ± 15 °. Output is proportional to the applied force 0 to ± 1.40 VDC with +/- 6 VDC applied. [See More]

  • Number of Axes: 2-Axis Control
  • Switches: Spring Return (Centering)
  • Number of Actuating Directions: 4
  • Joystick Application: Precision Joystick Controller