RS232 Industrial Joysticks
from Daco Hand Controllers
When it comes to unusual requirements we ’ve seen almost everything. Whatever you need we have the expertise to create a solution, whether it ’s a particularly resistant finish or the ability to integrate with a unique interface protocol. We have a particular expertise in developing the... [See More]
- Connector: RS-232; Various Connections Available
- Joystick Application: Heavy Duty Joystick Controller; Precision Joystick Controller; Game Joystick Controller
- Number of Axes: 2-Axis Control; 3-Axis Control; Additional Axis Control Available if Multi-function Grip is Attached)
- Grip Style: Ball (optional feature); Contoured (optional feature); Straight or Conical Tube (optional feature); Custom (optional feature)
from Daco Hand Controllers
Joysticks are the most suitable hand controllers for dynamic applications such as remote vehicle operation and camera tracking systems, and displacement joysticks are the most common type. Daco's modular displacement joystick range has been developed specifically for applications that require... [See More]
- Connector: RS-232; RS422, Sun, PS2, Flying leads, 9 way D Connector
- Joystick Application: Heavy Duty Joystick Controller; Precision Joystick Controller; Game Joystick Controller (optional feature)
- Number of Axes: 2-Axis Control; 3-Axis Control; Additional Axis Control Available if Multi-function Grip is Attached)
- Grip Style: Contoured; Straight or Conical Tube; Custom (optional feature)
from Daco Hand Controllers
Force-operated – also known as stiff stick – joysticks have no moving parts, and are therefore extremely reliable. They are an obvious choice for applications that require careful control of movement within a small control space, such as vehicle-mounted or airborne equipment. We are... [See More]
- Connector: RS-232; Various Connections Available
- Grip Style: Straight or Conical Tube; Custom (optional feature)
- Joystick Application: Precision Joystick Controller
- Material of Construction: Anodised Aluminum Alloy