Resettable Fuses

Last Updated: April 1, 2025

Description

Resettable fuses, also known as polymeric positive temperature coefficient (PTC) devices, are designed to protect electrical circuits from overcurrent conditions. Unlike traditional fuses that need to be replaced after a fault, resettable fuses can return to their normal state once the fault is cleared, allowing the circuit to resume normal operation without the need for manual intervention.

Working Principle

Resettable fuses operate by increasing their internal resistance in response to an overcurrent or short-circuit condition. This increase in resistance limits the current flow, thereby protecting the circuit from damage. Once the fault condition is removed, the device cools down, and its internal resistance drops back to nearly its initial value, allowing normal current flow to resume. This self-resetting capability makes them particularly useful in applications where maintenance access is limited or where continuous operation is critical.

Applications

Resettable fuses are widely used in various fields due to their versatility and reliability. Specific examples of their applications include:

  • Computers: Protecting internal circuits from power surges.
  • Aerospace: Ensuring the safety of electrical systems in aircraft.
  • Telecommunications: Safeguarding communication equipment from overcurrent conditions.
  • Automotive: Used in vehicles to protect electronic control units and other sensitive components.
  • Portable Electronics: Providing overcurrent protection in devices such as mobile phones and game machines.

Advantages over other Fuses

One of the primary advantages of resettable fuses over traditional fuses is their ability to reset automatically after a fault condition is cleared. This eliminates the need for manual replacement, reducing downtime and maintenance costs. Additionally, resettable fuses are capable of handling multiple fault conditions without degradation, making them more durable and cost-effective in the long run compared to single-use fuses.

Limitations

Resettable fuses have certain limitations, such as their inability to withstand significant operating voltage reductions. This can be a crucial consideration when evaluating them against alternative options like metallic fuses. Moreover, the space available for the element and the expected resistance are important factors that can limit their application in certain scenarios.

Considerations

When selecting resettable fuses, several factors should be considered to ensure optimal performance and cost-effectiveness. Initial costs may be higher than traditional fuses, but the reduction in replacement and maintenance expenses can offset this over time. Durability is a key advantage, as these fuses can handle multiple fault conditions without needing replacement. However, their accuracy in fault detection and response time should be evaluated in the context of the specific application requirements. Additionally, the operating environment, including temperature and space constraints, should be taken into account to ensure the chosen fuse meets the necessary specifications.

100 Results
Non Resettable Fuses -- 1002704 [3402.0004.11 from SCHURTER Inc]
from RS Components, Ltd.

Schurter 3402.0004.11 [See More]

  • Features: Resettable
  • Rated Voltage: 63
  • Fuse Material: Thermoplastic
  • Approvals / Standards: RoHS
Radial Leaded Fuse, PTC, 60 VDC -- PFRA
from SCHURTER Inc

Description. THT standard industry type. Directly solderable on printed circuit boards. Applications. Computer & Peripherals. General electronics. Automotive applications [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS; UL; IEC
  • Mounting: Solderable (with leads)
  • Operating Temperature: 85
PPTC Resettable Fuses - Plug-in PTC - VFHT
from VICFUSE

PPTC Resettable Fuses - Plug-in PTC - VFHT [See More]

  • Features: Resettable
  • Rated Current: 15
  • Rated Voltage: 30
  • Approvals / Standards: RoHS; UL
Non Resettable Fuses -- 1002798 [3402.0012.11 from SCHURTER Inc]
from RS Components, Ltd.

Schurter 3402.0012.11 [See More]

  • Features: Resettable
  • Rated Voltage: 63
  • Fuse Material: Thermoplastic
  • Approvals / Standards: RoHS
Radial Leaded Fuse, PTC, 72 VDC -- PFRY
from SCHURTER Inc

Description. Replacement for PFRX type. Max. rated voltage 72 VDC. Applications. Security and fire alarm systems. Loud speakers. Power transformers [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS; UL; IEC
  • Mounting: Solderable (with leads)
  • Operating Temperature: 85
PPTC Resettable Fuses - Plug-in PTC - VFRG
from VICFUSE

PPTC Resettable Fuses - Plug-in PTC - VFRG [See More]

  • Features: Resettable
  • Rated Current: 14
  • Rated Voltage: 16
  • Approvals / Standards: RoHS; UL
Non Resettable Fuses -- 1108470 [7010.7050.13 from SCHURTER Inc]
from RS Components, Ltd.

Fuse THT axial 8x2.36mm 0.5A FF [See More]

  • Features: Resettable
  • Rated Voltage: 125
  • Fuse Material: Ceramic; Ceramic
  • Approvals / Standards: RoHS
Surface Mount Fuse, PTC, 1206 footprint, 3.2 x 1.6 mm, 30 VDC -- PFNF
from SCHURTER Inc

Description. Directly solderable on printed circuit boards. Applications. USB port protection. PC motherboards. PDA's / Digital Cameras. Game console port protection [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS; UL; IEC
  • Mounting: Solderable (Surface Mount Technology)
  • Operating Temperature: 85
PPTC Resettable Fuses - Plug-in PTC - VFRHV
from VICFUSE

PPTC Resettable Fuses - Plug-in PTC - VFRHV [See More]

  • Features: Resettable
  • Rated Current: 0.4000
  • Rated Voltage: 250
  • Approvals / Standards: RoHS; UL
Non Resettable Fuses -- 1256894P [0251004.HAT1L from Littelfuse, Inc.]
from RS Components, Ltd.

Axial lead 1 submin PCB FF fuse,4A [See More]

  • Features: Resettable
  • Rated Voltage: 125
  • Fuse Material: Ceramic; Ceramic
  • Rated Current: 4
Surface Mount Fuse, PTC, 1210 footprint, 3.2 x 2.6 mm, 30 VDC -- PFUF
from SCHURTER Inc

Description. Directly solderable on printed circuit boards. 100% compatible with the PFMU type. Applications. Game console port protection. PC motherboards. Cellular Phone [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS; UL; IEC
  • Mounting: Solderable (Surface Mount Technology)
  • Operating Temperature: 85
PPTC Resettable Fuses - Plug-in PTC - VFRK
from VICFUSE

PPTC Resettable Fuses - Plug-in PTC - VFRK [See More]

  • Features: Resettable
  • Rated Current: 5
  • Rated Voltage: 60
  • Approvals / Standards: RoHS; UL
Non Resettable Fuses -- 130037 [VF-SI/TR5/6,3AT from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Fuse set VF-SI/TR5/6,3AT [See More]

  • Features: Resettable
  • Rated Current: 6.3
  • Rated Voltage: 250
  • Approvals / Standards: RoHS
Surface Mount Fuse, PTC, 1812 footprint, 4.6 x 3.2 mm, 60 VDC -- PFMF
from SCHURTER Inc

Description. 100% compatible with the PFMD type Directly solderable on printed circuit boards. Applications. Hard disk drives. PC motherboards. PC peripherals. PCMCIA cards. USB port protection [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS; UL; IEC
  • Mounting: Solderable (Surface Mount Technology)
  • Operating Temperature: 85
PPTC Resettable Fuses - Plug-in PTC - VFRT
from VICFUSE

PPTC Resettable Fuses - Plug-in PTC - VFRT [See More]

  • Features: Resettable
  • Rated Current: 2.5
  • Rated Voltage: 36
  • Approvals / Standards: RoHS; UL
Non Resettable Fuses -- 131153 [VF-SI/TR5/1AF from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Fuse set VF-SI/TR5/1AF [See More]

  • Features: Resettable
  • Rated Current: 1
  • Rated Voltage: 250
  • Approvals / Standards: RoHS
Surface Mount Fuse, PTC, 2018 footprint, 5.1 x 4.6 mm, 60 VDC -- PFDF
from SCHURTER Inc

Description. Directly solderable on printed circuit boards. Applications. Power Over Ethernet (IEEE 802.3 af) port protection. Automotive electronic control module protection. Telecom equipment low voltage protection [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS; UL; IEC
  • Mounting: Solderable (Surface Mount Technology)
  • Operating Temperature: 85
PPTC Resettable Fuses - Plug-in PTC - VFRU
from VICFUSE

PPTC Resettable Fuses - Plug-in PTC - VFRU [See More]

  • Features: Resettable
  • Rated Current: 9
  • Rated Voltage: 30
  • Approvals / Standards: RoHS; UL
Non Resettable Fuses -- 131404 [3412.0115.11 from SCHURTER Inc]
from RS Components, Ltd.

USF 0603 fuse SMD 1A FF [See More]

  • Features: Resettable
  • Rated Voltage: 63
  • Fuse Material: Glass; Epoxy glass
  • Approvals / Standards: RoHS
Surface Mount Fuse, PTC, 2920 or 3425 footprint, 16 VDC, up to 125 °C -- PFHT
from SCHURTER Inc

Description. Operating temperature range up to 125 °C. Applications. Overcurrent protection at operating temperature over 85 °C [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS; UL; IEC
  • Mounting: Solderable (Surface Mount Technology)
  • Operating Temperature: 125
PPTC Resettable Fuses - Plug-in PTC - VFRV
from VICFUSE

PPTC Resettable Fuses - Plug-in PTC - VFRV [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS; UL
  • Rated Current: 2
Non Resettable Fuses -- 131426 [3404.0020.11 from SCHURTER Inc]
from RS Components, Ltd.

OMF125 fuse SMD 8A F [See More]

  • Features: Resettable
  • Rated Voltage: 125
  • Fuse Material: Thermoplastic
  • Approvals / Standards: RoHS
Surface Mount Fuse, PTC, 2920 or 3425 footprint, 60 VDC -- PFSM
from SCHURTER Inc

Description. Directly solderable on printed circuit boards. Compliant with customer individual selection of test conditions of AEC-Q200 Rev-C-. Applications. Computer & Peripherals. General electronics. Automotive applications [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS; UL; IEC
  • Mounting: Solderable (Surface Mount Technology)
  • Operating Temperature: 85
PPTC Resettable Fuses - Plug-in PTC - VFRVL
from VICFUSE

PPTC Resettable Fuses - Plug-in PTC - VFRVL [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS; UL
  • Rated Current: 3.75
Non Resettable Fuses -- 131432 [3404.0048.11 from SCHURTER Inc]
from RS Components, Ltd.

OMF125 fuse SMD 3.15A F [See More]

  • Features: Resettable
  • Rated Voltage: 125
  • Fuse Material: Thermoplastic
  • Approvals / Standards: RoHS
PPTC Resettable Fuses - Plug-in PTC - VFRX 60
from VICFUSE

PPTC Resettable Fuses - Plug-in PTC - VFRX 60 [See More]

  • Features: Resettable
  • Rated Current: 3.75
  • Rated Voltage: 60
  • Approvals / Standards: RoHS; UL
Non Resettable Fuses -- 135565 [VF-SI/TR5/0,25AF from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Fuse set VF-SI/TR5/0,25AF [See More]

  • Features: Resettable
  • Rated Current: 0.2500
  • Rated Voltage: 250
  • Approvals / Standards: RoHS
PPTC Resettable Fuses - Plug-in PTC - VFRX 90
from VICFUSE

PPTC Resettable Fuses - Plug-in PTC - VFRX 90 [See More]

  • Features: Resettable
  • Rated Current: 3.75
  • Rated Voltage: 90
  • Approvals / Standards: RoHS; UL
Non Resettable Fuses -- 135568 [VF-SI/TR5/1AT from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Fuse set VF-SI/TR5/1AT [See More]

  • Features: Resettable
  • Rated Current: 1
  • Rated Voltage: 250
  • Approvals / Standards: RoHS
PPTC Resettable Fuses - Plug-in PTC - VFUSB
from VICFUSE

PPTC Resettable Fuses - Plug-in PTC - VFUSB [See More]

  • Features: Resettable
  • Rated Current: 2.5
  • Rated Voltage: 30
  • Approvals / Standards: RoHS; UL
Non Resettable Fuses -- 139952
from RS Components, Ltd.

SMDfuseholder 1A T [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Rated Current: 1
  • Operating Temperature: -55
PPTC Resettable Fuses - Surface Mount PTC - PPTC SMD2016
from VICFUSE

PPTC Resettable Fuses - Surface Mount PTC - PPTC SMD2016 [See More]

  • Features: Resettable
Non Resettable Fuses -- 139954
from RS Components, Ltd.

SMDfuseholder 2A T [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Rated Breaking Capacity: 50
  • Operating Temperature: -55 to 125
PPTC Resettable Fuses - Surface Mount PTC - VFSMD0201
from VICFUSE

PPTC Resettable Fuses - Surface Mount PTC - VFSMD0201 [See More]

  • Features: Resettable
  • Rated Current: 0.5000
  • Rated Voltage: 6
  • Approvals / Standards: RoHS
Non Resettable Fuses -- 139955
from RS Components, Ltd.

SMDfuseholder 3A T [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Rated Current: 3
  • Operating Temperature: -55
Non Resettable Fuses -- 139957
from RS Components, Ltd.

SMDfuseholder 4A T [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Rated Current: 4
  • Operating Temperature: -55
Non Resettable Fuses -- 139958
from RS Components, Ltd.

SMDfuseholder 5A T [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Rated Breaking Capacity: 50
  • Operating Temperature: -55 to 125
Non Resettable Fuses -- 139960
from RS Components, Ltd.

SMDfuseholder 3.5A T [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Rated Current: 3.5
  • Operating Temperature: -55
Non Resettable Fuses -- 139961
from RS Components, Ltd.

RS PRO SEF1100 Non-Resettable Fuse [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Rated Current: 1
  • Operating Temperature: -55
Non Resettable Fuses -- 139963
from RS Components, Ltd.

RS PRO SEF1500 Non-Resettable Fuse [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Rated Current: 5
  • Operating Temperature: -55
Non Resettable Fuses -- 139964
from RS Components, Ltd.

SMD fuse 2A T [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Rated Current: 2
  • Operating Temperature: -55
Non Resettable Fuses -- 139966
from RS Components, Ltd.

picofuse 1A F [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Rated Breaking Capacity: 50
  • Operating Temperature: -55
Non Resettable Fuses -- 1441841 [3403.0286.23 from SCHURTER Inc]
from RS Components, Ltd.

Schurter 3403.0286.23 [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Fuse Material: Ceramic; Ceramic
Non Resettable Fuses -- 1617619 [SR-5-200MA-BK from Eaton Corporation]
from RS Components, Ltd.

Time Lag Radial PCB Fuse 250V 200mA [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
Non Resettable Fuses -- 1617620 [SR-5-1-6A-BK from Eaton Corporation]
from RS Components, Ltd.

Time Lag Radial PCB Fuse 250V 1.6A [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
Non Resettable Fuses -- 1617625 [SS-5F-1-25A-BK from Eaton Corporation]
from RS Components, Ltd.

Fast Acting Radial PCB Fuse 125V 1.25A [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Fuse Material: Plastic
10V 4.5A 50A 1.5W 9A 2mΩ 5s 14mΩ 1206 Resettable Fuses ROHS -- 16117-TLC-NSML450/10
from Utmel Electronic Limited

10V 4.5A 50A 1.5W 9A 2m Ω 5s 14m Ω 1206 Resettable Fuses ROHS [See More]

  • Features: Resettable
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC -- RUSBF075
from Littelfuse, Inc.

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0402L050SLKR [0402L050SLKR from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

6V 500mA 50A 1A 0402 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 50
  • Rated Voltage: 6
  • Approvals / Standards: RoHS
1812 PTC Resettable Fuses RoHS -- 103-MF-MSMF260L-2 [MF-MSMF260L-2 from Bourns, Inc.]
from Utmel Electronic Limited

1812 PTC Resettable Fuses RoHS [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC -- RUSBF090
from Littelfuse, Inc.

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0603L002/60AR
from LCSC Electronics Technology (HK) Limited

60V 20mA 20A 60mA 0603 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 20
  • Rated Voltage: 60
  • Approvals / Standards: RoHS
Resettable Fuses - PPTC 6V POLYFUSE 1210 LoRho SL 4A -- 461-1210L400SLWR [1210L400SLWR from Littelfuse, Inc.]
from Utmel Electronic Limited

Resettable Fuses - PPTC 6V POLYFUSE 1210 LoRho SL 4A [See More]

  • Features: Resettable
  • Rated Voltage: 6
  • Mounting: Surface Mount
  • Rated Current: 50
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC -- RUSBF110
from Littelfuse, Inc.

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0603L003/60AR
from LCSC Electronics Technology (HK) Limited

60V 30mA 20A 90mA 0603 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 20
  • Rated Voltage: 60
  • Approvals / Standards: RoHS
Resettable Fuses - PPTC PTC 16V 5A POLY RADIAL LEADS -- 461-16R500GPR [16R500GPR from Littelfuse, Inc.]
from Utmel Electronic Limited

Resettable Fuses - PPTC PTC 16V 5A POLY RADIAL LEADS [See More]

  • Features: Resettable
  • Rated Voltage: 16
  • Mounting: Through Hole
  • Rated Current: 100
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC -- RUSBF120
from Littelfuse, Inc.

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0603L004YR [0603L004YR from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

24V 40mA 20A 120mA 0603 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 20
  • Rated Voltage: 24
  • Approvals / Standards: RoHS
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC -- RUSBF135
from Littelfuse, Inc.

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0603L010/6XR
from LCSC Electronics Technology (HK) Limited

6V 100mA 40A 300mA 0603 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 40
  • Rated Voltage: 6
  • Approvals / Standards: RoHS
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC -- RUSBF155
from Littelfuse, Inc.

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0603L010YR [0603L010YR from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

15V 100mA 40A 300mA 0603 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 40
  • Rated Voltage: 15
  • Approvals / Standards: RoHS
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC -- RUSBF160
from Littelfuse, Inc.

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0603L020/6XR
from LCSC Electronics Technology (HK) Limited

6V 200mA 40A 500mA 0603 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 40
  • Rated Voltage: 6
  • Approvals / Standards: RoHS
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC -- RUSBF185
from Littelfuse, Inc.

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0603L025/24XR
from LCSC Electronics Technology (HK) Limited

24V 250mA 40A 550mA 0603 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 40
  • Rated Voltage: 24
  • Approvals / Standards: RoHS
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC -- RUSBF250
from Littelfuse, Inc.

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0603L025YR [0603L025YR from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

9V 250mA 40A 550mA 0603 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 40
  • Rated Voltage: 9
  • Approvals / Standards: RoHS
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC -- AHRF050
from Littelfuse, Inc.

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse ’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0603L035/6XRL
from LCSC Electronics Technology (HK) Limited

6V 350mA 40A 750mA 0603 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 40
  • Rated Voltage: 6
  • Approvals / Standards: RoHS
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC -- AHRF070
from Littelfuse, Inc.

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse ’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0603L050/16AR
from LCSC Electronics Technology (HK) Limited

16V 500mA 40A 1A 0603 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 40
  • Rated Voltage: 16
  • Approvals / Standards: RoHS
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC -- AHRF100
from Littelfuse, Inc.

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse ’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0603L050SLYR [0603L050SLYR from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

6V 500mA 50A 1A 0603 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 50
  • Rated Voltage: 6
  • Approvals / Standards: RoHS
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC -- AHRF1000
from Littelfuse, Inc.

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse ’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0603L100/6AR
from LCSC Electronics Technology (HK) Limited

6V 1A 40A 2A 0603 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 40
  • Rated Voltage: 6
  • Approvals / Standards: RoHS
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC -- AHRF1100
from Littelfuse, Inc.

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse ’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0603L150SLYR [0603L150SLYR from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

6V 1.5A 50A 3A 0603 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 50
  • Rated Voltage: 6
  • Approvals / Standards: RoHS
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC -- AHRF1300
from Littelfuse, Inc.

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse ’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0805L001/60XR
from LCSC Electronics Technology (HK) Limited

60V 10mA 20A 30mA 0805 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 20
  • Rated Voltage: 60
  • Approvals / Standards: RoHS
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC -- AHRF1400
from Littelfuse, Inc.

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse ’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0805L003/60XR
from LCSC Electronics Technology (HK) Limited

60V 30mA 20A 90mA 0805 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 20
  • Rated Voltage: 60
  • Approvals / Standards: RoHS
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC -- AHRF1500
from Littelfuse, Inc.

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse ’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0805L004/60XR
from LCSC Electronics Technology (HK) Limited

60V 40mA 20A 120mA 0805 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 20
  • Rated Voltage: 60
  • Approvals / Standards: RoHS
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC -- AHRF200
from Littelfuse, Inc.

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse ’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0805L005/33XR
from LCSC Electronics Technology (HK) Limited

33V 50mA 40A 150mA 0805 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 40
  • Rated Voltage: 33
  • Approvals / Standards: RoHS
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC -- AHRF300
from Littelfuse, Inc.

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse ’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0805L010/33AR
from LCSC Electronics Technology (HK) Limited

33V 100mA 40A 300mA 0805 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 40
  • Rated Voltage: 33
  • Approvals / Standards: RoHS
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC -- AHRF400
from Littelfuse, Inc.

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse ’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0805L020YR [0805L020YR from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

9V 200mA 100A 500mA 0805 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 100
  • Rated Voltage: 9
  • Approvals / Standards: RoHS
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC -- AHRF450
from Littelfuse, Inc.

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse ’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0805L035/30XR
from LCSC Electronics Technology (HK) Limited

30V 350mA 40A 750mA 0805 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 40
  • Rated Voltage: 30
  • Approvals / Standards: RoHS
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC -- AHRF450S-1
from Littelfuse, Inc.

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse ’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0805L035YR [0805L035YR from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

6V 350mA 100A 750mA 0805 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 100
  • Rated Voltage: 6
  • Approvals / Standards: RoHS
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC -- AHRF550
from Littelfuse, Inc.

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse ’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0805L050/24XR
from LCSC Electronics Technology (HK) Limited

24V 500mA 40A 1A 0805 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 40
  • Rated Voltage: 24
  • Approvals / Standards: RoHS
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC -- AHRF600
from Littelfuse, Inc.

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse ’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0805L050/6XRL
from LCSC Electronics Technology (HK) Limited

6V 500mA 40A 1A 0805 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 40
  • Rated Voltage: 6
  • Approvals / Standards: RoHS
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC -- AHRF650
from Littelfuse, Inc.

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse ’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for... [See More]

  • Features: Resettable
  • Approvals / Standards: RoHS
  • Mounting: Solderable (with leads)
TVS/Fuse/Board Level Protection >> Resettable Fuses -- 0805L050WR [0805L050WR from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

6V 500mA 100A 1A 0805 Resettable Fuses ROHS [See More]

  • Features: Resettable
  • Rated Current: 100
  • Rated Voltage: 6
  • Approvals / Standards: RoHS