Protective Fuses
from Altech Corp.
British fuses are typically used for industrial and general applications to protect cable and motor circuits. They are available with four different mounting plates. [See More]
- Fuse Type: Protective
- Rated Voltage: 415
- Mounting: Replaceable
- Rated Current: 2
from Altech Corp.
British Semiconductor fuses are typically used for industrial applications to protect semiconductors like diodes, SCR ’s, etc. They are available in single and double body units with multiple diameters and fixing centers. The fuses have mounting tabs for bolt mounting. [See More]
- Fuse Type: Protective
- Rated Voltage: 240
- Mounting: Replaceable
- Rated Current: 150
from Altech Corp.
British Semiconductor fuses are typically used for industrial applications to protect semiconductors like diodes, SCR ’s, etc. They are available in single and double body units with multiple diameters and fixing centers. The fuses have mounting tabs for bolt mounting. [See More]
- Fuse Type: Protective
- Rated Voltage: 240
- Mounting: Replaceable
- Rated Current: 25
from Altech Corp.
British Semiconductor fuses are typically used for industrial applications to protect semiconductors like diodes, SCR ’s, etc. They are available in single and double body units with multiple diameters and fixing centers. The fuses have mounting tabs for bolt mounting. [See More]
- Fuse Type: Protective
- Rated Voltage: 240
- Mounting: Replaceable
- Rated Current: 300
from Altech Corp.
British Semiconductor fuses are typically used for industrial applications to protect semiconductors like diodes, SCR ’s, etc. They are available in single and double body units with multiple diameters and fixing centers. The fuses have mounting tabs for bolt mounting. [See More]
- Fuse Type: Protective
- Rated Voltage: 240
- Mounting: Replaceable
- Rated Current: 5
from Altech Corp.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins. [See More]
- Fuse Type: Protective
- Rated Voltage: 12000
- Mounting: Replaceable
- Rated Current: 6
from Altech Corp.
Cylinder Fuses to Italian standards are typically used for machinery imported from Italy. They are available in four sizes with a current range from 2 to 100 Amps. These fuses have metal caps at both ends, a ceramic body, and a blown fuse indicator. [See More]
- Fuse Type: Protective
- Rated Voltage: 380
- Mounting: Replaceable
- Rated Current: 2
from Altech Corp.
Cylinder Fuses to Italian standards are typically used for machinery imported from Italy. They are available in four sizes with a current range from 2 to 100 Amps. These fuses have metal caps at both ends, a ceramic body, and a blown fuse indicator. [See More]
- Fuse Type: Protective
- Rated Voltage: 380
- Mounting: Replaceable
- Rated Current: 2
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Fuse Type: Protective
- Mounting: Replaceable
- Fuse Material: Ceramic
- Rated Voltage: 500
from Altech Corp.
Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV ’s, VCR ’s etc. They are available in four sizes with a current range of 20mA to 20 Amps. [See More]
- Fuse Type: Miniature; Protective
- Rated Voltage: 250
- Mounting: Replaceable
- Rated Current: 0.0200
from Altech Corp.
Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV ’s, VCR ’s etc. They are available in four sizes with a current range of 20mA to 20 Amps. [See More]
- Fuse Type: Miniature; Protective
- Rated Voltage: 250
- Mounting: Replaceable
- Rated Current: 0.0320
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Fuse Type: Protective
- Mounting: Replaceable
- Fuse Material: Ceramic
- Rated Voltage: 500
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Fuse Type: Protective
- Mounting: Replaceable
- Fuse Material: Ceramic
- Rated Voltage: 660
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Fuse Type: Protective
- Mounting: Replaceable
- Fuse Material: Ceramic
- Rated Voltage: 660
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Fuse Type: Protective
- Mounting: Replaceable
- Fuse Material: Ceramic
- Rated Voltage: 380
from Altech Corp.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base. [See More]
- Fuse Type: Protective
- Rated Voltage: 500
- Mounting: Screw Cap or Fuse Base
- Rated Current: 2
from Altech Corp.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base. [See More]
- Fuse Type: Protective
- Rated Voltage: 500
- Mounting: Screw Cap or Fuse Base
- Rated Current: 2
from Altech Corp.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base. [See More]
- Fuse Type: Protective
- Rated Voltage: 500
- Mounting: Screw Cap or Fuse Base
- Rated Current: 35
from Altech Corp.
Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base. [See More]
- Fuse Type: Protective
- Rated Voltage: 380
- Mounting: Screw Cap or Fuse Base
- Rated Current: 20
from Altech Corp.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base. [See More]
- Fuse Type: Protective
- Rated Voltage: 380
- Mounting: Screw Cap or Fuse Base
- Rated Current: 2
from Altech Corp.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc. Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center... [See More]
- Fuse Type: Protective
- Rated Voltage: 660
- Mounting: Replaceable
- Rated Current: 400
from Altech Corp.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc. Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center... [See More]
- Fuse Type: Protective
- Rated Voltage: 660
- Mounting: Replaceable
- Rated Current: 500
from Altech Corp.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc. Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center... [See More]
- Fuse Type: Protective
- Rated Voltage: 660
- Mounting: Replaceable
- Rated Current: 80
from Altech Corp.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc. Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for... [See More]
- Fuse Type: Protective
- Rated Voltage: 660
- Mounting: Replaceable
- Rated Current: 400
from Altech Corp.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc. Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for... [See More]
- Fuse Type: Protective
- Rated Voltage: 660
- Mounting: Replaceable
- Rated Current: 400
from Opto 22
1/8-amp Fuse, Analog I/O Channel [See More]
- Fuse Type: Protective
- Rated Current: 0.1250
- Mounting: Replaceable
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Mounting: Solderable (Surface Mount Technology)
- Fuse Material: Ceramic
- Rated Voltage: 35
from Block USA, Inc.
Electronic fuse. to UL 60950, UL 508, UL 2367. Safety: EN 60950 (SELV). EMC: Immunity to interference EN61000-6-1, EN61000-6-2. Interference emissions EN61000-6-3, EN61000-6-4. n/a [See More]
- Fuse Type: Protective
- Rated Voltage: 24
- Mounting: Electronic fuse
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Fuse Type: Protective
- Rated Voltage: 63
- Mounting: Solderable (Surface Mount Technology)
- Rated Current: 7
from Utmel Electronic Limited
FUSE CIRCUIT PROTECTION T 10A [See More]
- Fuse Type: Protective
from Opto 22
1-amp Fuse G1 Digital Logic Power [See More]
- Fuse Type: Protective
- Rated Current: 1
- Mounting: Replaceable
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Mounting: Solderable (Surface Mount Technology)
- Fuse Material: Ceramic
- Rated Voltage: 35
from Block USA, Inc.
Input rated voltage 24 Vdc. Output rated voltage 24 Vdc. Output rated current 4 x 8 A. Ambient temperature -10 ° C to +60 ° C. Efficiency typ. 96 %. Protection index IP 20. Electronic circuit breaker. to UL 60950, UL 508. Safety: EN 60950, EN 60950 (SELV), EN 60204 (PELV). EMC: EN 61000-6-3... [See More]
- Fuse Type: Protective
- Rated Voltage: 24
- Mounting: Electronic fuse
- Rated Current: 8
from Opto 22
1-amp Fuse G4 Digital Rack Logic Power, Brick Regulator [See More]
- Fuse Type: Protective
- Rated Current: 1
- Mounting: Replaceable
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Mounting: Solderable (with leads)
- Fuse Material: Ceramic
- Rated Voltage: 35
from Block USA, Inc.
Input rated voltage 24 Vdc. Output rated voltage 24 Vdc. Output rated current up to 2/4 x 6 A, 2/4 x 10 A. Ambient temperature -10 ° C to +60 ° C. Efficiency typ. 96 %. Protection index IP 20. Electronic circuit breaker. to UL 60950, UL 508. Safety: EN 60950, EN 60950 (SELV), EN 60204... [See More]
- Fuse Type: Protective
- Rated Voltage: 24
- Mounting: Electronic fuse
- Rated Current: 6
from Opto 22
4-amp fuse for G4 digital modules [See More]
- Fuse Type: Protective
- Rated Current: 4
- Mounting: Replaceable
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Rated Voltage: 450
- Mounting: Replaceable
- Rated Current: 6.3
from Opto 22
The SNAP-FUSE2AB is a pack of 25 2-amp fast-acting fuses for use with SNAP-PS5-24DC power supplies. [See More]
- Fuse Type: Protective
- Mounting: Replaceable
- Fuse Material: Glass
- Rated Current: 2
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Rated Voltage: 400
- Mounting: Solderable (with leads)
- Rated Current: 25
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Rated Voltage: 500
- Mounting: Replaceable
- Rated Current: 10
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Rated Voltage: 700
- Mounting: Solderable (with leads)
- Rated Current: 4
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Rated Voltage: 500
- Mounting: Solderable (with leads)
- Rated Current: 30
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Rated Voltage: 400
- Mounting: Solderable (with leads)
- Rated Current: 20
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Rated Voltage: 500
- Mounting: Solderable (with leads)
- Rated Current: 10
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Mounting: Solderable (Surface Mount Technology)
- Fuse Material: Ceramic
- Rated Voltage: 72
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Mounting: Solderable (Surface Mount Technology)
- Fuse Material: Ceramic
- Rated Voltage: 60
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Mounting: Solderable (with leads)
- Fuse Material: Ceramic
- Rated Voltage: 90
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Rated Voltage: 42
- Mounting: Replaceable
- Rated Current: 20
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Rated Voltage: 100
- Mounting: Solderable (with leads)
- Rated Current: 10
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Mounting: Solderable (with leads)
- Fuse Material: Ceramic
- Rated Voltage: 35
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Mounting: Solderable (Surface Mount Technology)
- Fuse Material: Ceramic
- Rated Voltage: 35
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Mounting: Solderable (Surface Mount Technology)
- Fuse Material: Ceramic
- Rated Voltage: 72
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Mounting: Solderable (Surface Mount Technology)
- Fuse Material: Ceramic
- Rated Voltage: 60
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Mounting: Solderable (with leads)
- Fuse Material: Ceramic
- Rated Voltage: 90
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Mounting: Solderable (Surface Mount Technology)
- Fuse Material: Ceramic
- Rated Voltage: 125
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Subminiature; Protective
- Rated Voltage: 90
- Mounting: Replaceable
- Rated Current: 5
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Type: Protective
- Mounting: Solderable (Surface Mount Technology)
- Fuse Material: Ceramic
- Rated Voltage: 35