Ceramic Fuses
Last Updated: January 31, 2025
Description
Ceramic fuses are protective devices used in electrical circuits to prevent damage from overcurrent conditions. They consist of a ceramic body that houses a fusible element, which melts when excessive current flows through it, thereby interrupting the circuit and protecting the connected equipment.
Working Principle
Ceramic fuses operate by utilizing a fusible element that melts when the current exceeds a predetermined level. This melting action breaks the circuit, stopping the flow of electricity and preventing damage to the circuit components. The ceramic material provides excellent insulation and heat resistance, which helps in containing the arc produced when the fuse element melts. This makes ceramic fuses particularly useful in applications where high temperatures or potential fire hazards are a concern.
Applications
Ceramic fuses are commonly used in a variety of applications, including household appliances, automotive circuits, and industrial equipment. They are particularly favored in environments where high temperatures are expected, such as in automotive engine compartments or industrial machinery, due to their ability to withstand and contain high thermal energy.
Advantages over other Fuses
Ceramic fuses offer several advantages over other types of fuses, such as glass fuses. They are more robust and can handle higher temperatures without degrading. This makes them suitable for applications where thermal stability is crucial. Additionally, the ceramic body provides better insulation and arc suppression, reducing the risk of fire or damage to surrounding components.
Limitations
One limitation of ceramic fuses is that they are not resettable. Once the fusible element has melted, the fuse must be replaced. This can lead to increased maintenance efforts and costs, especially in applications where frequent overcurrent conditions occur. Additionally, ceramic fuses may be more expensive than other types of fuses, such as glass fuses, due to their more complex construction and materials.
Considerations
When selecting ceramic fuses, it is important to consider factors such as initial cost, operating expenses, and durability. While ceramic fuses may have a higher initial cost compared to other types, their durability and ability to handle high temperatures can lead to lower operating expenses in the long run. However, the need for replacement after a fault condition can add to maintenance costs. It is also essential to ensure that the fuse's current and voltage ratings are appropriate for the specific application to ensure accurate and reliable protection.
from KOA Speer Electronics, Inc.
Features. Surface mount fuse suitable for primary and secondary circuits. Ceramic case provides excellent mechanical strength. Suitable for flow and reflow soldering. Stable fusing characteristics due to the original technology. Excellent Anti-Surge characteristics. Products with lead-free... [See More]
- Fuse Material: Ceramic
- Rated Voltage: 160
- Mounting: Solderable (Surface Mount Technology)
- Rated Current: 0.4000
from Altech Corp.
Bolt tab cylinder fuses are typically used for protecting semiconductors like diodes, SCR ’s, etc. They are current limiting, super fast blow fuses in the gR operating class. They are available in two diameters with multiple fixing centers. The fuses have a porcelain body, metal caps at both... [See More]
- Fuse Material: Ceramic
- Mounting: Replaceable
- Fuse Type: Blade
- Rated Voltage: 660
from Heilind Electronics, Inc.
250V 10A 6X32 MINI FUSE FAST ACTING CERAMIC [See More]
- Fuse Material: Ceramic
- Features: Fast Acting
- Fuse Type: Miniature
from SCHURTER Inc
Description. 6.3 x 32 mm fuses for primary protection. 10 rated currents from 1 A to 8 A. Unique Selling Proposition. High rated voltages up to 500 VAC / DC. High breaking capacity ≥ 1500 A. Applications. 3-phase applications. DC applications. Power supplies. Frequency converter. Power... [See More]
- Fuse Material: Ceramic
- Rated Voltage: 500
-
Mounting: Solderable (with leads);
Solder,THT
- Rated Current: 8
from RS Components, Ltd.
Eaton 63D33 Bottle Fuse [See More]
- Fuse Material: Ceramic; White Ceramic
- Approvals / Standards: RoHS
- Rated Breaking Capacity: 50000
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Temperature Rating: -25 ºC to 70 ºC. Fuse Type: Quick Acting. Fuse Size: 5x20mm. Breaking Capacity: 1500A High breaking. General Material: Brass Ceramic. Color: White. CE Marking: yes [See More]
- Fuse Material: Ceramic; Brass Ceramic
- Rated Current: 10
- Rated Voltage: 250
- Rated Breaking Capacity: 1500
from Altech Corp.
Bolt tab cylinder fuses are typically used for protecting semiconductors like diodes, SCR ’s, etc. They are current limiting, super fast blow fuses in the gR operating class. They are available in two diameters with multiple fixing centers. The fuses have a porcelain body, metal caps at both... [See More]
- Fuse Material: Ceramic
- Mounting: Replaceable
- Fuse Type: Blade
- Rated Voltage: 660
from SCHURTER Inc
Description. 6.3 x 32 mm fuses for primary protection. Also available as cartridge fuse. Unique Selling Proposition. High rated voltages up to 500 VAC / 400 VDC. High breaking capacity up to 3500 A. Suitable for pulse-shaped continuous currents. Useable for commercial cooking appliances according UL... [See More]
- Fuse Material: Ceramic
- Rated Voltage: 500
-
Mounting: Solderable (with leads);
Solder,THT
- Rated Current: 10
from RS Components, Ltd.
Eaton 16D16 Neozed Fuse [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Fuse Material: Ceramic
- Mounting: Replaceable
- Fuse Type: Protective
- Rated Voltage: 500
from SCHURTER Inc
Description. Up to 30 A, low resistance. Ceramic Tube. Applications. Single-phase high current applications up to 30 A [See More]
- Fuse Material: Ceramic
- Rated Voltage: 250
- Mounting: Solderable (with leads)
- Rated Current: 30
from RS Components, Ltd.
Eaton 6D16 Bottle Fuse [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS
- Rated Breaking Capacity: 100000
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Fuse Material: Ceramic
- Mounting: Replaceable
- Fuse Type: Protective
- Rated Voltage: 500
from SCHURTER Inc
Description. Robust 6.3x32 fuse for high power and inrush current requirements. Unique Selling Proposition. High I ²t at high breaking capacity rating. Current Range up to 50 A. Applications. Single-phase high current applications up to 50 A [See More]
- Fuse Material: Ceramic
- Rated Voltage: 250
- Mounting: Solderable (with leads)
- Rated Current: 50
from RS Components, Ltd.
Eaton 10D16 Bottle Fuse [See More]
- Fuse Material: Ceramic; White Ceramic
- Approvals / Standards: RoHS
- Rated Breaking Capacity: 50000
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Fuse Material: Ceramic
- Mounting: Replaceable
- Fuse Type: Protective
- Rated Voltage: 660
from SCHURTER Inc
Description. 6.3 x 32 mm fuses for primary protection. 16 rated currents from 0.5 A to 32 A. Unique Selling Proposition. High rated voltages up to 500 VAC / 400 VDC. High breaking capacity up to 3500 A. Suitable for pulse-shaped continuous currents. Useable for commercial cooking appliances... [See More]
- Fuse Material: Ceramic
- Rated Voltage: 500
-
Mounting: Solderable (with leads); Replaceable;
Fuseholder / Clip
- Rated Current: 32
from RS Components, Ltd.
Eaton 4D27 Diazed Fuse [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Fuse Material: Ceramic
- Mounting: Replaceable
- Fuse Type: Protective
- Rated Voltage: 660
from SCHURTER Inc
Description. 6.3 x 32 mm fuses for primary protection. 19 rated currents from 0.5 A to 32 A. Pigtails optional. Unique Selling Proposition. High rated voltages up to 500 VAC / VDC. High breaking capacity ≥ 1500 A. Applications. 3-phase applications. DC applications. Power supplies. Frequency... [See More]
- Fuse Material: Ceramic
- Rated Voltage: 500
-
Mounting: Solderable (with leads); Replaceable;
Fuseholder / Clip
- Rated Current: 32
from RS Components, Ltd.
Eaton 6D27 Diazed Fuse [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Fuse Material: Ceramic
- Mounting: Replaceable
- Fuse Type: Protective
- Rated Voltage: 380
from SCHURTER Inc
Description. Up to 30 A, low resistance. Ceramic Tube. Applications. Single-phase high current applications up to 30 A [See More]
- Fuse Material: Ceramic
- Rated Voltage: 250
- Mounting: Replaceable
- Rated Current: 30
from RS Components, Ltd.
Eaton 6NZ01 Neozed Fuse [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
from SCHURTER Inc
Description. Robust 6.3x32 fuse for high power and inrush current requirements. Unique Selling Proposition. High I ²t at high breaking capacity rating. Current Range up to 50 A. Applications. Single-phase high current applications up to 50 A [See More]
- Fuse Material: Ceramic
- Rated Voltage: 250
- Mounting: Replaceable
- Rated Current: 50
from RS Components, Ltd.
Eaton 20D27 Diazed Fuse [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
from SCHURTER Inc
Description. High breaking capacity of 20 kA @ 1000 VDC. Bolt-on mounting and PCB / THT mounting for vehicle applications. Unique Selling Proposition. Compact size. High temperature resistance. Mechanical vibration and shock resistance. Chemical load resistance. Applications. Battery Management... [See More]
- Fuse Material: Ceramic
- Rated Voltage: 1000
-
Mounting:
PCB/THT, Bolt-on
- Rated Current: 63
from RS Components, Ltd.
Eaton 16D27 Diazed Fuse [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
from SCHURTER Inc
Description. High breaking capacity up to 20 kA @ 800 VDC. Manifold mounting versions. Unique Selling Proposition. Designed for electric vehicles (EV Car). Very high rated current up to 50 A. Applications. Battery Management System. On-Board Battery Charger. DC/DC Converters. Air-Conditioning... [See More]
- Fuse Material: Ceramic
- Rated Voltage: 800
-
Mounting:
PCB/THT, Screw
- Rated Current: 50
from RS Components, Ltd.
Eaton 10D27 Diazed Fuse [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
from SCHURTER Inc
Description. High breaking capacity of up to 50 kA @ 1000 VDC. Axial/ Bottom bolt-on mounting for vehicle applications. Unique Selling Proposition. Compact size. High safety and reliability. Mechanical vibration and shock resistance. Chemical load resistance. Applications. PDU: Power Distribution... [See More]
- Fuse Material: Ceramic
- Rated Voltage: 1000
-
Mounting:
Bolt-on
- Rated Current: 900
from RS Components, Ltd.
Eaton 16NZ01 Neozed Fuse [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
from SCHURTER Inc
Description. A comprehensive range of square-body fuses, engineered for industrial protection. Unique Selling Proposition. Compact size. High safety and reliability. Mechanical vibration and shock resistance. Chemical load and temperature shocks resistance. Applications. Charging Infrastructure. [See More]
- Fuse Material: Ceramic
- Rated Voltage: 1250
-
Mounting:
Flush End, DIN-Rail, US style bolted, Bolt-on
- Rated Current: 1100
from RS Components, Ltd.
Eaton 63NZ02 Neozed Fuse [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
from SCHURTER Inc
Description. High breaking capacity of 50 kA @ 250 VAC. Unique Selling Proposition. Compact size. High temperature resistance. Mechanical vibration and shock resistance. High breaking capacity. Applications. Charge Pile. Charge Gun. Accessory Lighting. Audio/Video Components. General Wiring... [See More]
- Fuse Material: Ceramic
- Rated Voltage: 250
-
Mounting:
Inline
- Rated Current: 63
from RS Components, Ltd.
Eaton 50NZ02 Bottle Fuse [See More]
- Fuse Material: Ceramic; White Ceramic
- Approvals / Standards: RoHS
- Rated Breaking Capacity: 50000
from SCHURTER Inc
Description. IEC Standard Fuse. H = High Breaking Capacity (Ceramic Tube). Applications. Primary Protection on PCB [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (with leads)
- Fuse Type: Miniature
- Rated Voltage: 250
from RS Components, Ltd.
Eaton 20NZ02 Neozed Fuse [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
from SCHURTER Inc
Description. Low and Medium Breaking Capacity [See More]
- Fuse Material: Glass; Ceramic
-
Mounting:
Fuseholder / Clip
- Fuse Type: Miniature
- Rated Voltage: 250
from RS Components, Ltd.
Eaton 6D27Q Bottle Fuse [See More]
- Fuse Material: Ceramic; White Ceramic
- Approvals / Standards: RoHS
- Rated Breaking Capacity: 50000
from SCHURTER Inc
Description. IEC Standard Fuse. H = High Breaking Capacity (Ceramic Tube). Applications. Primary Protection in Equipment [See More]
- Fuse Material: Ceramic
- Rated Voltage: 250
- Fuse Type: Miniature
- Rated Current: 16
from RS Components, Ltd.
Eaton 10NZ01 Neozed Fuse [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
from SCHURTER Inc
Description. High breaking capacity. Ceramic Tube [See More]
- Fuse Material: Ceramic
-
Mounting:
Fuseholder / Clip
- Fuse Type: Miniature
- Rated Voltage: 250
from RS Components, Ltd.
Eaton 4NZ01 Neozed Fuse [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
from SCHURTER Inc
Description. IEC Standard Fuse. H = High Breaking Capacity (Ceramic Tube). Applications. Primary Protection in Equipment. Power Supply Adapter for e.g. laptops. SMPS (Switching Mode Power Supply) for TV's and DVD's [See More]
- Fuse Material: Ceramic
- Rated Voltage: 300
- Fuse Type: Miniature
- Rated Current: 16
from RS Components, Ltd.
Eaton 10D27Q Bottle Fuse [See More]
- Fuse Material: Ceramic; White Ceramic
- Approvals / Standards: RoHS
- Rated Breaking Capacity: 50000
from SCHURTER Inc
Description. High breaking capacity. Current ratings above 12.5 A not China-RoHS compliant. Applications. Semiconductor protection. Test equipment [See More]
- Fuse Material: Ceramic
-
Mounting:
Fuseholder / Clip
- Fuse Type: Miniature
- Rated Voltage: 250
from RS Components, Ltd.
Eaton 25D27 Bottle Fuse [See More]
- Fuse Material: Ceramic; White Ceramic
- Approvals / Standards: RoHS
- Rated Breaking Capacity: 50000
from SCHURTER Inc
Description. Available on request. H = High Breaking Capacity. UL Standard Fuse [See More]
- Fuse Material: Glass; Ceramic; Polymeric
-
Mounting:
Fuseholder / Clip
- Fuse Type: Miniature
- Rated Voltage: 250
from RS Components, Ltd.
Siemens 5SE2320 Neozed Fuse [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Breaking Capacity: 50000
- Rated Voltage: 400
- Approvals / Standards: RoHS
from SCHURTER Inc
Description. ESCC QPL Listed, see www.escies.org. Full data sheet available on request. Hermetically sealed, robust and smallest construction with high breaking capacity up to 300 A. Unique Selling Proposition. ESA ESCC QPL (Qualified Parts List). SnPb finish - effective whisker growing barrier. [See More]
- Fuse Material: Ceramic
- Rated Voltage: 125
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Rated Current: 3.5
from RS Components, Ltd.
Siemens 5SE2013-2A Neozed Fuse [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Breaking Capacity: 50000
- Rated Voltage: 400
- Approvals / Standards: RoHS
from SCHURTER Inc
Description. Highest Breaking Capacity Rating for a 1206 on the market: 300A@125VDC. Unique Selling Proposition. No tin whiskers, no tin dendrites. No leaded coating (RoHS conform). Similar fuse qualification as in MIL-PRF 23419. Hermetically sealed and robust construction. Applications. Industrial... [See More]
- Fuse Material: Ceramic
- Rated Voltage: 125
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Rated Current: 5
from RS Components, Ltd.
Siemens 5SA2611 Diazed Fuse [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Current: 16
- Rated Voltage: 500
- Rated Breaking Capacity: 50000
from SCHURTER Inc
Description. IEC Approved. For high current applications. Max. ambient temperature 125 °C. Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition. Sealed and robust... [See More]
- Fuse Material: Ceramic
- Rated Voltage: 125
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Rated Current: 15
from RS Components, Ltd.
Eaton 6D27R FUSE-D2 6A F GR 500VAC E27 [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Current: 6
- Rated Voltage: 500
- Rated Breaking Capacity: 50000
from SCHURTER Inc
Description. ESCC QPL Listed, see www.escies.org. Full data sheet and engineering handbook available on request. Sealed, robust and smallest construction based on MGA-S experiences with high breaking capacity up to 1000 A. Unique Selling Proposition. ESA ESCC QPL (Qualified Parts List). SnPb finish... [See More]
- Fuse Material: Ceramic
- Rated Voltage: 125
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Rated Current: 15
from RS Components, Ltd.
Eaton [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Breaking Capacity: 50000
- Rated Current: 25
from SCHURTER Inc
Description. Ceramic Tube. IEC Standard Miniature Fuse. Applications. Digital Consumer Electronics. Power supplies [See More]
- Fuse Material: Ceramic
-
Mounting: Solderable (with leads);
PCB,THT
- Fuse Type: Subminiature
- Rated Voltage: 250
from RS Components, Ltd.
Eaton [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Current: 50
- Rated Voltage: 500
- Rated Breaking Capacity: 50000
from OptiFuse
General purpose glass and ceramic, fast-acting and time-delay fuses in a variety of sizes used as over-current protection in electronic devices [See More]
- Fuse Material: Glass; Ceramic
- Rated Voltage: 1000
- Mounting: Replaceable
- Rated Breaking Capacity: 30
from AVX Corporation
Accu-Guard ® II. Features & Benefits. Operating temperature: -55 °C to +125 °C. Insulation resistance: >20M Ω guaranteed (after fusing at rated voltage). Interrupting rating: 50A. Accu-Guard ® II is a version of Accu-Guard ® fuses for a wider range of current and... [See More]
- Fuse Material: Ceramic
- Rated Current: 50
- Mounting: Solderable (Surface Mount Technology)
- Operating Temperature: -55 to 125
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 24V 355MA 2SMD [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 60
- Rated Current: 0.1700
from Mersen
The D fuse-system is the first generation of screw fuse-system in the german DIN standard. It is still used in many installations. Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links. The D flink fuse range comprises the sizes NDZ, DII,... [See More]
- Fuse Material: Ceramic
- Rated Voltage: 500
- Mounting: Clip
- Rated Current: 63
from Acme Chip Technology Co., Limited
PTC RESET FUSE 32V 500MA RADIAL [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 125
- Rated Current: 100
from Radwell International
DISCONTINUED BY MANUFACTURER, FUSE FAST BLOW CERAMIC, 800MAH 250V,. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 10A
-- FCD-10A [FCD-10A from OptiFuse]from Chief Enterprises LLC
Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 10A [See More]
- Fuse Material: Ceramic
- Rated Current: 10
- Rated Voltage: 250
- Features: Fast Acting
from Ningbo Best Group Co., Ltd.
Ceramic Electric Power Fuse 1076 [See More]
- Fuse Material: Ceramic
from Littelfuse, Inc.
The 438A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component Operating Temperature from... [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS
- Rated Voltage: 32
- Features: Fast Acting
from Utmel Electronic Limited
Cartridge Fuses 500Vac 400Vdc TL PT 5X20 2A [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 500
- Mounting: Through Hole
- Rated Current: 2
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 250mA D5xL20mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 0.2500
from SOC America, Inc.
SOC Fuse Technology. Please contact us with any questions or requests you have regarding SOC products. SOC hopes to be of service to your company through responding to product designs which satisfy specific applications and characteristics. SOC designs products with higher voltages and wider ranges... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Subminiature
- Rated Voltage: 72
from AVX Corporation
Accu-Guard ® II Low Current. Based on thin-film technology, the Accu-Guard ® Low Current series encompasses the lowest current ratings in compact 0402 and 0603 packages and features LGA terminations. Accu-Guard ® II Low Current – Miniature 0402 Size. Features & Benefits. Fusing... [See More]
- Fuse Material: Ceramic
- Rated Voltage: 32
- Mounting: Solderable (Surface Mount Technology)
- Rated Current: 0.2000
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 80V 40MA 3225 [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 60
- Rated Current: 0.7000
from Mersen
Up to 250V, Fast-Acting, Ceramic, 1/4 x 1-1/4. Features. Ceramic body. Fast-acting. 1/4" x 1-1/4". Applications. Electronic circuits [See More]
- Fuse Material: Ceramic
- Rated Voltage: 250
- Mounting: Clip
- Rated Current: 30
from Acme Chip Technology Co., Limited
PTC RESET FUSE 32V 500MA RADIAL [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 125
- Rated Current: 100
from Radwell International
DISCONTINUED BY MANUFACTURER, FUSE, [PRICE / EACH], CERAMIC, CURRENT RATING: 25A, VOLTAGE RATING: 500V. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
from Ningbo Best Group Co., Ltd.
Ceramic Electric Power Fuse 1077 [See More]
- Fuse Material: Ceramic
from Littelfuse, Inc.
The 441A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from... [See More]
- Fuse Material: Ceramic; Ceramic
- Features: Fast Acting
- Approvals / Standards: RoHS
- Operating Temperature: -55 to 150
from Utmel Electronic Limited
FUSE 125MA 125V FAST 1206 SMD [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 125
- Mounting: Surface Mount
- Rated Current: 0.1250
from LCSC Electronics Technology (HK) Limited
1.5kA Ceramic Tube Fuse 800mA 250V - Fuses ROHS [See More]
- Fuse Material: Ceramic
- Rated Current: 0.8000
- Rated Voltage: 250
- Rated Breaking Capacity: 1500
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Subminiature
- Rated Voltage: 250
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 80V 70MA 3225 [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 60
- Rated Current: 0.7000
from Mersen
125VAC rated GGU fuses have midget fuse dimensions (1-1/2" x 13/32"). 20A and above have ceramic bodies, allowing use in higher ambient temperature conditions than other similar fuses. (Not for Branch Circuit Protection). Features. Glass body on 1-15A makes status of fusible element clearly visible. [See More]
- Fuse Material: Ceramic
- Mounting: Clip
- Fuse Type: Midget
- Rated Voltage: 125
from Acme Chip Technology Co., Limited
PTC RESET FUSE 32V 700MA RADIAL [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 125
- Rated Current: 100
from Radwell International
FUSE, 35A, 500V, CERAMIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
from Ningbo Best Group Co., Ltd.
Ceramic Electric Power Fuse 1078 [See More]
- Fuse Material: Ceramic
from Littelfuse, Inc.
The 400M Series is an 0603 Fast Acting fuse which offers relatively low resistance best suited for application which requires such. The part is 100% Lead-free, RoHS compliant, and Halogen-free fuses designed to provide over-current protection to circuits that operate under high operating... [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Breaking Capacity: 5
- Mounting: Solderable (Surface Mount Technology)
- Features: Fast Acting
from Utmel Electronic Limited
FUSE 125V FAST NANO2 SMD 3.0A [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 125
- Mounting: Surface Mount
- Rated Current: 3
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 2A Plugin,5.2x20mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 2
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (with leads)
- Fuse Type: Miniature
- Rated Voltage: 125
from Shenzhen Shengyu Electronics Technology Limited
THERMISTOR PTC 25 OHM 25% 2SMD [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 125
- Rated Current: 1
from Mersen
Up to 250V, Fast-Acting Glass, 1/4" x 1". Features. Glass body. Fast-acting. 1/4" x 1". Applications. Electronic circuits [See More]
- Fuse Material: Ceramic
- Rated Voltage: 250
- Mounting: Clip
- Rated Current: 30
from Acme Chip Technology Co., Limited
PTC RESET FUSE 32V 1A RADIAL [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 125
- Rated Current: 100
from Radwell International
FUSE, 6AMP, 500V, CERAMIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
from Ningbo Best Group Co., Ltd.
INTERRUPTING RATING: 1,500 amperes at 250V. AC(100mA-30A) [See More]
- Fuse Material: Ceramic
from Littelfuse, Inc.
This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150 ºC).The general design ensures excellent temperature stability and performance reliability.In addition to this,... [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 32
- Mounting: Solderable (Surface Mount Technology)
- Approvals / Standards: RoHS; CSA
from Utmel Electronic Limited
FUSE BOARD MNT 1.5A 32VAC 63VDC [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 32
- Mounting: Surface Mount
- Rated Current: 1.5
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 5A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 5
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Subminiature
- Rated Voltage: 32
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 30V 100MA 4032 [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 60
- Rated Current: 1
from Mersen
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4". Features. Ceramic body. Time-delay. 1/4" x 1-1/4". Applications. Electronic circuits [See More]
- Fuse Material: Ceramic
- Rated Voltage: 250
- Mounting: Clip
- Rated Current: 30
from Acme Chip Technology Co., Limited
PTC RESET FUSE 32V 2A RADIAL [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 125
- Rated Current: 100
from Radwell International
CARTRIDGE FUSES 250V 250MA 5X25MM CERAMIC TUBE . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
from Littelfuse, Inc.
This 100% Lead-free, RoHS compliant and Halogen-free fuse series is designed specifically to provide over-current protection to circuits that require high working ambient temperatures (up to 150 ºC) and high inrush currents. The design ensures excellent temperature stability and performance... [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS; CSA
- Mounting: Solderable (Surface Mount Technology)
- Features: Fast Acting
from Utmel Electronic Limited
FUSE BOARD MNT 1.5A 48VAC 75VDC [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 48
- Mounting: Surface Mount
- Rated Current: 1.5
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 10A Plugin,D5.8xL22.5mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 10
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Miniature
- Rated Voltage: 300
from Shenzhen Shengyu Electronics Technology Limited
THERMISTOR PTC 25% 4032 [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 125
- Rated Current: 1.6
from Mersen
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads. Features. Ceramic body. Time-delay. 1/4" x 1-1/4". 1-1/2" Axial leads. Applications. Electronic circuits [See More]
- Fuse Material: Ceramic
- Rated Current: 30
- Rated Voltage: 250
- Approvals / Standards: RoHS; UL; CSA
from Acme Chip Technology Co., Limited
PTC RESET FUSE 32V 5A RADIAL [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 125
- Rated Current: 100
from Radwell International
FUSE, 10AMP, CERAMIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
from Littelfuse, Inc.
Littelfuse 408 Series is a 100% lead-free, RoHS compliant, and halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150 °C and high in-rush currents. The general design ensures excellent temperature... [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Breaking Capacity: 50
- Mounting: Solderable (Surface Mount Technology)
- Features: Time Lag
from Utmel Electronic Limited
FUSE BOARD MNT 1.75A 32VAC 63VDC [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 32
- Mounting: Surface Mount
- Rated Current: 1.75
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 10A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 10
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Subminiature
- Rated Voltage: 35
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 80V 150MA 4032 [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 60
- Rated Current: 1.6
from Mersen
Up to 250V, Time Delay, Glass / Ceramic 5mm x 20mm. Features. Glass / ceramic body. Time-delay. 5 mm x 20 mm. Applications. Electronic circuits [See More]
- Fuse Material: Glass; Ceramic
- Rated Voltage: 250
- Mounting: Clip
- Rated Current: 10
from Acme Chip Technology Co., Limited
PTC RESET FUSE 32V 10A RADIAL [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 125
- Rated Current: 100
from Radwell International
FUSE, 358 SERIES, CERAMIC, 4 AMP, 500 VAC, 3AB 3AG, 1/4" X 1-1/4". FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
- Rated Current: 4
- Rated Voltage: 500
from Littelfuse, Inc.
The 437A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from... [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS
- Rated Voltage: 63
- Features: Fast Acting
from Utmel Electronic Limited
FUSE BOARD MNT 25A 125VAC 72VDC [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 65
- Mounting: Surface Mount
- Rated Current: 25
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 12A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 12
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Subminiature
- Rated Voltage: 86
from Shenzhen Shengyu Electronics Technology Limited
THERMISTOR PTC 470 OHM 25% 0402 [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 125
- Rated Current: 0.1200
from Mersen
Up to 250V, Time Delay, Glass / Ceramic, 5mm x 20mm, 1-1/2" Axial Leads. Features. Glass / ceramic body. Time-delay. 5 mm x 20 mm. 1-1/2" Axial leads. Applications. Electronic circuits [See More]
- Fuse Material: Glass; Ceramic
- Rated Current: 10
- Rated Voltage: 250
- Approvals / Standards: RoHS; UL; CSA
from Acme Chip Technology Co., Limited
PTC RESET FUSE 265V 110MA RADIAL [See More]
- Fuse Material: Ceramic
- Operating Temperature: 0 to 60
- Rated Current: 2.2
from Radwell International
DISCONTINUED BY MANUFACTURER, FUSE, SEMICONDUTOR, 100 AMP, 500 V, CERAMIC ELEMENT, FAST ACTING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
- Rated Current: 100
from Littelfuse, Inc.
The 440A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from... [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS
- Rated Voltage: 63
- Features: Fast Acting
from Utmel Electronic Limited
FUSE BOARD MNT 2A 125VAC/VDC SMD [See More]
- Fuse Material: Ceramic; Ceramic, Thermoplastic
- Rated Voltage: 125
- Mounting: Holder, Surface Mount
- Rated Current: 2
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 15A Plugin,D5.8xL22.5mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 15
from SOC America, Inc.
SOC Fuse Technology. The SMC with wire-type fuse-element is the world's first pin terminal type fuse with a robust high-termperature resistant ceramic structure. This fuse has obtained certification from SEMKO, and has been issued a conformity test certificate per the Electrical Appliance and... [See More]
- Fuse Material: Ceramic
- Mounting: Pin terminal type
- Fuse Type: Subminiature
- Rated Voltage: 250
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 30V 90MA 1210 [See More]
- Fuse Material: Ceramic
- Operating Temperature: -20 to 85
- Rated Current: 0.5000
from Mersen
250V, Fast Acting, Ceramic, 5mm x 20mm. Features. Ceramic body. Fast-acting. 5 mm x 20 mm. Applications. Electronic circuits [See More]
- Fuse Material: Ceramic
- Rated Voltage: 250
- Mounting: Clip
- Rated Current: 10
from Acme Chip Technology Co., Limited
PTC RESET FUSE 265V 140MA RADIAL [See More]
- Fuse Material: Ceramic
- Operating Temperature: 0 to 60
- Rated Current: 1.5
from Radwell International
FUSE, 500 VAC/DC (UL), 200 AMP, 200 KAIC AT 300 VDC, 50 KAIC AT 300 VDC, HIGH SPEED FUSE, BLADE END X BLADE END, CLASS AR, STUD, WHITE, CERAMIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
- Rated Current: 200
- Rated Voltage: 500
from Littelfuse, Inc.
The 501A Series AEC-Q200 Qualified and Halogen-free fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. Operating temperature from -55 ºC to +125 ºC Meets Littelfuse ’s automotive qualifications 100% Lead-free,... [See More]
- Fuse Material: Ceramic; Ceramic
- Features: Fast Acting
- Approvals / Standards: RoHS
- Operating Temperature: -55 to 125
from Utmel Electronic Limited
FUSE BOARD MNT 3.5A 250VAC 2SMD [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 250
- Mounting: Surface Mount
- Rated Current: 3.5
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 15A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 15
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Protective
- Rated Voltage: 35
from Shenzhen Shengyu Electronics Technology Limited
THERMISTOR PTC 35 OHM 15% 4SMD [See More]
- Fuse Material: Ceramic
- Operating Temperature: 0 to 70
- Rated Current: 4.6
from Mersen
250V, Fast Acting, Ceramic, 5mm x 20mm, 1-1/2" Axial Leads. Features. Ceramic body. Fast-acting. 5 mm x 20 mm. 1-1/2" Axial leads. Applications. Electronic circuits [See More]
- Fuse Material: Ceramic
- Rated Current: 10
- Rated Voltage: 250
- Approvals / Standards: RoHS; UL; CSA; IEC; VDE
from Acme Chip Technology Co., Limited
PTC RESET FUSE 30V 850MA RADIAL [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 125
- Rated Current: 5.5
from Radwell International
CERAMIC MINIATURE FUSE, 10,000AMP - 125VAC, 100AMP - 250VAC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
from Littelfuse, Inc.
Littelfuse 407 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150 º C and high in-rush currents. The general design ensures excellent temperature... [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS
- Mounting: Solderable (Surface Mount Technology)
- Features: Time Lag
from Utmel Electronic Limited
FUSE BOARD MNT 375MA 125VAC/VDC [See More]
- Fuse Material: Ceramic; Epoxy Coated
- Rated Voltage: 125
- Mounting: Through Hole
- Rated Current: 0.3750
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 2.5A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 2.5
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Protective
- Rated Voltage: 35
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 420V RADIAL DISC [See More]
- Fuse Material: Ceramic
- Operating Temperature: 0 to 60
- Rated Current: 2
from Acme Chip Technology Co., Limited
PTC RESET FUSE 80V 90MA RADIAL [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 85
- Rated Current: 3
from Radwell International
DISCONTINUED BY MANUFACTURER, FUSE, CERAMIC, 2AMP, 125VAC, 50/60HZ, 334 SERIES, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
from Littelfuse, Inc.
The 806 Series fuse is designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperature up to 150 °C. It ’s generic design ensures excellent temperature stability and performance reliability. The high I2t values which is typical in... [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Breaking Capacity: 250
- Mounting: Solderable (Surface Mount Technology)
- Features: Fast Acting
from Utmel Electronic Limited
FUSE BOARD MNT 375MA 125VAC/VDC [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 125
- Mounting: Surface Mount
- Rated Current: 0.3750
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 3.15A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 3.15
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (with leads)
- Fuse Type: Protective
- Rated Voltage: 35
from Shenzhen Shengyu Electronics Technology Limited
THERMISTOR PTC 50 OHM 15% 4SMD [See More]
- Fuse Material: Ceramic
- Operating Temperature: 0 to 70
- Rated Current: 2.5
from Acme Chip Technology Co., Limited
PTC RESET FUSE 80V 50MA RADIAL [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 85
- Rated Current: 1
from Radwell International
EDISON FUSE, MDA SERIES, SMALL DIMENSION, TIME-DELAY, 12A, 250 VAC, CERAMIC TUBE. PACKAGE OF 5. SUPPLEMENTAL, ELECTRONIC PROTECTION APPLICATIONS. MANUFACTURER PART NUMBER: MDA-12-R.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
- Rated Voltage: 250
from Littelfuse, Inc.
This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150 °C).The general design ensures excellent temperature stability and performance reliability.In addition to this,... [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 125
- Mounting: Solderable (Surface Mount Technology)
- Approvals / Standards: RoHS; CSA
from Utmel Electronic Limited
FUSE BOARD MNT 500MA 125VAC/VDC [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 125
- Mounting: Surface Mount
- Rated Current: 0.5000
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 500mA D5xL20mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 0.5000
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Protective
- Rated Voltage: 72
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 420V RADIAL DISC [See More]
- Fuse Material: Ceramic
- Operating Temperature: 0 to 60
- Rated Current: 2
from Acme Chip Technology Co., Limited
PTC RESET FUSE 230V 90MA 8DIP [See More]
- Fuse Material: Ceramic
- Rated Current: 3
from Radwell International
FUSE, FAST ACTING, CERAMIC BODY, ABC SERIES, 6 AMP, 250V, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
- Rated Current: 6
from Littelfuse, Inc.
The 458 Series Nano2 ® Fuse is an ultra-small, square surface mount fuse designed to support a variety of space constrained overcurrent protection applications. Offering a 1206 size footprint, it is the smallest wire-in-air type surface mount fuse offered by Littelfuse. Surface Mount Fuse Fully... [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 48
- Mounting: Solderable (Surface Mount Technology)
- Approvals / Standards: RoHS
from Utmel Electronic Limited
FUSE BOARD MNT 500MA 32VDC 0805 [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 32
- Mounting: Surface Mount
- Rated Current: 0.5000
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 2A Plugin,D5.8xL22.5mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 2
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Protective
- Rated Voltage: 60
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 440V 87MA RADIAL [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 125
- Rated Current: 4
from Acme Chip Technology Co., Limited
PTC RESET FUSE 230V 80MA 4SMD [See More]
- Fuse Material: Ceramic
- Operating Temperature: -40 to 125
- Rated Current: 3
from Radwell International
FUSE, CERAMIC, 800MA, 500V, 414-443, PRICE EACH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
from Littelfuse, Inc.
The 458 Series Nano2 ® Fuse is an ultra-small, square surface mount fuse designed to support a variety of space constrained overcurrent protection applications. Offering a 1206 size footprint, it is the smallest wire-in-air type surface mount fuse offered by Littelfuse. Surface Mount Fuse Fully... [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 48
- Mounting: Solderable (Surface Mount Technology)
- Approvals / Standards: RoHS
from Utmel Electronic Limited
FUSE BOARD MNT 750MA 125VAC/VDC [See More]
- Fuse Material: Ceramic; Ceramic, Epoxy Coated
- Rated Voltage: 125
- Mounting: Through Hole
- Rated Current: 0.7500
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 2A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 2
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (with leads)
- Fuse Type: Protective
- Rated Voltage: 90
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 420V RADIAL DISC [See More]
- Fuse Material: Ceramic
- Operating Temperature: 0 to 60
- Rated Current: 2
from Acme Chip Technology Co., Limited
PTC RESET FUSE 265V 120MA 2SMD [See More]
- Fuse Material: Ceramic
- Rated Current: 2
from Radwell International
CERAMIC FUSE, 10A, 250V. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
from Littelfuse, Inc.
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications. [See More]
- Fuse Material: Ceramic; Ceramic
- Features: Fast Acting
- Rated Voltage: 250
- Operating Temperature: -55 to 125
from Utmel Electronic Limited
FUSE BOARD MOUNT 2.5A 32VDC 0603 [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 32
- Mounting: Surface Mount
- Rated Current: 2.5
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 5A Plugin,D5.8xL22.5mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 5
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Subminiature
- Rated Voltage: 350
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 420V RADIAL DISC [See More]
- Fuse Material: Ceramic
- Operating Temperature: 0 to 60
- Rated Current: 2
from Acme Chip Technology Co., Limited
PTC RESET FUSE 265V 37MA RADIAL [See More]
- Fuse Material: Ceramic
- Operating Temperature: -10 to 60
- Rated Current: 0.3000
from Radwell International
FUSE, CARTRIDGE, FAST ACTING, CERAMIC, 8A, 250 VAC, 6.3X32 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
- Rated Voltage: 250
from Littelfuse, Inc.
The 776 Series 3.6X10 fuse is a 250V rated with high breaking capacity at 100A, fast-acting fuse specifically designed for primary side circuit protection of compact 250V applications. Fast acting, ceramic body fuse in a compact package Designed to meet IEC 60127-3 Single pigtail axial lead form... [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS
- Rated Voltage: 250
- Features: Fast Acting
from Utmel Electronic Limited
FUSE BOARD MOUNT 2.5A 32VDC 1206 [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 32
- Mounting: Surface Mount
- Rated Current: 2.5
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 5A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 5
from SOC America, Inc.
SOC Fuse Technology. Please contact us with any questions or requests you have regarding SOC products. SOC hopes to be of service to your company through responding to product designs which satisfy specific applications and characteristics. SOC designs products with higher voltages and wider ranges... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Subminiature
- Rated Voltage: 72
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 420V RADIAL DISC [See More]
- Fuse Material: Ceramic
- Operating Temperature: 0 to 60
- Rated Current: 2
from Acme Chip Technology Co., Limited
PTC RESET FUSE 4.7OHM 120C [See More]
- Fuse Material: Ceramic
from Radwell International
(PRICE/EACH), AUTOMOTIVE FUSE, CERAMIC TORPEDO FUSE, GBC SERIES, 5A, 32VDC, YELLOW,6MM X 25MM, . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
from Littelfuse, Inc.
3AB 1000V AC/DC High Voltage Cartridge Fuse [See More]
- Fuse Material: Ceramic; Ceramic
- Features: Fast Acting
- Rated Voltage: 1000
from Utmel Electronic Limited
FUSE BOARD MOUNT 20A 32VDC 1206 [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 32
- Mounting: Surface Mount
- Rated Current: 20
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 4A 250V 125V - Fuses ROHS [See More]
- Fuse Material: Ceramic
- Rated Current: 4
- Rated Voltage: 125
- Rated Breaking Capacity: 750
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Subminiature
- Rated Voltage: 250
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 550V RADIAL DISC [See More]
- Fuse Material: Ceramic
- Operating Temperature: 0 to 60
- Rated Current: 1.4
from Acme Chip Technology Co., Limited
THERMISTOR PTC 125V 22 OHM 120C [See More]
- Fuse Material: Ceramic
- Operating Temperature: -10 to 60
- Rated Current: 0.8000
from Radwell International
DISCONTINUED BY MANUFACTURER, FUSE, BOTTLE STYLE 6450, 10 AMP, 500 VOLT, GL, CERAMIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
- Rated Current: 10
from Littelfuse, Inc.
A 600Vdc-rated ceramic fuse with remarkable interrupting rating in a compact 6.3x32mm package, which is well suited for circuit protection in high DC energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge Pluggable into clips or shock-safe holders... [See More]
- Fuse Material: Ceramic; Ceramic
- Features: Fast Acting
- Approvals / Standards: RoHS
from Utmel Electronic Limited
FUSE BOARD MOUNT 4A 32VDC 0603 [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 32
- Mounting: Surface Mount
- Rated Current: 4
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 15A D6.35xL31.75mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 15
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (with leads)
- Fuse Type: Miniature
- Rated Voltage: 250
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 1.0KV RADIAL DISC [See More]
- Fuse Material: Ceramic
- Operating Temperature: 0 to 60
- Rated Current: 0.5000
from Acme Chip Technology Co., Limited
PTC RESET FUSE 12V RADIAL DISC [See More]
- Fuse Material: Ceramic
from Radwell International
DISCONTINUED BY MANUFACTURER, FUSE, CERAMIC, 10AMP, 600V. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
from Littelfuse, Inc.
The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions... [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: UL; CSA
- Rated Voltage: 250
- Features: Fast Acting
from Utmel Electronic Limited
FUSE BOARD MOUNT 5A 32VDC 1206 [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 32
- Mounting: Surface Mount
- Rated Current: 5
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 15A Plugin,D7xL32.7mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 15
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Miniature
- Rated Voltage: 600
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 420V RADIAL DISC [See More]
- Fuse Material: Ceramic
- Operating Temperature: 0 to 60
- Rated Current: 1.4
from Acme Chip Technology Co., Limited
PTC RESET FUSE 50V RADIAL DISC [See More]
- Fuse Material: Ceramic
from Radwell International
DISCONTINUED BY MANUFACTURER, FUSE, CERAMIC, 2A, 600V. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
from Littelfuse, Inc.
The 3AB Slo-Blo ® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions... [See More]
- Fuse Material: Ceramic; Ceramic
- Features: Time Lag
- Rated Voltage: 250
from Utmel Electronic Limited
FUSE BOARD MOUNT 6.3A 63VDC 1206 [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 63
- Mounting: Surface Mount
- Rated Current: 6.3
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 30A Plugin,D7xL32.7mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 30
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Subminiature
- Rated Voltage: 300
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 420V RADIAL DISC [See More]
- Fuse Material: Ceramic
- Operating Temperature: 0 to 60
- Rated Current: 1.4
from Acme Chip Technology Co., Limited
PTC RESET FUSE 50V 230MA RADIAL [See More]
- Fuse Material: Ceramic
from Radwell International
DISCONTINUED BY MANUFACTURER, FUSE, FAST ACTING, 3 AMP, 250 VOLTS, CERAMIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
- Rated Current: 3
from Littelfuse, Inc.
The 3AB Very Fast-Acting Fuse for protection of SiliconControlled Recti fiers and similar solid-state devices. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant [See More]
- Fuse Material: Ceramic; Ceramic
- Features: Fast Acting
- Rated Voltage: 250
from Utmel Electronic Limited
FUSE BRD MNT 1.5A 125VAC/VDC SMD [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 125
- Mounting: Surface Mount
- Rated Current: 1.5
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 15A Plugin,D7xL32.7mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 15
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Subminiature
- Rated Voltage: 125
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 550V RADIAL DISC [See More]
- Fuse Material: Ceramic
- Operating Temperature: 0 to 60
- Rated Current: 1
from Acme Chip Technology Co., Limited
PTC RESET FUSE 120V RADIAL DISC [See More]
- Fuse Material: Ceramic
from Radwell International
FUSE, CARTRIDGE, FAST ACTING, CERAMIC, 25A, 125V, 6.3X32 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
from Littelfuse, Inc.
A 420VDC and 500VAC rated ceramic fuse with remarkable interrupting rating in a compact 6.3 x 32mm package, which is well suited for circuit protection in high energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge and axial lead form and with... [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 500
from Utmel Electronic Limited
FUSE BRD MNT 1.6A 250VAC 125VDC [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 250
- Mounting: Surface Mount
- Rated Current: 1.6
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 25A D6.35xL31.75mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 25
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Subminiature
- Rated Voltage: 125
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 550V RADIAL DISC [See More]
- Fuse Material: Ceramic
- Operating Temperature: 0 to 60
- Rated Current: 1
from Acme Chip Technology Co., Limited
PTC RESET FUSE 480V RADIAL DISC [See More]
- Fuse Material: Ceramic
from Radwell International
FUSE 1AMP 250VAC CERAMIC FAST ACTING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
from Littelfuse, Inc.
The 438GT Ceramic Fuse series is a 100% Lead Free, RoHS compliant and Halogen free series designed specifically to provide over-current protection to circuits that see high working ambient temperatures (up to 150 °C) and high inrush currents.The General design ensures excellent temperature... [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS; CSA
- Mounting: Solderable (Surface Mount Technology)
- Features: Fast Acting
from Utmel Electronic Limited
FUSE BRD MNT 1A 125VAC/VDC 2SMD [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 125
- Mounting: Surface Mount
- Rated Current: 1
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 6.25A D6.35xL31.75mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 6.25
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Subminiature
- Rated Voltage: 35
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 265V 15MA 1210 [See More]
- Fuse Material: Ceramic
- Operating Temperature: -20 to 85
- Rated Current: 0.2000
from Acme Chip Technology Co., Limited
PTC RESET FUSE 50V RADIAL DISC [See More]
- Fuse Material: Ceramic
from Radwell International
FUSE 2AMP 250V CERAMIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
from Littelfuse, Inc.
The 443E Series is a Nano2 ®, 250 V fuse. It is a surface mount Universal Modular Fuse (UMF) that complies with IEC 60127-4. It is RoHS-compliant and fully compatible with lead-free solder alloy and higher temperature profiles associated with lead-free assembly. 250 VAC/VDC voltage rating with... [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 250
- Mounting: Solderable (Surface Mount Technology)
- Rated Breaking Capacity: 200
from Utmel Electronic Limited
FUSE BRD MNT 2.5A 125VAC/VDC SMD [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 125
- Mounting: Surface Mount
- Rated Current: 2.5
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 3.15A 400V D5.2xL20mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Rated Current: 3.15
- Rated Voltage: 400
- Approvals / Standards: RoHS
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (with leads)
- Fuse Type: Protective
- Rated Voltage: 35
from Shenzhen Shengyu Electronics Technology Limited
PTC RESET FUSE 265V 650MA RADIAL [See More]
- Fuse Material: Ceramic
- Operating Temperature: 0 to 60
- Rated Current: 7
from Acme Chip Technology Co., Limited
PTC RESET FUSE 120V RADIAL DISC [See More]
- Fuse Material: Ceramic
from Radwell International
DISCONTINUED BY MANUFACTURER, FUSE, 5 AMP, 250 VOLT RATING, CERAMIC MATERIAL, FAST ACTING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Ceramic
- Rated Current: 5
from Littelfuse, Inc.
The 477 Series is the first and smallest 500VAC and 400VDC fuse under the class of 5x20mm fuse family. It is designed for circuit protection in the area of high energy applications.With its DC and AC characteristics, the 477 Series is well suited for high energy or power efficient applications and... [See More]
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: SEMKO
- Rated Voltage: 500
- Features: Time Lag
from Utmel Electronic Limited
FUSE BRD MNT 3.5A 125VAC/VDC SMD [See More]
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 125
- Mounting: Holder, Surface Mount
- Rated Current: 3.5
from LCSC Electronics Technology (HK) Limited
Ceramic Tube Fuse 3.15A Plugin,4x11mm Fuses ROHS [See More]
- Fuse Material: Ceramic
- Approvals / Standards: RoHS
- Rated Current: 3.15
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Fuse Material: Ceramic
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Protective
- Rated Voltage: 35