Solderable (surface mount) Fuses

Last Updated: January 31, 2025

Description

Solderable (surface mount) fuses are designed to be mounted directly onto the surface of a printed circuit board (PCB). They serve as a critical component in electronic circuits by providing overcurrent protection. These fuses are compact and are specifically engineered to interrupt the flow of electricity when the current exceeds a predetermined level, thereby protecting sensitive electronic components from damage.

Working Principle

Solderable surface mount fuses operate by acting as a weak link in an electrical circuit. When an overcurrent condition occurs, the fuse element heats up and melts, breaking the circuit and stopping the flow of electricity. This prevents excessive current from damaging other components in the circuit. The usefulness of these fuses lies in their ability to provide reliable protection against overcurrent conditions, which can lead to thermal runaway and potentially hazardous situations, especially in environments with explosive gases or dust .

Applications

Solderable surface mount fuses are widely used in various electronic applications. They are particularly suitable for use in PC boards, where space is limited and a compact form factor is essential . Specific examples include their use in telecommunications, computer systems, and control circuits where they provide critical protection against overcurrent conditions .

Advantages over other Fuses

One of the primary advantages of solderable surface mount fuses is their compact size, which makes them ideal for applications where space is at a premium. Unlike traditional fuses that require a holder or clips, these fuses can be directly soldered onto the PCB, reducing the overall footprint of the circuit design . Additionally, they provide reliable protection by opening at lower temperatures, reducing the risk of fire compared to other overcurrent protection devices like fusible resistors .

Limitations

A notable limitation of solderable surface mount fuses is that they must be manually replaced after a fault condition, as they are not resettable. This can lead to increased maintenance efforts and potential downtime in applications where frequent overcurrent conditions occur . Furthermore, their performance can be affected by environmental factors such as operating temperature, which must be carefully considered during the design phase .

Considerations

When selecting solderable surface mount fuses, several factors should be considered to ensure optimal performance and cost-effectiveness. Initial costs can vary depending on the specific type and rating of the fuse. Operating expenses may include the cost of replacements and potential downtime during maintenance. Durability is generally high, but the accuracy of the fuse in responding to overcurrent conditions is crucial for effective protection. Replacement and maintenance costs should also be factored in, as these fuses need to be replaced after they have operated .

118 Results
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses
from KOA Speer Electronics, Inc.

Features. Meets IEC60127-4 specifications (7A or less). Stable fusing characteristics due to original technology. Suitable for reflow and flow soldering. Products meet EU RoHS requirements. Excellent anti-sulfuration characteristics due to using high sulfuration-proof material [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Approvals / Standards: RoHS
  • Rated Current: 0.4000
High Speed Fuse -- F0402E0R25FSTR [F0402E0R25FSTR from KYOCERA AVX Components Corporation]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Current: 0.2500
  • Rated Voltage: 32
  • Interrupt Rating: High
SMD Fuse, 3.2 x 1.6 mm, Time-Lag T, 32 VAC, 63 VDC -- UST 1206 SMT Fuse – Compact Slow-Blow SMT Fuse for High Current Protection up to 35 A
from SCHURTER Inc

Description. UL characteristic. High melting I ²t-values. High current ratings up to 35 A. Impermeable to potting compound. Applications. Secondary Protection DC and AC. Circuits with inrush. LCD Backlight DC-AC Inverter [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 63
  • Fuse Material: Plastic
  • Rated Current: 35
Electrical, Specialty Fuses -- 18-0242.050URSCT-ND [0242.050URS from Littelfuse, Inc.]
from DigiKey

FUSE CARTRIDGE 50MA 250VAC/VDC [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 4000
  • Rated Current: 0.0500
  • Operating Temperature: -40 to 125
CCF1N Anti-Surge Chip Fuses
from KOA Speer Electronics, Inc.

Features. Surface mount fuse suitable for primary and secondary circuits. Ceramic case provides excellent mechanical strength. Suitable for flow and reflow soldering. Stable fusing characteristics due to the original technology. Excellent Anti-Surge characteristics. Products with lead-free... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Voltage: 160
  • Fuse Material: Ceramic
  • Rated Current: 0.4000
Solid State, Thin Film, SMD 1206 Fuse for Space Application, ESCC QPL Listed -- MGA-S SMT Fuse – Long-Term Stability and Highest Reliability under Extreme Environmental Conditions
from SCHURTER Inc

Description. ESCC QPL Listed, see www.escies.org. Full data sheet available on request. Hermetically sealed, robust and smallest construction with high breaking capacity up to 300 A. Unique Selling Proposition. ESA ESCC QPL (Qualified Parts List). SnPb finish - effective whisker growing barrier. [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 125
  • Fuse Material: Ceramic
  • Rated Current: 3.5
Electrical, Specialty Fuses -- 18-0308.250URCT-ND [0308.250UR from Littelfuse, Inc.]
from DigiKey

250mA 24V AC 30V DC Fuse Board Mount Surface Mount [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Current: 0.2500
  • Fuse Type: PC Board
  • Rated Breaking Capacity: 50
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions
from KOA Speer Electronics, Inc.

Features. In normal condition, it works as a resistor and when excessive voltage is applied, it protects circuits by fusing quickly. The same shape as RK73 series. Suitable for both flow and reflow solderings. Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Approvals / Standards: RoHS
Solid State, Thin Film, SMD 1206, Super-Quick-Acting FF, 125 VAC, 125 VDC, 125 °C -- MGA-A
from SCHURTER Inc

Description. Highest Breaking Capacity Rating for a 1206 on the market: 300A@125VDC. Unique Selling Proposition. No tin whiskers, no tin dendrites. No leaded coating (RoHS conform). Similar fuse qualification as in MIL-PRF 23419. Hermetically sealed and robust construction. Applications. Industrial... [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 125
  • Fuse Material: Ceramic
  • Rated Current: 5
Electrical, Specialty Fuses -- 18-FT600-2000-2TR-ND [FT600-2000-2 from Littelfuse, Inc.]
from DigiKey

2A 600V AC DC Fuse Board Mount Surface Mount [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Current: 2
  • Fuse Type: PC Board
  • Rated Breaking Capacity: 60
TF Thin Film Chip Fuses
from KOA Speer Electronics, Inc.

Features. Small, lightweight design. Special manufacturing method stabilizing fusing characteristics and occupying less area. Low power consumption and less voltage drop due to low internal resistance. Suitable for overcurrent protection of circuit block in electronic devices. Suitable for flow and... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Approvals / Standards: RoHS
  • Rated Current: 5
Solid State, Thin Film, SMD 3220 Fuse for High Current Application -- HCF
from SCHURTER Inc

Description. IEC Approved. For high current applications. Max. ambient temperature 125 °C. Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition. Sealed and robust... [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 125
  • Fuse Material: Ceramic
  • Rated Current: 15
Electrical, Specialty Fuses -- 18-ITV4030L0412NRTR-ND [ITV4030L0412NR from Littelfuse, Inc.]
from DigiKey

12A AC 36V DC Fuse Board Mount Surface Mount [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 50
  • Rated Current: 12
  • Operating Temperature: -10 to 65
TF16VN Chip Current Fuses for Automotive
from KOA Speer Electronics, Inc.

Features. Small and light chip current fuses for the secondary circuit. Temperature cycle (-55 °C ~ 125 °C), 1000 cycle. Original construction and manufacturing method stabilize fusing characteristics. Suitable for overcurrent protection of circuit block in small electronic devices. [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Approvals / Standards: RoHS
  • Rated Current: 0.0400
  • Operating Temperature: 125
Solid State, Thin Film, SMD 3220 Fuse for High Current Space Application, ESCC QPL Listed -- HCSF
from SCHURTER Inc

Description. ESCC QPL Listed, see www.escies.org. Full data sheet and engineering handbook available on request. Sealed, robust and smallest construction based on MGA-S experiences with high breaking capacity up to 1000 A. Unique Selling Proposition. ESA ESCC QPL (Qualified Parts List). SnPb finish... [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 125
  • Fuse Material: Ceramic
  • Rated Current: 15
Electrical, Specialty Fuses -- 18-ITV5432L0630WRTR-ND [ITV5432L0630WR from Littelfuse, Inc.]
from DigiKey

30A AC 62V DC Fuse Board Mount Surface Mount [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 80
  • Rated Current: 30
  • Operating Temperature: -10 to 65
Surface Mount Fuse with Clip, 4.2 x 11.1 mm, Time-Lag T, UMZ 250 = UMT 250 (Au) + UMC 250 -- UMZ 250
from SCHURTER Inc

Description. VDE/UL Approvals UMT 250, UMT 250 (Au), UMC 250 , see variants. High breaking capacity of 200 A @ 250 VAC (IEC). UL approval for 0.08 A - 4 A 277 VAC and 250 VDC. Unique Selling Proposition. Compact design. Maximum breaking capacity at minimal footprint. Applications. Primary protection... [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 250
  • Fuse Material: Ceramic
  • Rated Current: 4
Electrical, Specialty Fuses -- 18-ITV5432L1230WRCT-ND [ITV5432L1230WR from Littelfuse, Inc.]
from DigiKey

30A AC 62V DC Fuse Board Mount Surface Mount [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 80
  • Rated Current: 30
  • Operating Temperature: -10 to 65
Surface Mount Fuse with Clip, 4.2 x 11.3 mm, Quick-Acting F, UMK 250 = UMF 250 (Au) + UMC 250 -- UMK 250
from SCHURTER Inc

Description. VDE/UL Approvals, UMF 250, UMF 250 (Au), UMC 250 , see variants. High breaking capacity of up to 200 A @ 250 VAC. UL approval for 0.05 A - 4 A @ 250 VAC and 125 VDC. Applications. Primary protection on SMD PCBs [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 250
  • Fuse Material: Ceramic
  • Rated Current: 4
Electrical, Specialty Fuses -- 18-ITV9550L1230MRTR-ND [ITV9550L1230MR from Littelfuse, Inc.]
from DigiKey

30A AC 62V DC Fuse Board Mount Surface Mount [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 80
  • Rated Current: 30
  • Operating Temperature: -10 to 65
Surface Mount Fuse with Holder, 12 x 5.2 mm, Quick-Acting F, 63 VAC, 63 VDC -- OMK 63
from SCHURTER Inc

Description. Directly solderable on printed circuit boards. OMK 63 = OMF 63 + OMH 125 [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 63
  • Fuse Material: Plastic
  • Rated Current: 5
Electrical, Specialty Fuses -- 18-ITV9550L1260MRCT-ND [ITV9550L1260MR from Littelfuse, Inc.]
from DigiKey

BATTERY PROTECTOR [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 160
  • Rated Current: 60
  • Operating Temperature: -10 to 65
Surface Mount Fuse, 1.05 x 0.55 mm, Super-Quick-Acting FF, 32 VDC -- USF 0402
from SCHURTER Inc

Description. UL characteristic. Low melting I ²t-values, fast interruption. Marking optional. Impermeable to potting compound. Unique Selling Proposition. Space constrained applications. Applications. Secondary Protection. Circuits without inrush. Semiconductor protection. Digital Consumer... [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 32
  • Fuse Material: Plastic
  • Rated Current: 5
Electrical, Specialty Fuses -- 18-ITV9550L1460MRCT-ND [ITV9550L1460MR from Littelfuse, Inc.]
from DigiKey

BATTERY PROTECTOR [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 160
  • Rated Current: 60
  • Operating Temperature: -10 to 65
Surface Mount Fuse, 1.6 x 0.8 mm, Super-Quick-Acting FF, 32 VAC, 63 VDC -- USF 0603
from SCHURTER Inc

Description. UL characteristic. Low melting I ²t-values, fast interruption. Impermeable to potting compound. Applications. Secondary Protection DC and AC. Circuits without inrush. Semiconductor protection [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 63
  • Fuse Material: Plastic
  • Rated Current: 5
Electrical, Specialty Fuses -- 18-ITV9550L3060MRCT-ND [ITV9550L3060MR from Littelfuse, Inc.]
from DigiKey

BATTERY PROTECTOR [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 160
  • Rated Current: 60
  • Operating Temperature: -10 to 65
Surface Mount Fuse, 1.6 x 0.8 mm, Super-Quick-Acting FF, 63 VDC -- USL 0603 Chip Fuse: Reliable Low Current Protection for Intrinsically Safe Applications
from SCHURTER Inc

Description. Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Low melting I ²t-values, fast interruption. Low current solid state fuse (35mA, 50mA). Applications. Intrinsically safe electronics. [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 63
  • Fuse Material: Glass
  • Rated Current: 0.0500
Electrical, Specialty Fuses -- 18-ITV9550L4060MRCT-ND [ITV9550L4060MR from Littelfuse, Inc.]
from DigiKey

BATTERY PROTECTOR [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 160
  • Rated Current: 60
  • Operating Temperature: -10 to 65
Surface Mount Fuse, 11 x 4.6 mm, Quick-Acting F, 250 VAC, 250 DC -- OMF 250
from SCHURTER Inc

Description. Directly solderable on printed circuit boards. Applications. Primary protection on SMD PCBs [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 250
  • Fuse Material: Plastic
  • Rated Current: 4
Electrical, Specialty Fuses -- 18-ITV9550L5060MRCT-ND [ITV9550L5060MR from Littelfuse, Inc.]
from DigiKey

BATTERY PROTECTOR [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 160
  • Rated Current: 60
  • Operating Temperature: -10 to 65
Surface Mount Fuse, 11 x 4.6 mm, Time-Lag T, 250 VAC, 125 VDC -- OMT
from SCHURTER Inc

Description. Directly solderable on printed circuit boards. Applications. Primary protection on SMD PCBs. AC and DC applications [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 250
  • Fuse Material: Plastic
  • Rated Current: 5
Electrical, Specialty Fuses -- 2037-FD-4030-12A-C1-CTR-ND [FD-4030-12A-C1-C from Cyntec Co., Ltd.]
from DigiKey

12A AC 35V DC Fuse Board Mount Surface Mount [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 50
  • Rated Current: 12
  • Approvals / Standards: UL
Surface Mount Fuse, 2410, Quick-Acting F, 125 - 250 VAC, 86 - 125 VDC -- USE 2410
from SCHURTER Inc

Description. Innovative melting wire fuse without internal solder joint, lead-free, and tested according to internal AEC-Q200 qualification. The fuse is sealed against potting compounds. Unique Selling Proposition. Small size (2410 footprint) for 125 VDC and up to 250 VAC rating. High range of... [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 250
  • Fuse Material: Plastic
  • Rated Current: 10
Electrical, Specialty Fuses -- 2037-FR-9550-30A-C01-BTR-ND [FR-9550-30A-C01-B from Cyntec Co., Ltd.]
from DigiKey

30A AC 62V DC Fuse Board Mount Surface Mount [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 80
  • Rated Current: 30
  • Approvals / Standards: UL
Surface Mount Fuse, 3 x 10.1 mm, Quick-Acting F, 250 VAC, 125 VDC -- DRM-A
from SCHURTER Inc

Description. Designed for use with fuseholder FRM-A. Directly solderable on printed circuit boards. Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition. Defined interruption at... [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 250
  • Fuse Material: Ceramic
  • Rated Current: 8
Electrical, Specialty Fuses -- 283-1210HC100-RTR-ND [1210HC100-RTR from Eaton Corporation]
from DigiKey

FUSE BOARD MOUNT SMD 100A 125V [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Current: 100
  • Fuse Type: PC Board
  • Rated Breaking Capacity: 3000
Surface Mount Fuse, 3 x 10.1 mm, Quick-Acting F, 250 VAC, 125 VDC -- UMF 250
from SCHURTER Inc

Description. Directly solderable on printed circuit boards. Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition. High breaking capacity up to 500A. Low melting I ²t-values,... [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 250
  • Fuse Material: Ceramic
  • Rated Current: 15
Electrical, Specialty Fuses -- 283-2533-1-ND [TR2/TCP500-R from Eaton Corporation]
from DigiKey

500mA 250V AC DC Fuse Board Mount Surface Mount [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Current: 0.5000
  • Fuse Type: PC Board
  • Rated Breaking Capacity: 50
Surface Mount Fuse, 3 x 10.1 mm, Time-Lag T, 250 VAC, 125 VDC -- UMT 250 SMT Fuse – High Breaking Capacity for Overcurrent Protection in a Compact Design
from SCHURTER Inc

Description. High current range from 80 mA to 10 A. High breaking capacity of 200 A @ 250 VAC (IEC). UL approval for 277 VAC and 250 VDC. Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling... [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 250
  • Fuse Material: Ceramic
  • Rated Current: 10
Electrical, Specialty Fuses -- 283-4458-1-ND [C308F100MA-TR from Eaton Corporation]
from DigiKey

100mA 250V AC 250V DC Fuse Cartridge, Ceramic Surface Mount Cartridge, Non-Standard [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 4000
  • Rated Current: 0.1000
  • Operating Temperature: -55 to 125
Surface Mount Fuse, 3.2 x 1.6 mm, Quick-Acting F, 32 VAC, 63 VDC -- USI 1206 SMT Fuse – Robust and Quick-Acting Blow Fuse for High Inrush Currents
from SCHURTER Inc

Description. IEC characteristic. High melting I ²t-values. Impermeable to potting compound. 1 A - 6.3 A testet according AEC-Q200 specifications. Applications. Secondary Protection DC and AC. Circuits with inrush [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 63
  • Fuse Material: Plastic
  • Rated Current: 6.3
Electrical, Specialty Fuses -- 283-SCF4030-12-01CT-ND [SCF4030-12-01 from Eaton Corporation]
from DigiKey

12A AC 36V DC Fuse Board Mount Surface Mount [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 50
  • Rated Current: 12
  • Operating Temperature: -20 to 60
Surface Mount Fuse, 3.2 x 1.6 mm, Super-Quick-Acting FF, 32 VAC, 63 VDC -- USF 1206 SMT Fuse – Ultra-Fast Acting and High-Reliability Overcurrent Protection
from SCHURTER Inc

Description. UL characteristic. Low melting I ²t-values, fast interruption. Impermeable to potting compound. Applications. Secondary Protection DC and AC. Circuits without inrush. Semiconductor protection [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 125
  • Fuse Material: Plastic
  • Rated Current: 4
Electrical, Specialty Fuses -- 283-SCF5432-12-01TR-ND [SCF5432-12-01 from Eaton Corporation]
from DigiKey

Polymeric PTC Resettable Fuse 36V Ih Surface Mount Nonstandard SMD [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 50
  • Rated Current: 12
  • Operating Temperature: -20 to 60
Surface Mount Fuse, 3.2 x 1.6 mm, Super-Quick-Acting FF, 63 VDC / 125 VAC, low impedance -- USFF 1206 SMT Fuse – Compact 1206 Chip Fuse with Super-Quck-Acting Overcurrent Protection
from SCHURTER Inc

Description. Complements USF 1206 with lower current ratings. Impermeable to potting compound. Unique Selling Proposition. Lowest voltage drop. Very fast, precise opening. Applications. Smart meters. Battery protection. Sensors. Mobile devices. Semiconductor protection [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 125
  • Fuse Material: Plastic
  • Rated Current: 0.2500
Electrical, Specialty Fuses -- 283-SCF9550-30-01TR-ND [SCF9550-30-01 from Eaton Corporation]
from DigiKey

Polymeric PTC Resettable Fuse 62V Ih Surface Mount Nonstandard SMD [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 80
  • Rated Current: 30
  • Operating Temperature: -20 to 60
Surface Mount Fuse, 5 x 20 mm, Time-Lag T, H, 250 VAC, Au plating -- SMD-SPT 5x20
from SCHURTER Inc

Description. Directly solderable on printed circuit boards. IEC Standard Fuse. H = High Breaking Capacity. Applications. Primary protection on SMD PCBs [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 300
  • Fuse Material: Ceramic
  • Rated Current: 16
Electrical, Specialty Fuses -- 283-TR-1245UMFT1-25-RCT-ND [TR-1245UMFT1-25-R from Eaton Corporation]
from DigiKey

1.25A 250V AC DC Fuse Board Mount Surface Mount [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Current: 1.25
  • Fuse Type: PC Board
  • Rated Breaking Capacity: 100
Surface Mount Fuse, 5 x 20 mm, Time-Lag T, L, 250 VAC, Au plating -- SMD-FST 5x20
from SCHURTER Inc

Description. Directly solderable on printed circuit boards. L = Low Breaking Capacity. For rated current 1 A to 16 A, SMD-SPT is recommended. Applications. Primary protection on SMD PCBs [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 250
  • Fuse Material: Glass
  • Rated Current: 20
Electrical, Specialty Fuses -- 863-SKY87604-11CT-ND [SKY87604-11 from Skyworks Solutions, Inc.]
from DigiKey

750mA 32V AC 63V DC Fuse Surface Mount [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Approvals / Standards: UL
  • Rated Current: 0.7500
  • Operating Temperature: -40 to 125
Surface Mount Fuse, 5.3 x 16 mm, Super-Time-Lag TT, 125 VAC / 125 VDC, Breaking Capacity ≤ 1000 A -- UMT-W
from SCHURTER Inc

Description. 5 rated currents from 5 A to 20 A. Square design: 5.3 x 16. Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition. Suitable as Fail Safe Device. Very high melting... [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 125
  • Fuse Material: Ceramic
  • Rated Current: 20
Electrical, Specialty Fuses -- 863-SKY87604-13CT-ND [SKY87604-13 from Skyworks Solutions, Inc.]
from DigiKey

375mA 32V AC 63V DC Fuse Surface Mount [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Approvals / Standards: UL
  • Rated Current: 0.3750
  • Operating Temperature: -40 to 125
Surface Mount Fuse, 5.3 x 16 mm, Time-Lag T, 277 VAC / 250 VDC, Breaking Capacity 1500 A -- UMT-H SMT Fuse – High Breaking Capacity for Pulse-Shaped Continuous Currents
from SCHURTER Inc

Description. 26 rated currents from 160 mA to 50 A. Square design: 5.3 x 16. Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition. High breaking capacity up to 1500 A. High rated... [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 277
  • Fuse Material: Ceramic
  • Rated Current: 50
Electrical, Specialty Fuses -- B0500TTR-ND [B0500T from Bourns, Inc.]
from DigiKey

500mA 600V AC DC Fuse Board Mount Surface Mount [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Current: 0.5000
  • Fuse Type: PC Board
  • Operating Temperature: -55 to 125
Surface Mount Fuse, 7 x 2 mm, Quick-Acting F, 125 VAC, 125 VDC -- 172876
from SCHURTER Inc

Description. High breaking capacity. Directly solderable on printed circuit boards. Applications. Telecom. Household appliances [See More]

  • Mounting: Solderable (Surface Mount Technology);

    PCB,SMT

  • Rated Voltage: 125
  • Fuse Material: Ceramic
  • Rated Current: 15
Electrical, Specialty Fuses -- F10010TR-ND [0304.050ZR from Littelfuse, Inc.]
from DigiKey

50mA 277V AC 277V DC Fuse Board Mount Surface Mount [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Current: 0.0500
  • Fuse Type: PC Board
  • Rated Breaking Capacity: 1500
0603 Low Resistance Fast Acting Fuse -- 4000025
from Littelfuse, Inc.

The 400M Series is an 0603 Fast Acting fuse which offers relatively low resistance best suited for application which requires such. The part is 100% Lead-free, RoHS compliant, and Halogen-free fuses designed to provide over-current protection to circuits that operate under high operating... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 5
  • Fuse Material: Ceramic; Ceramic
  • Features: Fast Acting
Fuse Chip 2A 125V SMD Solder Pad 2410 Ceramic T/R -- 430-CCF1N2TTE [CCF1N2TTE from KOA Speer Electronics, Inc.]
from Utmel Electronic Limited

Fuse Chip 2A 125V SMD Solder Pad 2410 Ceramic T/R [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Approvals / Standards: RoHS
Fuses -- Accu-Guard® II
from AVX Corporation

Accu-Guard ® II. Features & Benefits. Operating temperature: -55 °C to +125 °C. Insulation resistance: >20M Ω guaranteed (after fusing at rated voltage). Interrupting rating: 50A. Accu-Guard ® II is a version of Accu-Guard ® fuses for a wider range of current and... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Current: 50
  • Fuse Material: Ceramic
  • Operating Temperature: -55 to 125
Airmatrix fuse SMD 1210, 1.5A, 125Vac -- MF1210F1.50TM [MF1210F1.50TM from AEM Components (USA), Inc.]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Current: 1.5
  • Rated Voltage: 125
Surface Mount Fuses
from OptiFuse

Smaller board-level leaded and SMD fuses used to protect the most sensitive electronic circuits [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Voltage: 125
  • Fuse Type: Subminiature
  • Rated Breaking Capacity: 15
Inrush-withstand Fuse -- 11CT (Consumer Electronics)
from SOC America, Inc.

SOC Fuse Technology. Please contact us with any questions or requests you have regarding SOC products. SOC hopes to be of service to your company through responding to product designs which satisfy specific applications and characteristics. SOC designs products with higher voltages and wider ranges... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Subminiature
  • Rated Voltage: 72
SinglFuse™ Thin Film Chip Fuses
from Bourns, Inc.

The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Voltage: 63
  • Fuse Type: Protective
  • Rated Current: 7
0603 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse -- 0438.250
from Littelfuse, Inc.

This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150 ºC).The general design ensures excellent temperature stability and performance reliability.In addition to this,... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Voltage: 32
  • Fuse Material: Ceramic; Ceramic
  • Approvals / Standards: RoHS; CSA
Fuse Chip Fast Acting 0.63A 63V SMD Solder Pad 7.4 X 3.1mm Thermoplastic Plastic Bag -- 685-3402.0008.11 [3402.0008.11 from SCHURTER Inc]
from Utmel Electronic Limited

Fuse Chip Fast Acting 0.63A 63V SMD Solder Pad 7.4 X 3.1mm Thermoplastic Plastic Bag [See More]

  • Mounting: Solderable (Surface Mount Technology); Surface Mount
  • Rated Voltage: 63
  • Fuse Material: Thermoplastic
  • Rated Current: 0.6300
Low Current Fuses -- Accu-Guard® II
from AVX Corporation

Accu-Guard ® II Low Current. Based on thin-film technology, the Accu-Guard ® Low Current series encompasses the lowest current ratings in compact 0402 and 0603 packages and features LGA terminations. Accu-Guard ® II Low Current – Miniature 0402 Size. Features & Benefits. Fusing... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Voltage: 32
  • Fuse Material: Ceramic
  • Rated Current: 0.2000
Inrush-withstand Fuse -- 25CT (Consumer Electronics)
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Subminiature
  • Rated Voltage: 250
0603 Size Surface Mount Ceramic Fuse -- 0441002.
from Littelfuse, Inc.

This 100% Lead-free, RoHS compliant and Halogen-free fuse series is designed specifically to provide over-current protection to circuits that require high working ambient temperatures (up to 150 ºC) and high inrush currents. The design ensures excellent temperature stability and performance... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Approvals / Standards: RoHS; CSA
  • Fuse Material: Ceramic; Ceramic
  • Features: Fast Acting
Fuse Chip Fast Acting 10A 125V SMD Solder Pad 7.4 X 3.1mm Thermoplastic T/R cULus -- 685-3404.0021.22 [3404.0021.22 from SCHURTER Inc]
from Utmel Electronic Limited

Fuse Chip Fast Acting 10A 125V SMD Solder Pad 7.4 X 3.1mm Thermoplastic T/R cULus [See More]

  • Mounting: Solderable (Surface Mount Technology); Surface Mount
  • Rated Voltage: 125
  • Fuse Material: Thermoplastic
  • Rated Current: 10
Inrush-withstand Fuse -- 32V11CF
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Subminiature
  • Rated Voltage: 32
0603 size Time-Lag Fuse -- 0408001.WR
from Littelfuse, Inc.

Littelfuse 408 Series is a 100% lead-free, RoHS compliant, and halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150 °C and high in-rush currents. The general design ensures excellent temperature... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 50
  • Fuse Material: Ceramic; Ceramic
  • Features: Time Lag
Fuse Chip Fast Acting 5A 24V SMD Solder Pad 1206 T/R UL -- 103-SF-1206F500-2 [SF-1206F500-2 from Bourns, Inc.]
from Utmel Electronic Limited

Fuse Chip Fast Acting 5A 24V SMD Solder Pad 1206 T/R UL [See More]

  • Mounting: Solderable (Surface Mount Technology); Surface Mount
  • Rated Voltage: 24
  • Fuse Material: Ceramic; Ceramic
  • Rated Current: 5
Inrush-withstand Fuse -- 36CT
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Miniature
  • Rated Voltage: 300
1206 High I²t Time Lag Fuse -- 407001.
from Littelfuse, Inc.

Littelfuse 407 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150 º C and high in-rush currents. The general design ensures excellent temperature... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Approvals / Standards: RoHS
  • Fuse Material: Ceramic; Ceramic
  • Features: Time Lag
Fuse Chip Fast Acting 7A 32V SMD Solder Pad 1206 Ceramic T/R CSA/UL -- 461-0437007.WR [0437007.WR from Littelfuse, Inc.]
from Utmel Electronic Limited

Fuse Chip Fast Acting 7A 32V SMD Solder Pad 1206 Ceramic T/R CSA/UL [See More]

  • Mounting: Solderable (Surface Mount Technology); Surface Mount
  • Rated Voltage: 32
  • Fuse Material: Ceramic; Ceramic
  • Rated Current: 7
Inrush-withstand Fuse -- DC35V11CT
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Subminiature
  • Rated Voltage: 35
1206 size Ceramic High Current - Fast Acting Fuse -- 806020
from Littelfuse, Inc.

The 806 Series fuse is designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperature up to 150 °C. It ’s generic design ensures excellent temperature stability and performance reliability. The high I2t values which is typical in... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Breaking Capacity: 250
  • Fuse Material: Ceramic; Ceramic
  • Features: Fast Acting
Fuse Chip Slow Blow Acting 3A 32V SMD Solder Pad 1206 Epoxy T/R CSA -- 461-0468003.NR [0468003.NR from Littelfuse, Inc.]
from Utmel Electronic Limited

Fuse Chip Slow Blow Acting 3A 32V SMD Solder Pad 1206 Epoxy T/R CSA [See More]

  • Mounting: Solderable (Surface Mount Technology); Surface Mount
  • Rated Current: 3
  • Rated Voltage: 32
  • Rated Breaking Capacity: 50
Inrush-withstand Fuse -- DC86V11CT
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Subminiature
  • Rated Voltage: 86
1206 size High I2t - Fast Acting Fuse -- 0483.375DR
from Littelfuse, Inc.

The 483 series belongs to the family of high-energy SMD fuses, perfect for space constrained applications. It offers the standard Nano Fuse circuit protection capability with a very small 1206 foot print. This product is RoHS compliant, Halogen-Free and 100% Pb-Free with guaranteed operating... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Voltage: 75
  • Fuse Material: Epoxy Substrate
  • Rated Breaking Capacity: 50
Fuse Chip Slow Blow Acting 4A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL -- 461-0452004.MRL [0452004.MRL from Littelfuse, Inc.]
from Utmel Electronic Limited

Fuse Chip Slow Blow Acting 4A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL [See More]

  • Mounting: Solderable (Surface Mount Technology); Surface Mount
  • Rated Voltage: 125
  • Fuse Material: Ceramic; Ceramic
  • Rated Current: 4
Inrush-withstand Protector -- DC35VP11CT
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Protective
  • Rated Voltage: 35
1206 Size Lead-Free, Halogen Free, High Temperature Very Fast-Acting Ceramic Fuse -- 0437.250
from Littelfuse, Inc.

This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150 °C).The general design ensures excellent temperature stability and performance reliability.In addition to this,... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Voltage: 125
  • Fuse Material: Ceramic; Ceramic
  • Approvals / Standards: RoHS; CSA
Fuse Chip Very Fast Acting 3.5A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL -- 461-015403.5DR [015403.5DR from Littelfuse, Inc.]
from Utmel Electronic Limited

Fuse Chip Very Fast Acting 3.5A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL [See More]

  • Mounting: Solderable (Surface Mount Technology); Holder, Surface Mount
  • Rated Current: 3.5
  • Rated Voltage: 125
  • Rated Breaking Capacity: 50
Inrush-withstand Protector -- DC35VP25CT
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Protective
  • Rated Voltage: 35
1206 size Nano2® Fast-Acting Fuse -- 0458001
from Littelfuse, Inc.

The 458 Series Nano2 ® Fuse is an ultra-small, square surface mount fuse designed to support a variety of space constrained overcurrent protection applications. Offering a 1206 size footprint, it is the smallest wire-in-air type surface mount fuse offered by Littelfuse. Surface Mount Fuse Fully... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Voltage: 48
  • Fuse Material: Ceramic; Ceramic
  • Approvals / Standards: RoHS
Fuse Chip Very Fast Acting 4A 32V SMD Solder Pad 0603 T/R CSA -- 461-0467004.NR [0467004.NR from Littelfuse, Inc.]
from Utmel Electronic Limited

Fuse Chip Very Fast Acting 4A 32V SMD Solder Pad 0603 T/R CSA [See More]

  • Mounting: Solderable (Surface Mount Technology); Surface Mount
  • Rated Voltage: 32
  • Fuse Material: Thermoplastic
  • Rated Current: 4
Inrush-withstand Protector -- P11CT
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Protective
  • Rated Voltage: 72
1206 size Nano2® Fast-Acting Fuse -- 045801.5
from Littelfuse, Inc.

The 458 Series Nano2 ® Fuse is an ultra-small, square surface mount fuse designed to support a variety of space constrained overcurrent protection applications. Offering a 1206 size footprint, it is the smallest wire-in-air type surface mount fuse offered by Littelfuse. Surface Mount Fuse Fully... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Voltage: 48
  • Fuse Material: Ceramic; Ceramic
  • Approvals / Standards: RoHS
Inrush-withstand Protector -- P25CT
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Protective
  • Rated Voltage: 60
2410 Fast Acting Fuse -- 422_75
from Littelfuse, Inc.

The 422 Series fuse is a 250 V rated Wire-in-Air Surface Mount Fuse, designed specifically to provide circuit protection to space constrained application. The wire-in-air design of the 422 Series results in a relatively high I ²t in a 2410 size. Operating Temperature from -55 ° C to 125... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Voltage: 250
  • Fuse Material: Epoxy Substrate
  • Approvals / Standards: RoHS
Lightning Surge Withstand Fuse -- 28CDA
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Subminiature
  • Rated Voltage: 350
2410 Fast Acting Fuse -- 422_75A
from Littelfuse, Inc.

The 422A is a 250 V rated Wire-in-Air Surface Mount AEC-Q200 Qualified fuse are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. The wire-in-air design of the 422A Series results in a relatively high I ²t in a 2410 size. * Largely... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Voltage: 250
  • Fuse Material: Epoxy Substrate
  • Features: Fast Acting
Quick-acting Fuse -- 11CF (Medical)
from SOC America, Inc.

SOC Fuse Technology. Please contact us with any questions or requests you have regarding SOC products. SOC hopes to be of service to your company through responding to product designs which satisfy specific applications and characteristics. SOC designs products with higher voltages and wider ranges... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Subminiature
  • Rated Voltage: 72
2410 Photovoltaic Fuse -- 4000027
from Littelfuse, Inc.

Littelfuse 400PV Series is a 2410 size Surface Mount Fuse which offers relatively low resistance. It provides UL 248-19 compliant overcurrent protection for photovoltaic (PV) cells. The 400PV series meets environment standards and is able to operate at high temperatures. Wide operating temperature... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Operating Temperature: -55 to 125
  • Fuse Material: Expoxy Resin
Quick-acting Fuse -- 25CF (Consumer Electronics)
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Subminiature
  • Rated Voltage: 250
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection -- 250S130
from Littelfuse, Inc.

The 250S High Voltage Radial device is a Polymer-based PTC suitable to protect telephony equipment against lightning and power cross strikes. The 250S Series is fully compatible with telecommunications standards, and is offered in horizontal and new vertical surface mount package. RoHS Compliant,... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Features: Resettable
  • Approvals / Standards: RoHS
Quick-acting Fuse -- 36CFA (Industrial Electronics)
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Miniature
  • Rated Voltage: 600
438GT Series 0603 Fast Acting Fuse -- 0438002.GT
from Littelfuse, Inc.

The 438GT Ceramic Fuse series is a 100% Lead Free, RoHS compliant and Halogen free series designed specifically to provide over-current protection to circuits that see high working ambient temperatures (up to 150 °C) and high inrush currents.The General design ensures excellent temperature... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Approvals / Standards: RoHS; CSA
  • Fuse Material: Ceramic; Ceramic
  • Features: Fast Acting
Quick-acting Fuse -- DC300V25CF (Industrial Electronics)
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Subminiature
  • Rated Voltage: 300
443E Series - NANO2® High Breaking Capacity 250V Surface Mount Fuse -- 04431.25ERE
from Littelfuse, Inc.

The 443E Series is a Nano2 ®, 250 V fuse. It is a surface mount Universal Modular Fuse (UMF) that complies with IEC 60127-4. It is RoHS-compliant and fully compatible with lead-free solder alloy and higher temperature profiles associated with lead-free assembly. 250 VAC/VDC voltage rating with... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Voltage: 250
  • Fuse Material: Ceramic; Ceramic
  • Rated Breaking Capacity: 200
Quick-acting Fuse -- MCF (Consumer Electronics)
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Subminiature
  • Rated Voltage: 125
5 x 20 size 1000Vdc SMD Fuse -- 0823001.MRA
from Littelfuse, Inc.

Littelfuse 823A series AEC-Q200 qualified high voltage rated fuse with high interrupting ratings. These are the SMD equivalent/version of the Through Hole 5x20 high voltage fuse. AEC-Q200 qualified High I2t Rated for 1000 Vdc with Interrupting rating of 100A Compact body size of 5x20 mm Operating... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Operating Temperature: -55 to 125
  • Fuse Material: Epoxy Substrate
Quick-acting Fuse -- MCFA
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Subminiature
  • Rated Voltage: 125
Ceramic Base 1206-Size High I2t SMD Fuse -- 0440002.
from Littelfuse, Inc.

The 440 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150 °C and high inrush currents.The general design ensures excellent temperature... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Voltage: 32
  • Fuse Material: Ceramic; Ceramic
  • Approvals / Standards: RoHS; CSA
Quick-acting Protector -- DC35VP11CF
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Subminiature
  • Rated Voltage: 35
Fast-Acting and Slo-Blo® Fuse versions of the Flat-Pak® Fuse -- 0202.062HXG
from Littelfuse, Inc.

Fast-Acting and Slo-Blo ® Fuse versions of the Flat-Pak ® Fuse [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Features: Fast Acting
  • Approvals / Standards: RoHS
Quick-acting Protector -- DC35VPMF
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Protective
  • Rated Voltage: 35
FUSE 277V TL 15x5mm NANO2 -- 0415001.DRSP
from Littelfuse, Inc.

Littelfuse 415 Series is a 277 VAC rated, surface mount fuse in a compact 15mm x 5mm square package Nano fuse. It has a high interrupting rating of 1500 A, needed for circuit protection on applications where high fault currents is a possibility. Surface mountable and comes in a small packagesize of... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Voltage: 277
  • Fuse Material: Ceramic; Ceramic
  • Rated Breaking Capacity: 1500
Quick-acting Protector -- P11CF
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Protective
  • Rated Voltage: 72
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Nano 2 Fuses - Series: 455 - 0455.400 -- 0455.400
from Littelfuse, Inc.

The NANO2 UMF Fuse is a very small, square surface mount fuse design. Designed to International (IEC) Standards for use globally. Meets IEC 60127-4 UMF specifications for Fast-Acting Fuses. [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Voltage: 125
  • Fuse Material: Ceramic; Ceramic
  • Features: Fast Acting
Quick-acting Protector -- P25CF
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Protective
  • Rated Voltage: 60
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Nano 2 Fuses - Series: TeleLink® - F0500T -- F0500T
from Littelfuse, Inc.

Does not require a series resistor. Using a TeleLink ® surface mount fuse in conjunction with a SIDACtor ® transient voltage suppressor provides a complete regulatory-compliant solution for standards such as GR 1089, TIA/EIA-IS-968, UL 60950, and ITU K.20 and K.21. Designed to carry 100... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Features: Time Lag
  • Rated Voltage: 600
  • Operating Temperature: -55 to 125
Quick-acting Protector -- PMFA
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Protective
  • Rated Voltage: 125
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1210 - SMD1210P005TS/TF -- SMD1210P005TS/TF
from Littelfuse, Inc.

This product line is designed for surface-mount applications with a range in hold currents from 50 mA to 1.5 A and voltages from 6 V to 30 V. These smaller devices (1210-mil footprint) are ideally suited for palm PC, PDAs and applications where space is constrained and circuit protection is... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Operating Temperature: -40 to 85
Quick-acting Rpotector -- Bi1030
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Fuse Material: Ceramic
  • Fuse Type: Protective
  • Rated Voltage: 35
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Series: SMD1812 - SMD1812P010TS/TF -- SMD1812P010TS/TF
from Littelfuse, Inc.

This product line is also designed for surfacemount applications. The products with 1812-mil footprint range in hold currents from 0.1 A to 2.6 A and voltage from 6 V to 60 V. These devices are suited for PC mother board, computer peripheral products and general electronics applications. Suitable... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Operating Temperature: -40 to 85
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 429 - 0429007. -- 0429007.
from Littelfuse, Inc.

OBSOLETE with the exception of the 7A RoHS device. The 429 Series Fast-Acting SMF is a small (1206 size) thinfilm device designed for secondary protection of circuitsused in space constrained applications such as hand-heldportable electronic devices.This series is Halogen-Free, Lead-Free and meets... [See More]

  • Mounting: Solderable (Surface Mount Technology)
  • Rated Voltage: 24
  • Fuse Material: Epoxy Substrate
  • Approvals / Standards: RoHS