Time Lag Fuses
from Heilind Electronics, Inc.
15A 250V DUAL-EL TIME DEL [See More]
- Features: Time Lag
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Features: Time Lag
- Fuse Material: Ceramic
- Fuse Type: Protective
- Mounting: Replaceable
from VICFUSE
Power Fuses General Purpose Fuses - UL standard Series - VCTMP [See More]
- Features: Time Lag
- Approvals / Standards: RoHS; UL
- Rated Current: 60
from SCHURTER Inc
Description. 6.3 x 32 mm fuses for primary protection. Also available as cartridge fuse. Unique Selling Proposition. High rated voltages up to 500 VAC / 400 VDC. High breaking capacity up to 3500 A. Suitable for pulse-shaped continuous currents. Useable for commercial cooking appliances according UL... [See More]
- Features: Time Lag
-
Mounting: Solderable (with leads);
Solder,THT
- Fuse Material: Ceramic
- Rated Voltage: 500
from RS Components, Ltd.
Fuse kit FST/SP Fast/Slow-Blow 240 p. [See More]
- Features: Time Lag
- Approvals / Standards: RoHS
from Interpower
Current Rating: 1.25A. Voltage Rating: 250VAC. Temperature Rating: -25 ºC to 70 ºC. Fuse Type: Time Lag. Fuse Size: 5x20mm. Breaking Capacity: 35A Low breaking. General Material: Glass. Color: Clear. CE Marking: yes [See More]
- Features: Time Lag
- Rated Voltage: 250
- Fuse Material: Glass; Glass
- Rated Current: 1.25
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Features: Time Lag
- Fuse Material: Ceramic
- Fuse Type: Protective
- Mounting: Replaceable
from VICFUSE
Description: VGT fuse is a kind of time-delay, current limiting class G fuse. It is widely used for branch-circuit protection for lighting, heating,ect. Features: . Designed according to UL248-5. . Complying with CE, UL and RoHS. . Time delay. . Current limiting. Ratings: Voltage Rating: 600V... [See More]
- Features: Time Lag
- Rated Current: 60
- Rated Voltage: 600
- Approvals / Standards: RoHS; UL
from SCHURTER Inc
Description. Up to 30 A, low resistance. Ceramic Tube. Applications. Single-phase high current applications up to 30 A [See More]
- Features: Time Lag
- Mounting: Solderable (with leads)
- Fuse Material: Ceramic
- Rated Voltage: 250
from RS Components, Ltd.
Eaton LPJ-125SP Centred Tag Fuse [See More]
- Features: Time Lag
- Approvals / Standards: RoHS
- Rated Voltage: 600
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Features: Indicating (optional feature); Time Lag
- Fuse Material: Ceramic
- Fuse Type: Protective
- Mounting: Replaceable
from VICFUSE
Description: VJT fuse is a kind of time -delay, current limiting class J fuse. It can be applied in motor circuits, mains, feeders, branch circuits, lighting, hearing. transformers, control panels, circuit breaker back-uo, load centers, etc. Features: . Designed according to UL248-8. . Complying... [See More]
- Features: Time Lag
- Rated Current: 600
- Rated Voltage: 500
- Approvals / Standards: RoHS
from SCHURTER Inc
Description. Robust 6.3x32 fuse for high power and inrush current requirements. Unique Selling Proposition. High I ²t at high breaking capacity rating. Current Range up to 50 A. Applications. Single-phase high current applications up to 50 A [See More]
- Features: Time Lag
- Mounting: Solderable (with leads)
- Fuse Material: Ceramic
- Rated Voltage: 250
from Altech Corp.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base. [See More]
- Features: Indicating; Time Lag
- Mounting: Screw Cap or Fuse Base
- Fuse Type: Protective
- Rated Voltage: 500
from VICFUSE
Description: VKT fuse is a kind of time-delay, current limiting class R fuse. It can be applied in large motors, motor controllers, transformers, disconnects, control panels, safty switchs, etc. Features: . Designed according to UL248-12. . Complying with CE, UL and RoHS. . Time delay. . Curent... [See More]
- Features: Time Lag
- Rated Current: 600
- Rated Voltage: 300
- Approvals / Standards: RoHS
from SCHURTER Inc
Description. 6.3 x 32 mm fuses for primary protection. 16 rated currents from 0.5 A to 32 A. Unique Selling Proposition. High rated voltages up to 500 VAC / 400 VDC. High breaking capacity up to 3500 A. Suitable for pulse-shaped continuous currents. Useable for commercial cooking appliances... [See More]
- Features: Time Lag
-
Mounting: Solderable (with leads); Replaceable;
Fuseholder / Clip
- Fuse Material: Ceramic
- Rated Voltage: 500
from Altech Corp.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base. [See More]
- Features: Indicating; Time Lag
- Mounting: Screw Cap or Fuse Base
- Fuse Type: Protective
- Rated Voltage: 500
from VICFUSE
Description: VLT fuse is a kind of time-delay, current limiting bolt-in type class L fuse. It can be applied in mains, feeders, large motors,lighting. heating, general loads, circuit breakers back-up, UPS DC links, battery disconnects, other DC application, etc. Features: . Designed according to... [See More]
- Features: Time Lag
- Rated Current: 6000
- Rated Voltage: 300
- Approvals / Standards: RoHS
from SCHURTER Inc
Description. Up to 30 A, low resistance. Ceramic Tube. Applications. Single-phase high current applications up to 30 A [See More]
- Features: Time Lag
- Mounting: Replaceable
- Fuse Material: Ceramic
- Rated Voltage: 250
from Altech Corp.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base. [See More]
- Features: Indicating; Time Lag
- Mounting: Screw Cap or Fuse Base
- Fuse Type: Protective
- Rated Voltage: 500
from VICFUSE
Description: VRK5 fuse is a kind of Time-delay, current limiting class Rk5 fuse. Features: . Designed according to UL248-12. . Complying with CE, UL and RoHS. . Time delay. . Current limiting. Ratings: . Voltage Rating:250V AC(0.1A-600A). 250V DC(0.1-2.8A; 35-400A). 160V DC(3-30A; 450-600A). 600V... [See More]
- Features: Time Lag
- Rated Current: 600
- Rated Voltage: 600
- Approvals / Standards: RoHS
from SCHURTER Inc
Description. Robust 6.3x32 fuse for high power and inrush current requirements. Unique Selling Proposition. High I ²t at high breaking capacity rating. Current Range up to 50 A. Applications. Single-phase high current applications up to 50 A [See More]
- Features: Time Lag
- Mounting: Replaceable
- Fuse Material: Ceramic
- Rated Voltage: 250
from Altech Corp.
Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base. [See More]
- Features: Indicating; Time Lag
- Mounting: Screw Cap or Fuse Base
- Fuse Type: Protective
- Rated Voltage: 380
from VICFUSE
Description: VCT fuse is a kind of tiem-delay, current limiting class CC fuse.It can be applied in small motors, contactors, lighting, heating & general loads, ect. Features: . Designed according to UL248-4. . Complying with CE, UL and RoHS. . Ideal for small trans formers. . Time-delay. . Current... [See More]
- Features: Time Lag
- Rated Current: 30
- Fuse Type: Midget
- Approvals / Standards: RoHS; UL
from SCHURTER Inc
Description. IEC Standard Fuse. H = High Breaking Capacity (Ceramic Tube). Applications. Primary Protection on PCB. Power Supply Adapter for e.g. laptops. SMPS (Switching Mode Power Supply) for TV's and DVD's [See More]
- Features: Time Lag
- Fuse Material: Ceramic
- Fuse Type: Miniature
- Mounting: Solderable (with leads)
from Altech Corp.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base. [See More]
- Features: Indicating; Time Lag
- Mounting: Screw Cap or Fuse Base
- Fuse Type: Protective
- Rated Voltage: 380
from SCHURTER Inc
Description. IEC Standard Fuse. L = Low Breaking Capacity (Glass Tube). Unique Selling Proposition. Suitable for pulse-shaped continuous currents. Applications. Primary Protection on PCB. Application Note Primary Protection in Equipmentwith further information on increased Pulse Strength and their... [See More]
- Features: Time Lag
- Fuse Material: Glass
- Fuse Type: Miniature
- Mounting: Solderable (with leads)
from SCHURTER Inc
Description. Low and Medium Breaking Capacity [See More]
- Features: Time Lag
- Fuse Material: Glass; Ceramic
- Fuse Type: Miniature
-
Mounting:
Fuseholder / Clip
from SCHURTER Inc
Description. Low Breaking Capacity. Glass Tube [See More]
- Features: Time Lag
- Fuse Material: Glass
- Fuse Type: Miniature
-
Mounting:
Fuseholder / Clip
from SCHURTER Inc
Description. IEC Standard Fuse. H = High Breaking Capacity (Ceramic Tube). Applications. Primary Protection in Equipment. Power Supply Adapter for e.g. laptops. SMPS (Switching Mode Power Supply) for TV's and DVD's [See More]
- Features: Time Lag
- Fuse Material: Ceramic
- Fuse Type: Miniature
- Rated Voltage: 300
from SCHURTER Inc
Description. IEC Standard Fuse. L = Low Breaking Capacity (Glass Tube). Applications. Primary Protection in Equipment. Application Note Primary Protection in Equipmentwith further information on increased Pulse Strength and their test conditions according to international standards see Impulse... [See More]
- Features: Time Lag
- Fuse Material: Glass
- Fuse Type: Miniature
- Rated Voltage: 250
from SCHURTER Inc
Description. Available on request. H = High Breaking Capacity. UL Standard Fuse [See More]
- Features: Time Lag
- Fuse Material: Glass; Ceramic; Polymeric
- Fuse Type: Miniature
-
Mounting:
Fuseholder / Clip
from SCHURTER Inc
Description. UL characteristic. High melting I ²t-values. High current ratings up to 35 A. Impermeable to potting compound. Applications. Secondary Protection DC and AC. Circuits with inrush. LCD Backlight DC-AC Inverter [See More]
- Features: Time Lag
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Plastic
- Rated Voltage: 63
from SCHURTER Inc
Description. Subminiature fuse time-lag T. Applications. Primary Protection on PCB. Power Supply Adapter for e.g. laptops [See More]
- Features: Time Lag
- Fuse Material: Plastic
- Fuse Type: Subminiature
-
Mounting:
PCB,THT
from SCHURTER Inc
Description. Ceramic Tube. IEC Standard Miniature Fuse. Applications. Digital Consumer Electronics. Power supplies [See More]
- Features: Time Lag
- Fuse Material: Ceramic
- Fuse Type: Subminiature
-
Mounting: Solderable (with leads);
PCB,THT
from SCHURTER Inc
Description. VDE/UL Approvals UMT 250, UMT 250 (Au), UMC 250 , see variants. High breaking capacity of 200 A @ 250 VAC (IEC). UL approval for 0.08 A - 4 A 277 VAC and 250 VDC. Unique Selling Proposition. Compact design. Maximum breaking capacity at minimal footprint. Applications. Primary protection... [See More]
- Features: Time Lag
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Ceramic
- Rated Voltage: 250
from SCHURTER Inc
Description. Directly solderable on printed circuit boards. OMZ 125 = OMT 125 + OMH 125 [See More]
- Features: Time Lag
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Plastic
- Rated Voltage: 125
from SCHURTER Inc
Description. Directly solderable on printed circuit boards. Applications. Primary protection on SMD PCBs. AC and DC applications [See More]
- Features: Time Lag
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Plastic
- Rated Voltage: 250
from SCHURTER Inc
Description. High current range from 80 mA to 10 A. High breaking capacity of 200 A @ 250 VAC (IEC). UL approval for 277 VAC and 250 VDC. Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling... [See More]
- Features: Time Lag
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Ceramic
- Rated Voltage: 250
from SCHURTER Inc
Description. Directly solderable on printed circuit boards. IEC Standard Fuse. H = High Breaking Capacity. Applications. Primary protection on SMD PCBs [See More]
- Features: Time Lag
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Ceramic
- Rated Voltage: 300
from SCHURTER Inc
Description. Directly solderable on printed circuit boards. L = Low Breaking Capacity. For rated current 1 A to 16 A, SMD-SPT is recommended. Applications. Primary protection on SMD PCBs [See More]
- Features: Time Lag
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Glass
- Rated Voltage: 250
from SCHURTER Inc
Description. 5 rated currents from 5 A to 20 A. Square design: 5.3 x 16. Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition. Suitable as Fail Safe Device. Very high melting... [See More]
- Features: Time Lag
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Ceramic
- Rated Voltage: 125
from SCHURTER Inc
Description. 26 rated currents from 160 mA to 50 A. Square design: 5.3 x 16. Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition. High breaking capacity up to 1500 A. High rated... [See More]
- Features: Time Lag
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Ceramic
- Rated Voltage: 277
from SCHURTER Inc
Description. Low Breaking Capacity. Directly solderable on printed circuit boards. Applications. Telecom. Household appliances [See More]
- Features: Time Lag
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Ceramic
- Rated Voltage: 125
Fuses, MGGA-B, Auto Bolt-On - Time Delay, 32V 100A
-- MGGA-100A-B [MGGA-100A-B from OptiFuse]from Chief Enterprises LLC
Fuses, MGGA-B, Auto Bolt-On - Time Delay, 32V 100A [See More]
- Features: Time Lag
- Rated Voltage: 32
- Fuse Type: Automotive
- Rated Current: 100
from OMEGA Engineering, Inc.
•. True Dual - Element Spring - Trigger Construction Allows Sizing of 125% FLA for Motor Backup Protection. •. Superior Overload and Cycling Capabilities. •. Extremely Current Limiting; Provides Superior Short Circuit Component Protection [See More]
- Features: Time Lag
- Mounting: Replaceable
- Fuse Type: Blade
- Rated Voltage: 600
from Utmel Electronic Limited
372 Series Time Lag 250 V 0.1 A Ø 8.5 x 8 mm TR5 ® Radial Lead Fuse [See More]
- Features: Time Lag
- Rated Voltage: 250
- Mounting: Through Hole
- Rated Current: 0.1000
from SOC America, Inc.
SOC Fuse Technology. Please contact us with any questions or requests you have regarding SOC products. SOC hopes to be of service to your company through responding to product designs which satisfy specific applications and characteristics. SOC designs products with higher voltages and wider ranges... [See More]
- Features: Time Lag
- Fuse Material: Ceramic
- Fuse Type: Subminiature
- Mounting: Solderable (Surface Mount Technology)
from DME Company
2 Integrity Mainframe Fan & Aux Power Fuses, 400mA time delay 250 VAC 5 x 20 mm style fuse [See More]
- Features: Time Lag
- Rated Voltage: 250
from Mersen
Amp-Trap 2000 SmartSpot time-delay A2D-R fuses provide IEC Type 2 "no damage" protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A2D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage to motor... [See More]
- Features: Indicating; Time Lag
- Mounting: Clip
- Fuse Material: PolyTube
- Rated Voltage: 250
from Littelfuse, Inc.
Littelfuse 408 Series is a 100% lead-free, RoHS compliant, and halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150 °C and high in-rush currents. The general design ensures excellent temperature... [See More]
- Features: Time Lag
- Mounting: Solderable (Surface Mount Technology)
- Fuse Material: Ceramic; Ceramic
- Rated Breaking Capacity: 50
from OptiFuse
General purpose glass and ceramic, fast-acting and time-delay fuses in a variety of sizes used as over-current protection in electronic devices [See More]
- Features: Fast Acting; Time Lag
- Mounting: Replaceable
- Fuse Material: Glass; Ceramic
- Rated Voltage: 1000
from OMEGA Engineering, Inc.
•. Compact Dimensions. •. Fiber Tube Construction. •. Time-Delay Allows Harmless Inductive Surges to Pass Without Needless Fuse Opening (500V). •. Dual-Element Construction Allows Harmless Inductive Surges to Pass Without Opening (250V) [See More]
- Features: Time Lag
- Fuse Material: Fiber
- Fuse Type: Midget
- Mounting: Replaceable
from Utmel Electronic Limited
Electric Fuse, Slow Blow, 0.375A, 125VAC, 125VDC, 50A (IR), Surface Mount [See More]
- Features: Time Lag
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Replaceable
- Fuse Type: Midget
- Rated Voltage: 250
from DME Company
RPM0086 = DSS Transformer Fuse - 315MA TIME LAG FUSE USED ON DSS-15-02, DSS-15-01, DSS-30-02 MODULES, SERIAL NUMBERS 017806 THRU 025112. RPM0089 = DSS Transformer Fuse - 200MA TIME LAG FUSE USED ON DSS-15-02, DSS-15-01, DSS-30-02 MODULES, BEGINNING WITH SERIAL NUMBER 025113. RPM0087 = SSM... [See More]
- Features: Time Lag
- Rated Voltage: 250
from Mersen
Amp-Trap 2000 SmartSpot time-delay A2D-R fuses provide IEC Type 2 no damage protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A2D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage to motor... [See More]
- Features: Time Lag
- Mounting: Clip
- Fuse Material: PolyTube
- Rated Voltage: 250
from Littelfuse, Inc.
Littelfuse 407 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150 º C and high in-rush currents. The general design ensures excellent temperature... [See More]
- Features: Time Lag
- Mounting: Solderable (Surface Mount Technology)
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS
from OptiFuse
OptiFuse midget fuses are designed to meet the rigous demands and high energy. These fuses are branch rated and UL listed for industrial applications. [See More]
- Features: Fast Acting; Time Lag
- Mounting: Replaceable
- Fuse Type: Midget
- Rated Voltage: 1000
from Utmel Electronic Limited
FUSE 5A 125V SMD SLOW [See More]
- Features: Time Lag
- Rated Voltage: 125
- Mounting: Holder, Surface Mount
- Rated Current: 5
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Replaceable
- Fuse Type: Miniature
- Rated Voltage: 250
from Mersen
Amp-Trap 2000 A4BQ fuses are 20 percent more current limiting than any other Class L fuse on the market. When correctly coordinated, they bring a superior level of protection to service entrance equipment. Downstream circuit components have maximum protection against short circuit let-thru current. [See More]
- Features: Time Lag
- Mounting: Bolted
- Fuse Material: GMG
- Rated Voltage: 600
from Littelfuse, Inc.
The 2AG Slo-Blo ® Fuses are available in cartridge form or with axial leads. 2AG Fuses providing the same performance characteristics as their 3AG counterpart, while occupying one-third the space. 229 series 2AG fuses have time-delay of 313 series 3AG fuses in less than one-third of the space. [See More]
- Features: Time Lag
- Fuse Material: Glass; Glass
- Fuse Type: Miniature; Subminiature
- Rated Voltage: 250
from Utmel Electronic Limited
Fuse Chip Slow Blow Acting 3A 32V SMD Solder Pad 1206 Epoxy T/R CSA [See More]
- Features: Time Lag
- Rated Voltage: 32
- Mounting: Solderable (Surface Mount Technology); Surface Mount
- Rated Current: 3
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Solderable (with leads)
- Fuse Type: Miniature
- Rated Voltage: 250
from Mersen
The high interrupting rating of the Amp-Trap A4BT current-limiting fuses makes it suitable for protecting mains, feeders, and general circuits. The 10-second time-delay at 500 percent of fuse rating is ideal for large motors and other loads with high inrush currents. A4BT fuses can be applied to... [See More]
- Features: Time Lag
- Mounting: Bolted
- Fuse Material: GMG
- Rated Voltage: 600
from Littelfuse, Inc.
The 2AG Slo-Blo ® Fuses are available in cartridge form or with axial leads. 2AG Fuses providing the same performance characteristics as their 3AG counterpart, while occupying one-third the space. 229 series 2AG fuses have time-delay of 313 series 3AG fuses in less than one-third of the space. [See More]
- Features: Time Lag
- Fuse Material: Glass; Glass
- Fuse Type: Miniature; Subminiature
- Rated Voltage: 250
from Utmel Electronic Limited
Fuse Chip Slow Blow Acting 4A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL [See More]
- Features: Time Lag
- Mounting: Solderable (Surface Mount Technology); Surface Mount
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 125
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Replaceable
- Fuse Type: Miniature
- Rated Voltage: 250
from Mersen
Amp-Trap A4BY fuses have been the industry's favorite when it comes to protecting service entrance equipment, feeder circuits, and circuit breakers. The A4BY is a 100percent rated device and may be applied at continuous currents up to its ampere rating. A 4-second minimum time delay at 500percent... [See More]
- Features: Time Lag
- Mounting: Bolted
- Fuse Material: GMG
- Rated Voltage: 600
from Littelfuse, Inc.
Littelfuse 209 Series 350V time-lag (Slo-Blo) fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third the space. Sleeved fuses are available. In accordance with UL standard UL 248-14 Fuses... [See More]
- Features: Time Lag
- Fuse Material: Glass; Glass Body Borosilicate
- Fuse Type: Miniature; Subminiature
- Rated Voltage: 350
from Utmel Electronic Limited
Fuse Miniature Slow Blow Acting 0.25A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/UL [See More]
- Features: Time Lag
- Fuse Material: Glass; Glass
- Fuse Type: Miniature
- Mounting: Holder
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Replaceable
- Fuse Type: Miniature
- Rated Voltage: 250
from Mersen
Amp-Trap 2000 ® SmartSpot time-delay A6D-R fuses provide IEC Type 2 "no damage" protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A6D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage... [See More]
- Features: Indicating; Time Lag
- Mounting: Clip
- Fuse Material: PolyTube
- Rated Voltage: 600
from Littelfuse, Inc.
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 875 Series. Designed to UL/CSA 248 Standard. Slo-Blo, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications [See More]
- Features: Time Lag
- Rated Voltage: 250
- Fuse Material: Ceramic; Ceramic
- Operating Temperature: -55 to 125
from Utmel Electronic Limited
Fuse Miniature Slow Blow Acting 30A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL/cULus [See More]
- Features: Time Lag
- Fuse Material: Ceramic; Ceramic
- Fuse Type: Miniature
- Mounting: Through Hole
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Solderable (with leads)
- Fuse Type: Miniature
- Rated Voltage: 250
from Mersen
Solid-state SmartSpot indicator Time-delay for motor starting and transformer inrush currents without nuisance opening 300kA interrupting rating, self-certified (UL witnessed test) Extremely current-limiting for low peak let-thru current Easy 2-to-1 selectivity for prevention of nuisance shut downs... [See More]
- Features: Time Lag
- Mounting: Clip
- Fuse Material: PolyTube
- Rated Voltage: 600
from Littelfuse, Inc.
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 875 Series. Designed to UL/CSA 248 Standard. Slo-Blo, glass body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications. [See More]
- Features: Time Lag
- Rated Voltage: 250
- Fuse Material: Glass; Glass
- Operating Temperature: -55 to 125
from Utmel Electronic Limited
FUSE, 5A, TE7, TIME LAG, 300V, RADIAL [See More]
- Features: Time Lag
- Rated Voltage: 300
- Mounting: Through Hole
- Rated Current: 5
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Replaceable
- Fuse Type: Miniature
- Rated Voltage: 32
from Mersen
Amp-Trap 2000 ® AJT fuses provide non-indication as well as a SmartSpot visual open fuse indicator. With advanced material technology the AJT fuse provides IEC Type 2 No Damage protection to main, feeder, and branch circuits, for all types of loads yet, they require only half the... [See More]
- Features: Indicating; Time Lag
- Mounting: Clip or Bolted
- Fuse Material: GMG
- Rated Voltage: 600
from Littelfuse, Inc.
The 383 series in its compact TR5 ® package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 383 series radial leaded fuses are rated at 300VAC as compared to existing competition in the market which are... [See More]
- Features: Time Lag
- Rated Voltage: 300
- Fuse Type: Miniature; Subminiature
- Approvals / Standards: RoHS
from Utmel Electronic Limited
LITTELFUSE - 0215002.MXP - Fuse, Cartridge, Slow Blow, 2 A, 250 V, 5mm x 20mm, 0.2" x 0.79", 215 Series [See More]
- Features: Time Lag
- Mounting: Holder
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 250
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Solderable (with leads)
- Fuse Type: Miniature
- Rated Voltage: 32
from Mersen
AJT Reducer Fuses are a safe permanent solution for decreasing your current rating without using a fuse reducer which are designed and list for temporary use only. These reducer fuses provide the same trusted protection levels as a traditional AJT fuses but in a larger body. Features. Replaces... [See More]
- Features: Time Lag
- Mounting: Clip or Bolted
- Fuse Material: GMG
- Rated Voltage: 600
from Littelfuse, Inc.
The 3AB Slo-Blo ® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions... [See More]
- Features: Time Lag
- Rated Voltage: 250
from Utmel Electronic Limited
Surface Mount Fuses UMT 250 630mA 277V Slow [See More]
- Features: Time Lag
- Mounting: Surface Mount
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 250
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Solderable (with leads)
- Fuse Type: Miniature
- Rated Voltage: 250
from Mersen
Amp-Trap 2000 time-delay ATDR small-dimension fuses provide IEC Type 2 "no damage" protection to your facility's increasingly sensitive branch circuit components and small motors - minimizing the risk of fault-related damage. ATDR Class CC fuses deliver the best time-delay characteristics in their... [See More]
- Features: Time Lag
- Mounting: Clip
- Fuse Material: GMG
- Rated Voltage: 600
from Littelfuse, Inc.
The 3AB Slo-Blo ® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions... [See More]
- Features: Time Lag
- Rated Voltage: 250
- Fuse Material: Ceramic; Ceramic
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Solderable (with leads)
- Fuse Type: Miniature
- Rated Voltage: 250
from Mersen
Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection). Features. Numerous ratings for a... [See More]
- Features: Time Lag
- Fuse Material: GMG
- Fuse Type: Midget
- Mounting: Clip
from Littelfuse, Inc.
The 3AG Slo-Blo ® fuse solves a broad range of applicationrequirements while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant [See More]
- Features: Time Lag
- Rated Voltage: 250
- Fuse Material: Glass; Glass
- Approvals / Standards: CSA
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Replaceable
- Fuse Type: Miniature
- Rated Voltage: 250
from Mersen
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems. [See More]
- Features: Time Lag
- Mounting: Clip
- Fuse Material: GMG
- Rated Voltage: 600
from Littelfuse, Inc.
The 3AG Slo-Blo ® fuse solves a broad range of applicationrequirements while offering reliable performance and cost-effective circuit protection. Time-delayed performance provides superior protection for circuits carrying inductive loads, such as those for motors, transformers, and solenoids. [See More]
- Features: Time Lag
- Rated Voltage: 32
- Fuse Material: Glass; Glass
- Approvals / Standards: CSA
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Replaceable
- Fuse Type: Miniature
- Rated Voltage: 250
from Mersen
250V, Time Delay, Glass, 5mm x 20mm. Features. Glass body. Time-delay. 5 mm x 20 mm. Applications. Electronic circuits [See More]
- Features: Time Lag
- Mounting: Clip
- Fuse Material: Glass
- Rated Voltage: 250
from Littelfuse, Inc.
The 443E Series is a Nano2 ®, 250 V fuse. It is a surface mount Universal Modular Fuse (UMF) that complies with IEC 60127-4. It is RoHS-compliant and fully compatible with lead-free solder alloy and higher temperature profiles associated with lead-free assembly. 250 VAC/VDC voltage rating with... [See More]
- Features: Time Lag
- Mounting: Solderable (Surface Mount Technology)
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 250
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Solderable (with leads)
- Fuse Type: Miniature
- Rated Voltage: 250
from Mersen
250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads. Features. Glass body. Time-delay. 5 mm x 20 mm. 1-1/2" Axial leads. Applications. Electronic circuits [See More]
- Features: Time Lag
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 10
from Littelfuse, Inc.
The 477 Series is the first and smallest 500VAC and 400VDC fuse under the class of 5x20mm fuse family. It is designed for circuit protection in the area of high energy applications.With its DC and AC characteristics, the 477 Series is well suited for high energy or power efficient applications and... [See More]
- Features: Time Lag
- Rated Voltage: 500
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: SEMKO
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Solderable (with leads)
- Fuse Type: Miniature
- Rated Voltage: 250
from Mersen
Up to 250V, Time Delay, Glass, 1/4" x 1 1/4". Features. Glass body. Time-delay. 1/4" x 1-1/4". Applications. Electronic circuits [See More]
- Features: Time Lag
- Mounting: Clip
- Fuse Material: Glass
- Rated Voltage: 250
from Littelfuse, Inc.
The 977 Series is a ceramic-base 5x20mm-size fuse series with a 500VAC/450VDC rating. It is designed for circuit protection in both high-power AC and power-efficient applications. With its DC and AC characteristics, the 977 Series is sutable for high energy or power efficient applications and... [See More]
- Features: Time Lag
- Rated Voltage: 500
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: SEMKO
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Replaceable
- Fuse Type: Miniature
- Rated Voltage: 250
from Mersen
Up to 250V, Time Delay, Glass, 1/4" x 1 1/4", 1-1/2" Axial Leads. Features. Glass body. Time-delay. 1/4" x 1-1/4". 1-1/2" Axial leads. Applications. Electronic circuits [See More]
- Features: Time Lag
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 30
from Littelfuse, Inc.
0593.100 is a Slo-Blo military fuse with an ampere rating of 0.1. [See More]
- Features: Time Lag
- Rated Voltage: 250
- Mounting: Fuse Block / Clip / Holder
- Rated Current: 0.1000
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Replaceable
- Fuse Type: Miniature
- Rated Voltage: 250
from Mersen
GFN midget indicating fuses are available in 34 ratings from 1/10A through 30A. These time-delay fuses have built-in blown fuse indicators which pop out at the end of the fuse to visually indicate when the fuse has operated. Indicators may be used to trip a switch for remote as well as visual... [See More]
- Features: Indicating; Time Lag
- Fuse Material: PolyTube
- Fuse Type: Midget
- Mounting: Clip
from Littelfuse, Inc.
0593.100S is a Slo-Blo military fuse with an ampere rating of 0.1. [See More]
- Features: Time Lag
- Rated Voltage: 250
- Mounting: Fuse Block / Clip / Holder
- Rated Current: 0.1000
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Replaceable
- Fuse Type: Miniature
- Rated Voltage: 125
from Mersen
Up to 250V, Time Delay, Glass, 5mm x 20mm. Features. Glass body. Time-delay. 5 mm x 20 mm. Applications. Electronic circuits [See More]
- Features: Time Lag
- Mounting: Clip
- Fuse Material: Glass
- Rated Voltage: 250
from Littelfuse, Inc.
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a... [See More]
- Features: Time Lag
- Rated Voltage: 250
- Fuse Material: Ceramic; Ceramic
- Approvals / Standards: RoHS; VDE
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Solderable (with leads)
- Fuse Type: Miniature
- Rated Voltage: 125
from Mersen
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4". Features. Ceramic body. Time-delay. 1/4" x 1-1/4". Applications. Electronic circuits [See More]
- Features: Time Lag
- Mounting: Clip
- Fuse Material: Ceramic
- Rated Voltage: 250
from Littelfuse, Inc.
The 215 series is 5x20, Ceramic body, Time-Lag type Cartridge fuse. With the extension into higher current ratings beyond existing 12A, from 15A up to 25A in cartridge version, in particular for 20A and 25A, it offers designers better flexibility in circuit protection design for high current... [See More]
- Features: Time Lag
- Operating Temperature: -55 to 125
- Rated Voltage: 250
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Replaceable
- Fuse Type: Miniature
- Rated Voltage: 125
from Mersen
Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4", 1-1/2" Axial Leads. Features. Ceramic body. Time-delay. 1/4" x 1-1/4". 1-1/2" Axial leads. Applications. Electronic circuits [See More]
- Features: Time Lag
- Rated Voltage: 250
- Fuse Material: Ceramic
- Rated Current: 30
from Littelfuse, Inc.
Ideal for supplementary protection in appliance or utilization equipment, especially in audio and medical equipment. Gold or rhodium-plated caps Ceramic tubes Broad current ratings: 125 mA to 20A 100% lead-free and RoHS compliant PSE agency approval [See More]
- Features: Time Lag
- Operating Temperature: -55 to 125
- Rated Voltage: 250
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Solderable (with leads)
- Fuse Type: Miniature
- Rated Voltage: 125
from Mersen
Up to 250V, Time Delay, Glass / Ceramic 5mm x 20mm. Features. Glass / ceramic body. Time-delay. 5 mm x 20 mm. Applications. Electronic circuits [See More]
- Features: Time Lag
- Mounting: Clip
- Fuse Material: Glass; Ceramic
- Rated Voltage: 250
from Littelfuse, Inc.
5x20mm meduim- acting glass body fuse designed to UL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant [See More]
- Features: Time Lag
- Operating Temperature: -55 to 125
- Rated Voltage: 250
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Replaceable
- Fuse Type: Miniature
- Rated Voltage: 125
from Mersen
Up to 250V, Time Delay, Glass / Ceramic, 5mm x 20mm, 1-1/2" Axial Leads. Features. Glass / ceramic body. Time-delay. 5 mm x 20 mm. 1-1/2" Axial leads. Applications. Electronic circuits [See More]
- Features: Time Lag
- Rated Voltage: 250
- Fuse Material: Glass; Ceramic
- Rated Current: 10
from Littelfuse, Inc.
5x20mm meduim- acting glass body fuse designed to UL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant [See More]
- Features: Time Lag
- Operating Temperature: -55 to 125
- Rated Voltage: 125
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Solderable (with leads)
- Fuse Type: Miniature
- Rated Voltage: 125
from Mersen
Mersen Plug Fuses are for industrial and residential applications. Standard non-time delay fuses are for receptacle and lighting circuits. Standard time delay fuses are for motor loads. For Canadian requirements, a type P fuse is used for non-motor loads and type D fuses... [See More]
- Features: Time Lag
- Mounting: Screw
- Fuse Material: Glass
- Rated Voltage: 125
from Littelfuse, Inc.
5x20mm Time-Lag glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 3 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant [See More]
- Features: Time Lag
- Approvals / Standards: CSA; IEC; VDE; SEMKO
- Rated Voltage: 250
- Operating Temperature: -55 to 125
from SOC America, Inc.
SOC Fuse Technology. The ET6/ET6R is an enhanced-breaking capacity type fuse, employing a high-quality and highly reliable wire-type fuse-element. This fuse is certified not only under Japanese and North American standards but also European standards. Over its fifty-two years of existence, SOC has... [See More]
- Features: Time Lag
- Mounting: Solderable (with leads) (optional feature); Replaceable (optional feature)
- Fuse Type: Miniature
- Rated Voltage: 250
from Mersen
PCT series of time-delay direct-mountable fuses address the need for electrical protection at the PC board. These fuses help PCB users/manufacturers reduce parts by eliminating clips and/or fuseholders and allowing automated assembly. PCT fuses can be used for the protection of main frame power... [See More]
- Features: Time Lag
- Fuse Material: GMG
- Fuse Type: Midget
- Mounting: PC Mount
from Littelfuse, Inc.
5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 6 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant [See More]
- Features: Time Lag
- Approvals / Standards: VDE; SEMKO
- Rated Voltage: 250
- Operating Temperature: -55 to 125
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Features: Time Lag
- Mounting: Replaceable
- Fuse Type: Miniature
- Rated Voltage: 250
from Mersen
Tri-Onic TR-R current-limiting time-delay fuses are engineered for overcurrent protection of motors, transformers, service entrance equipment, feeders and branch-circuits. The time-delay characteristics of the TR-R safely handle harmless starting currents and inrush currents associated with today's... [See More]
- Features: Indicating; Time Lag
- Mounting: Clip
- Fuse Material: PolyTube
- Rated Voltage: 250
from Littelfuse, Inc.
5x20mm time-Lag glass body cartridge fuse designed to JL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant [See More]
- Features: Time Lag
- Approvals / Standards: UL; CSA
- Rated Voltage: 250
- Operating Temperature: -55 to 125