VDE Approval Fuses
Last Updated: January 31, 2025
Description
VDE Approval Fuses are designed to provide reliable protection for electrical circuits by acting as a weak link that ruptures under overload or short circuit conditions. This ensures that the faulty circuit is isolated, thereby protecting equipment and personnel from potential harm.
Working Principle
VDE Approval Fuses operate by interrupting the flow of electrical current when it exceeds a predetermined level. This is achieved through the melting of a fusible element within the fuse, which breaks the circuit and stops the flow of electricity. The fuses are particularly useful because they provide a simple and effective means of protecting circuits from damage due to overcurrent conditions. They must be manually replaced after operation, ensuring that the circuit is not re-energized until the fault is addressed.
Applications
VDE Approval Fuses are used in a variety of applications, including the protection of semiconductor circuitry and secondary circuits or low voltage integrated circuits (ICs). They are also employed in battery energy storage systems to provide short-circuit protection and ground-fault protection.
Advantages over other Fuses
One of the key advantages of VDE Approval Fuses is their ability to reliably isolate faulty circuits, which is crucial for the protection of sensitive electronic components. They are designed to meet stringent standards, ensuring high performance and reliability in demanding applications.
Limitations
A limitation of VDE Approval Fuses is that they require manual replacement after they have operated. This can lead to downtime in systems where continuous operation is critical. Additionally, they may not be suitable for applications where remote resetting is required, as they do not have the capability for automatic reset.
Considerations
When selecting VDE Approval Fuses, it is important to consider factors such as the initial cost, operating expenses, and maintenance requirements. The durability and accuracy of the fuse should also be evaluated to ensure it meets the specific needs of the application. Replacement and maintenance costs can vary depending on the frequency of fuse operation and the ease of access to the fuse location.
from Altech Corp.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins. [See More]
- Approvals / Standards: IEC; VDE
- Mounting: Replaceable
- Fuse Type: Protective
- Rated Voltage: 12000
from DigiKey
3A AC 1kV DC Fuse Cartridge Holder [See More]
- Approvals / Standards: UL; CSA; VDE
- Rated Breaking Capacity: 20000
- Rated Current: 3
from RS Components, Ltd.
Eaton 16D16 Neozed Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
- Fuse Material: Ceramic; Ceramic
from SCHURTER Inc
Description. IEC Standard Fuse. H = High Breaking Capacity (Ceramic Tube). Applications. Primary Protection on PCB. Power Supply Adapter for e.g. laptops. SMPS (Switching Mode Power Supply) for TV's and DVD's [See More]
- Approvals / Standards: RoHS; UL; IEC; VDE
- Fuse Material: Ceramic
- Fuse Type: Miniature
- Mounting: Solderable (with leads)
from Altech Corp.
Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV ’s, VCR ’s etc. They are available in four sizes with a current range of 20mA to 20 Amps. [See More]
- Approvals / Standards: IEC; VDE
- Mounting: Replaceable
- Fuse Type: Miniature; Protective
- Rated Voltage: 250
from DigiKey
FUSE CARTRIDGE 25A 600VAC/VDC [See More]
- Approvals / Standards: UL; CSA; VDE
- Rated Breaking Capacity: 100000
- Rated Current: 25
from RS Components, Ltd.
Eaton 4D27 Diazed Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
- Fuse Material: Ceramic; Ceramic
from SCHURTER Inc
Description. IEC Standard Fuse. H = High Breaking Capacity (Ceramic Tube). Applications. Primary Protection in Equipment [See More]
- Approvals / Standards: RoHS; UL; IEC; VDE
- Fuse Material: Ceramic
- Fuse Type: Miniature
- Rated Voltage: 250
from Altech Corp.
Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV ’s, VCR ’s etc. They are available in four sizes with a current range of 20mA to 20 Amps. [See More]
- Approvals / Standards: IEC; VDE
- Mounting: Replaceable
- Fuse Type: Miniature; Protective
- Rated Voltage: 250
from DigiKey
125A 690V AC DC Fuse Square Holder [See More]
- Approvals / Standards: VDE
- Rated Current: 125
- Fuse Type: Blade
- Rated Breaking Capacity: 120000
from RS Components, Ltd.
Eaton 6D27 Diazed Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
- Fuse Material: Ceramic; Ceramic
from SCHURTER Inc
Description. IEC Standard Fuse. L = Low Breaking Capacity (Glass Tube). Applications. Primary Protection in Equipment [See More]
- Approvals / Standards: RoHS; UL; IEC; VDE
- Fuse Material: Glass
- Fuse Type: Miniature
- Rated Voltage: 250
from Altech Corp.
Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV ’s, VCR ’s etc. They are available in four sizes with a current range of 20mA to 20 Amps. [See More]
- Approvals / Standards: IEC; VDE
- Fuse Material: Glass
- Fuse Type: Miniature
- Mounting: Replaceable
from DigiKey
250A 500V AC 250V DC Fuse Square Holder [See More]
- Approvals / Standards: RoHS; VDE
- Rated Current: 250
- Fuse Type: Blade
- Rated Breaking Capacity: 120000
from RS Components, Ltd.
Eaton 6NZ01 Neozed Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
- Fuse Material: Ceramic; Ceramic
from SCHURTER Inc
Description. Low Breaking Capacity. Glass Tube [See More]
- Approvals / Standards: RoHS; UL; IEC; VDE
- Fuse Material: Glass
- Fuse Type: Miniature
-
Mounting:
Fuseholder / Clip
from Altech Corp.
Miniature Fuses are typically used toprotect electronic devices, laboratory and measurement instruments, stereos, TV ’s, VCR ’s etc. They are available in four sizes with a current range of 20mA to 20 Amps. Miniature Fuses are manufactured according to VDE 0820 part 1, VDE 0820 part 2,... [See More]
- Approvals / Standards: IEC; VDE
- Fuse Material: Glass
- Fuse Type: Miniature
- Mounting: Replaceable
from DigiKey
NH FUSE 450A 500V 3 GG/GL SIZE 3 [See More]
- Approvals / Standards: VDE
- Rated Current: 450
- Fuse Type: Blade
- Rated Breaking Capacity: 120000
from RS Components, Ltd.
Eaton 20D27 Diazed Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
- Fuse Material: Ceramic; Ceramic
from SCHURTER Inc
Description. IEC Standard Fuse. H = High Breaking Capacity (Ceramic Tube). Applications. Primary Protection in Equipment. Power Supply Adapter for e.g. laptops. SMPS (Switching Mode Power Supply) for TV's and DVD's [See More]
- Approvals / Standards: RoHS; UL; IEC; VDE
- Fuse Material: Ceramic
- Fuse Type: Miniature
- Rated Voltage: 300
from Altech Corp.
Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV ’s, VCR ’s etc. They are available in four sizes with a current range of 20mA to 20 Amps. [See More]
- Approvals / Standards: IEC; VDE
- Mounting: Replaceable
- Fuse Material: Glass
- Rated Voltage: 250
from DigiKey
NH FUSE 50A 500V SIZE 000 GG IMG [See More]
- Approvals / Standards: VDE
- Rated Current: 50
- Fuse Type: Blade
- Rated Breaking Capacity: 120000
from RS Components, Ltd.
Eaton 16D27 Diazed Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
- Fuse Material: Ceramic; Ceramic
from SCHURTER Inc
Description. IEC Approved. For high current applications. Max. ambient temperature 125 °C. Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition. Sealed and robust... [See More]
- Approvals / Standards: RoHS; UL; IEC; VDE
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Ceramic
- Rated Voltage: 125
from Altech Corp.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps. NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are... [See More]
- Approvals / Standards: IEC; VDE
- Mounting: Replaceable
- Fuse Type: Blade
- Rated Voltage: 500
from DigiKey
80A 500V AC 250V DC Fuse Square Holder [See More]
- Approvals / Standards: RoHS; VDE
- Rated Current: 80
- Fuse Type: Blade
- Rated Breaking Capacity: 120000
from RS Components, Ltd.
Eaton 10D27 Diazed Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
- Fuse Material: Ceramic; Ceramic
from SCHURTER Inc
Description. Ceramic Tube. IEC Standard Miniature Fuse. Applications. Digital Consumer Electronics. Power supplies [See More]
- Approvals / Standards: RoHS; UL; IEC; VDE
- Fuse Material: Ceramic
- Fuse Type: Subminiature
-
Mounting: Solderable (with leads);
PCB,THT
from Altech Corp.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps. NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are... [See More]
- Approvals / Standards: IEC; VDE
- Mounting: Replaceable
- Fuse Type: Blade
- Rated Voltage: 500
from DigiKey
MICRO FUSE, RADIAL, FAST ACTING, [See More]
- Approvals / Standards: UL; CSA; VDE
- Rated Current: 1
- Mounting: Through Hole
- Rated Breaking Capacity: 35
from RS Components, Ltd.
Eaton 35NZ02 Neozed Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
from SCHURTER Inc
Description. VDE/UL Approvals UMT 250, UMT 250 (Au), UMC 250 , see variants. High breaking capacity of 200 A @ 250 VAC (IEC). UL approval for 0.08 A - 4 A 277 VAC and 250 VDC. Unique Selling Proposition. Compact design. Maximum breaking capacity at minimal footprint. Applications. Primary protection... [See More]
- Approvals / Standards: RoHS; UL; IEC; VDE
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Ceramic
- Rated Voltage: 250
from Altech Corp.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps. NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are... [See More]
- Approvals / Standards: IEC; VDE
- Mounting: Replaceable
- Fuse Type: Blade
- Rated Voltage: 500
from DigiKey
MICRO FUSE, RADIAL, FAST ACTING, [See More]
- Approvals / Standards: UL; CSA; VDE
- Rated Current: 2
- Mounting: Through Hole
- Rated Breaking Capacity: 35
from RS Components, Ltd.
Eaton 16NZ01 Neozed Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
- Fuse Material: Ceramic; Ceramic
from SCHURTER Inc
Description. VDE/UL Approvals, UMF 250, UMF 250 (Au), UMC 250 , see variants. High breaking capacity of up to 200 A @ 250 VAC. UL approval for 0.05 A - 4 A @ 250 VAC and 125 VDC. Applications. Primary protection on SMD PCBs [See More]
- Approvals / Standards: RoHS; UL; IEC; VDE
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Ceramic
- Rated Voltage: 250
from Altech Corp.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow. Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics [See More]
- Approvals / Standards: UL (optional feature); IEC; VDE
- Mounting: Stud Mount
- Fuse Type: Blade
- Rated Voltage: 660
from DigiKey
MICRO FUSE, RADIAL, SLOW BLOW, 1 [See More]
- Approvals / Standards: UL; CSA; VDE; SEMKO
- Rated Current: 1
- Mounting: Through Hole
- Rated Breaking Capacity: 35
from RS Components, Ltd.
Eaton 63NZ02 Neozed Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
- Fuse Material: Ceramic; Ceramic
from SCHURTER Inc
Description. Directly solderable on printed circuit boards. Applications. Primary protection on SMD PCBs [See More]
- Approvals / Standards: RoHS; UL; IEC; VDE
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Plastic
- Rated Voltage: 250
from Altech Corp.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow. Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics [See More]
- Approvals / Standards: UL (optional feature); IEC; VDE
- Mounting: Stud Mount
- Fuse Type: Blade
- Rated Voltage: 500
from DigiKey
NH-DIN 1C / 500V / 50A / GG [See More]
- Approvals / Standards: VDE
- Rated Current: 50
- Fuse Type: Blade
- Rated Breaking Capacity: 120000
from RS Components, Ltd.
Eaton 20NZ02 Neozed Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
- Fuse Material: Ceramic; Ceramic
from SCHURTER Inc
Description. Innovative melting wire fuse without internal solder joint, lead-free, and tested according to internal AEC-Q200 qualification. The fuse is sealed against potting compounds. Unique Selling Proposition. Small size (2410 footprint) for 125 VDC and up to 250 VAC rating. High range of... [See More]
- Approvals / Standards: RoHS; UL; IEC; VDE
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Plastic
- Rated Voltage: 250
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Approvals / Standards: IEC; VDE
- Fuse Material: Ceramic
- Fuse Type: Protective
- Mounting: Replaceable
from DigiKey
NH-DIN 2C / 500V / 50A / GG [See More]
- Approvals / Standards: VDE
- Rated Current: 50
- Fuse Type: Blade
- Rated Breaking Capacity: 120000
from RS Components, Ltd.
Eaton 10NZ01 Neozed Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
- Fuse Material: Ceramic; Ceramic
from SCHURTER Inc
Description. Directly solderable on printed circuit boards. Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition. High breaking capacity up to 500A. Low melting I ²t-values,... [See More]
- Approvals / Standards: RoHS; UL; IEC; VDE
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Ceramic
- Rated Voltage: 250
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Approvals / Standards: IEC; VDE
- Fuse Material: Ceramic
- Fuse Type: Protective
- Mounting: Replaceable
from DigiKey
NH-DIN 2C / 400V / 80A / GG [See More]
- Approvals / Standards: VDE
- Rated Current: 80
- Fuse Type: Blade
- Rated Breaking Capacity: 100000
from RS Components, Ltd.
Eaton 4NZ01 Neozed Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Rated Breaking Capacity: 50000
- Fuse Material: Ceramic; Ceramic
from SCHURTER Inc
Description. High current range from 80 mA to 10 A. High breaking capacity of 200 A @ 250 VAC (IEC). UL approval for 277 VAC and 250 VDC. Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling... [See More]
- Approvals / Standards: RoHS; UL; IEC; VDE
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Ceramic
- Rated Voltage: 250
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Approvals / Standards: IEC; VDE
- Fuse Material: Ceramic
- Fuse Type: Protective
- Mounting: Replaceable
from DigiKey
10A AC 1kV DC Fuse Cartridge Holder [See More]
- Approvals / Standards: UL; VDE
- Rated Breaking Capacity: 20000
- Rated Current: 10
- Operating Temperature: -50 to 125
from RS Components, Ltd.
Mersen Y227882 / NH0AM69V125 NH Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Fuse Type: Blade
from SCHURTER Inc
Description. IEC characteristic. High melting I ²t-values. Impermeable to potting compound. 1 A - 6.3 A testet according AEC-Q200 specifications. Applications. Secondary Protection DC and AC. Circuits with inrush [See More]
- Approvals / Standards: RoHS; UL; IEC; VDE
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Plastic
- Rated Voltage: 63
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Approvals / Standards: UL (optional feature); IEC; VDE
- Fuse Material: Ceramic
- Fuse Type: Protective
- Mounting: Replaceable
from DigiKey
1A AC 1kV DC Fuse Cartridge Holder [See More]
- Approvals / Standards: UL; VDE
- Rated Breaking Capacity: 20000
- Rated Current: 1
- Operating Temperature: -50 to 125
from RS Components, Ltd.
Mersen K219820 / NH2GG50V315-1 NH Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Fuse Type: Blade
from SCHURTER Inc
Description. Directly solderable on printed circuit boards. IEC Standard Fuse. H = High Breaking Capacity. Applications. Primary protection on SMD PCBs [See More]
- Approvals / Standards: RoHS; UL; IEC; VDE
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Ceramic
- Rated Voltage: 300
from Altech Corp.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base. [See More]
- Approvals / Standards: IEC; VDE
- Mounting: Screw Cap or Fuse Base
- Fuse Type: Protective
- Rated Voltage: 500
from DigiKey
2A AC 1kV DC Fuse Cartridge Through Hole [See More]
- Approvals / Standards: UL; VDE
- Rated Current: 2
- Mounting: Through Hole
- Rated Breaking Capacity: 20000
from RS Components, Ltd.
Mersen B219122C / NH000GG50V100/3 [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Fuse Type: Blade
from SCHURTER Inc
Description. Directly solderable on printed circuit boards. L = Low Breaking Capacity. For rated current 1 A to 16 A, SMD-SPT is recommended. Applications. Primary protection on SMD PCBs [See More]
- Approvals / Standards: RoHS; UL; IEC; VDE
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Glass
- Rated Voltage: 250
from Altech Corp.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base. [See More]
- Approvals / Standards: IEC; VDE
- Mounting: Screw Cap or Fuse Base
- Fuse Type: Protective
- Rated Voltage: 500
from DigiKey
5A AC 1kV DC Fuse Cartridge Holder [See More]
- Approvals / Standards: UL; VDE
- Rated Breaking Capacity: 20000
- Rated Current: 5
- Operating Temperature: -50 to 125
from RS Components, Ltd.
Mersen E201185C / NH000GG50V25/3 NH Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Fuse Type: Blade
from SCHURTER Inc
Description. 26 rated currents from 160 mA to 50 A. Square design: 5.3 x 16. Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition. High breaking capacity up to 1500 A. High rated... [See More]
- Approvals / Standards: RoHS; UL; IEC; VDE
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Fuse Material: Ceramic
- Rated Voltage: 277
from Altech Corp.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base. [See More]
- Approvals / Standards: IEC; VDE
- Mounting: Screw Cap or Fuse Base
- Fuse Type: Protective
- Rated Voltage: 500
from DigiKey
25A AC 1kV DC Fuse Cartridge Holder [See More]
- Approvals / Standards: UL; VDE
- Rated Breaking Capacity: 20000
- Rated Current: 25
- Operating Temperature: -50 to 125
from RS Components, Ltd.
Mersen Y216543C / NH000GG50V80/3 NH Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Fuse Type: Blade
from Altech Corp.
Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base. [See More]
- Approvals / Standards: IEC; VDE
- Mounting: Screw Cap or Fuse Base
- Fuse Type: Protective
- Rated Voltage: 380
from DigiKey
100A 500V AC DC Fuse Indicating Fuse Holder [See More]
- Approvals / Standards: VDE
- Rated Breaking Capacity: 120000
- Rated Current: 100
- Features: Indicating
from RS Components, Ltd.
Mersen T200807 / NH2GG50V400-1 NH Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Fuse Type: Blade
from Altech Corp.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base. [See More]
- Approvals / Standards: IEC; VDE
- Mounting: Screw Cap or Fuse Base
- Fuse Type: Protective
- Rated Voltage: 380
from DigiKey
12A AC 1kV DC Fuse Cartridge Holder [See More]
- Approvals / Standards: UL; CSA; VDE
- Rated Breaking Capacity: 20000
- Rated Current: 12
from RS Components, Ltd.
Mersen X227881 / NH0AM69V100 NH Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Fuse Type: Blade
from Altech Corp.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc. Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center... [See More]
- Approvals / Standards: IEC; VDE
- Mounting: Replaceable
- Fuse Type: Protective
- Rated Voltage: 660
from DigiKey
125A 600V AC 1kV DC Fuse Cartridge Holder [See More]
- Approvals / Standards: UL; VDE
- Rated Current: 125
- Fuse Type: Blade
- Rated Breaking Capacity: 200000
from RS Components, Ltd.
Eaton 224NHG1B NH Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
from Altech Corp.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc. Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center... [See More]
- Approvals / Standards: IEC; VDE
- Mounting: Replaceable
- Fuse Type: Protective
- Rated Voltage: 660
from DigiKey
160A 600V AC 1kV DC Fuse Cartridge Holder [See More]
- Approvals / Standards: UL; VDE
- Rated Current: 160
- Fuse Type: Blade
- Rated Breaking Capacity: 200000
from RS Components, Ltd.
Eaton 10LET Bolted Tag Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
from Altech Corp.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc. Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center... [See More]
- Approvals / Standards: IEC; VDE
- Mounting: Replaceable
- Fuse Type: Protective
- Rated Voltage: 660
from DigiKey
300A 600V AC 1kV DC Fuse Cartridge Holder [See More]
- Approvals / Standards: UL; VDE
- Rated Current: 300
- Fuse Type: Blade
- Rated Breaking Capacity: 200000
from RS Components, Ltd.
Eaton 16LET British Standard Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Rated Voltage: 280
from Altech Corp.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc. Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for... [See More]
- Approvals / Standards: IEC; VDE
- Mounting: Replaceable
- Fuse Type: Protective
- Rated Voltage: 660
from DigiKey
400A 600V AC 1kV DC Fuse Cartridge Holder [See More]
- Approvals / Standards: UL; VDE
- Rated Current: 400
- Fuse Type: Blade
- Rated Breaking Capacity: 200000
from RS Components, Ltd.
Eaton 80NHG00B Bolted Tag Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
from Altech Corp.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc. Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for... [See More]
- Approvals / Standards: IEC; VDE
- Mounting: Replaceable
- Fuse Type: Protective
- Rated Voltage: 660
from DigiKey
450A 600V AC 1kV DC Fuse Cartridge Holder [See More]
- Approvals / Standards: UL; VDE
- Rated Current: 450
- Fuse Type: Blade
- Rated Breaking Capacity: 200000
from RS Components, Ltd.
Eaton 160NHG0B NH Fuse [See More]
- Approvals / Standards: RoHS; IEC; VDE
from OptiFuse
General purpose glass and ceramic, fast-acting and time-delay fuses in a variety of sizes used as over-current protection in electronic devices [See More]
- Approvals / Standards: UL; CSA; VDE
- Mounting: Replaceable
- Fuse Material: Glass; Ceramic
- Rated Voltage: 1000
from Mersen
The D fuse-system is the first generation of screw fuse-system in the german DIN standard. It is still used in many installations. Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links. The D fuse range comprises the sizes NDZ, DII, DIII, DIV,... [See More]
- Approvals / Standards: RoHS; VDE
- Mounting: Clip
- Fuse Material: Ceramic
- Rated Voltage: 500
from Utmel Electronic Limited
372 Series Time Lag 250 V 0.1 A Ø 8.5 x 8 mm TR5 ® Radial Lead Fuse [See More]
- Approvals / Standards: RoHS; VDE; SEMKO
- Rated Voltage: 250
- Mounting: Through Hole
- Rated Current: 0.1000
from Littelfuse, Inc.
Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, andadapter applications. [See More]
- Approvals / Standards: VDE
- Rated Voltage: 250
- Fuse Material: Ceramic; Ceramic
- Features: Fast Acting
from Mersen
250V, Time Delay, Glass, 5mm x 20mm. Features. Glass body. Time-delay. 5 mm x 20 mm. Applications. Electronic circuits [See More]
- Approvals / Standards: RoHS; UL; CSA; IEC; VDE
- Mounting: Clip
- Fuse Material: Glass
- Rated Voltage: 250
from Utmel Electronic Limited
Cartridge Fuses 250 V 0.05A 5x20mm Fast Acting [See More]
- Approvals / Standards: RoHS; UL; CSA; VDE; SEMKO
- Mounting: Holder
- Fuse Material: Glass; Glass
- Rated Voltage: 250
from Littelfuse, Inc.
The 383 series in its compact TR5 ® package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 383 series radial leaded fuses are rated at 300VAC as compared to existing competition in the market which are... [See More]
- Approvals / Standards: RoHS; VDE
- Rated Voltage: 300
- Fuse Type: Miniature; Subminiature
- Features: Time Lag
from Mersen
250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads. Features. Glass body. Time-delay. 5 mm x 20 mm. 1-1/2" Axial leads. Applications. Electronic circuits [See More]
- Approvals / Standards: RoHS; UL; CSA; IEC; VDE
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 10
from Utmel Electronic Limited
Cartridge Fuses 250V .25A Fast Acting [See More]
- Approvals / Standards: RoHS; CSA; VDE; SEMKO
- Rated Voltage: 250
- Mounting: Holder
- Rated Current: 0.2500
from Littelfuse, Inc.
The 443E Series is a Nano2 ®, 250 V fuse. It is a surface mount Universal Modular Fuse (UMF) that complies with IEC 60127-4. It is RoHS-compliant and fully compatible with lead-free solder alloy and higher temperature profiles associated with lead-free assembly. 250 VAC/VDC voltage rating with... [See More]
- Approvals / Standards: RoHS; VDE
- Mounting: Solderable (Surface Mount Technology)
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 250
from Mersen
250V, Fast Acting, Glass, 5mm x 20mm. Features. Glass body. Fast-acting. 5 mm x 20 mm. Applications. Electronic circuits [See More]
- Approvals / Standards: RoHS; UL; CSA; IEC; VDE
- Mounting: Clip
- Fuse Material: Glass
- Rated Voltage: 250
from Utmel Electronic Limited
FUSE 1A 250V AXIAL [See More]
- Approvals / Standards: RoHS; CSA; VDE
- Rated Voltage: 250
- Mounting: Through Hole
- Rated Current: 1
from Littelfuse, Inc.
The 477 Series is the first and smallest 500VAC and 400VDC fuse under the class of 5x20mm fuse family. It is designed for circuit protection in the area of high energy applications.With its DC and AC characteristics, the 477 Series is well suited for high energy or power efficient applications and... [See More]
- Approvals / Standards: VDE; SEMKO
- Rated Voltage: 500
- Fuse Material: Ceramic; Ceramic
- Features: Time Lag
from Mersen
250V, Fast Acting, Glass, 5mm x 20mm, 1-1/2" Axial Leads. Features. Glass body. Fast-acting. 5 mm x 20 mm. 1-1/2" Axial leads. Applications. Electronic circuits [See More]
- Approvals / Standards: RoHS; UL; CSA; IEC; VDE
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 10
from Utmel Electronic Limited
FUSE BOARD MNT 1A 250VAC RADIAL [See More]
- Approvals / Standards: RoHS; VDE; SEMKO
- Rated Voltage: 250
- Mounting: Through Hole
- Rated Current: 1
from Littelfuse, Inc.
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a... [See More]
- Approvals / Standards: RoHS; VDE
- Rated Voltage: 250
- Fuse Material: Ceramic; Ceramic
- Features: Time Lag
from Mersen
250V, Fast Acting, Ceramic, 5mm x 20mm. Features. Ceramic body. Fast-acting. 5 mm x 20 mm. Applications. Electronic circuits [See More]
- Approvals / Standards: RoHS; UL; CSA; IEC; VDE
- Mounting: Clip
- Fuse Material: Ceramic
- Rated Voltage: 250
from Utmel Electronic Limited
FUSE BOARD MNT 1A 250VAC RADIAL [See More]
- Approvals / Standards: RoHS; VDE; SEMKO
- Mounting: Through Hole
- Fuse Material: Thermoplastic
- Rated Voltage: 250
from Littelfuse, Inc.
The 215 series is 5x20, Ceramic body, Time-Lag type Cartridge fuse. With the extension into higher current ratings beyond existing 12A, from 15A up to 25A in cartridge version, in particular for 20A and 25A, it offers designers better flexibility in circuit protection design for high current... [See More]
- Approvals / Standards: IEC; BSI; VDE
- Features: Time Lag
- Rated Voltage: 250
- Operating Temperature: -55 to 125
from Mersen
250V, Fast Acting, Ceramic, 5mm x 20mm, 1-1/2" Axial Leads. Features. Ceramic body. Fast-acting. 5 mm x 20 mm. 1-1/2" Axial leads. Applications. Electronic circuits [See More]
- Approvals / Standards: RoHS; UL; CSA; IEC; VDE
- Rated Voltage: 250
- Fuse Material: Ceramic
- Rated Current: 10
from Utmel Electronic Limited
FUSE BRD MNT 1.6A 250VAC 125VDC [See More]
- Approvals / Standards: RoHS; UL; VDE
- Mounting: Surface Mount
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 250
from Littelfuse, Inc.
5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant [See More]
- Approvals / Standards: CSA; IEC; VDE; SEMKO
- Features: Fast Acting
- Rated Voltage: 250
- Operating Temperature: -55 to 125
from Utmel Electronic Limited
FUSE BRD MNT 2.5A 250VAC RADIAL [See More]
- Approvals / Standards: RoHS; VDE
- Mounting: Through Hole
- Fuse Material: Thermoplastic
- Rated Voltage: 250
from Littelfuse, Inc.
Fast-acting 5x20mm 216SP Series Fuse available in single cap design The 216SP Series Fuse is ceramic body, fast-acting single cap Fuse. The 216SP Series Fuse comes in a wide operating range with current ratings from 1A to 10A. The breaking capability of the 216SP Series is consistent with the... [See More]
- Approvals / Standards: RoHS; IEC; VDE
- Rated Voltage: 250
- Fuse Material: Ceramic; Ceramic
- Features: Fast Acting
from Utmel Electronic Limited
FUSE CARTRIDGE 12A 600VAC/VDC [See More]
- Approvals / Standards: RoHS; UL; CSA; VDE
- Rated Voltage: 600
- Mounting: Holder
- Rated Current: 12
from Littelfuse, Inc.
5x20mm fast-acting glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 2 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant [See More]
- Approvals / Standards: CSA; IEC; VDE; SEMKO
- Features: Fast Acting
- Rated Voltage: 250
- Operating Temperature: -55 to 125
from Utmel Electronic Limited
FUSE CARTRIDGE 3A 1KVDC 5AG [See More]
- Approvals / Standards: RoHS; UL; CSA; VDE
- Rated Voltage: 1000
- Mounting: Holder
- Rated Current: 3
from Littelfuse, Inc.
5x20mm Time-Lag glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 3 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant [See More]
- Approvals / Standards: CSA; IEC; VDE; SEMKO
- Features: Time Lag
- Rated Voltage: 250
- Operating Temperature: -55 to 125
from Utmel Electronic Limited
FUSE CERAMIC 1.6A 250VAC 5X20MM [See More]
- Approvals / Standards: RoHS; UL; CSA; VDE; SEMKO
- Mounting: Holder
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 250
from Littelfuse, Inc.
5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 6 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant [See More]
- Approvals / Standards: VDE; SEMKO
- Features: Time Lag
- Rated Voltage: 250
- Operating Temperature: -55 to 125
from Utmel Electronic Limited
FUSE CERAMIC 1.6A 250VAC 5X20MM [See More]
- Approvals / Standards: RoHS; UL; CSA; VDE; SEMKO
- Mounting: Through Hole
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 250
from Littelfuse, Inc.
The 213 Series is a 5x20mm time-lag, surge-withstand, glass body cartridge fuse that is designed to IEC specifications. Conforms to EN/IEC/K/J 60127-1 and EN/IEC/K/J 60127-2 Available in cartridge and axial lead form Meets the IEC 60127-2, Sheet 3 specification for time-Lag fuses Lead-free and RoHS... [See More]
- Approvals / Standards: CSA; BSI; VDE; SEMKO
- Features: Time Lag
- Rated Voltage: 250
- Operating Temperature: -55 to 125
from Utmel Electronic Limited
FUSE CERAMIC 1A 250VAC 5X20MM [See More]
- Approvals / Standards: RoHS; UL; CSA; VDE; SEMKO
- Mounting: Through Hole
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 250
from Littelfuse, Inc.
875 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.875 series is a Slo-Blo ® type fuse, designed in accordance... [See More]
- Approvals / Standards: UL; VDE
- Rated Voltage: 250
- Fuse Material: Ceramic; Ceramic
- Features: Time Lag
from Utmel Electronic Limited
FUSE CERAMIC 2A 250VAC 5X20MM [See More]
- Approvals / Standards: RoHS; CSA; VDE
- Mounting: Through Hole
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 250
from Littelfuse, Inc.
876 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.876 series is a fast acting type fuse, designed in accordance to... [See More]
- Approvals / Standards: VDE
- Rated Voltage: 250
- Fuse Material: Ceramic; Ceramic
- Features: Fast Acting
from Utmel Electronic Limited
FUSE CERM 1A 500VAC 400VDC 5X20 [See More]
- Approvals / Standards: RoHS; UL; VDE; SEMKO
- Mounting: Holder
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 500
from Littelfuse, Inc.
877 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.877 series is a Slo-Blo ® type fuse, designed in accordance... [See More]
- Approvals / Standards: VDE
- Rated Voltage: 250
- Fuse Material: Ceramic; Ceramic
- Features: Time Lag
from Utmel Electronic Limited
FUSE GLASS 1A 250VAC 5X20MM [See More]
- Approvals / Standards: RoHS; UL; CSA; VDE; SEMKO
- Mounting: Through Hole
- Fuse Material: Glass; Glass
- Rated Voltage: 250
from Littelfuse, Inc.
The 462 series NANO ®2 SMF has time-lag current characteristics with interrupting ratings rated at 250V and 350V. It complies with IEC Publication IEC 60127-4 Universal Modular Fuse-Links. Heat resistant plastic housing, UL 94 V-0 Designed for line or low voltage applications Low Voltage drop... [See More]
- Approvals / Standards: RoHS; VDE
- Fuse Material: Plastic
- Fuse Type: Miniature
- Mounting: Solderable (Surface Mount Technology)
from Utmel Electronic Limited
Fuse Miniature 6.3A 250V Fast 2-Pin Cartridge Holder [See More]
- Approvals / Standards: UL; CSA; VDE; SEMKO
- Mounting: Holder
- Fuse Type: Miniature
- Rated Voltage: 250
from Littelfuse, Inc.
Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time –current... [See More]
- Approvals / Standards: RoHS; VDE
- Fuse Material: Ceramic; Ceramic
- Fuse Type: Miniature
- Mounting: Solderable (Surface Mount Technology)
from Utmel Electronic Limited
FUSE, 6.3A, FAST, 5X20MM, 250V, AXIAL [See More]
- Approvals / Standards: RoHS; CSA; VDE
- Mounting: Through Hole
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 250
from Littelfuse, Inc.
The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally... [See More]
- Approvals / Standards: RoHS; VDE
- Features: Time Lag
- Rated Voltage: 250
from Utmel Electronic Limited
Fuses with Leads (Through Hole) 250V IEC TL SL 3.15A TE5 [See More]
- Approvals / Standards: RoHS; UL; VDE; SEMKO
- Mounting: Through Hole
- Fuse Material: Thermoplastic
- Rated Voltage: 250
from Littelfuse, Inc.
TE5 Fuse, Time-Lag type, 250V rated, designed in accordance to IEC 60127-3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Halogen free Lead-free and RoHS compliant Red phosphorus-free [See More]
- Approvals / Standards: RoHS; VDE
- Rated Voltage: 250
- Fuse Type: Miniature; Subminiature
- Features: Time Lag
from Utmel Electronic Limited
LITTELFUSE 38213150000 FUSE, 250V, IEC TR5 LAG, AMMO, 3.15A [See More]
- Approvals / Standards: RoHS; VDE; SEMKO
- Mounting: Through Hole
- Fuse Material: Thermoplastic
- Rated Voltage: 250
from Littelfuse, Inc.
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free [See More]
- Approvals / Standards: RoHS; VDE
- Rated Voltage: 250
- Fuse Type: Miniature; Subminiature
- Features: Fast Acting
from Utmel Electronic Limited
SCHURTER 3403.0284.23FUSE, SMD, 10A, TIME DELAY [See More]
- Approvals / Standards: RoHS; VDE
- Mounting: Surface Mount
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 250
from Utmel Electronic Limited
SCHURTER 3405.0163.24FUSE, F TYPE, SMD, 0.5A [See More]
- Approvals / Standards: RoHS; VDE
- Mounting: Surface Mount
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 250
from Utmel Electronic Limited
Surface Mount Fuses OMF 250V 400mA [See More]
- Approvals / Standards: RoHS; VDE
- Mounting: Surface Mount
- Fuse Material: Thermoplastic
- Rated Voltage: 250
from Utmel Electronic Limited
Surface Mount Fuses SMD-SPT 5X20 8A [See More]
- Approvals / Standards: RoHS; VDE
- Mounting: Holder
- Fuse Material: Ceramic; Ceramic
- Rated Voltage: 250