Glass Fuses
Last Updated: January 31, 2025
Description
Glass fuses are protective devices used in electrical circuits to prevent damage from overcurrent or short circuits. They consist of a thin wire or strip of metal enclosed in a glass tube. When the current flowing through the circuit exceeds a certain level, the metal strip melts, breaking the circuit and stopping the flow of electricity.
Working Principle
Glass fuses operate on the principle of thermal response to overcurrent conditions. The metal element inside the glass tube is designed to melt at a specific current level. When excessive current flows through the fuse, the heat generated by the current causes the metal to melt, thereby opening the circuit and preventing further current flow. This action protects the electrical system from damage due to overheating or short circuits. The glass enclosure allows for visual inspection to determine if the fuse has blown, making it easy to identify and replace.
Applications
Glass fuses are commonly used in a variety of applications, including consumer electronics, automotive circuits, and household appliances. They are often found in devices such as televisions, radios, and power supplies, where they provide essential protection against electrical faults. In automotive applications, glass fuses protect circuits related to lighting, audio systems, and other electronic components.
Advantages over other Fuses
One of the key advantages of glass fuses is their transparency, which allows for easy visual inspection to determine if the fuse has blown. This feature simplifies maintenance and replacement processes. Additionally, glass fuses are relatively inexpensive and widely available, making them a cost-effective choice for many applications.
Limitations
Glass fuses have certain limitations, including their inability to be reset once blown. This means they must be replaced after each fault condition, which can lead to increased maintenance efforts and costs. Furthermore, glass fuses may not be suitable for high-current applications due to their limited current-carrying capacity compared to other types of fuses.
Considerations
When selecting glass fuses, several factors should be considered, including initial costs, operating expenses, and maintenance requirements. Glass fuses are generally low-cost, but the need for replacement after each fault can increase long-term operating expenses. Durability is another consideration, as glass fuses may be more prone to breakage compared to ceramic or other types of fuses. Additionally, the accuracy of the fuse in responding to overcurrent conditions is crucial for effective protection, and users should ensure that the selected fuse meets the specific requirements of their application.
from Altech Corp.
Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV ’s, VCR ’s etc. They are available in four sizes with a current range of 20mA to 20 Amps. [See More]
- Fuse Material: Glass
- Mounting: Replaceable
- Fuse Type: Miniature
- Rated Voltage: 250
from Interpower
NOTE: This part is not available for sale. Current Rating: 10A. Voltage Rating: 250VAC. Temperature Rating: -25 ºC to 70 ºC. Fuse Type: Quick Acting. Fuse Size: 5x20mm. Breaking Capacity: 100A. General Material: Glass. Color: Clear. CE Marking: yes [See More]
- Fuse Material: Glass; Glass
- Rated Current: 10
- Rated Voltage: 250
- Rated Breaking Capacity: 100
from RS Components, Ltd.
Altech 6D27SB Bottle Fuse [See More]
- Fuse Material: Glass; Glass
- Approvals / Standards: RoHS
from Heilind Electronics, Inc.
250V 3A 6X32 MINI FUSE TIME DELAYED GLASS [See More]
- Fuse Material: Glass
- Features: Time Lag
- Fuse Type: Miniature
from SCHURTER Inc
Description. IEC Standard Fuse. L = Low Breaking Capacity (Glass Tube). Unique Selling Proposition. Suitable for pulse-shaped continuous currents. Applications. Primary Protection on PCB. Application Note Primary Protection in Equipmentwith further information on increased Pulse Strength and their... [See More]
- Fuse Material: Glass
- Mounting: Solderable (with leads)
- Fuse Type: Miniature
- Rated Voltage: 250
from Altech Corp.
Miniature Fuses are typically used toprotect electronic devices, laboratory and measurement instruments, stereos, TV ’s, VCR ’s etc. They are available in four sizes with a current range of 20mA to 20 Amps. Miniature Fuses are manufactured according to VDE 0820 part 1, VDE 0820 part 2,... [See More]
- Fuse Material: Glass
- Mounting: Replaceable
- Fuse Type: Miniature
- Rated Voltage: 500
from RS Components, Ltd.
Mersen HP10M10 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass melamine
- Approvals / Standards: RoHS; UL
from SCHURTER Inc
Description. Low and Medium Breaking Capacity [See More]
- Fuse Material: Glass; Ceramic
-
Mounting:
Fuseholder / Clip
- Fuse Type: Miniature
- Rated Voltage: 250
from Altech Corp.
Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV ’s, VCR ’s etc. They are available in four sizes with a current range of 20mA to 20 Amps. [See More]
- Fuse Material: Glass
- Rated Voltage: 250
- Mounting: Replaceable
- Rated Current: 0.0320
from RS Components, Ltd.
Mersen HP10M15 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass melamine
- Approvals / Standards: RoHS; UL
from SCHURTER Inc
Description. Low Breaking Capacity [See More]
- Fuse Material: Glass
-
Mounting:
Fuseholder / Clip
- Fuse Type: Miniature
- Rated Voltage: 220
from RS Components, Ltd.
Mersen HP10M1 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass melamine
- Approvals / Standards: RoHS; UL
from SCHURTER Inc
Description. IEC Standard Fuse. L = Low Breaking Capacity (Glass Tube). Applications. Primary Protection in Equipment [See More]
- Fuse Material: Glass
- Rated Voltage: 250
- Fuse Type: Miniature
- Rated Current: 10
from RS Components, Ltd.
Mersen HP10M20 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass melamine
- Approvals / Standards: RoHS; UL
from SCHURTER Inc
Description. Low Breaking Capacity. Glass Tube [See More]
- Fuse Material: Glass
-
Mounting:
Fuseholder / Clip
- Fuse Type: Miniature
- Rated Voltage: 250
from RS Components, Ltd.
Mersen HP10M2 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass melamine
- Approvals / Standards: RoHS; UL
from SCHURTER Inc
Description. Available on request. H = High Breaking Capacity. UL Standard Fuse [See More]
- Fuse Material: Glass; Ceramic; Polymeric
-
Mounting:
Fuseholder / Clip
- Fuse Type: Miniature
- Rated Voltage: 250
from RS Components, Ltd.
Mersen HP10M3 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass melamine
- Approvals / Standards: RoHS; UL
from SCHURTER Inc
Description. Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Low melting I ²t-values, fast interruption. Low current solid state fuse (35mA, 50mA). Applications. Intrinsically safe electronics. [See More]
- Fuse Material: Glass
- Rated Voltage: 63
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Rated Current: 0.0500
from RS Components, Ltd.
Mersen HP10M4 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass melamine
- Approvals / Standards: RoHS; UL
from SCHURTER Inc
Description. Directly solderable on printed circuit boards. L = Low Breaking Capacity. For rated current 1 A to 16 A, SMD-SPT is recommended. Applications. Primary protection on SMD PCBs [See More]
- Fuse Material: Glass
- Rated Voltage: 250
-
Mounting: Solderable (Surface Mount Technology);
PCB,SMT
- Rated Current: 20
from RS Components, Ltd.
Mersen HP10M5 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass melamine
- Approvals / Standards: RoHS; UL
from RS Components, Ltd.
Mersen HP10M6 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass melamine
- Approvals / Standards: RoHS; UL
from RS Components, Ltd.
Mersen HP10M8 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass melamine
- Approvals / Standards: RoHS; UL
from RS Components, Ltd.
Mersen HP6M10 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass melamine
- Approvals / Standards: RoHS; UL
from RS Components, Ltd.
Mersen HP6M12 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass melamine
- Approvals / Standards: RoHS; UL
from RS Components, Ltd.
Mersen HP6M15 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass melamine
- Approvals / Standards: RoHS; UL
from RS Components, Ltd.
Mersen ATQR5 Cartridge Fuse [See More]
- Fuse Material: Glass; Fibreglass
- Approvals / Standards: RoHS; UL
from RS Components, Ltd.
Eaton S506-8-R Cartridge Fuse [See More]
- Fuse Material: Glass; Glass
- Approvals / Standards: RoHS
from RS Components, Ltd.
Schurter 0034.3127 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass
- Approvals / Standards: RoHS
from RS Components, Ltd.
Schurter 0034.3129 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass
- Approvals / Standards: RoHS
from RS Components, Ltd.
Schurter 7010.3210 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass
- Approvals / Standards: RoHS
from RS Components, Ltd.
Schurter 70103410 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass
- Approvals / Standards: RoHS
from RS Components, Ltd.
Schurter 70103430 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass
- Approvals / Standards: RoHS
from RS Components, Ltd.
Schurter 70103440 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass
- Approvals / Standards: RoHS
from RS Components, Ltd.
Schurter 70103460 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass
- Approvals / Standards: RoHS
from RS Components, Ltd.
Schurter 70103470 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass
- Approvals / Standards: RoHS
from RS Components, Ltd.
Schurter 7030.3250 Cartridge Fuse [See More]
- Fuse Material: Glass; Glass
- Approvals / Standards: RoHS
from OptiFuse
General purpose glass and ceramic, fast-acting and time-delay fuses in a variety of sizes used as over-current protection in electronic devices [See More]
- Fuse Material: Glass; Ceramic
- Rated Voltage: 1000
- Mounting: Replaceable
- Rated Breaking Capacity: 30
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 1.25A
-- FSC-1.25A [FSC-1.25A from OptiFuse]from Chief Enterprises LLC
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 1.25A [See More]
- Fuse Material: Glass
- Rated Current: 1.25
- Rated Voltage: 250
- Approvals / Standards: UL
from Utmel Electronic Limited
Cartridge Fuses 250 V 0.05A 5x20mm Fast Acting [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 250
- Mounting: Holder
- Rated Current: 0.0500
from Radwell International
DISCONTINUED BY MANUFACTURER, FUSE, 25A, GLASS,125VAC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
from Mersen
250V, Time Delay, Glass, 5mm x 20mm. Features. Glass body. Time-delay. 5 mm x 20 mm. Applications. Electronic circuits [See More]
- Fuse Material: Glass
- Rated Voltage: 250
- Mounting: Clip
- Rated Current: 10
from Ningbo Best Group Co., Ltd.
50 amperes at 300V AC (300mA-5A). 50 amperes at 250V AC (300mA-2.25A). 100 amperes at 250V AC (2.5A-5A). 100 amperes at 250V AC (1A-15A) MITI TYPE A. 500 amperes at 125V AC (1A-15A) MITI TYPE A. UL/CSA/T-MARK [See More]
- Fuse Material: Glass
from Opto 22
5-amp Fuse For Standard Digital Output Modules [See More]
- Fuse Material: Glass
- Mounting: Replaceable
- Fuse Type: Protective
- Rated Current: 5
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 1A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 1
from Littelfuse, Inc.
Littelfuse 208 Series 350V fast-acting fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third the space. Sleeved fuses are available. In accordance with UL standard UL 248-14 Fuses are... [See More]
- Fuse Material: Glass; Glass Body Borosilicate
- Features: Fast Acting
- Rated Voltage: 350
from Utmel Electronic Limited
Cartridge Fuses 250V .8A Fast Acting [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 250
- Mounting: Holder
- Rated Current: 0.8000
from Radwell International
PLUG FUSE, GLASS, 30A, 125VAC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
from Mersen
250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads. Features. Glass body. Time-delay. 5 mm x 20 mm. 1-1/2" Axial leads. Applications. Electronic circuits [See More]
- Fuse Material: Glass
- Rated Current: 10
- Rated Voltage: 250
- Approvals / Standards: RoHS; UL; CSA; IEC; VDE
from Ningbo Best Group Co., Ltd.
INTERRUPTING RATING: 35A OR 10In WHICHEVER IS GREATER. 3C/VDE/SEMKO [See More]
- Fuse Material: Glass
from Opto 22
The SNAP-FUSE1AB is a pack of 25 1-amp fuses for use with SNAP racks and power supplies. [See More]
- Fuse Material: Glass
- Mounting: Replaceable
- Fuse Type: Protective
- Rated Current: 1
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 2A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 2
from Littelfuse, Inc.
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead... [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 250
- Fuse Type: Miniature; Subminiature
- Approvals / Standards: UL
from Utmel Electronic Limited
FUSE AUTO 125A 32VDC AUTO LINK [See More]
- Fuse Material: Glass; Glass
- Mounting: Bolt Mount
- Fuse Type: Automotive
- Rated Voltage: 32
from Radwell International
FUSE, GMA 1/32 AMP, 250V, GLASS, 5X20. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
- Rated Current: 32
from Mersen
Up to 250V, Time Delay, Glass, 1/4" x 1 1/4". Features. Glass body. Time-delay. 1/4" x 1-1/4". Applications. Electronic circuits [See More]
- Fuse Material: Glass
- Rated Voltage: 250
- Mounting: Clip
- Rated Current: 30
from Ningbo Best Group Co., Ltd.
INTERRUPTING RATING: 500 amperes at 125V AC (1A-15A). 100 amperes at 250V AC (1A-15A). T-MARK [See More]
- Fuse Material: Glass
from Opto 22
The SNAP-FUSE2AB is a pack of 25 2-amp fast-acting fuses for use with SNAP-PS5-24DC power supplies. [See More]
- Fuse Material: Glass
- Mounting: Replaceable
- Fuse Type: Protective
- Rated Current: 2
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 6.3A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 6.3
from Littelfuse, Inc.
The 2AG Slo-Blo ® Fuses are available in cartridge form or with axial leads. 2AG Fuses providing the same performance characteristics as their 3AG counterpart, while occupying one-third the space. 229 series 2AG fuses have time-delay of 313 series 3AG fuses in less than one-third of the space. [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 250
- Fuse Type: Miniature; Subminiature
- Approvals / Standards: UL; CSA
from Utmel Electronic Limited
FUSE BOARD MOUNT 20A 32VAC 63VDC [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 32
- Mounting: Surface Mount
- Rated Current: 20
from Radwell International
FUSE,FAST ACTING GLASS TUBE,15AMP,250V,5 X 20MM . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
from Mersen
Up to 250V, Time Delay, Glass, 1/4" x 1 1/4", 1-1/2" Axial Leads. Features. Glass body. Time-delay. 1/4" x 1-1/4". 1-1/2" Axial leads. Applications. Electronic circuits [See More]
- Fuse Material: Glass
- Rated Current: 30
- Rated Voltage: 250
- Approvals / Standards: RoHS; UL; CSA
from Ningbo Best Group Co., Ltd.
INTERRUPTING RATING: 500 amperes at 125V AC(1A-15A). 100 amperes at 250V AC(1A-15A). T-MARK [See More]
- Fuse Material: Glass
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 3.15A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 3.15
from Littelfuse, Inc.
The 2AG Slo-Blo ® Fuses are available in cartridge form or with axial leads. 2AG Fuses providing the same performance characteristics as their 3AG counterpart, while occupying one-third the space. 229 series 2AG fuses have time-delay of 313 series 3AG fuses in less than one-third of the space. [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 250
- Fuse Type: Miniature; Subminiature
- Approvals / Standards: UL; CSA
from Utmel Electronic Limited
FUSE BOARD MOUNT 2A 32VDC 0402 [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 32
- Mounting: Surface Mount
- Rated Current: 2
from Radwell International
FUSE,FAST ACTING GLASS TUBE,3AMP,250V,5 X 20MM . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
from Mersen
Up to 250V, Time Delay, Glass, 5mm x 20mm. Features. Glass body. Time-delay. 5 mm x 20 mm. Applications. Electronic circuits [See More]
- Fuse Material: Glass
- Rated Voltage: 250
- Mounting: Clip
- Rated Current: 5
from Ningbo Best Group Co., Ltd.
INTERRUPTING RATING: 35A OR 10In WHICHEVER IS GREATER. 3C/VED/SEMKO [See More]
- Fuse Material: Glass
from LCSC Electronics Technology (HK) Limited
35A Glass Tube Fuse 500mA - Fuses ROHS [See More]
- Fuse Material: Glass
- Rated Breaking Capacity: 35
- Rated Current: 0.5000
- Approvals / Standards: RoHS
from Littelfuse, Inc.
Littelfuse 209 Series 350V time-lag (Slo-Blo) fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third the space. Sleeved fuses are available. In accordance with UL standard UL 248-14 Fuses... [See More]
- Fuse Material: Glass; Glass Body Borosilicate
- Rated Voltage: 350
- Fuse Type: Miniature; Subminiature
- Features: Time Lag
from Utmel Electronic Limited
FUSE BRD MNT 5A 36VAC 63VDC 0603 [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 32
- Mounting: Surface Mount
- Rated Current: 5
from Radwell International
FUSE, 15 AMP, 125 V, SCREW IN TYPE, VINTAGE GLASS, . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
- Rated Current: 15
from Mersen
Up to 250V, Time Delay, Glass, 5mm x 20mm, 1-1/2" Axial Leads. Features. Glass body. Time-delay. 5 mm x 20 mm. 1-1/2" Axial leads. Applications. Electronic circuits [See More]
- Fuse Material: Glass
- Rated Current: 5
- Rated Voltage: 250
- Approvals / Standards: RoHS; UL; CSA
from Ningbo Best Group Co., Ltd.
INTERRUPTING RATING: 10,000 amperes at 125V AC(32mA-5A). 35 amperes at 250V AC(32mA-1A). 100 amperes at 250V AC(1.2A-3.5A). 200 amperes at 250V AC(4A-5A). 500 amperes at 125V AC(1A-15A)MITI TYPE A. 100 amperes at 250V AC(1A-15A)MITI TYPE A. UL/CSA/T-MARK [See More]
- Fuse Material: Glass
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 630mA D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 0.6300
from Littelfuse, Inc.
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, glass body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications. [See More]
- Fuse Material: Glass; Glass
- Features: Fast Acting
- Rated Voltage: 250
- Operating Temperature: -55 to 125
from Utmel Electronic Limited
FUSE GLASS 1.5A 250VAC 125VDC [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 250
- Mounting: Holder
- Rated Current: 1.5
from Radwell International
FUSE, 250 VAC, GLASS FOR STARTER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
- Rated Voltage: 250
from Mersen
Up to 250V, Fast Acting, Glass, 1/4" x 1 1/4". Features. Glass body. Fast-acting. 1/4" x 1-1/4". Applications. Electronic circuits [See More]
- Fuse Material: Glass
- Rated Voltage: 250
- Mounting: Clip
- Rated Current: 30
from Ningbo Best Group Co., Ltd.
INTERRUPTING RATING: 35A OR 10In WHICHEVER IS GREATER [See More]
- Fuse Material: Glass
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 1A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 1
from Littelfuse, Inc.
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, glass body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications. [See More]
- Fuse Material: Glass; Glass
- Features: Fast Acting
- Rated Voltage: 250
- Operating Temperature: -55 to 125
from Utmel Electronic Limited
FUSE GLASS 1.5A 250VAC 125VDC [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 250
- Mounting: Through Hole
- Rated Current: 1.5
from Radwell International
FUSE, FWJ SERIES, 1000 VAC/800 VDC, 400 AMP, 2 INCH DIA., 100KA @ 1000 VAC INTERRUPT RATING, FAST ACTING, BOLT-ON STYLE, FIBERGLASS BODY, SINGLE ELEMENT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
- Rated Current: 400
- Rated Voltage: 1000
from Mersen
Up to 250V, Fast Acting, Glass, 1/4" x 1 1/4", 1-1/2" Axial Leads. Features. Glass body. Fast-acting. 1/4" x 1-1/4". 1-1/2"Axial leads. Applications. Electronic circuits [See More]
- Fuse Material: Glass
- Rated Current: 30
- Rated Voltage: 250
- Approvals / Standards: RoHS; UL; CSA
from Ningbo Best Group Co., Ltd.
ELECTRICAL CHARACTERISTICS : RATING BLOWING TIMER. 110% ----------- 4hours Min. 135%----------- 1hours Max. 200% -----------10s Max [See More]
- Fuse Material: Glass
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 2A Plugin,D5.8xL22.5mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 2
from Littelfuse, Inc.
The 3AG Fast-Acting Fuse solves a broad rangeof application requirements while offering reliableperformance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant [See More]
- Fuse Material: Glass; Glass
- Approvals / Standards: UL; CSA
- Rated Voltage: 250
- Features: Fast Acting
from Utmel Electronic Limited
FUSE GLASS 10A 125VAC 5X20MM [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 125
- Mounting: Holder
- Rated Current: 10
from Radwell International
FUSE, FAST BLOW, AXIAL, GLASS, 5X20 MM, 8A, 125V. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
from Mersen
Up to 250V, Fast Acting, Glass, 5mm x 20mm. Features. Glass body. Fast-acting. 5 mm x 20 mm. Applications. Electronic circuits [See More]
- Fuse Material: Glass
- Rated Voltage: 250
- Mounting: Clip
- Rated Current: 15
from Ningbo Best Group Co., Ltd.
ELECTRICAL CHARACTERISTICS : RATING BLOWING TIMER. 110% ----------- 4hours Min. 135 & ----------- 1hours Max. 200% -----------10s Max [See More]
- Fuse Material: Glass
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 2A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 2
from Littelfuse, Inc.
The 3AG Fast-Acting Fuse solves a broad rangeof application requirements while offering reliableperformance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant [See More]
- Fuse Material: Glass; Glass
- Approvals / Standards: UL; CSA
- Rated Voltage: 250
- Features: Fast Acting
from Utmel Electronic Limited
FUSE GLASS 10A 250VAC 3AB 3AG [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 250
- Mounting: Holder
- Rated Current: 10
from Radwell International
MINIATURE GLASS FUSE, 15AMP, 301 SERIES, 32VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
from Mersen
Mersen Plug Fuses are for industrial and residential applications. Standard non-time delay fuses are for receptacle and lighting circuits. Standard time delay fuses are for motor loads. For Canadian requirements, a type P fuse is used for non-motor loads and type D fuses... [See More]
- Fuse Material: Glass
- Rated Voltage: 125
- Mounting: Screw
- Rated Current: 30
from Ningbo Best Group Co., Ltd.
Low-tension Maxi Glass Tube Fuse manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Low-tension Maxi Glass Tube Fuse products are popular all over the world with high quality, competitive price, fast delivery and efficient service. [See More]
- Fuse Material: Glass
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 5A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 5
from Littelfuse, Inc.
The 3AG Slo-Blo ® fuse solves a broad range of applicationrequirements while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant [See More]
- Fuse Material: Glass; Glass
- Approvals / Standards: CSA
- Rated Voltage: 250
- Features: Time Lag
from Utmel Electronic Limited
FUSE GLASS 15A 250VAC 5X20MM [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 250
- Mounting: Through Hole
- Rated Current: 15
from Radwell International
FUSE, 2AMP, 250V, 5X20MM, GLASS, FAST-ACTING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
from Mersen
250V, Fast Acting, Glass, 5mm x 20mm. Features. Glass body. Fast-acting. 5 mm x 20 mm. Applications. Electronic circuits [See More]
- Fuse Material: Glass
- Rated Voltage: 250
- Mounting: Clip
- Rated Current: 10
from Ningbo Best Group Co., Ltd.
INTERRUPTING RATING: 50 amperes at 125V AC (100mA-15A). 50 amperes at 250V AC (100mA-15A). Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as... [See More]
- Fuse Material: Glass
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 10A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 10
from Littelfuse, Inc.
The 3AG Slo-Blo ® fuse solves a broad range of applicationrequirements while offering reliable performance and cost-effective circuit protection. Time-delayed performance provides superior protection for circuits carrying inductive loads, such as those for motors, transformers, and solenoids. [See More]
- Fuse Material: Glass; Glass
- Approvals / Standards: CSA
- Rated Voltage: 32
- Features: Time Lag
from Utmel Electronic Limited
FUSE GLASS 1A 250VAC 125VDC 2AG [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 250
- Mounting: Through Hole
- Rated Current: 1
from Radwell International
DISCONTINUED BY MANUFACTURER, FUSE, TIME-DELAY, 1A, 250 VAC, GLASS, 6X32 MM, REPLACED BY MDL-1-R. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
- Rated Voltage: 250
from Mersen
250V, Fast Acting, Glass, 5mm x 20mm, 1-1/2" Axial Leads. Features. Glass body. Fast-acting. 5 mm x 20 mm. 1-1/2" Axial leads. Applications. Electronic circuits [See More]
- Fuse Material: Glass
- Rated Current: 10
- Rated Voltage: 250
- Approvals / Standards: RoHS; UL; CSA; IEC; VDE
from Ningbo Best Group Co., Ltd.
INTERRUPTING RATING: 50 amperes at 125V AC (250mA-10A). 50 amperes at 250V AC (250mA-10A). 3C/VDE/SEMKO. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics... [See More]
- Fuse Material: Glass
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 3.15A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 3.15
from Littelfuse, Inc.
Originally stood for “all glass. ” The automotive industry uses the “AG ” prefix (AGC, AGW) for most glass fuses. They vary in length, diameter and amperage rating. [See More]
- Fuse Material: Glass
- Fuse Type: Automotive
from Utmel Electronic Limited
FUSE GLASS 2A 250VAC 5X20MM [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 250
- Mounting: Holder
- Rated Current: 2
from Radwell International
AGC-14 FUSE, 14A, AGC, GLASS FUSE, FAST ACTING, 32V, 14 AMP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
- Rated Current: 14
from Mersen
Up to 250V, Time Delay, Glass / Ceramic 5mm x 20mm. Features. Glass / ceramic body. Time-delay. 5 mm x 20 mm. Applications. Electronic circuits [See More]
- Fuse Material: Glass; Ceramic
- Rated Voltage: 250
- Mounting: Clip
- Rated Current: 10
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 100mA D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 0.1000
from Littelfuse, Inc.
The 220 Series are 2AG special fuses with various voltage ratings. They provide special electric performance as required. Board-washable in most solvents with thermoplastic sleeve Available in cartridge and axial lead format with various forming dimension Lead-free and RoHS compliant In accordance... [See More]
- Fuse Material: Glass; Glass
- Approvals / Standards: RoHS
- Rated Voltage: 350
- Features: Fast Acting
from Utmel Electronic Limited
FUSE GLASS 3.5A 250VAC 125VDC [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 250
- Mounting: Holder
- Rated Current: 3.5
from Radwell International
14.4 MAX KV, RBA-400, GLASS POLYESTER DISCONNECT MOUNTING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
from Mersen
Up to 250V, Time Delay, Glass / Ceramic, 5mm x 20mm, 1-1/2" Axial Leads. Features. Glass / ceramic body. Time-delay. 5 mm x 20 mm. 1-1/2" Axial leads. Applications. Electronic circuits [See More]
- Fuse Material: Glass; Ceramic
- Rated Current: 10
- Rated Voltage: 250
- Approvals / Standards: RoHS; UL; CSA
from LCSC Electronics Technology (HK) Limited
35A Glass Tube Fuse 125mA Plugin Fuses ROHS [See More]
- Fuse Material: Glass
- Rated Breaking Capacity: 35
- Rated Current: 0.1250
- Approvals / Standards: RoHS
from Littelfuse, Inc.
The 435 Series are fast-acting surface mount thin-filmfuses.Their ultra-small size (0402 size) makes them ideal forsecondary protection of circuits used in space constrainedapplications such as hand-held portable electronic devices.This series is 100% lead-free and meet the requirements ofthe RoHS... [See More]
- Fuse Material: Glass; Epoxy/Glass Substrate
- Rated Voltage: 32
- Mounting: Solderable (Surface Mount Technology)
- Approvals / Standards: RoHS
from Utmel Electronic Limited
FUSE HLDR PNL MNT FOR 6.3X25MM [See More]
- Fuse Material: Glass; Glass, Nylon
- Rated Voltage: 250
- Mounting: Panel Mount
- Rated Current: 13
from Radwell International
CARTRIDGE FUSE, 5.08 LV, 450 AMP, BCLS SERIES, GLASS FUSE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
- Rated Current: 450
from LCSC Electronics Technology (HK) Limited
35A Glass Tube Fuse 250mA 250V - Fuses ROHS [See More]
- Fuse Material: Glass
- Rated Current: 0.2500
- Rated Voltage: 250
- Rated Breaking Capacity: 35
from Littelfuse, Inc.
The 2AG Fast-Acting Axial Leaded Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. In Accordance with Underwriter ’s Laboratories Standard UL 248-14 Fuses are board washable in most solvents with thermoplastic sleeve Available in... [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 300
- Fuse Type: Miniature; Subminiature
- Approvals / Standards: CSA
from Utmel Electronic Limited
LITTELFUSE 0312004.MXP Cartridge Fuse, 312 Series, 4 A, 250 V, 6.3mm x 32mm, 1/4" x 1-1/4", 200 A [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 250
- Mounting: Holder
- Rated Current: 4
from Radwell International
FUSE, CARTRIDGE, FAST ACTING, GLASS, 2A, 250V AC, 6.3X32 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 500mA D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 0.5000
from Littelfuse, Inc.
The 2AG Slo-Blo ® Axial Leaded Fuses provide the same performance characteristics as their 3AG counterpart while occupying one-third the space. In accordance with Underwriter ’s Laboratories Standard UL 248-14 Fuses are board-washable in most solvents with thermoplastic sleeve Available... [See More]
- Fuse Material: Glass; Glass
- Rated Voltage: 250
- Fuse Type: Miniature; Subminiature
- Approvals / Standards: CSA
from Radwell International
DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, FAST ACTING, GLASS, 2A, 250V AC, 6.3X32 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
from LCSC Electronics Technology (HK) Limited
35A Glass Tube Fuse 1A Plugin,D5.8xL22.5mm Fuses ROHS [See More]
- Fuse Material: Glass
- Rated Breaking Capacity: 35
- Rated Current: 1
- Approvals / Standards: RoHS
from Littelfuse, Inc.
The 460 Series Slo-Blo ® SMF is based on Littelfuse PICO ® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A... [See More]
- Fuse Material: Glass; Glass
- Mounting: Solderable (Surface Mount Technology)
- Fuse Type: Miniature; Subminiature
- Rated Voltage: 125
from Radwell International
DISCONTINUED BY MANUFACTURER, FUSE, 5A, 250VAC, 6.3X32 MM, FAST ACTING, GLASS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 1A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 1
from Radwell International
DISCONTINUED BY MANUFACTURER, CARTRIDGE FUSE, FAST BLOW, GLASS CYLINDRICAL, 32 MA AT 250 VAC, -55 TO +125 C OPERATING TEMP RANGE, 262.2 OHM, NO INDICATOR, CLIP MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
- Rated Voltage: 250
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 2A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 2
from Radwell International
FUSE: 1-1/4 AMP GLASS SLOBLO POWER FUSE FOR PS-6144/6244 & PS-5X2X (PKG OF 5). FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
- Rated Current: 4
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 5A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 5
from Radwell International
FUSE, FAST ACTING, CARTRIDGE, GLASS, 500MA, 250V AC, 6.3X32 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 10A Plugin,D5.8xL22.5mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 10
from Radwell International
BUSSMANN FUSE, AGC SERIES, SMALL DIMENSION, FAST-ACTING, 1.5A, 250 VAC, GLASS TUBE. PACKAGE OF 5. SUPPLEMENTAL, ELECTRONIC PROTECTION APPLICATIONS. MANUFACTURER PART NUMBER: AGC-1-1/2-R.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
- Rated Voltage: 250
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 10A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 10
from Radwell International
FUSE, MDL SERIES, SMALL DIMENSION, TIME-DELAY, 15A, 32 VAC, GLASS TUBE. PACKAGE OF 5. SUPPLEMENTAL, ELECTRONIC PROTECTION APPLICATIONS. MANUFACTURER PART NUMBER: MDL-15-R.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
- Rated Voltage: 32
from LCSC Electronics Technology (HK) Limited
63A Glass Tube Fuse 6.3A 250V - Fuses ROHS [See More]
- Fuse Material: Glass
- Rated Current: 6.3
- Rated Voltage: 250
- Rated Breaking Capacity: 63
from Radwell International
FUSE, FAST ACTING, GLASS BODY, 7.5 AMP, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
- Rated Current: 7.5
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 6.3A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 6.3
from Radwell International
FUSE, 315MA, 250VAC, SLO BLO, 5X20MM, GLASS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fuse Material: Glass
from LCSC Electronics Technology (HK) Limited
Glass Tube Fuse 1.25A D5xL20mm Fuses ROHS [See More]
- Fuse Material: Glass
- Approvals / Standards: RoHS
- Rated Current: 1.25