Automotive Fuses

Last Updated: April 1, 2025

Description

Automotive fuses are critical components in vehicle electrical systems, designed to protect circuits from overcurrent conditions. They act as a safety device by interrupting the flow of electricity when the current exceeds a predetermined level, thereby preventing damage to the electrical components and reducing the risk of fire.

Working Principle

Automotive fuses operate on a simple yet effective principle. They contain a fusible link, which is a thin wire or strip of metal that melts when exposed to excessive current. This melting breaks the circuit, stopping the flow of electricity and protecting the circuit from damage. Fuses are essential because they provide a reliable and cost-effective means of safeguarding electrical systems against overloads and short circuits, ensuring the safety and longevity of the vehicle's electrical components.

Applications

Automotive fuses are used in a wide range of applications within vehicles. For example, they protect circuits for headlights, radios, and power windows. Specific types of fuses, such as glass tube fuses, are used in aftermarket devices like car radios, while torpedo fuses are found in older European vehicles. J-case fuses, which resemble a rectangular box, are used in various automotive applications to provide robust protection.

Advantages over other Fuses

Automotive fuses offer several advantages over other types of fuses. They are specifically designed to handle the unique electrical demands of vehicles, providing reliable protection in a compact form factor. For instance, blade fuses, commonly used in modern vehicles, are easy to replace and offer a clear visual indication of a blown fuse, making maintenance straightforward. Additionally, automotive fuses are available in a variety of sizes and ratings, allowing for precise matching to the specific requirements of different circuits.

Limitations

One limitation of automotive fuses is that they must be manually replaced after they have blown, which can be inconvenient if a spare fuse is not readily available. Additionally, fuses are a one-time-use component, meaning they need to be replaced each time they operate, which can lead to increased maintenance if a circuit frequently experiences overcurrent conditions.

Considerations

When selecting automotive fuses, several considerations should be taken into account. Initial costs are generally low, but operating expenses can increase if frequent replacements are necessary. Durability is typically high, as fuses are designed to withstand the harsh conditions within a vehicle. However, accuracy in selecting the correct fuse rating is crucial to ensure proper protection without unnecessary interruptions. Replacement and maintenance costs are minimal, provided that the correct type and rating of fuse are used for each application.

166 Results
Eaton's Bussmann Seres BK/ATC-3 Automotive ATC Fuse, 3A, 32VDC, Violet -- 47402 [BK/ATC-3 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATC-3 Automotive ATC Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. Wide -40 °F (-40 °C) to 212 °F (100 °C) operating temperature range meets the needs of extreme environments. Lead free, halogen... [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 3
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - AFF
from VICFUSE

For detailed specifications, please visit the download center to download and view PDF version datasheet [See More]

  • Fuse Type: Automotive
  • Approvals / Standards: RoHS; UL
  • Rated Current: 30
Car Fuses -- 1611821 [9005805.100 from SIBA Fuses LLC]
from RS Components, Ltd.

SIBA 9005805.100 Car Fuse [See More]

  • Fuse Type: Automotive
  • Approvals / Standards: RoHS
Electrical, Specialty Fuses -- 0214005.K-ND [0214005.K from Littelfuse, Inc.]
from DigiKey

5A AC 36V DC Fuse Cartridge Holder [See More]

  • Fuse Type: Automotive
  • Rated Current: 5
Eaton's Bussmann Series BK/ATC-1 Automotive ATC Fuse, 1A, 32VDC, Black -- 47400 [BK/ATC-1 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATC-1 Automotive ATC Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. Wide -40 °F (-40 °C) to 212 °F (100 °C) operating temperature range meets the needs of extreme environments. Lead free, halogen... [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 1
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - AFM
from VICFUSE

For detailed specifications, please visit the download center to download and view PDF version datasheet [See More]

  • Fuse Type: Automotive
  • Rated Current: 500
  • Rated Voltage: 32
  • Approvals / Standards: RoHS; UL
Car Fuses -- 1611823 [9005805.160 from SIBA Fuses LLC]
from RS Components, Ltd.

SIBA 9005805.160 Car Fuse [See More]

  • Fuse Type: Automotive
  • Approvals / Standards: RoHS
Electrical, Specialty Fuses -- 0214008.K-ND [0214008.K from Littelfuse, Inc.]
from DigiKey

8A AC 36V DC Fuse Cartridge Holder [See More]

  • Fuse Type: Automotive
  • Rated Current: 8
Eaton's Bussmann Series BK/ATC-10 Automotive ATC Fuse, 10A, 32VDC, Red -- 47406 [BK/ATC-10 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATC-10 Automotive ATC Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. Wide -40 °F (-40 °C) to 212 °F (100 °C) operating temperature range meets the needs of extreme environments. Lead free,... [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 10
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - AFR
from VICFUSE

For detailed specifications, please visit the download center to download and view PDF version datasheet [See More]

  • Fuse Type: Automotive
  • Rated Current: 15
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Car Fuses -- 1611824 [9005805.200 from SIBA Fuses LLC]
from RS Components, Ltd.

SIBA 9005805.200 Car Fuse [See More]

  • Fuse Type: Automotive
  • Approvals / Standards: RoHS
Electrical, Specialty Fuses -- 0214016.K-ND [0214016.K from Littelfuse, Inc.]
from DigiKey

16A AC 36V DC Fuse Cartridge Holder [See More]

  • Fuse Type: Automotive
  • Rated Current: 16
Eaton's Bussmann Series BK/ATC-15 Automotive ATC Fuse, 15A, 32VDC, Blue -- 47407 [BK/ATC-15 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATC-15 Automotive ATC Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. Wide -40 °F (-40 °C) to 212 °F (100 °C) operating temperature range meets the needs of extreme environments. Lead free,... [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 15
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - AFT/AFS
from VICFUSE

For detailed specifications, please visit the download center to download and view PDF version datasheet [See More]

  • Fuse Type: Automotive
  • Approvals / Standards: RoHS; UL
  • Rated Current: 200
Car Fuses -- 1611825 [9005805.225 from SIBA Fuses LLC]
from RS Components, Ltd.

SIBA 9005805.225 Car Fuse [See More]

  • Fuse Type: Automotive
  • Approvals / Standards: RoHS
Electrical, Specialty Fuses -- 0214025.K-ND [0214025.K from Littelfuse, Inc.]
from DigiKey

25A AC 36V DC Fuse Cartridge Holder [See More]

  • Fuse Type: Automotive
  • Rated Current: 25
Eaton's Bussmann Series BK/ATC-2 Automotive ATC Fuse, 2A, 32VDC, Gray -- 47401 [BK/ATC-2 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATC-2 Automotive ATC Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. Wide -40 °F (-40 °C) to 212 °F (100 °C) operating temperature range meets the needs of extreme environments. Lead free, halogen... [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 2
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - AGN
from VICFUSE

Rated current: 0.5A~80A. Rated voltage: 32V DC. Safety certification: [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 32
Car Fuses -- 1611826 [9005805.250 from SIBA Fuses LLC]
from RS Components, Ltd.

SIBA 9005805.250 Car Fuse [See More]

  • Fuse Type: Automotive
  • Approvals / Standards: RoHS
Electrical, Specialty Fuses -- 0496060.Z-ND [0496060.Z from Littelfuse, Inc.]
from DigiKey

60A AC 32V DC Fuse Fuse Link Free Hanging (In-Line) [See More]

  • Fuse Type: Automotive
  • Rated Breaking Capacity: 2000
  • Rated Current: 60
  • Approvals / Standards: UL
Eaton's Bussmann Series BK/ATC-20 Automotive ATC Fuse, 20A, 32VDC, Yellow -- 47408 [BK/ATC-20 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATC-20 Automotive ATC Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. Wide -40 °F (-40 °C) to 212 °F (100 °C) operating temperature range meets the needs of extreme environments. Lead free,... [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 20
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - AML
from VICFUSE

For detailed specifications, please visit the download center to download and view PDF version datasheet [See More]

  • Fuse Type: Automotive
  • Rated Current: 500
  • Rated Voltage: 32
  • Approvals / Standards: RoHS; UL
Car Fuses -- 1611828 [9005805.400 from SIBA Fuses LLC]
from RS Components, Ltd.

SIBA 9005805.400 Car Fuse [See More]

  • Fuse Type: Automotive
  • Approvals / Standards: RoHS
Electrical, Specialty Fuses -- 0496060.ZXD-UL-ND [0496060.ZXD-UL from Littelfuse, Inc.]
from DigiKey

60A AC 32V DC Fuse Fuse Link Free Hanging (In-Line) [See More]

  • Fuse Type: Automotive
  • Rated Breaking Capacity: 2000
  • Rated Current: 60
  • Operating Temperature: -40 to 125
Eaton's Bussmann Series BK/ATC-25 Automotive ATC Fuse, 25A, Clear -- 47409 [BK/ATC-25 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATC-25 Automotive ATC Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. Wide -40 °F (-40 °C) to 212 °F (100 °C) operating temperature range meets the needs of extreme environments. Lead free,... [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 25
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - ANF/ANM
from VICFUSE

Auto Fuses - ANF/ANM [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 32
Car Fuses -- 1611829 [9005805.500 from SIBA Fuses LLC]
from RS Components, Ltd.

SIBA 9005805.500 Car Fuse [See More]

  • Fuse Type: Automotive
  • Approvals / Standards: RoHS
Electrical, Specialty Fuses -- 0496080.Z-ND [0496080.Z from Littelfuse, Inc.]
from DigiKey

80A AC 32V DC Fuse Fuse Link Free Hanging (In-Line) [See More]

  • Fuse Type: Automotive
  • Rated Breaking Capacity: 2000
  • Rated Current: 80
  • Operating Temperature: -40 to 125
Eaton's Bussmann Series BK/ATC-30 Automotive ATC Fuse, 30A, 32VDC, Green -- 47410 [BK/ATC-30 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATC-30 Automotive ATC Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. Wide -40 °F (-40 °C) to 212 °F (100 °C) operating temperature range meets the needs of extreme environments. Lead free,... [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 30
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - ANG
from VICFUSE

For detailed specifications, please visit the download center to download and view PDF version datasheet [See More]

  • Fuse Type: Automotive
  • Rated Current: 500
  • Rated Voltage: 32
  • Approvals / Standards: RoHS; UL
Car Fuses -- 1611830 [9005805.80 from SIBA Fuses LLC]
from RS Components, Ltd.

SIBA 9005805.80 Car Fuse [See More]

  • Fuse Type: Automotive
  • Approvals / Standards: RoHS
Electrical, Specialty Fuses -- 0496100.Z-ND [0496100.Z from Littelfuse, Inc.]
from DigiKey

100A AC 32V DC Fuse Fuse Link Free Hanging (In-Line) [See More]

  • Fuse Type: Automotive
  • Rated Breaking Capacity: 2000
  • Rated Current: 100
  • Approvals / Standards: UL
Eaton's Bussmann Series BK/ATC-35 Automotive ATC Fuse, 35A, 32VDC, Blue/Green -- 47411 [BK/ATC-35 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATC-35 Automotive ATC Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. Wide -40 °F (-40 °C) to 212 °F (100 °C) operating temperature range meets the needs of extreme environments. Lead free,... [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 35
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - ANL
from VICFUSE

Operating temperature:-40 - +125â „ ƒ. IR: 2500A@32V DC/60V DC/80V DC/125V AC [See More]

  • Fuse Type: Automotive
  • Rated Current: 800
  • Rated Voltage: 125
  • Approvals / Standards: RoHS; UL
Car Fuses -- 1611831 [9005805.100 from SIBA Fuses LLC]
from RS Components, Ltd.

SIBA 9005805.100 Car Fuse [See More]

  • Fuse Type: Automotive
  • Approvals / Standards: RoHS
Electrical, Specialty Fuses -- 0496100.ZXBUL-ND [0496100.ZXBUL from Littelfuse, Inc.]
from DigiKey

100A AC 32V DC Fuse Fuse Link Free Hanging (In-Line) [See More]

  • Fuse Type: Automotive
  • Rated Breaking Capacity: 2000
  • Rated Current: 100
  • Operating Temperature: -40 to 125
Eaton's Bussmann Series BK/ATC-4 Automotive ATC Fuse, 4A, 32VDC, Pink -- 47403 [BK/ATC-4 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATC-4 Automotive ATC Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. Wide -40 °F (-40 °C) to 212 °F (100 °C) operating temperature range meets the needs of extreme environments. Lead free, halogen... [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 4
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - ANN
from VICFUSE

For detailed specifications, please visit the download center to download and view PDF version datasheet [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 80
Car Fuses -- 1611833 [9005805.160 from SIBA Fuses LLC]
from RS Components, Ltd.

SIBA 9005805.160 Car Fuse [See More]

  • Fuse Type: Automotive
  • Approvals / Standards: RoHS
Electrical, Specialty Fuses -- 0496175.Z-ND [0496175.Z from Littelfuse, Inc.]
from DigiKey

175A AC 32V DC Fuse Fuse Link Free Hanging (In-Line) [See More]

  • Fuse Type: Automotive
  • Rated Breaking Capacity: 2000
  • Rated Current: 175
  • Operating Temperature: -40 to 125
Eaton's Bussmann Series BK/ATC-40 Automotive ATC Fuse, 40A, 32VDC, Orange -- 47412 [BK/ATC-40 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATC-40 Automotive ATC Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. Wide -40 °F (-40 °C) to 212 °F (100 °C) operating temperature range meets the needs of extreme environments. Lead free,... [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 40
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - ATA/ATN
from VICFUSE

For detailed specifications, please visit the download center to download and view PDF version datasheet [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 32
Car Fuses -- 1611834 [9005805.200 from SIBA Fuses LLC]
from RS Components, Ltd.

SIBA 9005805.200 Car Fuse [See More]

  • Fuse Type: Automotive
  • Approvals / Standards: RoHS
Electrical, Specialty Fuses -- 0496200.Z-ND [0496200.Z from Littelfuse, Inc.]
from DigiKey

200A AC 32V DC Fuse Fuse Link Free Hanging (In-Line) [See More]

  • Fuse Type: Automotive
  • Rated Breaking Capacity: 2000
  • Rated Current: 200
  • Approvals / Standards: UL
Eaton's Bussmann Series BK/ATC-5 Automotive ATC Fuse, 5A, 32VDC, Tan -- 47404 [BK/ATC-5 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATC-5 Automotive ATC Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. Wide -40 °F (-40 °C) to 212 °F (100 °C) operating temperature range meets the needs of extreme environments. Lead free, halogen... [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 5
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - ATD/ATG
from VICFUSE

For detailed specifications, please visit the download center to download and view PDF version datasheet [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 32
Car Fuses -- 1818498 [16NZ01R from Eaton Corporation]
from RS Components, Ltd.

Eaton 16NZ01R Automotive Fuse [See More]

  • Fuse Type: Automotive
  • Features: Indicating
  • Approvals / Standards: RoHS; UL
Electrical, Specialty Fuses -- 0GBC008.H-ND [0GBC008.H from Littelfuse, Inc.]
from DigiKey

8A 32V AC 32V DC Fuse Automotive Holder [See More]

  • Fuse Type: Automotive
  • Features: Indicating
  • Rated Current: 8
Eaton's Bussmann Series BK/ATC-7.5 Automotive ATC Fuse, 7 1/2A, 32VDC, Brown -- 47405 [BK/ATC-7-1/2 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATC-7 1/2 Automotive ATC Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. Wide -40 °F (-40 °C) to 212 °F (100 °C) operating temperature range meets the needs of extreme environments. Lead free,... [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 7.5
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - ATH/ATR
from VICFUSE

For detailed specifications, please visit the download center to download and view PDF version datasheet [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 32
Car Fuses -- 2884936 [MGP125 from Distrelec Group AG]
from RS Components, Ltd.

iMaXX MGP125 Automotive Fuse [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 32
  • Fuse Material: Polyamide
  • Rated Current: 125
Electrical, Specialty Fuses -- 0GBC008.V-ND [0GBC008.V from Littelfuse, Inc.]
from DigiKey

8A 32V AC 32V DC Fuse Automotive Holder [See More]

  • Fuse Type: Automotive
  • Features: Indicating
  • Rated Current: 8
Eaton's Bussmann Series BK/ATL-10 Automotive ATL Fuse, 10A, 32VDC, Red -- 45325 [BK/ATL-10 from Eaton Corporation]
from Waytek, Inc.

The ATL is a new space-saving fuse for newer vehicles; 3-Leg Micro fuse combines protection for two circuits in one package, and utilizes the same color-coding as the ATM and ATC fuses. The Bussmann's ATL (Micro 3-Blade) fuses are rated to 32VDC, and are constructed of nylon with silver-plated, zinc... [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 10
  • Rated Voltage: 32
  • Features: Fast Acting
Auto Fuses - ATJ/ATK
from VICFUSE

For detailed specifications, please visit the download center to download and view PDF version datasheet [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 32
Car Fuses -- 552327 [0997005.WXN from Littelfuse, Inc.]
from RS Components, Ltd.

Littelfuse 0997005.WXN Automotive Fuse [See More]

  • Fuse Type: Automotive
  • Approvals / Standards: RoHS
  • Rated Voltage: 58
  • Operating Temperature: 150
Electrical, Specialty Fuses -- 0GBC016.H-ND [0GBC016.H from Littelfuse, Inc.]
from DigiKey

16A 32V AC 32V DC Fuse Automotive Holder [See More]

  • Fuse Type: Automotive
  • Features: Indicating
  • Rated Current: 16
Eaton's Bussmann Series BK/ATL-15 Automotive ATL Fuse, 15A, 32VDC, Blue -- 45326 [BK/ATL-15 from Eaton Corporation]
from Waytek, Inc.

The ATL is a new space-saving fuse for newer vehicles; 3-Leg Micro fuse combines protection for two circuits in one package, and utilizes the same color-coding as the ATM and ATC fuses. The Bussmann's ATL (Micro 3-Blade) fuses are rated to 32VDC, and are constructed of nylon with silver-plated, zinc... [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 15
  • Rated Voltage: 32
  • Features: Fast Acting
Auto Fuses - ATL/ATI
from VICFUSE

For detailed specifications, please visit the download center to download and view PDF version datasheet [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 32
Car Fuses -- 8482554 [ATC-5 from Eaton Corporation]
from RS Components, Ltd.

Eaton ATC-5 Car Fuse [See More]

  • Fuse Type: Automotive; Blade
  • Approvals / Standards: RoHS
  • Fuse Material: Coloured Plastic (Housing)
Electrical, Specialty Fuses -- 0GBC016.V-ND [0GBC016.V from Littelfuse, Inc.]
from DigiKey

16A 32V AC 32V DC Fuse Automotive Holder [See More]

  • Fuse Type: Automotive
  • Features: Indicating
  • Rated Current: 16
Eaton's Bussmann Series BK/ATL-5 Automotive ATL Fuse, 5A, 32VDC, Tan -- 45327 [BK/ATL-5 from Eaton Corporation]
from Waytek, Inc.

The ATL is a new space-saving fuse for newer vehicles; 3-Leg Micro fuse combines protection for two circuits in one package, and utilizes the same color-coding as the ATM and ATC fuses. The Bussmann's ATL (Micro 3-Blade) fuses are rated to 32VDC, and are constructed of nylon with silver-plated, zinc... [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 5
  • Rated Voltage: 32
  • Features: Fast Acting
Auto Fuses - ATM
from VICFUSE

For detailed specifications, please visit the download center to download and view PDF version datasheet [See More]

  • Fuse Type: Automotive
  • Rated Current: 120
  • Rated Voltage: 80
  • Approvals / Standards: RoHS; UL
Car Fuses -- 8482558 [ATC-10 from Eaton Corporation]
from RS Components, Ltd.

Eaton ATC-10 Car Fuse [See More]

  • Fuse Type: Automotive; Blade
  • Approvals / Standards: RoHS
  • Fuse Material: Polycarbonate, Nylon, Polyethersulfone, Polysulfone
  • Operating Temperature: -40
Electrical, Specialty Fuses -- 0GBC025.H-ND [0GBC025.H from Littelfuse, Inc.]
from DigiKey

25A 32V AC 32V DC Fuse Automotive Holder [See More]

  • Fuse Type: Automotive
  • Features: Indicating
  • Rated Current: 25
Eaton's Bussmann Series BK/ATL-7-1/2 Automotive ATL Fuse, 7.5A, 32VDC, Brown -- 45328 [BK/ATL-7-1/2 from Eaton Corporation]
from Waytek, Inc.

The ATL is a new space-saving fuse for newer vehicles; 3-Leg Micro fuse combines protection for two circuits in one package, and utilizes the same color-coding as the ATM and ATC fuses. The Bussmann's ATL (Micro 3-Blade) fuses are rated to 32VDC, and are constructed of nylon with silver-plated, zinc... [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 7.5
  • Rated Voltage: 32
  • Features: Fast Acting
Auto Fuses - ATS
from VICFUSE

For detailed specifications, please visit the download center to download and view PDF version datasheet [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 32
Car Fuses -- 8482560 [ATC-30 from Eaton Corporation]
from RS Components, Ltd.

Eaton ATC-30 Car Fuse [See More]

  • Fuse Type: Automotive; Blade
  • Approvals / Standards: RoHS
Electrical, Specialty Fuses -- 118-PF-KB1-15-ND [PF-KB1-15 from Bourns, Inc.]
from DigiKey

FUSE 275VAC 500VDC BD 15A [See More]

  • Fuse Type: Automotive
  • Rated Current: 15
  • Mounting: Bolt Mount
  • Rated Breaking Capacity: 20000
Eaton's Bussmann Series BK/ATM-10 Automotive ATM Fuse, 10A, 32VDC, Red -- 47430 [BK/ATM-10 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATM-10 Automotive ATM Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. ISO 8820 / JASO D612 / SAE J2077 and J1171. Ignition protection. Operating Temperature: -40 °F (-40 °C) to 212 °F (100 °C) [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 10
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - ATSN
from VICFUSE

Rated current: 1A~30A. Rated voltage: 32VDC. Tin-plated terminal, can be installed directly onPCBPCB solder. Alternative specifications:0297XXX.WXT [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 32
Car Fuses -- 8482567 [ATC-20 from Eaton Corporation]
from RS Components, Ltd.

Eaton ATC-20 Car Fuse [See More]

  • Fuse Type: Automotive; Blade
  • Approvals / Standards: RoHS
  • Fuse Material: Polysulfone, Polyethersulfone, Polycarbonate, Nylon
  • Operating Temperature: -40
Electrical, Specialty Fuses -- 118-PF-KB1-30-ND [PF-KB1-30 from Bourns, Inc.]
from DigiKey

FUSE 275VAC 500VDC BD 30A [See More]

  • Fuse Type: Automotive
  • Rated Current: 30
  • Mounting: Bolt Mount
  • Rated Breaking Capacity: 20000
Eaton's Bussmann Series BK/ATM-15 Automotive ATM Fuse, 15A, 32VDC, Blue -- 47431 [BK/ATM-15 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATM-15 Automotive ATM Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. ISO 8820 / JASO D612 / SAE J2077 and J1171. Ignition protection. Operating Temperature: -40 °F (-40 °C) to 212 °F (100 °C) [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 15
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - ATT
from VICFUSE

For detailed specifications, please visit the download center to download and view PDF version datasheet [See More]

  • Fuse Type: Automotive
  • Rated Current: 30
  • Rated Voltage: 58
  • Approvals / Standards: RoHS; UL
Fuse Blocks -- 8783245 [0498900.TXN from Littelfuse, Inc.]
from RS Components, Ltd.

Littelfuse 0498900.TXN Fuse Block [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 32
  • Mounting: Panel mount
  • Approvals / Standards: RoHS
Electrical, Specialty Fuses -- 118-PF-KB1-40-ND [PF-KB1-40 from Bourns, Inc.]
from DigiKey

FUSE 275VAC 500VDC BD 40A [See More]

  • Fuse Type: Automotive
  • Rated Current: 40
  • Mounting: Bolt Mount
  • Rated Breaking Capacity: 20000
Eaton's Bussmann Series BK/ATM-2 Automotive ATM Fuse, 2A, 32VDC, Gray -- 47425 [BK/ATM-2 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATM-2 Automotive ATM Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. ISO 8820 / JASO D612 / SAE J2077 and J1171. Ignition protection. Operating Temperature: -40 °F (-40 °C) to 212 °F (100 °C) [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 2
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - ATU
from VICFUSE

Auto Fuses - ATU [See More]

  • Fuse Type: Automotive
  • Rated Current: 40
  • Rated Voltage: 32
  • Approvals / Standards: RoHS; UL
Fuse Kits -- 1866362
from RS Components, Ltd.

Anti surge fuse kit [See More]

  • Fuse Type: Automotive
  • Approvals / Standards: RoHS
Electrical, Specialty Fuses -- 118-PF-KB1-50-ND [PF-KB1-50 from Bourns, Inc.]
from DigiKey

FUSE 275VAC 500VDC BD 50A [See More]

  • Fuse Type: Automotive
  • Rated Current: 50
  • Mounting: Bolt Mount
  • Rated Breaking Capacity: 20000
Eaton's Bussmann Series BK/ATM-20 Automotive ATM Fuse, 20A, 32VDC, Yellow -- 47432 [BK/ATM-20 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATM-20 Automotive ATM Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. ISO 8820 / JASO D612 / SAE J2077 and J1171. Ignition protection. Operating Temperature: -40 °F (-40 °C) to 212 °F (100 °C) [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 20
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - ATUN
from VICFUSE

Rated current: 1A~40A. Rated voltage: 32VDC. Tin-plated terminal, can be installed directly onPCBPCB solder. Alternative specifications:ATOF [See More]

  • Fuse Type: Automotive
Fuse Kits -- 2199556 [00940957XXN from Littelfuse, Inc.]
from RS Components, Ltd.

Automotive fuse kit for ATO fuses [See More]

  • Fuse Type: Automotive
Electrical, Specialty Fuses -- 118-PF-KT1-15-ND [PF-KT1-15 from Bourns, Inc.]
from DigiKey

FUSE 275VAC 500VDC TH 15A [See More]

  • Fuse Type: Automotive
  • Rated Current: 15
  • Mounting: Through Hole
  • Rated Breaking Capacity: 20000
Eaton's Bussmann Series BK/ATM-25 Automotive ATM Fuse, 25A, 32VDC, Clear -- 47433 [BK/ATM-25 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATM-25 Automotive ATM Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. ISO 8820 / JASO D612 / SAE J2077 and J1171. Ignition protection. Operating Temperature: -40 °F (-40 °C) to 212 °F (100 °C) [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 25
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - AUN
from VICFUSE

For detailed specifications, please visit the download center to download and view PDF version datasheet [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 125
Fuse Kits -- 2199562 [00950011XXN from Littelfuse, Inc.]
from RS Components, Ltd.

Automotive fuse kit for mini fuses [See More]

  • Fuse Type: Miniature; Automotive
Electrical, Specialty Fuses -- 118-PF-KT1-30-ND [PF-KT1-30 from Bourns, Inc.]
from DigiKey

FUSE 275VAC 500VDC TH 30A [See More]

  • Fuse Type: Automotive
  • Rated Current: 30
  • Mounting: Through Hole
  • Rated Breaking Capacity: 20000
Eaton's Bussmann Series BK/ATM-3 Automotive ATM Fuse, 3A, 32VDC, Violet -- 47426 [BK/ATM-3 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATM-3 Automotive ATM Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. ISO 8820 / JASO D612 / SAE J2077 and J1171. Ignition protection. Operating Temperature: -40 °F (-40 °C) to 212 °F (100 °C) [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 3
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - GBC
from VICFUSE

Rated current: 5A~40A. Rated voltage: 32VDC. Safety certification: [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 32
Electrical, Specialty Fuses -- 118-PF-KT1-40-ND [PF-KT1-40 from Bourns, Inc.]
from DigiKey

FUSE 275VAC 500VDC TH 40A [See More]

  • Fuse Type: Automotive
  • Rated Current: 40
  • Mounting: Through Hole
  • Rated Breaking Capacity: 20000
Eaton's Bussmann Series BK/ATM-30 Automotive ATM Fuse, 30A, 32VDC, Green -- 47434 [BK/ATM-30 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATM-30 Automotive ATM Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. ISO 8820 / JASO D612 / SAE J2077 and J1171. Ignition protection. Operating Temperature: -40 °F (-40 °C) to 212 °F (100 °C) [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 30
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - VF-F6
from VICFUSE

Auto Fuses - VF-F6 [See More]

  • Fuse Type: Automotive
Electrical, Specialty Fuses -- 118-PF-KT1-50-ND [PF-KT1-50 from Bourns, Inc.]
from DigiKey

FUSE 275VAC 500VDC TH 50A [See More]

  • Fuse Type: Automotive
  • Rated Current: 50
  • Mounting: Through Hole
  • Rated Breaking Capacity: 20000
Eaton's Bussmann Series BK/ATM-4 Automotive ATM Fuse, 4A, 32VDC, Pink -- 47427 [BK/ATM-4 from Eaton Corporation]
from Waytek, Inc.

Eaton's Bussmann Series BK/ATM-4 Automotive ATM Fuse. Category: Blade Fuses. Manufacturer: Eaton. UL recognized for use in low voltage control circuits. ISO 8820 / JASO D612 / SAE J2077 and J1171. Ignition protection. Operating Temperature: -40 °F (-40 °C) to 212 °F (100 °C) [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 4
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Auto Fuses - VF-J1
from VICFUSE

Auto Fuses - VF-J1 [See More]

  • Fuse Type: Automotive
Electrical, Specialty Fuses -- 1294-156.5677.5401-CHP [156.5677.5401 from Littelfuse, Inc.]
from DigiKey

40A AC 32V DC Fuse Fuse Strip Bolt Mount [See More]

  • Fuse Type: Automotive
  • Rated Current: 40
  • Mounting: Bolt Mount
  • Rated Breaking Capacity: 1000
Automotive Blade Fuses
from OptiFuse

A wide range of fuses specifically designed for low voltage automotive applications [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 58
  • Mounting: Replaceable
  • Rated Breaking Capacity: 120

Fuses, ANE, Auto Bolt-On - Very Fast, 32V 100A

-- ANE-100A [ANE-100A from OptiFuse]

from Chief Enterprises LLC

Fuses, ANE, Auto Bolt-On - Very Fast, 32V 100A [See More]

  • Fuse Type: Automotive
  • Rated Current: 100
  • Rated Voltage: 32
  • Features: Fast Acting
Automotive Fuse, 32 V, 20 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant: Yes -- 461-0287020.PXCN [0287020.PXCN from Littelfuse, Inc.]
from Utmel Electronic Limited

Automotive Fuse, 32 V, 20 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant: Yes [See More]

  • Fuse Type: Automotive
  • Mounting: Holder
  • Fuse Material: Nylon
  • Rated Voltage: 32
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0257025.PXPV [0257025.PXPV from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA@32V Fuse Automotive Holder Blade 25A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 25
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
10EV -- 10EV010.ZXBDP
from Littelfuse, Inc.

10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to circuits in EVs and hybrid passenger vehicles. Ask Littelfuse which configuration best meets your needs. Rated as 10 A Interrupting rating... [See More]

  • Fuse Type: Automotive
  • Mounting: Bolt-Down
Automotive Fuses Battery Pwr Vehicle 63A -- 461-157.5701.5631 [157.5701.5631 from Littelfuse, Inc.]
from Utmel Electronic Limited

Automotive Fuses Battery Pwr Vehicle 63A [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 48
  • Mounting: Bolt Mount
  • Rated Current: 63
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0287001.PXCN [0287001.PXCN from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA Fuse Automotive Holder Blade 1A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 1
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
20EV -- 20EV060.ZXBDMC
from Littelfuse, Inc.

Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 60 A Interrupting rating of 16 kA at 500 V dc Operate at up to 125 °C Copper alloy terminals, zinc alloy end bells, and stainless steel retaining pins Melamine bodies with... [See More]

  • Fuse Type: Automotive
  • Mounting: Bolt-Down
FUSE AUTO 100A 32VDC AUTO LINK -- 461-153.5631.6102 [153.5631.6102 from Littelfuse, Inc.]
from Utmel Electronic Limited

FUSE AUTO 100A 32VDC AUTO LINK [See More]

  • Fuse Type: Automotive
  • Mounting: Bolt Mount
  • Fuse Material: Thermoplastic
  • Rated Voltage: 32
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0287002.PXCN [0287002.PXCN from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA Fuse Automotive Holder Blade 2A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 2
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
20EV -- 20EV060.ZXBDMCL
from Littelfuse, Inc.

Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 60 A Interrupting rating of 16 kA at 500 V dc Operate at up to 125 °C Copper alloy terminals, zinc alloy end bells, and stainless steel retaining pins Melamine bodies with... [See More]

  • Fuse Type: Automotive
  • Mounting: Bolt-Down
FUSE AUTO 10A 32VDC BLADE -- 461-0257010.PXPV [0257010.PXPV from Littelfuse, Inc.]
from Utmel Electronic Limited

FUSE AUTO 10A 32VDC BLADE [See More]

  • Fuse Type: Automotive; Blade
  • Mounting: Holder
  • Fuse Material: Thermoplastic
  • Rated Voltage: 32
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0287005.PXCN [0287005.PXCN from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA Fuse Automotive Holder Blade 5A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 5
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
20EV -- 20EV070.ZXBDMC
from Littelfuse, Inc.

Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 70 A Interrupting rating of 16 kA at 500 V dc Operate at up to 125 °C Copper alloy terminals, zinc alloy end bells, and stainless steel retaining pins Melamine bodies with... [See More]

  • Fuse Type: Automotive
  • Mounting: Bolt-Down
FUSE AUTO 10A 32VDC BLADE MINI -- 461-0297010.WXNV [0297010.WXNV from Littelfuse, Inc.]
from Utmel Electronic Limited

FUSE AUTO 10A 32VDC BLADE MINI [See More]

  • Fuse Type: Miniature; Automotive; Blade
  • Mounting: Holder
  • Fuse Material: Plastic, Polyamide, Thermoplastic
  • Rated Voltage: 32
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0287010.PXCN [0287010.PXCN from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA Fuse Automotive Holder Blade 10A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 10
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
20EV -- 20EV080.ZXBDMC
from Littelfuse, Inc.

Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 80 A Interrupting rating of 16 kA at 500 V dc Operate at up to 125 °C Copper alloy terminals, zinc alloy end bells, and stainless steel retaining pins Melamine bodies with... [See More]

  • Fuse Type: Automotive
  • Mounting: Bolt-Down
FUSE AUTO 125A 32VDC AUTO LINK -- 461-0498125.M [0498125.M from Littelfuse, Inc.]
from Utmel Electronic Limited

FUSE AUTO 125A 32VDC AUTO LINK [See More]

  • Fuse Type: Automotive
  • Mounting: Bolt Mount
  • Fuse Material: Glass; Glass
  • Rated Voltage: 32
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0287010.U [0287010.U from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA@32V Jcase Cartridge Fuse,Automotive Fuses 10A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive
  • Rated Current: 10
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
20EV -- 20EV100.ZXBDMC
from Littelfuse, Inc.

Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 100 A Interrupting rating of 16 kA at 500 V dc Operate at up to 125 °C Copper alloy terminals, zinc alloy end bells, and stainless steel retaining pins Melamine bodies... [See More]

  • Fuse Type: Automotive
  • Mounting: Bolt-Down
FUSE AUTO 15A 32VAC/VDC BLADE -- 461-0ATO015.V [0ATO015.V from Littelfuse, Inc.]
from Utmel Electronic Limited

FUSE AUTO 15A 32VAC/VDC BLADE [See More]

  • Fuse Type: Automotive; Blade
  • Rated Voltage: 32
  • Mounting: Holder
  • Rated Current: 15
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0287015.PXCN [0287015.PXCN from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V Fuse Automotive Holder Blade 15A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 15
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
20EV -- 20EV125.ZXBDMC
from Littelfuse, Inc.

Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 125 A Interrupting rating of 16 kA at 500 V dc Operate at up to 125 °C Copper alloy terminals, zinc alloy end bells, and stainless steel retaining pins Melamine bodies... [See More]

  • Fuse Type: Automotive
  • Mounting: Bolt-Down
FUSE AUTO 15A 32VDC BLADE -- 461-0257015.PXPV [0257015.PXPV from Littelfuse, Inc.]
from Utmel Electronic Limited

FUSE AUTO 15A 32VDC BLADE [See More]

  • Fuse Type: Automotive; Blade
  • Mounting: Holder
  • Fuse Material: Thermoplastic
  • Rated Voltage: 32
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0287020.PXCN [0287020.PXCN from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA Fuse Automotive Holder Blade 20A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 20
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
214 Series - 36V Thermoplastic Torpedo Type Fuses -- 0214005.
from Littelfuse, Inc.

Consisting of a heat resistant body, the fuse element stretches over the exterior of the body from end to end. The body varies in color indicating the current ratings. [See More]

  • Fuse Type: Automotive
  • Rated Current: 30
FUSE AUTO 15A 58VDC BLADE MINI -- 461-0997015.WXN [0997015.WXN from Littelfuse, Inc.]
from Utmel Electronic Limited

FUSE AUTO 15A 58VDC BLADE MINI [See More]

  • Fuse Type: Miniature; Automotive; Blade
  • Mounting: Holder
  • Fuse Material: Polyamide
  • Rated Voltage: 58
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0287025.PXCN [0287025.PXCN from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V Fuse Automotive Holder Blade 25A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 25
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
30EV - Rated 500VDC -- 30EV150.ZXBDM
from Littelfuse, Inc.

Bolt-down 30EV fuses designed for circuit protection in high-voltage, high-current automotive systems. These fuses make particularly good choices for ensuring overcurrent protection to branch circuits in EVs and hybrid passenger vehicles. Rated as 150 A High-contrast ampere labels on bodies aid... [See More]

  • Fuse Type: Automotive
  • Mounting: Bolt Down
FUSE AUTO 20A 32VAC AUTO LINK -- 461-0495020.ZXA [0495020.ZXA from Littelfuse, Inc.]
from Utmel Electronic Limited

FUSE AUTO 20A 32VAC AUTO LINK [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 32
  • Mounting: Holder
  • Rated Current: 20
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0287030.PXCN [0287030.PXCN from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V Fuse Automotive Holder Blade 30A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 30
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
60V High Current Fuse -- 0878450.UX-1M6
from Littelfuse, Inc.

MEGA ® High Breaking Capacity SF51 fuses were developed specifically to provide overcurrent and short circuit protection to circuits for 48 V batteries. The fuses can withstand large inrushes of current and short circuit currents up to 5 kA at 60 V dc. These capabilities make the fuses a... [See More]

  • Fuse Type: Automotive
  • Mounting: Bolt-Down
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0287040.PXCN [0287040.PXCN from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V Fuse Automotive Holder Blade 40A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 40
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Aftermarket - 257 Series - ATO® Fast-Acting Automotive Blade Fuse Smart Glow -- 0ATO003.MXGLO
from Littelfuse, Inc.

This 3 A ATO ® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF ®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Purple//Violet housing indicates 3 A... [See More]

  • Fuse Type: Automotive
  • Features: Indicating
  • Rated Current: 3
FUSE AUTO 2A 58VDC BLADE MINI -- 461-0997002.WXN [0997002.WXN from Littelfuse, Inc.]
from Utmel Electronic Limited

FUSE AUTO 2A 58VDC BLADE MINI [See More]

  • Fuse Type: Miniature; Automotive; Blade
  • Rated Voltage: 58
  • Mounting: Holder
  • Rated Current: 2
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 028707.5PXCN [028707.5PXCN from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V Fuse Automotive Holder Blade 7.5A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 7.5
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse -- ATO1
from Littelfuse, Inc.

This 1 A ATO ® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF ®, ATO Smart Glow, and ATO Silver fuses. Black housing indicates 1 A rating Net weight 1.4 g Complies with... [See More]

  • Fuse Type: Automotive; Blade
  • Approvals / Standards: RoHS
  • Rated Current: 15
FUSE AUTO 30A 32VDC AUTO LINK -- 461-153.5631.5302 [153.5631.5302 from Littelfuse, Inc.]
from Utmel Electronic Limited

FUSE AUTO 30A 32VDC AUTO LINK [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 32
  • Mounting: Bolt Mount
  • Rated Current: 30
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0297002.WXNV [0297002.WXNV from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA Fuse Automotive Holder Blade 2A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 2
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse -- ATO10
from Littelfuse, Inc.

This 10 A ATO ® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF ®, ATO Smart Glow, and ATO Silver fuses. Red housing indicates 10 A rating Net weight 1.4 g Complies with... [See More]

  • Fuse Type: Automotive; Blade
  • Approvals / Standards: RoHS
  • Rated Current: 15
FUSE AUTO 30A 32VDC BLADE -- 461-0299030.ZXNV [0299030.ZXNV from Littelfuse, Inc.]
from Utmel Electronic Limited

FUSE AUTO 30A 32VDC BLADE [See More]

  • Fuse Type: Automotive; Blade
  • Mounting: Holder
  • Fuse Material: Plastic
  • Rated Voltage: 32
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0297003.WXNV [0297003.WXNV from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA Fuse Automotive Holder Blade 3A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 3
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse -- ATO10PRO
from Littelfuse, Inc.

This 10 A ATO ® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF ®, ATO Smart Glow, and ATO Silver fuses. Red housing indicates 10 A rating Net weight 1.4 g Complies with... [See More]

  • Fuse Type: Automotive; Blade
  • Approvals / Standards: RoHS
  • Rated Current: 2
FUSE AUTO 30A 58VDC BLADE MINI -- 461-0997030.WXN [0997030.WXN from Littelfuse, Inc.]
from Utmel Electronic Limited

FUSE AUTO 30A 58VDC BLADE MINI [See More]

  • Fuse Type: Miniature; Automotive; Blade
  • Rated Voltage: 58
  • Mounting: Holder
  • Rated Current: 30
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0297004.WXNV [0297004.WXNV from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA Fuse Automotive Holder Blade 4A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 4
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse -- ATO2
from Littelfuse, Inc.

This 2 A ATO ® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF ®, ATO Smart Glow, and ATO Silver fuses. Grey housing indicates 2 A rating Net weight 1.4 g Complies with... [See More]

  • Fuse Type: Automotive; Blade
  • Approvals / Standards: RoHS
  • Rated Current: 25
FUSE AUTO 40A 32VDC AUTO LINK -- 461-0298040.ZXB [0298040.ZXB from Littelfuse, Inc.]
from Utmel Electronic Limited

FUSE AUTO 40A 32VDC AUTO LINK [See More]

  • Fuse Type: Automotive
  • Rated Voltage: 32
  • Mounting: Bolt Mount
  • Rated Current: 40
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0297005.L [0297005.L from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA@32V Fuse Automotive Holder Blade 5A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 5
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse -- ATO20
from Littelfuse, Inc.

This 20 A ATO ® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF ®, ATO Smart Glow, and ATO Silver fuses. Yellow housing indicates 20 A rating Net weight 1.4 g Complies... [See More]

  • Fuse Type: Automotive; Blade
  • Approvals / Standards: RoHS
  • Rated Current: 25
FUSE AUTO 40A 32VDC BLADE -- 461-0257040.PXPV [0257040.PXPV from Littelfuse, Inc.]
from Utmel Electronic Limited

FUSE AUTO 40A 32VDC BLADE [See More]

  • Fuse Type: Automotive; Blade
  • Rated Voltage: 32
  • Mounting: Holder
  • Rated Current: 40
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0297010.U [0297010.U from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA Fuse Automotive Holder Blade 10A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 10
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse -- ATO4
from Littelfuse, Inc.

This 4 A ATO ® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF ®, ATO Smart Glow, and ATO Silver fuses. Pink housing indicates 4 A rating Net weight 1.4 g Complies with... [See More]

  • Fuse Type: Automotive; Blade
  • Approvals / Standards: RoHS
  • Rated Current: 7.5
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0297010.WXNV [0297010.WXNV from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA Fuse Automotive Holder Blade 10A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 10
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse -- ATO5
from Littelfuse, Inc.

This 5 A ATO ® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF ®, ATO Smart Glow, and ATO Silver fuses. Tan housing indicates 5 A rating Net weight 1.4 g Complies with... [See More]

  • Fuse Type: Automotive; Blade
  • Approvals / Standards: RoHS
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0297015.WXNV [0297015.WXNV from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA Fuse Automotive Holder Blade 15A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 15
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Aftermarket - 287 Series - 32V Fast-Acting Automotive Blade Fuse -- ATO7.5
from Littelfuse, Inc.

This 7.5 A ATO ® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF ®, ATO Smart Glow, and ATO Silver fuses. Brown housing indicates 7.5 A rating Net weight 1.4 g Complies... [See More]

  • Fuse Type: Automotive; Blade
  • Approvals / Standards: RoHS
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0297020.WXNV [0297020.WXNV from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA Fuse Automotive Holder Blade 20A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 20
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse -- MIN10
from Littelfuse, Inc.

Use this 10 A MINI ® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Red housing indicates 10 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3 [See More]

  • Fuse Type: Miniature; Automotive; Blade
  • Approvals / Standards: RoHS
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0297025.WXNV [0297025.WXNV from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA Fuse Automotive Holder Blade 25A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 25
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow -- 00940362ZPGLO
from Littelfuse, Inc.

Use the assorted MINI ® Smart Glow blade fuses in this 5-pack to replace blown MINI 32V fuses with the same ampere ratings. The replacement Smart Glow fuses feature LED indicator lights that come on when they blow. Fuses in pack can be rated from 3 A to 30 A Tin-plated zinc alloy terminals... [See More]

  • Fuse Type: Miniature; Automotive
  • Features: Indicating
  • Approvals / Standards: RoHS
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0297030.WXNV [0297030.WXNV from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA@32V Fuse Automotive Holder Blade 30A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 30
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Aftermarket - 299 Series - Automotive Blade Fuse -- MAX20
from Littelfuse, Inc.

Use this 20 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection to high-current segments of a wiring harness. Yellow housing indicates 20 A rating Silver-plated zinc alloy... [See More]

  • Fuse Type: Automotive; Blade
  • Approvals / Standards: RoHS
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 029707.5WXNV [029707.5WXNV from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA Fuse Automotive Holder Blade 7.5A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 7.5
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Aftermarket - 299 Series - Automotive Blade Fuse -- MAX30
from Littelfuse, Inc.

Use this 30 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection to high-current segments of a wiring harness. Green housing indicates 30 A rating Silver-plated zinc alloy... [See More]

  • Fuse Type: Automotive; Blade
  • Approvals / Standards: RoHS
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0299060.ZXNV [0299060.ZXNV from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA Fuse Automotive Holder Blade 60A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive; Blade
  • Rated Current: 60
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Aftermarket - 299 Series - Automotive Blade Fuse -- MAX40
from Littelfuse, Inc.

Use this 40 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection to high-current segments of a wiring harness. Orange housing indicates 40 A rating Silver-plated zinc alloy... [See More]

  • Fuse Type: Automotive; Blade
  • Approvals / Standards: RoHS
TVS/Fuse/Board Level Protection >> Automotive Fuses -- 0495040.ZXA [0495040.ZXA from Littelfuse, Inc.]
from LCSC Electronics Technology (HK) Limited

32V 1kA@32V 40A - Automotive Fuses ROHS [See More]

  • Fuse Type: Automotive
  • Rated Current: 40
  • Rated Voltage: 32
  • Approvals / Standards: RoHS
Aftermarket - 299 Series - Automotive Blade Fuse -- MAX50
from Littelfuse, Inc.

Use this 50 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection to high-current segments of a wiring harness. Red housing indicates 50 A rating Silver-plated zinc alloy... [See More]

  • Fuse Type: Automotive; Blade
  • Approvals / Standards: RoHS