Medium Interrupt Fuses

2 Results
Dual Element Time-Delay Fuses -- ECNR/ECSR/LENRK/LESRK Fuses
from OMEGA Engineering, Inc.

•. True Dual - Element Spring - Trigger Construction Allows Sizing of 125% FLA for Motor Backup Protection. •. Superior Overload and Cycling Capabilities. •. Extremely Current Limiting; Provides Superior Short Circuit Component Protection [See More]

  • Interrupt Rating: Medium
  • Mounting: Replaceable
  • Fuse Type: Blade
  • Rated Voltage: 600
General Purpose Class M Time Delay Fuses -- MEN/MEQ Style Fuses
from OMEGA Engineering, Inc.

•. Compact Dimensions. •. Fiber Tube Construction. •. Time-Delay Allows Harmless Inductive Surges to Pass Without Needless Fuse Opening (500V). •. Dual-Element Construction Allows Harmless Inductive Surges to Pass Without Opening (250V) [See More]

  • Interrupt Rating: Medium
  • Fuse Material: Fiber
  • Fuse Type: Midget
  • Mounting: Replaceable