Midget Fuses

57 Results
500V 15A 10X38 MIDGET FUSE TIME DELAYED -- ATQ15 [ATQ15 from Mersen]
from Heilind Electronics, Inc.

500V 15A 10X38 MIDGET FUSE TIME DELAYED [See More]

  • Fuse Type: Midget
  • Features: Time Lag
Power Fuses Midget 10x38mm Fuses - AGU
from VICFUSE

Notes: 1.0.5~10A Temperature rise shall not exceed 75â „ ƒ. 2.Interrupting rating shall be measured at 1000A on 32VDC. with a 30 sec.voltage hold. 3.End cap shall be withstand an axial pull force of 7N. applied to each cap for 1 minute. 4.Material: End cap: Copper alloy,Gold plated. Fuse... [See More]

  • Fuse Type: Midget
  • Approvals / Standards: RoHS; UL
  • Rated Voltage: 32
Midget Fuse, 10.3 x 38 mm, 1000 VDC, Photovoltaic, gPV -- ASO 10.3x38
from SCHURTER Inc

Description. Meets the new UL and IEC photovoltaic standards. UL Recognized for 1000 VDC. High breaking capacity of 20 kA @ 1000 VDC. Low min. interrupting rating of 1.35 x In. Meets the requirements of IEC 61730-2 for PV module safety. Applications. Photovoltaic applications. Inverters. Battery... [See More]

  • Fuse Type: Midget
  • Rated Voltage: 1000
  • Mounting:

    Insert, PCB/THT

  • Rated Current: 30
Power Fuses Midget 10x38mm Fuses - VA10
from VICFUSE

Power Fuses Midget 10x38mm Fuses - VA10 [See More]

  • Fuse Type: Midget
  • Approvals / Standards: RoHS; UL
  • Rated Current: 30
Power Fuses Midget 10x38mm Fuses - VCT
from VICFUSE

Description: VCT fuse is a kind of tiem-delay, current limiting class CC fuse.It can be applied in small motors, contactors, lighting, heating & general loads, ect. Features: . Designed according to UL248-4. . Complying with CE, UL and RoHS. . Ideal for small trans formers. . Time-delay. . Current... [See More]

  • Fuse Type: Midget
  • Approvals / Standards: RoHS; UL
  • Rated Current: 30
  • Features: Time Lag
Power Fuses Semiconductor Protection Fuses Midget 10x38mm Fuses - Cylindrical Fuses - VC10
from VICFUSE

Description: The VC10 is a fast acting, full range fuse used in the protection of inverters, UPS, variable speed drives and other discrete semiconductor devices. Features: . Designed according to IEC269-4. . Complying with CE and RoHS. . Operating class: aR or gR. . Extremely fast acting. . Low I't... [See More]

  • Fuse Type: Midget
  • Rated Current: 32
  • Rated Voltage: 1000
  • Approvals / Standards: RoHS; UL
Littelfuse BLF Fuses Provide Exceptional Supplemental Overcurrent Protection -- BLF.500
from Littelfuse, Inc.

BLF.500 is a Midget fuse with an ampere rating of 0.5 and 250 V ac. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 250
  • Mounting: Fuse Block / Clip / Holder
  • Rated Current: 0.5000
Electric Fuse, Fast Blow, 3A, 600VAC, 600VDC, 100000A (IR), Supplemental, Inline/holder, MIDGET, -- 3283-KLM-3 [KLM-3 from Cooper Bussmann, Inc.]
from Utmel Electronic Limited

Electric Fuse, Fast Blow, 3A, 600VAC, 600VDC, 100000A (IR), Supplemental, Inline/holder, MIDGET, [See More]

  • Fuse Type: Midget
600V Fast Acting Fuses -- HCLR
from OMEGA Engineering, Inc.

A fast acting, high-interrupt capacity, current limiting type fuse. The HCLR style fuse provides an excellent choice for applications such as: lighting and resistive heating loads. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 600
  • Mounting: Replaceable
  • Rated Current: 30

Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.25A

-- FPK-1.25A [FPK-1.25A from OptiFuse]

from Chief Enterprises LLC

Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.25A [See More]

  • Fuse Type: Midget
  • Rated Current: 1.25
  • Rated Voltage: 600
  • Features: Fast Acting
Industrial Fuses
from OptiFuse

OptiFuse midget fuses are designed to meet the rigous demands and high energy. These fuses are branch rated and UL listed for industrial applications. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 1000
  • Mounting: Replaceable
  • Rated Breaking Capacity: 30
ATM - Midget - Fast-Acting -- ATM3/4
from Mersen

Amp-Trap ® midget fast-acting ATM fuses are rated 600 volts AC and DC, with a 100kA interrupting rating. These ratings give the ATM a wide range of applications not covered by other midget fuses. In addition, ratings of 30/35, 30/40 and 30/50 amperes are offered for specific applications such... [See More]

  • Fuse Type: Midget
  • Mounting: Clip
  • Fuse Material: GMG
  • Rated Voltage: 600
Inrush-withstand Fuse -- 250VTLLC
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Fuse Type: Midget
  • Rated Voltage: 250
  • Mounting: Replaceable
  • Rated Current: 30
Littelfuse BLF Fuses Provide Exceptional Supplemental Overcurrent Protection -- BLF020
from Littelfuse, Inc.

BLF020 is a Midget fuse with an ampere rating of 20 and 125 V ac. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 125
  • Mounting: Fuse Block / Clip / Holder
  • Rated Current: 20
Fuse Midget Fast Acting 20A 1000V Holder Cartridge 10 X 38mm Melamine CCC/CE/UL/VDE -- 461-0SPF020.T [0SPF020.T from Littelfuse, Inc.]
from Utmel Electronic Limited

Fuse Midget Fast Acting 20A 1000V Holder Cartridge 10 X 38mm Melamine CCC/CE/UL/VDE [See More]

  • Fuse Type: Midget
  • Rated Voltage: 1000
  • Mounting: Holder
  • Rated Current: 20
Fast Acting Midget Fuses -- MCL 600 VAC & MOL 250 VAC Style Fuses
from OMEGA Engineering, Inc.

A fast-acting, high-interrupting capacity, current-limiting type fuse. The MCL style fuse feature provides an excellent choice for applications such as: street lighting holders, HID lighting, control circuits, electronic equipment protection. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 600
  • Mounting: Replaceable
  • Rated Current: 50
ATQ - Midget - Time-Delay -- ATQ1
from Mersen

Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection). Features. Numerous ratings for a... [See More]

  • Fuse Type: Midget
  • Mounting: Clip
  • Fuse Material: GMG
  • Rated Voltage: 500
Inrush-withstand Fuse -- 250VTLLCR
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Fuse Type: Midget
  • Rated Voltage: 250
  • Mounting: Solderable (with leads)
  • Rated Current: 30
Littelfuse BLN Fuses Provide Exceptional Supplemental Overcurrent Protection -- BLN001
from Littelfuse, Inc.

BLN001 is a Midget fuse with an ampere rating of 1 and 250 V ac. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 250
  • Mounting: Fuse Block / Clip / Holder
  • Rated Current: 1
SAFETY COVER PULLER, CLASS CC AND MIDGET FUSES; For Use With:600 V Class CC & Midget 1/10 30A fuses; Overall Length:76.2mm ;RoHS Compliant: Yes -- 461-0SPL0001T [0SPL0001T from Littelfuse, Inc.]
from Utmel Electronic Limited

SAFETY COVER PULLER, CLASS CC AND MIDGET FUSES; For Use With:600 V Class CC & Midget 1/10 30A fuses; Overall Length:76.2mm ;RoHS Compliant: Yes [See More]

  • Fuse Type: Midget
  • Rated Current: 30
  • Rated Voltage: 600
  • Approvals / Standards: RoHS
General Purpose Class M Time Delay Fuses -- MEN/MEQ Style Fuses
from OMEGA Engineering, Inc.

•. Compact Dimensions. •. Fiber Tube Construction. •. Time-Delay Allows Harmless Inductive Surges to Pass Without Needless Fuse Opening (500V). •. Dual-Element Construction Allows Harmless Inductive Surges to Pass Without Opening (250V) [See More]

  • Fuse Type: Midget
  • Mounting: Replaceable
  • Fuse Material: Fiber
  • Rated Voltage: 500
DCT - Midget - Fast-Acting -- DCT12-H
from Mersen

Amp-Trap DCT fuses were developed to meet requirements coming from new applications such as protection of photovoltaic cells, multi meters and compact on board traction equipment for auxiliary circuits. This high performance DC fuse in its compact size offers multiple competitive advantages... [See More]

  • Fuse Type: Midget
  • Mounting: PC Mount
  • Fuse Material: GMG
  • Rated Voltage: 750
Inrush-withstand Fuse -- KST2
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Fuse Type: Midget
  • Rated Voltage: 250
  • Mounting: Replaceable
  • Rated Current: 30
Littelfuse BLS Fuses Provide Exceptional Supplemental Overcurrent Protection -- BLS.200
from Littelfuse, Inc.

BLS.200 is a special-sized Midget fuse at 1 ⅜ ” long with an ampere rating of 0.2 and 600 V ac. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 600
  • Mounting: Fuse Block / Clip / Holder
  • Rated Current: 0.2000
GFN - Midget - Time-Delay -- GFN1
from Mersen

GFN midget indicating fuses are available in 34 ratings from 1/10A through 30A. These time-delay fuses have built-in blown fuse indicators which pop out at the end of the fuse to visually indicate when the fuse has operated. Indicators may be used to trip a switch for remote as well as visual... [See More]

  • Fuse Type: Midget
  • Mounting: Clip
  • Fuse Material: PolyTube
  • Rated Voltage: 250
Inrush-withstand Fuse -- KST2 N1
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Fuse Type: Midget
  • Rated Voltage: 250
  • Mounting: Replaceable
  • Rated Current: 30
Littelfuse BLS Fuses Provide Exceptional Supplemental Overcurrent Protection -- BLS006
from Littelfuse, Inc.

BLS006 is a special-sized Midget fuse at 1 ⅜ ” long with an ampere rating of 6 and 250 V ac. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 250
  • Mounting: Fuse Block / Clip / Holder
  • Rated Current: 6
GGU - Midget - Fast-Acting -- GGU20
from Mersen

125VAC rated GGU fuses have midget fuse dimensions (1-1/2" x 13/32"). 20A and above have ceramic bodies, allowing use in higher ambient temperature conditions than other similar fuses. (Not for Branch Circuit Protection). Features. Glass body on 1-15A makes status of fusible element clearly visible. [See More]

  • Fuse Type: Midget
  • Mounting: Clip
  • Fuse Material: Ceramic
  • Rated Voltage: 125
Inrush-withstand Fuse -- SKM10
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Fuse Type: Midget
  • Rated Voltage: 250
  • Mounting: Replaceable
  • Rated Current: 30
Littelfuse BLS Fuses Provide Exceptional Supplemental Overcurrent Protection -- BLS01.5
from Littelfuse, Inc.

BLS01.5 is a special-sized Midget fuse at 1 ⅜ ” long with an ampere rating of 1.5 and 600 V ac. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 600
  • Mounting: Fuse Block / Clip / Holder
  • Rated Current: 1.5
Multi-meter fuses 10x35/10x38 FSM 1000V -- FSM15
from Mersen

Mersen has developed a true 1000VAC/DC fuse designed to protect both analog and digital multi-meters. These fuses cover all the industry's multi-meter requirements in three easy to use amperage ratings. Good for 1000 volts AC and DC, the FSM line of Ferraz Shawmut fuses are designed for the power... [See More]

  • Fuse Type: Midget
  • Mounting: Clip
  • Fuse Material: GMG
  • Rated Voltage: 1000
Inrush-withstand Fuse -- SKM10 N1
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Fuse Type: Midget
  • Rated Voltage: 250
  • Mounting: Replaceable
  • Rated Current: 25
Littelfuse FLM Fuses Provide Exceptional Supplemental Overcurrent Protection -- FLM.100
from Littelfuse, Inc.

FLM.100 is a Midget fuse with an ampere rating of 0.1. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 250
  • Mounting: Fuse Block / Clip / Holder
  • Rated Current: 0.1000
OTM - Midget - Fast-Acting -- OTM6
from Mersen

One-Time OTM midget fuses provide low-cost protection for 250VAC general purpose lighting, heating, control circuits, etc. where time-delay is not required. (Not for Branch Circuit Protection). Features. Low cost and fully rated for economy without compromise. Can be used with UltraSafe ™ fuse... [See More]

  • Fuse Type: Midget
  • Mounting: Clip
  • Fuse Material: Paper
  • Rated Voltage: 250
Inrush-withstand Fuse -- SKM2
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Fuse Type: Midget
  • Rated Voltage: 125
  • Mounting: Replaceable
  • Rated Current: 15
Littelfuse FLM Fuses Provide Exceptional Supplemental Overcurrent Protection -- FLM001
from Littelfuse, Inc.

FLM001 is a Midget fuse with an ampere rating of 1. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 250
  • Mounting: Fuse Block / Clip / Holder
  • Rated Current: 1
PCF - Midget - Fast-Acting -- PCF15-H
from Mersen

PCF series of fast-acting direct-mountable fuses address the need for electrical protection at the PC board. These fuses help PCB users/manufacturers reduce parts by eliminating clips and/or fuseholders and allowing automated assembly. PCF fuses can be used for the protection of main frame power... [See More]

  • Fuse Type: Midget
  • Mounting: PC Mount
  • Fuse Material: GMG
  • Rated Voltage: 600
Inrush-withstand Fuse -- SKM7
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Fuse Type: Midget
  • Rated Voltage: 250
  • Mounting: Solderable (with leads)
  • Rated Current: 30
Littelfuse FLQ Fuses Provide Exceptional Supplemental Overcurrent Protection -- FLQ.100
from Littelfuse, Inc.

FLQ.100 is a Midget fuse with an ampere rating of 0.1. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 500
  • Mounting: Fuse Block / Clip / Holder
  • Rated Current: 0.1000
PCS - Midget - Fast-Acting -- PCS20-S
from Mersen

PCS series of semiconductor direct-mountable fuses address the need for electrical protection at the PC board. These fuses help PCB users/manufacturers reduce parts by eliminating clips and/or fuseholders and allowing automated assembly. PCS fuses are AC and DC rated and are extremely... [See More]

  • Fuse Type: Midget
  • Mounting: PC Mount
  • Fuse Material: GMG
  • Rated Voltage: 600
Normal-acting Fuse -- 250VLLC
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Fuse Type: Midget
  • Rated Voltage: 250
  • Mounting: Replaceable
  • Rated Current: 30
Littelfuse FLQ Fuses Provide Exceptional Supplemental Overcurrent Protection -- FLQ.150R
from Littelfuse, Inc.

FLQ.150R is a Midget fuse with an ampere rating of 0.15. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 500
  • Mounting: PCB Mount
  • Rated Current: 0.1500
PCT - Midget - Time-Delay -- PCT7-R
from Mersen

PCT series of time-delay direct-mountable fuses address the need for electrical protection at the PC board. These fuses help PCB users/manufacturers reduce parts by eliminating clips and/or fuseholders and allowing automated assembly. PCT fuses can be used for the protection of main frame power... [See More]

  • Fuse Type: Midget
  • Mounting: PC Mount
  • Fuse Material: GMG
  • Rated Voltage: 500
Normal-acting Fuse -- 250VLLCR
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Fuse Type: Midget
  • Rated Voltage: 250
  • Mounting: Solderable (with leads)
  • Rated Current: 15
Littelfuse FLQ Fuses Provide Exceptional Supplemental Overcurrent Protection -- FLQ001
from Littelfuse, Inc.

FLQ001 is a Midget fuse with an ampere rating of 1. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 500
  • Mounting: Fuse Block / Clip / Holder
  • Rated Current: 1
SBS - Midget - Fast-Acting -- SBS10
from Mersen

SBS midget fast-acting fuses were developed in response to the industry's demand for smaller equipment and components. They are the only fuses in their size with a full 600VAC rating for all ampere ratings by UL Standard 248-14 and CSA No. 59.2, and are the only fuses of this size with an... [See More]

  • Fuse Type: Midget
  • Mounting: Clip
  • Fuse Material: GMG
  • Rated Voltage: 600
Quick-acting Fuse -- SHV5
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Fuse Type: Midget
  • Rated Voltage: 600
  • Mounting: Solderable (with leads)
  • Rated Current: 20
Littelfuse FLQ Fuses Provide Exceptional Supplemental Overcurrent Protection -- FLQ005
from Littelfuse, Inc.

FLQ005 is a Midget fuse with an ampere rating of 5. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 500
  • Mounting: Fuse Block / Clip / Holder
  • Rated Current: 5
TRM - Midget - Time-Delay -- TRM3
from Mersen

Tri-Onic ® TRM time-delay midget fuses are rated 250 volts AC and are offered in ampere ratings from 1/10 to 30A. They have 12 seconds time-delay at 200% rating to provide supplemental protection of small motors, small transformers and other high inrush loads, plus many other 250 volt... [See More]

  • Fuse Type: Midget
  • Mounting: Clip
  • Fuse Material: GMG
  • Rated Voltage: 250
Littelfuse FLQ Fuses Provide Exceptional Supplemental Overcurrent Protection -- FLQ1.12
from Littelfuse, Inc.

FLQ1.12 is a Midget fuse with an ampere rating of 1.12. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 500
  • Mounting: Fuse Block / Clip / Holder
  • Rated Current: 1.12
Littelfuse FLU Fuses Provide Exceptional Supplemental Overcurrent Protection -- FLU.440
from Littelfuse, Inc.

The Littelfuse FLU series is designed specifically for the protection of multimeters. The 1000 VAC/VDC rating also makes the FLU ideal for a variety of other applications. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 1000
  • Mounting: Fuse Block / Clip / Holder
  • Rated Current: 0.4400
Littelfuse FLU Fuses Provide Exceptional Supplemental Overcurrent Protection -- FLU011
from Littelfuse, Inc.

The Littelfuse FLU series is designed specifically for the protection of multimeters. The 1000 VAC/VDC rating also makes the FLU ideal for a variety of other applications. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 1000
  • Mounting: Fuse Block / Clip / Holder
  • Rated Current: 11
Littelfuse KLK Fuses Provide Exceptional Supplemental Overcurrent Protection -- 0KLK.250TXB
from Littelfuse, Inc.

Littelfuse KLK Fuses Provide Exceptional Supplemental Overcurrent Protection [See More]

  • Fuse Type: Midget
  • Approvals / Standards: RoHS
Littelfuse KLKD Fuses Provide Exceptional Supplemental Overcurrent Protection -- KLKD.100
from Littelfuse, Inc.

KLKD.100 is a Midget fuse with an ampere rating of 0.1. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 600
  • Mounting: Fuse Block / Clip / Holder
  • Rated Current: 0.1000
Littelfuse KLKD Fuses Provide Exceptional Supplemental Overcurrent Protection -- KLKD.100-R
from Littelfuse, Inc.

KLKD.100-R is a Midget fuse with an ampere rating of 0.1. [See More]

  • Fuse Type: Midget
  • Approvals / Standards: RoHS; UL
  • Rated Current: 0.1000
Littelfuse KLKD Fuses Provide Exceptional Supplemental Overcurrent Protection -- KLKD.750HXL
from Littelfuse, Inc.

Littelfuse KLKD Fuses Provide Exceptional Supplemental Overcurrent Protection [See More]

  • Fuse Type: Midget
  • Approvals / Standards: RoHS
Littelfuse KLQ Series Fuses Provide Exceptional Supplemental Overcurrent Protection -- KLQ001
from Littelfuse, Inc.

KLQ001 is a Midget fuse with an ampere rating of 1 and increased time-delay capability. [See More]

  • Fuse Type: Midget
  • Rated Voltage: 600
  • Mounting: Fuse Block / Clip / Holder
  • Rated Current: 1