Signals (Tachometers, Instrumentation) Electrodes and Electrode Materials
1 Result
Brush Assemblies, Leaf Type -- 1050006-13
from Fabricast, Inc.
from Fabricast, Inc.
Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is the... [See More]
- Applications: Generator (optional feature); Motor or Generator (optional feature); Repair / Replacement; Signals from tachometers, strain gages or other instrumentation
- Shape / Form: Assembly
- Material: Silver Graphite
- Length: 1.75