SVGA (800 x 600) Ruggedized Computers
from Small PC Computers
The SDC100 is a 10.4" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. The SDC100 supports a high bright option making the LCD Sunlight Readable. All of our sealed systems use a unique and specialized... [See More]
- Screen Resolution: SVGA
- Mounting / Configuration: Panel Mount
- Computer Type: All In One
- Processor: Intel 386 Family
from American Portwell Technology Inc.
12.1" Industrial Open-frame panel PC based on Intel ® Pentium ® 4 up to 3.6GHz with Elo 5-wire Touch [See More]
- Screen Resolution: SVGA
- Mounting / Configuration: Panel Mount
- Computer Type: Industrial Computer
- Processor: Intel 386 Family
from Teguar Corporation
The highly ruggedized TR-2920-08 fanless touchscreen computer features a solid aluminum housing with anti-corrosion treatments. To ensure reliable performance in even the most demanding environments, the TR-2920-08 was designed with an IP65 dust and waterproof rating, a wide operating temperature... [See More]
- Screen Resolution: SVGA
- Processor: Intel 386 Family
- Mounting / Configuration: Panel Mount
- Speed: 1830