Desktop / Tower Ruggedized Computers

Description

Desktop/Tower Ruggedized Computers are specialized computing devices designed to operate reliably in harsh environments. These computers are built with robust exteriors and internal components that can withstand extreme temperatures, physical shocks, vibrations, and exposure to dust and moisture. They are engineered to maintain high performance and functionality under conditions that would typically compromise standard desktop computers.

Working Principle

The working principle of Desktop/Tower Ruggedized Computers involves the integration of durable materials and advanced engineering techniques to ensure resilience in challenging conditions. Key features include solid-state drives instead of rotating hard drives, which are more resistant to physical shock, and thicker PCB boards with aluminum stiffeners to prevent flexing during impacts. The entire system is designed from the ground up to be rugged, rather than adapting a commercial design, ensuring that all components, including the case, are optimized for durability and performance in extreme environments.

Applications

Desktop/Tower Ruggedized Computers are used in a variety of specific applications where environmental conditions are a concern. For example, they are employed in manufacturing environments where machinery vibrations and dust are prevalent. They are also used in outdoor settings such as agricultural operations and base stations, where they must endure temperature fluctuations and potential exposure to moisture. Additionally, these computers are found in transportation sectors, including aviation and rail, where they must withstand constant movement and potential impacts.

Advantages over other Ruggedized Computers

One of the primary advantages of Desktop/Tower Ruggedized Computers over other ruggedized devices is their ability to offer higher performance levels due to their larger form factor, which allows for more powerful components and better heat dissipation. This makes them suitable for applications requiring significant computational power while still providing the ruggedness needed for harsh environments. Additionally, their design often includes more extensive connectivity options and expansion capabilities compared to smaller ruggedized devices.

Limitations

Despite their advantages, Desktop/Tower Ruggedized Computers have limitations. Their larger size can be a drawback in environments where space is at a premium. They may also be more challenging to transport compared to smaller ruggedized devices. Furthermore, while they are designed to withstand harsh conditions, they may still require additional protective measures in extremely severe environments, which can add to the complexity and cost of deployment.

Considerations

When considering Desktop/Tower Ruggedized Computers, several factors should be taken into account. Initial costs can be higher than standard computers due to the specialized materials and engineering required. However, their durability can lead to lower operating expenses over time, as they are less likely to fail in harsh conditions. Maintenance and replacement costs should also be considered, as ruggedized components may require specialized servicing. Additionally, while these computers are designed for accuracy and reliability, ensuring that they meet the specific environmental requirements of their intended application is crucial for optimal performance.

27 Results
ECX Embedded System Platform -- ARTO-1070
from American Portwell Technology Inc.

Compact, fanless, and no-noise embedded PC system for digital signage, industrial automation, and network device. [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Processor: Intel 386 Family
  • Computer Type: Industrial Computer
  • Speed: 1000
6th Generation Intel® Core™ i7/i5/i3 Processor-Based Integrated Fanless Embedded Computer -- MXE-5500 Series
from ADLINK Technology Inc.

Key Features. Built-in ADLINK SEMA 3.0 management solution. 6th Gen Intel ® Core ™ i7/i5/i3 Processors and QM170 chipset. Single-side I/O with two SATA drive bays for easy drive swapping. 1x DVI-I, 2x DisplayPort, 4x USB 2.0, 4x USB 3.0, 4x GbE ports, 6x COM ports, and 8x isolated DI/O. [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Speed: 2133
  • Processor: Intel 386 Family
  • Main Memory: 32.00
15 Inch Panel Mount Industrial Panel PC -- AMG-15PPC01NC
from Amongo Technology Co., Ltd.

The 15 inch industrial panel computer AMG-15PPC01NC from Amongo is designed with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight;. Industrial-grade components like high performance processor, hard drives, power supplies for... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower; Panel Mount
  • Screen Resolution: 1024x768
  • Processor: Intel 386 Family
  • Display Size: 15.0
Waterproof Box PC -- TWB-3520
from Teguar Corporation

This Teguar industrial and fully waterproof fanless computer can be used in a wide variety of applications that require rugged and compact computer design. The waterproof design of the TWB-3520 is both cost-effective and space-saving while being a fully fanless box pc which makes it an ideal... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Processor: Intel 386 Family
  • Computer Type: Box PC
  • Speed: 2500
Embedded Industrial computer -- SMI-EIPC-02
from Smartmore Corporation Limited

Embedded Computers are purpose-built computing platforms designed for a specific task or fixed functionality – where at every re-boot, a fixed environment is activated. These are different from typical desktops used at home or office. Embedded computers can issue instructions to control the... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Main Memory: 8.00
  • Processor: Intel 386 Family
  • General Features: RAID; Ruggedized; EMI / RFI Shielding; Bluetooth
Tempest Rated PC
from Equipto Electronics Corporation

Equipto Electronics' new TEMPEST PC concept allows customers to choose an up-to-date ATX motherboard, or an HP® or Dell® i7 PC repackaged for the ultimate in secure operation. The system delivered will be certified to the strictest standard in the industry for devices operating in NATO Zone 0... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Main Memory: 32.00
  • Processor: Intel® i7 processor
  • General Features: Ruggedized
ECX Embedded System Platform -- PCS-8275
from American Portwell Technology Inc.

Intel ® Atom ™ D525 based Rugged Telematics Platform with Intel GMA 3150 Graphic and ICH8M Chipset, bulit-in GPS module and 3.75G HSUPA [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Processor: Intel 386 Family
  • Computer Type: Industrial Computer
  • Speed: 1800
High Performance 3rd Generation Intel® Core™ i7/i5/i3 processor-based Fanless System with PCI/PCIe (Gen2) Slots -- MXC-6300 Series
from ADLINK Technology Inc.

Key Features. Supports 3rd generation Intel ® Core ™ i7/i5/i3 processor + QM77 chipset. 2 x DDR3 SO-DIMM socket, support up to 16GB memory. 2 PCIe x8 + 1 PCI slots or 1 PCIe x16 + 1 PCI expansion slots, supporting PCIe Gen2. 3 independent display with onboard 2 Display Port + 1 DVI-I. 2... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Speed: 3300
  • Processor: Intel 386 Family
  • Main Memory: 16.00
17 Inch Panel Mount Industrial Panel PC with embedded CPU -- AMG-17PPC02T1
from Amongo Technology Co., Ltd.

The 17 inch industrial panel computer AMG-17PPC02T1 from Amongo is designed with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight;. Latest industrial-grade components like high performance processor, hard drives, power... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower; Panel Mount
  • Main Memory: 2.00
  • Processor: Intel 386 Family
  • Screen Resolution: 1280x1024
Embedded Industrial PC -- SMI-EIPC-01
from Smartmore Corporation Limited

Smore Embedded Industrial PC is an integrated Intel ATOM N2800 CPU, supports automatic power-on function, jumper selection, and provides a set of Embedded Industrial PC with 4 inputs and 4 outputs GPIO.Onboard Intel ATOM N2800 CPU;. Onboard 2GB/4GB DDR3L RAM;. Onboard 32GB/64GB SSD (optional);. [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Main Memory: 4.00
  • Processor: Intel 386 Family; INTEL ATOM N2800 1.8Ghz dual core four threading
  • General Features: Ruggedized; Bluetooth
ECX Embedded System Platform -- WEBS-1310
from American Portwell Technology Inc.

ECX form factor based fan-less embedded system with Intel ® Atom ™ Z510PT/Z520PT Processor support wide temperature range with 12V power input (SATA Storage interface) [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Processor: Intel 386 Family
  • Computer Type: Industrial Computer
  • Speed: 1100 to 1300
High-Performance 6th Generation Intel® Core™ i7/i5/i3 Processor-Based Fanless Embedded Computer -- MXC-6400 Series
from ADLINK Technology Inc.

Key Features. 6th Generation Intel ® Core ™ i7/i5/i3 Processors and QM170 chipset. 2x DDR4 SO-DIMM sockets support up to 32GB memory. 1x PCI and 2x PCIe Gen3 x8 (or 1x PCIe Gen3 x16) slots. 2x Mini PCIe and 1x USIM slots. Support for 3 independent displays with 2x DisplayPort and 1x DVI-I... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Speed: 2800
  • Processor: Intel 386 Family
  • Main Memory: 32.00
19 Inch Panel Mount Industrial Panel PC with touchscreen -- AMG-19PPC02T5
from Amongo Technology Co., Ltd.

The 19 inch industrial panel computer AMG-19PPC02T5 from Amongo is designed with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight;. Latest industrial-grade components like high performance processor, hard drives, power... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower; Panel Mount
  • Screen Resolution: 1280x1024
  • Processor: Intel 386 Family
  • Display Size: 19.0
Embedded Industrial PC -- SMI-EIPC-03
from Smartmore Corporation Limited

Embedded Computers are purpose-built computing platforms designed for a specific task or fixed functionality – where at every re-boot, a fixed environment is activated. These are different from typical desktops used at home or office. Embedded computers can issue instructions to control the... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • General Features: RAID; Ruggedized; EMI / RFI Shielding; Bluetooth
  • Processor: Intel 386 Family
  • Operating System: Linux; UNIX; Microsoft®
ECX Embedded System Platform -- WEBS-1312
from American Portwell Technology Inc.

ECX form factor based fan-less embedded system with Intel ® Atom ™ Z510PT/Z520PT Processor support wide temperature range with 12V power input (IDE Storage interface) [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Processor: Intel 386 Family
  • Computer Type: Industrial Computer
  • Speed: 1100 to 1300
Intel® Atom™ D2550/ N2600 Integrated Fanless Embedded Computer with Rich I/O -- MXE-1300 Series
from ADLINK Technology Inc.

Key Features. Intel ® Atom ™ D2550/N2600 processor + NM10 chipset. Supports 3.5" HDD with internal SATA II interface (MXE-1311). 2 software-programmable RS-232/422/485 + 2 RS-232 ports. 3 1000/100/10 Mbps Ethernet ports, 6 USB 2.0 ports, 4 digital input and output. 1 external CF slot and 1... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Speed: 1860
  • Processor: Intel 386 Family
  • Main Memory: 2.00
6.5 Inch Panel Mount Industrial Panel PC with IP67 -- AMG-06PPC01T3
from Amongo Technology Co., Ltd.

The 6.5 inch IPC AMG-06PPC01T3 from Amongo is a good option for industrial application with below benefits: Branded LCD panels with perfect image quality and wide viewing angles. High performance Intel processor, fast access hard drives, long-life power supplies;. Various touchscreen technologies,... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower; Panel Mount
  • Screen Resolution: 640x480
  • Processor: Intel 386 Family
  • Display Size: 6.5
Embedded Industrial PC -- SMI-EIPC-04
from Smartmore Corporation Limited

1. Optional CPU model. The optional Intel package is FCLGA1151 6th/7th generation series CPU, which can flexibly adapt to customer's product needs. 2. Optional memory capacity. The memory adopts the memory slot scheme, which is suitable for conventional DDR4 notebook memory modules in the market,... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • General Features: Ruggedized
  • Main Memory: 32.00
  • Operating Temperature: -4 to 140
ECX Embedded System Platform -- WEBS-1330
from American Portwell Technology Inc.

ECX form factor based fan-less embedded system with Intel ® Atom ™ N270 1.6GHz Processor with Dual Lan and 4 x COM Ports [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Processor: Intel 386 Family
  • Computer Type: Industrial Computer
  • Speed: 1600
Intel® Atom™ E3845 Processor-Based Integrated Fanless Embedded Computer -- MXE-1400 Series
from ADLINK Technology Inc.

Key Features. Quad-Core Intel ® Atom ™ E3845 processors. Single side I/O with easy access SATA drive bay. Compact 210 (W) x 170 (D) x 70 (H) mm housing. Built-in ADLINK SEMA management solution. Rugged construction delivering fanless -40 °C to 70 °C operability (w/industrial SODIMM... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Speed: 1600
  • Processor: Intel 386 Family
  • Main Memory: 2.00
Embedded Industrial PC -- SMI-EIPC-05
from Smartmore Corporation Limited

This series is a high-performance industrial computer, which adopts aluminum alloy profile fanless fin design, efficient heat dissipation and stable operation. Adopt INTEL Skylake/Kabylake Core I3/I5/I7 series processors, DDR4 2133/2400MHz dual-channel memory, support up to 32GB, support 4K display,... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • General Features: Ruggedized
  • Main Memory: 16.00
  • Operating Temperature: 14 to 140
ECX Embedded System Platform -- WEBS-1340
from American Portwell Technology Inc.

ECX form factor based fan-less embedded system with Intel ® Atom ™ N450/D510 1.6GHz Processorwith 12V power input, Dual Gigabit Ethernet and Wall/Panel Mount [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Processor: Intel 386 Family
  • Computer Type: Industrial Computer
  • Speed: 1600
Intel® Atom™ processor E3845 Fanless Expandable Embedded Computer with PCI/PCIe Slots -- MXC-2300 Series
from ADLINK Technology Inc.

Key Features. Intel ® Atom ™ processor E3845 with 4C @1.91 GHz SoC. 2x DDR3L SO-DIMM, supporting up to 8GB memory. 2 PCI + 1 PCIe x4 or 3 PCI expansion slots. Built-in dual-port isolated CAN and 16-CH isolated DI and DO. 1 DisplayPort + 1 DVI-I. 2 Intel GbE ports with teaming function, 1... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Speed: 1910
  • Processor: Intel 386 Family
  • Main Memory: 8.00
Embedded Industrial PC -- SMI-EIPC-06
from Smartmore Corporation Limited

1. Optional CPU model. The optional Intel package is FCLGA1151 6th/7th generation series CPU, which can flexibly adapt to customer's product needs. 2. Optional memory capacity. The memory adopts the memory slot scheme, which is suitable for conventional DDR4 notebook memory modules in the market,... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • General Features: Ruggedized
  • Main Memory: 16.00
  • Operating Temperature: -4 to 140
ECX Embedded System Platform -- WEBS-1341
from American Portwell Technology Inc.

ECX form factor based fan-less embedded system with Intel ® Atom  ® N455/D525 1.6GHz/1.8GHz Processor with 12V power input, Dual Gigabit Ethernet and Wall/Panel Mount [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Processor: Intel 386 Family
  • Computer Type: Industrial Computer
  • Speed: 1600 to 1800
Powerful 2nd Generation Intel® Core™ i7 Fanless Embedded Computer -- MXE-5300 Series
from ADLINK Technology Inc.

Key Features. Intel ® i7-2710QE (Quad-Core)/ i5-2510E/ i3-2330E Processor + Intel ® QM67. Rugged, up to -20 °c to 70 °c fanless operation (w/ industrial SSD)*. Intel ® Active Management Technology 7.0 support. Optional Wireless function enhancement (WCDMA, 802.11 a/b/g/n, BT3.0,... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • Speed: 1066
  • Processor: Intel 386 Family
  • Main Memory: 16.00
Embedded Industrial PC -- SMI-EIPC-07
from Smartmore Corporation Limited

1. Optional CPU model. The optional Intel package is FCLGA1151 6th/7th generation series CPU, which can flexibly adapt to customer's product needs. 2. Optional memory capacity. The memory adopts the memory slot scheme, which is suitable for conventional DDR4 notebook memory modules in the market,... [See More]

  • Mounting / Configuration: Desktop, Stand Alone or Tower
  • General Features: Ruggedized
  • Main Memory: 32.00
  • Operating Temperature: -4 to 140